-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, Diode and Rectifier, RF
- Tj: -55 C
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 V, Diode and Rectifier, Diode Arrays. This
- Tj: -55 C
- Features: Other, Rectifier Diode
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, Diode and Rectifier, Single
- Tj: -55 C
- Features: Other, Rectifier Diode, Schottky Barrier Diodes
- RoHS Compliant: RoHS Compliant
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: DIODE ZENER ARRAY 20V SOT363 Product overview: QZX363C20-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets,
- Tj: -65 to 150 C
- VZ: 20 volts
- ZZT: 55 ohms
- PD: 200 milliwatts
-
Supplier: Newark, An Avnet Company
Description: DIODE, SCHOTTKY, 2A, 20V; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):2A; Forward Voltage VF Max:500mV; Forward Surge Current Ifsm Max:50A; Operating Temperature Max:125°C; Diode Case RoHS Compliant: Yes
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 500mW 18.8V~21.2V 20V LL-34 Zener Diodes ROHS
- IR: 0.002 mA
- VZ: 20 volts
- ZZT: 55 ohms
- PD: 500 milliwatts
-
Supplier: ODG (Origin Data Global)
Description: 500mW 18.8V~21.2V 20V LL-34 Zener Diodes ROHS
- RoHS Compliant: RoHS Compliant
- Features: Zener Diodes
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes Dual Zener Diode 18.8 to 21.2V 8.3mA
- Features: Other, Zener Diodes
-
Supplier: DigiKey
Description: Zener Diode 20V 1W ±6% Surface Mount SJP
- Tj: -55 to 150 C
- Peak Pulse Power: 50 watts
- VBR: 25 volts
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Newark, An Avnet Company
Description: SCHOTTKY DIODE, 20V, SOD-323; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):1A; Forward Voltage VF Max:540mV; Forward Surge Current Ifsm Max:-; Operating Temperature Max:125°C; Diode CaseRoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: TVS DIODE 20V 32.4V POWERDI 123
- VF: 3.5 volts
- Tj: -65 to 150 C
- Peak Pulse Power: 1,125 watts
- Clamping Voltage (VC): 32.4 volts
-
Supplier: Utmel Electronic Limited
Description: TVS DIODE 20V 32.4V SMC
- VR: 20 volts
- Tj: -65 to 150 C
- VBR: 22.2 volts
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Win Source Electronics
Description: Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029635-CMOZ20V TR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 14V Voltage - Zener (Nom) (Vz): 20V Impedance (Max) (Zzt): 55 Ohm
- VF: 0.9 volts
- IR: 0.00005 mA
- Tj: -65 to 150 C
- VZ: 20 volts
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 20V 550mV@1A 3A SOD-123F Switching Diode ROHS
- VF: 0.55 volts
- VR: 20 volts
- Tj: -55 to 150 C
- RoHS Compliant: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: DIODE, SCHOTTKY, DUAL, 20V, SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):400mA; Forward Surge Current Ifsm Max:2A; Operating Temperature Max:125°C; Diode Case RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: TVS DIODE 20V 32.4V DO214AA
- VR: 20 volts
- Tj: -55 to 175 C
- Clamping Voltage (VC): 32.4 volts
- VBR: 23.35 volts
-
Supplier: Utmel Electronic Limited
Description: DIODE ZENER 20V 1W POWERDI123
- VF: 1.2 volts
- IR: 0.001 mA
- Tj: -55 to 150 C
- VZ: 20 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 057214-TZMC20-GS08 20V Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 15V Voltage - Zener (Nom) (Vz): 20V Impedance (Max) (Zzt): 55 Ohm
- VF: 1.5 volts
- IR: 0.0001 mA
- Tj: -65 to 175 C
- VZ: 20 volts
-
Supplier: Allied Electronics, Inc.
Description: DIODE, RF SCHOTTKY; 1 A; 20 V (MIN.); 410 MV (MAX.); 200 NA @ 15 V; 20 V (MIN.)
-
Supplier: VAST STOCK CO., LIMITED
Description: Schottky Diodes & Rectifiers 20A TrenchSBR 45Vrrm 10A 0.52Vf
- Features: Other, Schottky Barrier Diodes
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- Package: SMA
-
Supplier: ROHM Semiconductor GmbH
Description: TDZV20 is small mold type zener diode for voltage regulation.
- VZ: 18 to 22 volts
- PD: 500 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Newark, An Avnet Company
Description: SCHOTTKY DIODE, 200mA, 20V, SOD-323; Diode Configuration:Single; Repetitive Peak Reverse Voltage:20V; Average Forward Current:200mA; Forward Voltage Max:600mV; Forward Surge Current:1.5A; Operating Temperature Max:125°C RoHS Compliant: Yes
-
Description: DIODE ZENER 20V 200MW SOD523F
- IR: 50 mA
- Tj: -55 to 150 C
- VZ: 20 volts
- ZZT: 55 ohms
-
Supplier: Win Source Electronics
Description: Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059037-MM5Z20V Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Current - Reverse Leakage @ Vr: 50nA @ 14V Voltage - Zener (Nom) (Vz): 20V Impedance (Max) (Zzt): 55 Ohm Categories: Discrete Semiconductor Products
- IR: 0.00005 mA
- Tj: -55 to 150 C
- VZ: 20 volts
- ZZT: 55 ohms
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE SCHOTTKY 120V 20A SLIMDPAK
- VF: 1.02 volts
- VR: 120 volts
- Features: Other, Rectifier Diode
-
Supplier: Solid State Devices, Inc.
Description: SSDI is a world-renowned leader in the design, manufacture, and marketing of semiconductors, assemblies, and modules. As a pioneer semiconductor manufacturer for over 45 years, we have earned and maintained a reputation for setting the highest standards of reliability and performance. This
- VZ: 20 volts
- ZZT: 1.5 ohms
- PD: 8,000 milliwatts
- Features: Other, Zener Diodes
-
Description: DIODE SCHOTTKY 45V 20A SLIMDPAK
- VF: 0.61 volts
- VR: 45 volts
- Package: DPAK
- Features: Other, Rectifier Diode
-
Supplier: ROHM Semiconductor GmbH
Description: PDZV20B is a zener diode with small power mold package, suitable for voltage regulation.
- VZ: 20 to 22.4 volts
- PD: 1,000 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: Allied Electronics, Inc.
Description: DIODE, SCHOTTKY 45V 20A TO220AB PKG
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: ROHM Semiconductor GmbH
Description: BZX84B20VLY is Zener Diode ideal for voltage regulation. Very common package SOT-23 and high productive efficiency help your design better.
- VZ: 19.6 to 20.4 volts
- PD: 250 milliwatts
- Pin Count: 3
- Features: Other, Zener Diodes
-
Supplier: DigiKey
Description: Diode Array 1 Pair Common Cathode Super Barrier 60V 10A Through Hole TO-220-3
- Tj: -55 to 150 C
- Arrangement: Common Cathode
- Features: Other
- Package: TO-220
-
Supplier: DigiKey
Description: Diode Schottky 150V 20A Surface Mount SlimDPAK
- Tj: -40 to 150 C
Find Suppliers by Category Top
Featured Products Top
-
VMI manufactures the X200UFG 20kV (yes, 20,000V) high voltage diode. The diodes are hermetically sealed making them suitable for industrial environments (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Microsemi silicon carbide Schottky diode modules in stock at Richardson RFPD offer industry-leading integration and package. Shrink system size and weight, while reducing total system costs. Essentially zero forward and reverse recovery (read more)
Browse Diodes Datasheets for Richardson RFPD -
Available in 3 speeds — 30nS, 70nS & 100nS — the SMF/SXF diodes are perfect for 100kHz and higher applications. Starting with VMI's standard glass-body, hermetically sealed (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Wolfspeed offers a family of 1200 V silicon carbide MOSFETs and Schottky diodes that are optimized for use in high power applications such as UPS, motor control and drives, switched-mode power supplies, solar and energy storage systems, electric vehicle charging, high (read more)
Browse Diodes Datasheets for DigiKey -
The latest additions include four 650 V, 1 A parts available in CFP3 and CFP5 packages intended for use in onboard chargers (OBC) and inverters for electric vehicles, power converters, PV inverters, and power supplies in industrial applications. Standard products include the PNU65010ER (CFP3) and PNU65010EP (CFP5) while AEC-Q101 qualified products include the PNU65010ER-Q (CFP3) and PNU65010EP-Q (CFP5). (read more)
Browse Diodes Datasheets for Nexperia B.V. -
-leaded, mil-qualified (QPL), hermetically sealed, fully tested, high voltage diode. Tested in accordance with Mil-Prf-19500/577, the 1N6535 is available as a JANTX, or JANTXV device. Electrical specifications include 10kV, 25mA, 70ns. Mil (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The QPL JANTX/JANTXV 1N6513FL, 1N6515FL and 1N6517FL formed-lead diodes feature higher current capability and lower thermal impedance than their axial-leaded counterparts. Optimized to get (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
them great for high voltage switching power supplies where speed is standard. Check out VMI's other standard axial-lead glass-body diodes ranging from 2kV to 20kV Vrwm, and 3000n (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Vishay's 16 Gen 3 1,200 V silicon-carbide (SiC) Schottky diodes feature a merged PIN Schottky (MPS) design. They also combine high surge current robustness with low forward-voltage drop, capacitive charge, and reverse leakage current to increase efficiency and reliability in switching power (read more)
Browse General Purpose Diodes Datasheets for DigiKey -
Voltage Multipliers Inc's latest High Voltage Surface Mount Diode, the SXFL6527, is designed with 99.99% silver leads and offers 10kV (read more)
Browse Diodes Datasheets for Voltage Multipliers, Inc.
Conduct Research Top
-
Paralleling TVS Diodes for Higher Power Capability
. This will be divided by 3 TVS diodes in parallel (1.5KE15). Since 150A is greater than the single device capacity, which is 71.7A, the 3 will each share 1/3 of the pulse or 50A. This will then mean the load will be protected, since the voltage across the load will only be 20V. If, however