-
Supplier: Newark, An Avnet Company
Description: 28 AWG RIBBON CABLE, 20 COND, HITACHI
-
Supplier: DigiKey
Description: CBL RIBN 20COND 0.05 MULT FEET
- Number of Conductors: 20 #
- Operating Temperature: 105 C
- North American (AWG): 28 AWG
- Product Category: Bulk Cable
-
Supplier: Newark, An Avnet Company
Description: RIBBON CABLE, 20 CORE, 30AWG, 30VAC; Cable Shielding:Shielded; No. of Conductors:20Conductor; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Metallic RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: RIBBON CABLE, 28AWG, 20 CONDUCTOR, 100FT; Cable Shielding:Unshielded; No. of Conductors:20Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Multi-colored RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: RIBBON CABLE, 20 CORE, 30AWG, 150V; Cable Shielding:Unshielded; No. of Conductors:20Conductor; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey; Pitch Spacing:0.64mm RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1316277-3754/20 300 Category: Cables, Wires>Flat Ribbon Cables Series: 3754 Pitch: 0.025" (0.64mm) Package: Spool Wire Gauge: 30 AWG Length: 300.0' (91.44m) Cable Type: Flat Cable Shielding: Unshielded Voltage: 30 V Number of
- Product Category: Cable Assembly
-
Supplier: Win Source Electronics
Description: Manufacturer: 3M Category: Cables, Wires Flat Ribbon Cables Package: Spool Cable Type: Flat Cable, Round Jacket Shielding: Shielded Conductor Strand: 7 Strands / 36 AWG Conductor Material: Copper, Tinned Operating Temperature: -20°C ~ 105°C
- Product Category: Cable Assembly
-
Supplier: Allied Electronics, Inc.
Description: 0.050" Centers UL2651. 28 AWG, 7⁄36 stranded tinned copper conductors, gray PVC insulation with red stripe on the leading edge. Rated: 105°C, 300 volts.
-
Supplier: Win Source Electronics
Description: Shortage Maximum Operating Temperature: 105 °C Depth: 24.1 mm Lead Free: Yes Mount: Cable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Wire/Cable Type: Flat Wire/Cable Gauge: 28 AWG Wire/Cable Diameter: 8.6 mm
- Product Category: Cable Assembly
-
Supplier: Harwin Plc
Description: Double Row Female IDC connector with polarization – 40 contacts (20+20). Gold finish on contact area, Tin finish on termination. For use with 0.635mm pitch, 30AWG ribbon cable.
- Current Rating: 1 amps
- Number of Contacts: 40 #
- Contact Pitch: 1.27 mm
- Gender: Female / Jack
-
Supplier: Harwin Plc
Description: Double Row Male IDC connector (DIP Transition Connector) – 40 contacts (20+20). Gold finish on contact area, Tin finish on termination. For use with 0.635mm pitch, 30AWG ribbon cable.
- Current Rating: 0.5 amps
- Number of Contacts: 40 #
- Contact Pitch: 1.27 mm
- Gender: Male / Plug
-
Supplier: Hi-Tech Controls, Inc.
Description: Neoprene type of flat cables are used mainly as trailing cable for crane installations, floor conveyer systems and shelf control units. These cables are also available for export with UL-approval. Installation notes: Cables reels with flat cables must be
- Number of Conductors: 4 to 24 #
- Rated Voltage: 0.3 to 0.5 kilovolts
- Operating Temperature: 80 C
- North American (AWG): 1 to 16 AWG
-
Supplier: Allied Electronics, Inc.
Description: All flat cable types on this page are 28 AWG (7 × 36) stranded and feature 0.050" conductor spacing. PVC insulated, except where noted, and rated 300 V, 105°C. Voltage Rating: 300 Vrms. Dielectric Withstanding Voltage: 2000 Vrms. All will terminate to any standard IDC flat cable
-
Supplier: Allied Electronics, Inc.
Description: 0.050" Centers UL20029. 28 AWG, 7⁄36 stranded tinned copper conductors, color coded PVC insulation, colors repeat every 10 conductors. Rated: 105°C, 300 volts.
-
Supplier: Win Source Electronics
Description: Manufacturer: 3M Win Source Part Number: 764340-535234 Series: 3365 Pitch: 0.050" (1.27mm) Operating Temperature Range: -20°C ~ 105°C Features: Zippable Wire Gauge: 28 AWG Length: 500.0' (152.40m) Cable Type: Flat Cable Shielding: Unshielded Voltage: 300V Number of
- Product Category: Cable Assembly
-
Supplier: Allied Electronics, Inc.
Description: Features Miniature angle cutter for delicate cutting applications Full flush cut For 22 awg and smaller wires
-
Supplier: TE Connectivity
Description: Packaging Method : Box & Tube, Tube Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Ribbon Cable Connector Header
- Contact Size (AWG): 26 to 28 AWG
- Voltage Rating: 250 volts
- Current Rating: 1 amps
- Number of Contacts: 20 #
-
Supplier: TE Connectivity
Description: Packaging Method : Reel Packaging Quantity : 152.39 M [500 FT ] Product Type Features Cable Type : Ribbon Cable Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Ribbon & Flat Cable
- Operating Temperature: -20 to 105 C
- North American (AWG): 36 AWG
- International (mm2): 0.08 mm2
- Product Category: Bulk Cable
-
Supplier: Rego Electronics Inc.
Description: Telephone Accessories, Molded Adaptors, Cable Assemblies for industrial sectors such as Automation, Information Technology, Telecommunication, Medical and Automotive accessories. Features- 1.27mm pitch Board to Cable Connector IDC for 1.27mm Flat Ribbon Cable (#28
- Number of Conductors: 20 to 68 #
- North American (AWG): 28 AWG
- Product Category: Cable Assembly
- Features: Industrial / Instrumentation and Control, Medical, Other, Telecommunications
-
Supplier: Belden Inc.
Description: Flat Gray Ribbon Cable .050" Pitch, 9L260XX Series, 20 Conductor, 26 AWG (7x34) Tinned Copper, PVC Insulation
- Number of Conductors: 20 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -40 to 105 C
- North American (AWG): 26 AWG
-
Supplier: Harwin Plc
Description: Double Row Female IDC connector with polarization – 20 contacts (10+10). Gold finish on contact area, Tin finish on termination. For use with 0.635mm pitch, 30AWG ribbon cable.
- Current Rating: 1 amps
- Number of Contacts: 20 #
- Contact Pitch: 1.27 mm
- Gender: Female / Jack
-
Supplier: Heilind Electronics, Inc.
Description: 06P MTA156 CONN ASSY 20AWG LF
-
Supplier: TelephoneStuff.com
Description: Blade-set for use with Corning Plenum and Riser Ribbon Fiber Cable.
- Tool Type: Stripper
-
Supplier: Harwin Plc
Description: Female-to-Male IDC Cable Assembly (Socket to DIP Transition), 150mm (6″) long cable (0.635mm pitch ribbon) – 40 contacts (20+20). Manufactured with M50-3302042 and M50-3802042 IDC connectors. Gold finish on contact areas. Ribbon cable is 0.635mm
-
Supplier: TelephoneStuff.com
Description: Frame and Blade-set for use with Corning Plenum and Riser Ribbon Fiber Cable.
- Tool Type: Stripper
-
Supplier: DigiKey
Description: 20 Position Ribbon Cable, DIP Header Connector Black IDC 28 AWG Through Hole
- Contact Size (AWG): 28 AWG
- Number of Contacts: 20 #
- Features: Board Mount Connector
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Cable Assembly 0.152m 34AWG 1mm 20 to 20 POS FFC Jumper to FFC Jumper M-M Premo-Flex™FFC Jumper Bag Product overview: 151670365 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is
- Operating Temperature: -40 to 105 C
- Gender: Male-Male
- Features: Other
-
Supplier: Amphenol Communications Solutions
Description: ExaMAX, ExaMAX ® 56Gb/s High Speed Backplane Cable Assembly, 30AWG, 2.0m, 4 pair, 8 column, ribbonized cable assembly, Amphenol is one of the leading manufacturers of examax i/o and cable assemblies. Contact us today for more details of examax , part number 10129954-A02002JLF.
- Cable Pitch: 0.0787402 inch
- Operating Temperature: -55 to 85 C
- North American (AWG): 30 AWG
- Cable Length: 6.561683333333334 ft
-
Supplier: Cable Depot Inc.
Description: opposed to the flat ribbon cable. Wire Gage and Stranding:28 AWG (7x36) The connectors typically used on this wire are ID20F and/or CE20F. This ribbon cable is .05 inch pitch, a typical connector would be two row .1 inch pitch, see CAB020-SR for a flat .05 inch
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 20C 28AWG 1.27mm Pitch Ribbon Cable, 300V, 2A, UL, Blue Product overview: 9-1437356-2 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers
- Cable Length: 328 ft
- Operating Temperature: -20 to 105 C
- Features: Other
- Standards / Certifications: RoHS
-
Supplier: Radwell International
Description: INTERFACE MODULE, 1 AMP, 20 POSITION, 25 VAC, 60 VDC, FLAT-RIBBON CABLE CONNECTOR, 8 MM STRIPPING LENGTH, 24-12 AWG, M3, SCREW TERMINALS, DIN RAIL MOUNT, -20 TO +70 DEGREE C, IP20, (2281047). FREE 2 YEAR RADWELL WARRANTY
- Voltage Rating: 25 volts
- Current Rating: 1 amps
- Connector Type: DIN Connector
-
Supplier: Thermal Wire and Cable LLC
Description: This specification details Thermal Wire and Cable's single conductor type SRK power cable. Thermal wire and cable SRK cables are suitable for continuous operation at 200C and short-term exposure to temperatures as high as 675C. These single conductor cables are
- Number of Conductors: 1 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: 200 C
- Features: AWG 2/0, 3/0, 4/0 or Larger
Find Suppliers by Category Top
Featured Products Top
-
American 18A Hospital Grade Power Cord on 14 AWG SJT Cable P/N 86630010, P/N 86630020, (read more)
Browse AC Power Cords Datasheets for Interpower -
available 30, 34, 36 & 38 AWG coax and twinax construction Eye Speed® cable technology Stranded conductor for small bend radii and dynamic high flexing cycle applications Cost-effective ribbonizing eliminates discrete wires Custom end options for (read more)
Browse Cable Assemblies Datasheets for DigiKey -
American 18A Hospital-Grade Power Cord on 14 AWG SJT Cable P/N: 86632010, P/N: 86632020, (read more)
Browse AC Power Cords Datasheets for Interpower -
of these cable assemblies feature 26 AWG stranded conductors for flexibility, while the plenum Ethernet cables feature 23 AWG solid conductor construction. L-Com’s LSZH Cat6a cable assemblies are designed to withstand a robust wide temperature range of -20° to +75°C. (read more)
Browse Patch Cables and Cords Datasheets for Heilind Electronics, Inc. -
(CIC) Available in 20-16 AWG, two plus conductors, an XLPE, PVC, or PVC/nylon insulation, and a TPE jacket. This ruggedized cable withstands extreme conditions including cold bend to -40 C, FT4 flame rating, Oil Res I and 1,000 hour Xenon Arc weathering to retain the CSA CIC listing (read more)
Browse Control and Instrumentation Cables Datasheets for Northwire, Inc. -
black X100W mini-hook (ground). The coaxial connector is encased with a black strain relief boot and the Y block has internal strain relief. This cable utilizes RG58C/U cable with a specified length. This wire utilizes 20 AWG PVC with a length of 3 in (76.2 mm) for red (read more)
Browse Cable Assemblies Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Available in 20-16 AWG, two plus conductors, an XLPE, PVC, or PVC/nylon insulation, and a TPE jacket. This ruggedized cable withstands extreme conditions including cold bend to -40 C, FT4 flame rating, Oil Res I and 1,000 hour Xenon Arc weathering to retain the CSA CIC listing (read more)
Browse Control and Instrumentation Cables Datasheets for Northwire, Inc. -
Cable Spools Insulation: PVC (Polyvinyl Chloride) & PE (Polyethylene), Teflon, Thermoplastic Wire Gauge (AWG): 26, 25, 24, 22, 20, 18, 13 Lengths (read more)
Browse Cable Assemblies Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
utilizes 20 AWG, PVC, tinned copper stranding with a length of 3 in (76.2 mm) for red and 9 in (228.6 mm) for black. Shown is the 2626 coaxial test cable assembly adapter (read more)
Browse Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Northwire SAE Cable features signal, control, instrumentation and power Dynamic range of use includes: 20 AWG or 18 (read more)
Browse Network Cables Datasheets for Northwire, Inc.
More Information Top
-
PDF - Intel H2216JFQKR
Wire Harness - 20 -Conductor Ribbon Cable , 30 AWG , w/ 2 20-Position Dual Row Pin Sockets Connectors, Cloth Tape, Label, and Heat ShrinkAWM 2678 VW-1 105C 150V 30AWG KEEN TOP …, 2.5SKU FP Cable/FP, G35576-001, AST1205, Barcode$0.6512 .
-
Bill of Materials - Intel H2216JFQKR
Wire Harness - 20 -Conductor Ribbon Cable , 30 AWG , w/ 2 20-Position Dual Row Pin Sockets Connectors, Cloth Tape, Label, and Heat Shrink .
-
PDF - SuperMicro SuperServer 6017R-N3RF4
Wire Harness - 20 -Conductor Ribbon Cable , 28 AWG , w/ 2 20-Position Dual Row Pin Sockets & Heat Shrink Tubing $2.2890 .
-
Bill of Materials - SuperMicro SuperServer 6017R-N3RF4
Wire Harness - 20 -Conductor Ribbon Cable , 28 AWG , w/ 2 20-Position Dual Row Pin Sockets & Heat Shrink Tubing .
-
Bill of Materials - Promethean ActivBoard ABV587Pro Interactive Whiteboard
Ribbon Cable - 20 -Conductor, 28 AWG , w/ 2 20-Position Dual Row Pin Socket Connectors .
-
Bill of Materials - Ruckus ZoneFlex 7762
Ribbon Cable - 24-Conductor, 20 AWG , w/ 2 24-Position Dual Row Pin Socket Connectors & Ferrite Core .
-
PDF - Ruckus ZoneFlex 7762 Wireless Access Point
Ribbon Cable - 24-Conductor, 20 AWG , w/ 2 24-Position Dual Row Pin Socket Connectors & Ferrite CoreFC-24P F .
-
Promethean ActivBoard 587 Pro Interactive Whiteboard
• $10.10 - Ribbon Cable - 20 -Conductor, 28 AWG , w/ 2 20-Position Dual Row Pin Socket Connectors • $9.60 - AC Adapter - 18V, 5A, 90W, w/ 6ft Cord • $8.40 - Loudspeaker Assembly - Dual Speakers, 6 Ohm, 10W, w/ Plastic Housing…
-
Samtec Inc. FFSD-10-S-06.00-01-N, 20POS IDC Connector, Flat Ribbon, F, 0.152 m - Avnet Express
Cable Assembly Flat Ribbon 0.152m 30 AWG 20 POS IDC Connector F IDT Bulk .
-
Samtec Inc. FFSD-10-D-06.00-01-N, 20POS IDC Connector to 20POS IDC Connector, Flat Ribbon, F-F, 0.152 m - Avnet Express
Cable Assembly Flat Ribbon 0.152m 30 AWG 20 POS IDC Connector to 20 POS IDC Connector F-F IDT-IDT Bulk .
Indicates content that may require registration and/or purchase.