Products & Services

See also: Categories | Featured Products | More Information

Supplier Catalog
Go To Website
  • Description: resistor in series with the return leg of the output closest to ground. The G Series output voltage is proportional to the input voltage. They are reverse voltage protected and are short circuit proof. The can is internally connected to the input ground by a 10K Ohm resistor.

    • DC Output Voltage: 0 to 40,000 volts
    • DC Output Current: 0 to 0.000125 amps
    • DC Output Power: 5 watts

  • Description: internal bleeder resistor on the output for safety. The value of the resistor is such that it dissipates less than 0.05 watt. The output ripple of each supply is typically less than 2% at full power. Each unit is encapsulated in a high thermal conductivity epoxy resin which

    • DC Output Voltage: 0 to 2,000 volts
    • DC Output Current: 0 to 0.00075 amps
    • DC Output Power: 3 watts

  • Description: Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 215 x 40 x 20 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 150 Resistance Class : Up to 1kΩ Resistance Value (OHM) : 18 Voltage

    • Resistance Range: 18 ohms
    • Tolerance: 5 +/- %
    • Temperature Coefficient (TCR): 350 ±ppm/°C
    • Power Rating: 150 watts

  • Description: Body Features Lead Type : Radial-Leaded FASTON Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 90 x 19 x 19 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 40 Resistance Class : Up to 1kΩ

    • Resistance Range: 20 ohms
    • Tolerance: 5 +/- %
    • Temperature Coefficient (TCR): 300 ±ppm/°C
    • Power Rating: 40 watts

  • Description: Height : 19.3 MM  [.76 INCH ] Product Length : 25.55 MM  [1.006 INCH ] Product Width : 20.7 MM  [.815 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 2.9 Coil Resistance (OHM) : 50 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 20 Contact

    • Maximum DC Switching Voltage: 450 volts
    • DC Coil Voltage: 12 volts
    • Coil Resistance: 50 ohms
    • Coil Nominal DC Power: 2.9 watts

  • Description: electrolytics at 15 percent variation in reading after charge and discharge; less for other capacitors Capacitor Equivalent Series Resistance (ESR) Range: 0.10 ohm to 1999 ohms fully autoranged Accuracy: ±5% ± 1 digit Resolution: .01 ohms to 1 ohm on high end in three

  • Description: Space saving, economical resistors for use in snubber circuits and industrial equipment. Features Power ratings of 30W and 50W Resistance 1Ω to 500Ω Low profile design

    • Resistance Range: 1 to 500 ohms
    • Tolerance: 0.5 to 10 +/- %
    • Temperature Coefficient (TCR): 260 ±ppm/°C
    • Power Rating: 30.000000000000004 to 50 watts

  • Description: Auto Grade Power Resistor 40W

    • Resistance Range: 20 ohms
    • Power Rating: 40 watts
    • Temperature Coefficient (TCR): 260 ±ppm/°C
    • Features: Other

  • Description: Features High power resistors Uses flame-retardant insulated ceramic case Excellent in anti-pulse and in rush current Suitable for high reliable applications like automotives AEC-Q200 Tested Products meet EU RoHS requirements

    • Resistance Range: 1 to 56,000 ohms
    • Power Rating: 3 to 60.00000000000001 watts
    • Tolerance: 5 to 10 +/- %
    • Temperature Coefficient (TCR): 250 to 300 ±ppm/°C

  • Buy Now
    Supplier: DigiKey

    Description: 20 Ohms ±5% 40W Through Hole Resistor Axial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound

    • Resistance Range: 20 ohms
    • Tolerance: 5 +/- %
    • Power Rating: 40 watts
    • Operating Temperature: -55 to 155 C

  • Buy Now
    Supplier: DigiKey

    Description: 20 Ohms ±5% 40W Wirewound Chassis Mount Resistor

    • Resistance Range: 20 ohms
    • Tolerance: 5 +/- %
    • Temperature Coefficient (TCR): 260 ±ppm/°C
    • Power Rating: 40 watts

  • Buy Now

    Description: RES 20.0ohm 1W 1% 1218 WIDE

    • Resistance Range: 20 ohms
    • Tolerance: 1 +/- %
    • Power Rating: 1 to 1,218 watts

  • Supplier: Riedon, Inc.

    Description: Resistances from 0.02Ohm to 100kOhms Power Rating to 50Watt Resistance Tolerances to ±1% TCR to ±50ppm/K Load Stability to 0.5% TO-220 Housing Convenient SMD D2Pak Available

    • Resistance Range: 0.02 to 15,000 ohms
    • Power Rating: 1.5 to 50 watts
    • Operating DC Voltage: 10 to 1,000 volts
    • Operating Temperature: -40 to 155 C

  • Description: APPLICATION: TO-220 High Performance Molded Heat-Sink Resistors RCD’s MP series feature power film resistor elements designed for excellent environmental stability as well as superior high- frequency performance (custom designs up to 1GHz avail.). All sizes feature metal base plate for

    • Resistance Range: 0.01 to 56,000 ohms
    • Power Rating: 20 to 140.00000000000014 watts
    • Operating DC Voltage: 500 volts
    • Dielectric Strength: 2.5 kilovolts

  • Description: RES SMD 20 OHM 1W 1812 WIDE

    • Resistance Range: 20 ohms
    • Power Rating: 1 to 1,812.0000000000002 watts
    • Operating Temperature: -55 to 155 C
    • Mounting / Packaging: Surface Mount (SMT / SMD)

  • Supplier: Riedon, Inc.

    Description: Resistances from 0.001Ohm to 100Ohms Power Rating to 50Watt Resistance Tolerances to ±0.1% TCR to ±10ppm/K Very Low Inductance

    • Resistance Range: 0.001 to 100 ohms
    • Tolerance: 0.1 to 5 +/- %
    • Temperature Coefficient (TCR): 10 to 15 ±ppm/°C
    • Current Rating: 150 amps

  • Description: GENERAL POWER PWLL and PWH resistors are designed for general purpose and semi-precision power applications. The ceramic construction is fireproof and resistant to moisture & solvents. The internal element is wirewound on lower values, power film on higher values (depending on options, e.g.

    • Resistance Range: 0.1 to 150,000 ohms
    • Power Rating: 5 to 50 watts
    • Operating DC Voltage: 1,000 volts
    • Dielectric Strength: 1 kilovolts

  • Description: Vitreous Enamel Power Select 270 Type fixed resistors for applications requiring wattage ratings from 12 to 1000 watts. The 270 Type resistors are equipped with lug terminals suitable for soldering or sturdy bolt connection. When secure mounting is required, the hollow core of

    • Resistance Range: 0.1 to 392,000 ohms
    • Power Rating: 11.999999999999972 to 1,000.0000000000001 watts
    • Operating DC Voltage: 565 to 8,900 volts
    • Dielectric Strength: 1 to 3 kilovolts

  • Description: EBG offers the SSP series to meet the requirements of power ratings up to 40 Watts while at the same time offering voltage ratings up to 6,000 Volts. These Power Film Resistors cover a wide resistance range and operation up to 275°C in axial lead construction.

    • Resistance Range: 1 to 10,000 ohms
    • Power Rating: 40 watts
    • Operating DC Voltage: 6,000 volts
    • Operating Temperature: 275 C

  • Description: SERIES RCMH DESCRIPTION Clamp SQH RESISTANCE RANGE 0.39 ohm to 10 Kohm POWER RATING 10W to 40W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE Clamp FEATURE •SQH •Low Cost. •Small size, High power capacity. •Resistance Tolerance: ±5%, ±10%. •Completely unflamable.

    • Resistance Range: 0.39 to 10,000 ohms
    • Power Rating: 10 to 40 watts
    • Operating Temperature: -55 to 155 C
    • Tolerance: 5 to 10 +/- %

  • Find Suppliers by Category Top

    Resistors (972 Companies)
    Search by Specification | Learn More about Resistors
    Wirewound Resistors (126 Companies)
    Search by Specification | Learn More about Wirewound Resistors
    Power Resistors (136 Companies)
    Search by Specification | Learn More about Power Resistors
    Chip Resistors (303 Companies)
    Search by Specification | Learn More about Chip Resistors
    Current Sensing Resistors (102 Companies)
    Search by Specification | Learn More about Current Sensing Resistors

    More Information Top

    Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire