-
Description: A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or
- Number of Teeth: 20
- Pitch Diameter: 20 mm
- Face Width: 10 mm
- Pressure Angle: 20°
-
Description: A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or
- Number of Teeth: 20
- Pitch Diameter: 0.625 inch
- Face Width: 0.1875 inch
- Pressure Angle: 14.5°
-
Description: A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or
- Number of Teeth: 20
- Pitch Diameter: 16 mm
- Face Width: 6 mm
- Pressure Angle: 20°
-
-
Description: A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or
- Number of Teeth: 20
- Pitch Diameter: 0.833 inch
- Face Width: 0.25 inch
- Pressure Angle: 20°
-
Supplier: Chengdu Leno Machinery Co., Ltd.
Description: Spur gear is a kind of structure of transmission gear, which has excellent performance in acceleration, braking and control. Spur gears are widely accepted as the most efficient gear transmission solution when power needs to be transferred to another mechanical device.
- Number of Teeth: 18
- Pressure Angle: 20°
- Material: Brass, Bronze, Carbon / Alloy Steel, Nylon, Stainless Steel
- Gear Center: Center Bore
-
Supplier: W.M. Berg
Description: Helical Gears are similar to spur gears with the exception that the teeth are cut at an angle to the axis of the shaft (helix angle). The helix cut creates a wider contact area enabling higher strengths and torques to be achieved. Though helical gear sets operate quieter
- Length: 0.875 inch
- Pressure Angle: 20°
- Gear Type: Helical Gear
-
Supplier: QTC METRIC GEARS
Description: Module 0.5, 20 Teeth Brass Spur Gear with Plain Bore
- Number of Teeth: 20
- Pitch Diameter: 10 mm
- Face Width: 3 mm
- Bore Diameter (if applicable): 4 mm
-
Supplier: Martin Sprocket & Gear, Inc.
Description: Machined gear rack, standard face width, 20 pressure angle
- Pitch Diameter: 0.325 inch
- Face Width: 0.375 inch
- Length: 24 inch
- Pressure Angle: 20°
-
Supplier: KHK USA, Inc.
Description: The SS Spur Gears are made from carbon steel and are NOT hardened. However, the SS-H Spur Gears do have the gear teeth hardened. These Spur Gears are economically priced, general usage gears, with a large selection of modules and numbers of teeth.
- Number of Teeth: 20
- Pitch Diameter: 80 mm
- Face Width: 40 mm
- Length: 60 mm
-
Supplier: ATLANTA Drive Systems, Inc.
Description: non-hardened gears. For fame or induction hardening the relevant regulations are to be observed. Please note that our bevel-gear sets have been corrected for a maximum loading capacity in accordance with the guidelines specifed by Gleason. for years we have manufactured bevel
- Number of Teeth: 26
- Pitch Diameter: 52 mm
- Face Width: 12 mm
- Material: Carbon / Alloy Steel
-
Supplier: KHK USA, Inc.
Description: The SS Spur Gears are made from carbon steel and are NOT hardened. However, the SS-H Spur Gears do have the gear teeth hardened. These Spur Gears are economically priced, general usage gears, with a large selection of modules and numbers of teeth.
- Number of Teeth: 20
- Pitch Diameter: 40 mm
- Face Width: 20 mm
- Length: 30 mm
-
Supplier: KHK USA, Inc.
Description: The SS Spur Gears are made from carbon steel and are NOT hardened. However, the SS-H Spur Gears do have the gear teeth hardened. These Spur Gears are economically priced, general usage gears, with a large selection of modules and numbers of teeth.
- Number of Teeth: 20
- Pitch Diameter: 100 mm
- Face Width: 50 mm
- Length: 75 mm
-
Supplier: KHK USA, Inc.
Description: The SS Spur Gears are made from carbon steel and are NOT hardened. However, the SS-H Spur Gears do have the gear teeth hardened. These Spur Gears are economically priced, general usage gears, with a large selection of modules and numbers of teeth.
- Number of Teeth: 20
- Pitch Diameter: 120 mm
- Face Width: 60 mm
- Length: 88 mm
-
Supplier: Boston Gear
Description: Overview Boston Gear's internal gears are spur gears turned "inside out." In other words, the teeth are cut into the inside diameter while the outside diameter is kept smooth. This design allows for the driving pinion to rotate internal to the gear, which, in turn,
- Number of Teeth: 32 to 192
- Pressure Angle: 14.5°, 20°
- Design: English
- Gear Type: Internal Gear
-
Supplier: RS Components, Ltd.
Description: Gear, spur, steel, 2.0 module, 20 teeth
- Number of Teeth: 20
- Pitch Diameter: 40 mm
- Face Width: 20 mm
- Bore Diameter (if applicable): 12 mm
-
Supplier: ASTM International
Description: Note 1: Throughout the standard, “gear” means gear or pinion unless the gear is specifically identified. 1.1 This practice describes a two-part procedure for electromagnetic evaluation on gear teeth on mill and kiln gear drives and pinions. The first part of
-
Supplier: Schneeberger Inc.
Description: You need a gear rack but standardised dimensions do not fit your system? No problem. You can have any gear racks up to module 20. The maximum one-piece length is 3000 mm. The customer can choose from different materials and therefore configure the gear rack just as
- Features: Ground Teeth, Other
- Gear Type: Helical Gear, Rack
- Design: Metric
- Tooth Form: Straight Teeth
-
Supplier: Linn Gear Co.
Description: We stock a variety of steel bevel gears; 16 through 3 Diametral Pitch – 20° pressure angle. Bevel gears can be made-to-order up to 60″ in diameter for custom ratios, materials or configurations. All sizes available with hardened teeth as an alteration.
- Design: English
- Material: Stainless Steel
- Tooth Form: Straight Teeth
-
Supplier: Martin Sprocket & Gear, Inc.
Description: Steel spur gears, 20 pressure angle, 20DP, with hubs
- Number of Teeth: 70
- Pitch Diameter: 3.5 inch
- Face Width: 0.5 inch
- Bore Diameter (if applicable): 0.5 inch
-
Supplier: Radwell International
Description: DOUBLE LEAD WORN GEAR, 20 TEETH. FREE 2 YEAR RADWELL WARRANTY
-
Description: Besta full line of gear manufacturing services includes internal gears, in addition to our selection of conventional, external gears. Internal gears, with teeth located on the inside as opposed to the outside of the gear, are used in all industries, such as
- Number of Teeth: 50 to 200
- Pressure Angle: 14.5°, 20°
- Material: Acetal, Aluminum, Brass, Bronze, Carbon / Alloy Steel, Cast Iron, Delrin, Nylon, Polycarbonate, Stainless Steel
- Gear Type: Internal Gear
-
Description: With extensive experience in the gear manufacturing industry, Besta is pleased to introduce our line of bevel and spiral bevel gears, working with materials including aluminum, ductile iron, and stainless steel. In addition, we can work with non-metals like nylon, plastic, and
- Face Width: 500 mm
- Pressure Angle: 20°
- Material: Acetal, Aluminum, Brass, Bronze, Carbon / Alloy Steel, Cast Iron, Delrin, Nylon, Polycarbonate, Stainless Steel
- Gear Type: Hypoid Gear, Miter / Bevel Gear Set
-
Supplier: Linn Gear Co.
Description: Steel miter gears – 16 through 3 Diametral Pitch with 20° pressure angle stocked with plain bore for re-boring.
- Design: English
- Material: Stainless Steel
- Tooth Form: Straight Teeth
-
Supplier: Schneeberger Inc.
Description: Helical-toothed gear racks are available in typical industry dimensions from module 2 to module 12. The material, hardness, and accuracy determine the respective load.
- Number of Teeth: 7 to 300
- Pressure Angle: 20°
- Features: Ground Teeth
- Material: Hardened Steel
-
Supplier: Boston Gear
Description: Overview Boston Gear change gears are used primarily on machine tools to provide different cutting speeds while using a constant speed input. All Boston Gear change gears are manufactured with a double key to accept the compound steel bushings that connect two
- Number of Teeth: 20 to 128
- Pressure Angle: 14.5°
- Material: Carbon / Alloy Steel, Cast Iron
- Gear Type: Change Gear
-
Supplier: Schneeberger Inc.
Description: Straight-toothed gear racks are available in standard industrial sizes from module 2 to module 12. The material, hardness, and accuracy determine the respective load.
- Number of Teeth: 7 to 320
- Pressure Angle: 20°
- Features: Ground Teeth, Other
- Material: Hardened Steel
-
Description: With extensive experience in the gear manufacturing industry, Besta is pleased to introduce our line of bevel and spiral bevel gears, working with materials including aluminum, ductile iron, and stainless steel. In addition, we can work with non-metals like nylon, plastic, and
- Face Width: 500 mm
- Pressure Angle: 20°
- Material: Acetal, Aluminum, Brass, Bronze, Carbon / Alloy Steel, Cast Iron, Delrin, Nylon, Polycarbonate, Stainless Steel
- Design: Metric
-
Supplier: Linn Gear Co.
Description: Hardened Miter Gears in both plain bore and with keyway and 2 setscrews – 16 through 4 Diametral Pitch – 20° pressure angle. Catalog numbers ending with ‘H’ indicate items with stock bore only. Suffix ‘K’ indicates finished bore items with standard keyway and setscrew
- Design: English
- Material: Hardened Steel
- Tooth Form: Straight Teeth
-
Supplier: jbj Techniques Limited
Description: level by an average of 15 dBA compared with a conventional external gear pump. The maximum operating pressures are similar to those of GHP2 series and extend up to 300 bar. The helical gear ensures the continuity of the motion despite the low number of teeth. The low number of
- Maximum Discharge Flow: 34.4784 GPM
- Maximum Discharge Pressure: 4,496.1687 psi
- Pump Housing Material: Aluminum
- Pump Type: Gear Pumps, Hydraulic Pumps, Positive Displacement Pumps
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of applications,
- Number of Teeth: 160
- Face Width: 24 mm
- Length: 1,005.3 mm
- Pressure Angle: 20°
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Gears and racks manufacturer, we can supply: Spur Gears, Bevel Gears, Worm Gears, Helical Gears, Automobile Gears, Agricultural machinery gears, Spiral Bevel Gears, Helical Bevel Gear, Rack.
- Number of Teeth: 20 to 424
- Face Width: 10 to 80 mm
- Pressure Angle: 20°
- Features: Integral Rack and Rail, Other Metal
-
Supplier: ATLANTA Drive Systems, Inc.
Description: These systems utilize our our precision Planetary and Servo-Worm Reducers, to rigidly support and drive a hardened & ground pinion. The rack used in these systems is Quenched & Tempered, which has a quality level of DIN 8 (~AGMA 10) and through-hardened teeth. These drives are perfect for a
- Axis Drive Force: 636 lbs
- AGMA Quality: AGMA 12
- Features: Ground Teeth
- Gearing: Helical Tooth
-
Supplier: ATLANTA Drive Systems, Inc.
Description: These systems utilize our our Planetary and Servo-Worm Reducers, to rigidly support and drive a hardened & ground pinion. The rack used in these systems is induction-hardened, which has a quality level of DIN 10 (~AGMA 8) and teeth hardened to 50 to 55 Rc. These drives are perfect for a wide
- Axis Drive Force: 636 lbs
- AGMA Quality: AGMA 8
- Features: Ground Teeth
- Gearing: Helical Tooth
-
Supplier: Onvio LLC
Description: placement of bevel gears and insures backlash down to 3 arc minutes Quiet and Smooth Helical teeth provide quiet, smooth operation at high speeds Balanced clamp on collar guarantees smooth operation at high speed
- Gear Ratio: 3 (X : 1)
- Output Torque: 221.238938053097 In-lbs
- Maximum Input Speed: 6,000 rpm
- Backlash: 3 arcmin
Find Suppliers by Category Top
Featured Products Top
-
Stock Drive Products & Sterling Instrument - SDP/SI
Stainless Steel & Anodized Aluminum Internal Gears
Hicksville, NY -- Precision internal gears from Stock Drive Products / Sterling Instrument (ISO 9001 + AS9100D Registered) are available from stock in inch and metric sizes. These 20° pressure angle inch gears, identified as the (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
. Mini-Lash gears are interchangeable with conventional gears and are available in 64, 72, 80, 96 and 120 DP, all with .104 in. face widths. Bore diameters range from .1248 in. to .2498 in., number of teeth from 32 to 148 teeth, pitch diameters from .5000 in. to 1.2333 in. and outer diameters from (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Customized gear according to customers sample or drawing Module: M0.5-M30 Material: Carbon steel, Alloy steel, stainless steel, Nylon Heat treatment: Teeth Induction hardened,Nitriding, Carbonization, Carbonitriding, Surface treatment: Black Oxide, Zinc Plated,Nickel Plated etc (read more)
Browse Spur Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
Miter Gears 20 degree Pressure Angle Steel Finished with keyway and Set Screw (read more)
Browse Bevel and Miter Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Bevel gears solve a specific problem: transmitting torque between intersecting shafts, usually at 90 degrees. Their conical geometry allows compact right-angle drives without the layout penalties of separate gearbox stages. Our custom bevel gears are (read more)
Browse Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
Reduce noise levels by an average of 15 dBA. Up to 20 dBA depending on pump size. The helical profile of the gears within the ELIKA® hydraulic gear pump, reduces pressure oscillations and (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
Compact Power Transmission: Metal Zerol Bevel Gears for Angular Drives When mechanical systems require power transmission between intersecting shafts—typically at 90 degrees—Zerol (read more)
Browse Bevel and Miter Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
valued for their smooth, silent operation and greater load-carrying capabilities. The helical configuration allows for a more gradual engagement of the gear teeth, reducing noise and vibration while enhancing efficiency. Helical gears and racks are widely used in industries requiring (read more)
Browse Spur Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
given include cutting of materials with cutting machines, processing of materials with lathes, cutting of cylindrical gear teeth with hobbing machines, cutting of rack teeth with rack panels, cutting of internal gear teeth with gear shapers, deburring, and blackening, etc. In gear manufacturing (read more)
Browse Gears Datasheets for KHK USA, Inc. -
Precision Power Transmission: Advanced C45 Steel Spur Gears Modern industrial applications demand gears that combine high strength with precision operation (read more)
Browse Gears Datasheets for Chengdu Leno Machinery Co., Ltd.
More Information Top
-
Kinematics of Machinery Through HyperWorks
The compound wheel has a 35 tooth gear meshing with the input wheel and a 20 tooth gear meshing with the output.
-
Generation of mechanizing trajectories with a minimum number of points
Finally, with 19 rotated copies, the 20 teeth gear is completed.
-
Advances in Manufacturing and Mechanical Engineering
The variation of contact pressure on the 20 tooth gear pair is shown in Figure 6, which shows similar trend to its load sharing pattern.
-
New Products
For example a 20 toothed gear will enable the indicator to display a speed of 99990r.p.m. with a maximum resolution of 10 r.p.m. The accuracy of the tachometer is within fl .
-
CR4 - Thread: Prototype for an Air-Compressed Engine
They are also making a shim so I can replace the 40 tooth cam gear with a 20 tooth gear off the crank getting the cam up to crank speed thus opening the exhaust valve every time - - - -I took the rocker arms …
-
http://dspace.mit.edu/bitstream/handle/1721.1/50267/463629318-MIT.pdf?sequence=2
A 20 tooth gear meshes with a 40 tooth idler gear, which then drives the 36 tooth gear on the level wind shaft.
-
Journal of the Aeronautical Sciences (Institute of the Aeronautical Sciences) > Design of High Speed Gears
For instance, a 20 tooth gear meshed with another 20 tooth gear may be improved almost 100 percent by .
-
Fast corner detection of high contrast image based on mathematical morphology and Curvature Scale Space
Fig. 3(a) is the original image of escape wheel which has 20 gear teeth under the visual field of the industrial camera, and the size of image is 2048×2048.
-
The ITER magnet system program-design and R&D
Monorails on the tops and bottoms of the TF coil cases interface with slots in upper and lower crowns which have 20 gear teeth on their inner radii that will engage with the outer cylinder of the CS assembly.
-
Creating Cool MINDSTORMS® NXT Robots
TECHNIC Gear 20 Tooth Double Bevel 10 .
Indicates content that may require registration and/or purchase.