-
Supplier: ValueTronics International, Inc.
Description: The AR1929-20 is a 2 GHz 50 Watt RF Amplifier from Comtech PST. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: 1-2 GHz 20Watt Provides
- Frequency Range: 2,000 MHz
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: RF and Wireless>RF Amplifiers Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Bootstrap Circuit, Diode Emulation Package / Case: 8-SMD, No Lead
- Features: Other
- Applications: Terrestrial RF/Microwave Systems
-
Supplier: DigiKey
Description: 2-18GHZ, 20 WATT GAN PA
- Frequency Range: 2,000 to 18,000 MHz
- Minimum Gain: 19 dB
- Maximum Gain: 19 dB
- Minimum Operating Voltage: 22 volts
-
-
Supplier: Qorvo
Description: Qorvo's QPA2966D is a wideband power amplifier fabricated on Qorvo's QGaN15 GaN on SiC process. The QPA2966D operates from 2 to 20 GHz, providing > 20 W of saturated power. QPA2966D is 100% DC and RF tested on-wafer to ensure compliance to electrical specifications. Lead
- Frequency Range: 2,000 to 20,000 MHz
- Minimum Gain: 20.2 dB
- Maximum Gain: 20.2 dB
- Applications: Radar Systems
-
Supplier: Qorvo
Description: Qorvo's TGA4548 is a high frequency, high power MMIC amplifier fabricated on Qorvo's production 0.15um GaN on SiC process (QGaN15). The TGA4548 operates from 17 – 20 GHz and typically provides 10 W saturated output power with power-added efficiency of 25% and large-signal gain of 18
- Frequency Range: 17,000 to 20,000 MHz
- Minimum Gain: 27 dB
- Maximum Gain: 27 dB
- Amplifier Type: Power Amplifier
-
Supplier: Qorvo
Description: Qorvo's TGA2963 is a broadband high power MMIC amplifier fabricated on Qorvo's production 0.15um GaN on SiC process (QGAN15). The TGA2963 operates from 6 – 18GHz and provides more than 20W saturated output power with power-added efficiency >20% and large-signal gain >20 dB. This
- Frequency Range: 6,000 to 18,000 MHz
- Minimum Gain: 26 dB
- Maximum Gain: 26 dB
- Amplifier Type: Power Amplifier
-
Supplier: Qorvo
Description: Qorvo's TGA2962 is a wideband power amplifier fabricated on Qorvo's QGaN15 GaN on SiC process. The TGA2962 operates from 2 to 20 GHz, providing 10 W of saturated power with 13 dB large signal gain and 22 % power-added efficiency at 22 V drain bias. RF ports are matched to 50 Ω,
- Frequency Range: 2,000 to 20,000 MHz
- Minimum Gain: 20 dB
- Maximum Gain: 20 dB
- Applications: Radar Systems
-
Supplier: Acme Chip Technology Co., Limited
Description: 46 dB Gain, 25 Watt Psat, 20 MHz
- Frequency Range: 20 to 1,000 MHz
- Minimum Gain: 46 dB
- Maximum Gain: 46 dB
- Features: Other
-
Supplier: Richardson RFPD
Description: The CHA7060-QAB is a two stages monolithic GaN High Power Amplifier, reaching 12 Watt output power over 5.6-8.5GHz bandwidth. It offers high linearity performance with 30dB of Gain and an EVM of 33dB at 34dBm average Pout (56MHz modulation bandwidth, 4QAM). It is dedicated to a wide
- Frequency Range: 5,600 to 8,500 MHz
- Maximum Gain: 30 dB
- Minimum Operating Voltage: 20 volts
- Maximum Operating Voltage: 20 volts
-
Supplier: AR Modular RF
Description: The Model KAA3020 is a Class AB wideband RF power amplifier delivering in excess of 250 Watts CW power into a 50-Ohm load over the frequency range of 2 MHz to 32 MHz. Power gain is a minimum of 54 dB. GPIB control requires the optional IEEE488.2/RS232 Interface Controller
- Frequency Range: 2 to 32 MHz
- Minimum Gain: 54 dB
- Output Power( P1dB): 53.979400086720375 dBm
- Gain Flatness: 1.5 dB
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RF Amplifier 2-18GHz, 20 Watt GaN PA Product overview: QPA2966 from Qorvo is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing
- Features: Other
- Standards: RoHS Compliant
-
Supplier: Fairview Microwave Inc.
Description: at 100 Watt. Our SMA high power RF amplifier design has a 51 dB typical gain. Fairview RF high power high gain amplifier part number FMAM5065 is rated with a Psat of 50 dBm. Our radio frequency high power amplifier is constructed for a minimum frequency of
- Frequency Range: 20 to 520 MHz
- Maximum Gain: 51 dB
- Maximum Operating Voltage: 32 volts
- Amplifier Type: Power Amplifier
-
Supplier: Fairview Microwave Inc.
Description: at 79 Watt. Our SMA high power RF amplifier design has a 49 dB typical gain. Fairview RF high power high gain amplifier part number FMAM5057 is rated with a Psat of 49 dBm. Our radio frequency high power amplifier is constructed for a minimum frequency of
- Frequency Range: 20 to 1,000 MHz
- Maximum Gain: 49 dB
- Maximum Operating Voltage: 32 volts
- Amplifier Type: Power Amplifier
-
Supplier: Fairview Microwave Inc.
Description: at 20 Watt. Our SMA high power RF amplifier design has a 43 dB typical gain. Fairview RF high power high gain amplifier part number FMAM5069 is rated with a Psat of 43 dBm. Our radio frequency high power amplifier is constructed for a minimum
- Frequency Range: 6,000 to 10,000 MHz
- Maximum Gain: 43 dB
- Maximum Operating Voltage: 25 volts
- Amplifier Type: Power Amplifier
-
Supplier: Fairview Microwave Inc.
Description: at 20 Watt. Our SMA high power RF amplifier design has a 43 dB typical gain. Fairview RF high power high gain amplifier part number FMAM5066 is rated with a Psat of 43 dBm. Our radio frequency high power amplifier is constructed for a minimum
- Frequency Range: 2,000 to 6,000 MHz
- Maximum Gain: 43 dB
- Maximum Operating Voltage: 32 volts
- Amplifier Type: Power Amplifier
-
Supplier: Broadcom Inc.
Description: The ALM-32120 is a high linearity 2 Watt PA with good Output IP3 performance and exceptionally good Power Added Efficiency, achieved through the use of Avago Technologies’ proprietary 0.25um GaAs Enhancement-mode pHEMT process. This 2 Watt power amplifier is housed inside a
- Frequency Range: 700 to 1,000 MHz
- Minimum Gain: 12.5 dB
- Maximum Gain: 15.5 dB
- Output Power( P1dB): 34.400000000000006 dBm
-
Supplier: Richardson RFPD
Description: The 1030/1090MHz, 50V, 1011GN-2200VP is a state of the art internallymatched to 50 Ohm plug and play pallet, common source, class AB, GaN on SiCHEMT that capable of providing greater than 2200 Watts of pulsed outputpower with over 19.4 dB gain and greater than 70% drain efficiency at both32us
-
Supplier: ValueTronics International, Inc.
Description: The 20T4G18 is an 18 GHz, 20 Watt TWT Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Power
-
Supplier: NuWaves Ltd.
Description: The NuPower™ 12A01A L- & S-Band Power Amplifier is a small, highly efficient solid-state power amplifier module that provides 4 watts of linear RF power to boost performance of data links and transmitters. Based on the latest gallium nitride (GaN) technology, this
- Frequency Range: 1,000 to 2,500 MHz
- Minimum Gain: 40 dB
- Maximum Gain: 40 dB
- Output Power( P1dB): 36.020599913279625 dBm
-
Supplier: Custom MMIC
Description: corresponding output 1 dB compression point of +26.5 dBm and a noise figure of 1.2 dB. The CMD277C4 features an RF input power survivability of greater than 5 Watts. Features High gain Low noise figure High linearity High RF power survivability Pb-free RoHS compliant 4x4 QFN
- Frequency Range: 5,000 to 7,000 MHz
- Minimum Gain: 20 dB
- Maximum Gain: 20 dB
- Output Power( P1dB): 26.5 dBm
-
Supplier: Broadcom Inc.
Description: The Avago AMGP-6434 power amplifier is a surface mount packaged 4-Watt amplifier that operates from frequencies between 28-31GHz. AMGP-6434 power amplifier is also suitable for high linear application where the PA demonstrates greater than -40 dBc of third order output
- Frequency Range: 28,000 to 31,000 MHz
- Minimum Gain: 21 dB
- Maximum Gain: 27 dB
- Output Power( P1dB): 35.8 dBm
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules Package: 292-LBGA Product Status: Active Resistance (Ohms): 8.2k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: RF Amplifier IC Cellular, ISM, SMR
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: The PSM3310 is a new 8 GHz 0.1 Watts RF Sensor from Tektronix. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.
- Frequency Range: 8,000 MHz
-
Supplier: Comdel, Inc.
Description: Comdel's Superior Design and Reliability in a Small, Lightweight Package Performance: RF generators from the CLB product family are available in power ranges from 2500 to 12,000 Watts at a single frequency in the 20 kHz to 2 MHz band. The CLB 2500 provides 2500 watts of
- Type: Plasma Power Supply
-
Supplier: Comdel, Inc.
Description: Proven Reliability in Plasma Vacuum Systems Worldwide Performance: The CLX series low frequency RF power supplies are available in power ranges from 600 to 10,000 Watts with fixed frequencies from 20 kHz to 2 MHz, and frequency agile capability up to 10% bandwidth. The CLX 10000
- AC Input Voltage: 187 to 229 volts
- Input Frequency: 50 to 60 Hz
- Output Frequency: 0.02 to 2 MHz
- Number of Outputs: 1 #
-
Supplier: ValueTronics International, Inc.
Description: variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 100 kHz to 2.4 GHz Extended Range: 50 kHz to 2.5 GHz Resolution: 5 Hz-20 Hz The Farnell PSG2400A
- Minimum Frequency Range: 2,400 MHz
- Maximum Frequency Range: 2,400 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: APITech
Description: Powerfilm™ flange attenuators are designed to uniformly reduce power of the RF signal while generating only a small reflection even under maximum power conditions. The flange attenuators are often used in high-power amplifiers and as terminating attenuators in isolators where
-
Supplier: Integra Technologies, Inc.
Description: Part number IGNP0912L1KW is a 50 Ă matched GaN-based high power pulsed pallet amplifier for LBand avionics systems operating over the instantaneous bandwidth of 0.960-1.215 GHz. The pallet amplifier supplies a minimum of 1000 watts of peak pulse power under the conditions of
- Frequency Range: 960 to 1,215 MHz
- Minimum Gain: 14.5 dB
- Maximum Gain: 14.5 dB
- Output Power( P1dB): 60.31408464251624 dBm
-
Supplier: A.H. Systems Inc.
Description: Features Includes a 1 watt limiter for added protection Frequency Range of 20 MHz to 18 GHz Low Noise, High Gain Individually Calibrated (gain calibration included) A.H. Systems' Preamplifier line is an excellent choice with a rugged design, no hassles with soldering your own power
- Frequency Range: 20 to 18,000 MHz
- Minimum Gain: 37 dB
- Maximum Gain: 37 dB
- Gain Flatness: 2.75 dB
-
Supplier: Wolfspeed
Description: The PTFC270101M is an unmatched 10-watt LDMOS FET suitable for power amplifier applications with frequencies from 900 MHz to 2700 MHz. This LDMOS transistor offers excellent gain, efficiency and linearity performance in a small over molded plastic package. Features Unmatched input and
- Power Gain: 20 dB
- Output Power: 12 watts
- Operating Frequency: 900 to 2,700 MHz
- Features: MOSFET, Other
-
Supplier: Wolfspeed
Description: The PTFC210202FC integrates two independent 10-watt LDMOS FETs and is designed for use in cellular amplifier applications in the 2110 to 2170 MHz frequency band. Manufactured with Wolfspeed's advanced LDMOS process, this device provides excellent thermal performance and superior
- Power Gain: 21 dB
- Output Power: 28 watts
- Operating Frequency: 1,805 to 2,200 MHz
- Features: MOSFET, Other
-
Supplier: Wolfspeed
Description: The PXFC192207FH is a 220-watt LDMOS FET intended for use in multi-standard cellular power amplifier applications in the 1805 to 1990 MHz frequency band. Features include input and output matching, high gain and thermally-enhanced package with earless flanges. Manufactured with
- Power Gain: 20.5 dB
- Output Power: 220 watts
- Operating Frequency: 1,805 to 1,990 MHz
- Features: MOSFET, Other
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers Package: 6-WFDFN Exposed Pad, 6-MLF Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 4W Composition: Wirewound Features: RF Amplifier IC Cellular,
- Resistance Range: 45,000 ohms
- Tolerance: 20 +/- %
- Power Rating: 4 watts
- Features: Digital Potentiometer, Wirewound Resistor
-
Supplier: KRYTAR, Inc.
Description: to transmit RF signals. One of the prime applications of a RF and Microwave bias tee is to inject DC currents or voltages into RF and microwave circuits without affecting the RF signal passing through the main transmission line. This can be done in the lab for
- Frequency Range: 2 to 8 GHz
- DC Voltage: 35 volts
- DC Current: 2,000 milliamps
- VSWR: 1.5 :1
Find Suppliers by Category Top
Featured Products Top
-
choice for field measurements. Features 20 MHz to 18 GHz Includes a 1 watt limiter for added protection FCC, MIL-STD, VDE and TEMPEST Testing Rugged Construction Individually Calibrated (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc. -
Qorvo's QPA1722 is a high power, packaged K-Band MMIC amplifier fabricated using Qorvo's production 0.15 um GaN-on-SiC process (QGaN15). The QPA1722 targets the 17.7 – 20.2 GHz Satcom band while providing 5 Watts of linear power with third-order intermodulation distortion products (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
Qorvo's QPA1724D is a high power, packaged Ku-Band MMIC amplifier fabricated using Qorvo's production 0.15 um GaN-on-SiC process (QGaN15). The QPA1724D targets the 17.3 – 21.2 GHz Satcom band providing 5 Watts of linear power with third-order intermodulation distortion products of 22 d (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
. Countering UAS (C-UAS) consists of three subsystems: detecting, identifying, and defeating the UAS drone threat. Defeating the drone(s) requires either a kinetic response, directed energy response or an electromagnetic response. Empower RF Systems amplifiers are used in the defeat role of drone (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD -
Qorvo's QPA2811 is a packaged, high-power X-band amplifier fabricated on Qorvo’s production 0.15 um GaN on SiC process (QGaN15). Covering 8.5?-?10.55 GHz, the QPA2811 provides 48.9 dBm of saturated output power and 27.9 dB of large-signal gain while achieving 48.5 % power (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
The ADM-8536PSM is the world's smallest 2-20 GHz high linearity, low noise amplifier solution, featuring 10.5 dB gain, +25 dBm OIP3 and 2.5 dB noise figure that makes it suitable for use in RF front ends. The amplifier is designed for ease of use due to its internal bias network, DC blocking and RF matching, while its compact 1.3 x 2 mm DFN package and low power consumption make it an ideal choice for low SWaP applications. (read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC -
Qorvo's QPA1111 is a high power, packaged X-Band MMIC amplifier fabricated using Qorvo's production 0.15 um GaN-on-SiC process (QGaN15). The QPA1111 operates from 8.5 – 10.5 GHz, typically provides 30 W saturated output power with power-added efficiency of 45% and small signal (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
Qorvo's QPA1314 is a packaged high power MMIC amplifier, fabricated on Qorvo's production 0.15 um GaN on SiC process (QGaN15). QPA1314 is targeted for 13.75 – 14.5 GHz Satcom band. Linear power is 20 W with 25 dBc third order intermodulation distortion products. It (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
suitable for use in a broad range of ATE, OEM and laboratory applications such as component testing, semiconductor burn-in, test and measurement, RF Amplifiers, LED/laser testing, as well as a variety of electromagnetic and electromechanical applications (read more)
Browse Switching Power Supplies Datasheets for Acopian Power Supplies -
integrity in demanding RF and Microwave systems. With a wide leveled output power range from -120 dBm to 17 dBm, it provides the critical dynamic headroom needed for testing both high-gain amplifiers and sensitive receivers without external signal conditioning. Key Technical Specifications (read more)
Browse Signal Generators Datasheets for Corech Microwave
More Information Top
-
Wideband measurements of angle and delay dispersion for outdoor and indoor peer-to-peer radio channels at 1920 MHz
In order to send the channel sounding signal through the lossy peer-to-peer environment, the transmitter used a 20 - watt wide- band RF amplifier .
-
4.19.11 -- IBM Develops Smaller, Faster, Graphene Transistor
Datasheet: 30-MHz To 512-MHz, 20 - Watt CW RF Booster Amplifier .
-
3.2.11 -- GaN Pallet Amplifier, mm-Wave Components, Products For SATCOM Applications
30-MHz To 512-MHz, 20 - Watt CW RF Booster Amplifier .
-
7.24.08 -- Feature Article: Moving Communications From SISO To MIMO
20 To 500 MHz, 50 Watt RF Amplifier .
-
4.30.09 -- Upfront RF Planning Speeds System-Level Analysis
20 To 500 MHz, 50 Watt RF Amplifier .
-
Programmable digital radio
Both channels contain 20 Watt HF/ VHF/ UHF RF Power Amplifiers that cover 2 MHz to 450 MHz.
-
AR Modular RF Selected Sole Supplier Of 20-Watt Booster Amplifiers By Major International Manufacturer Of Tactical Radios
AR Modular RF Selected Sole Supplier Of 20 - Watt Booster Amplifiers By Major International Manufacturer Of Tactical Radios .
-
5.18.10 -- The Next Big Thing For Discrete RF Semiconductors: Health Care
20 - To 500-MHz, 50- Watt RF Amplifier .
-
Power amplifier distortion effects on single-carrier and multiple-carrier waveforms
The first radio tested was the Harris RF -5800H which has an internal 20 Watt (Peak) power amplifier .
-
AR Modular RF's KMW1031 Amplifier Kit On Display At SHOT Show
You may have heard that AR Modular RF has created the lightest, most compact 20 - watt booster amplifier kit on the market.
Indicates content that may require registration and/or purchase.