-
Supplier: Tripp Lite by Eaton
Description: Need to power many pieces of equipment in close proximity to one another but don’t have enough outlets to power them all? Tripp Lite's PS361220 12-outlet vertical power strip will give you the outlets where you need them, when you need them. The PS361220 contains a 15-ft.
- Frequency: 60 Hz
- Unit Type: Plug Strip, Vertical Mount
-
Supplier: Tripp Lite by Eaton
Description: used in home office, workbench and rack enclosure applications. The included mounting hardware allows the PS120420 to be installed wherever reliable, multi-outlet power distribution is required. Extra Long Power Cord: Install the PS120420 far away from its power source and
- Frequency: 60 Hz
- Unit Type: Plug Strip, Vertical Mount
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's PS7224-20HW Power Strip offers 20 amp multi-outlet AC power distribution in a convenient 72 inch hardwire cabinet. Includes knockout panels to accept 3/4 in. conduit fittings for hardwire installation and 24 output receptacles with 2.795 inch center-to-center
- Frequency: 50 Hz, 60 Hz
- Unit Type: Plug Strip, Vertical Mount
-
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's PS3612-20HW Power Strip offers 20 amp multi-outlet AC power distribution in a convenient 36 inch hardwire cabinet. Includes knockout panels to accept 3/4 in. conduit fittings for hardwire installation and 12 output receptacles with 2.99 inch center-to-center
- Frequency: 50 Hz, 60 Hz
- Unit Type: Plug Strip, Vertical Mount
-
Supplier: MilesTek Corporation
Description: Preconfigured PDW strip. 24 outlets, 12 20A circuit, with J-box termination.
- Number of Electrical Outlets: 24
- Current Rating: 20 amps
-
Supplier: Newark, An Avnet Company
Description: 20A 125V 20 OUTLET POWER STRIP W/ GFM20
-
Supplier: Newark, An Avnet Company
Description: POWER STRIP, 12 OUTLET, 20A, 120V; No. of Outlets:12Outlets; Outlet Type:NEMA 5-15R, NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:120V; Plug Type:Hardwired; Cable Length:-; Product Range:-; Body Material:Metal RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: POWER STRIP, 6 OUTLET, 20A, 120V; No. of Outlets:6Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:120V; Plug Type:NEMA 5-20P; Cable Length:7.62m; Product Range:PS6xxHG20AOEM Series RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: POWER STRIP, 24 OUTLET, 20A, 120V; No. of Outlets:24Outlets; Outlet Type:NEMA 5-15R; Current Rating:20A; Supply Voltage VAC:120V; Plug Type:Hardwired; Cable Length:-; Product Range:PS Series; Body Material:Metal; Colour:Beige/Almond RoHS Compliant: NA
-
Supplier: TelephoneStuff.com
Description: The redesigned vertical power strips offer an expanded range of features and options. Designed to provide power along the full height of racks 4' high and taller. Mounting brackets provide a 6.5" standoff from the rack channel which allows plug and service access for all
- Voltage: 115 VAC
- Protection: Circuit Breaker
- Unit Type: Rack Mount, Vertical Mount
-
Supplier: TelephoneStuff.com
Description: Rack-mount power strips use only one rack-mount space and allow multiple pieces of equipment to share a single power connection. Multiple power strips can be installed in each rack or cabinet to supply multiple circuits in support of redundant power.
- Voltage: 115 VAC
- Protection: Circuit Breaker
- Outlets: NEMA
- Unit Type: Rack Mount
-
Supplier: Allied Electronics, Inc.
Description: Ideal for cabinets, racks and enclosures where space is a premium. The Power Commander safely brings a total of 30 amps of power to your IT Network or Data Center. Use all 30 amps for a single load or just 15 amps for redundancy. Dual wire harnesses and dual 15 A, UL 489 circuit
-
Supplier: Allied Electronics, Inc.
Description: Type 1581 is designed for use with IEC power cords, built to meet the rugged requirements of industrial and commercial use. All metal housing, IEC 320-C14 inlet and IEC 320-C13 outlets. Available with lighted On/Off switches or green pilot light. Includes 10 A, 220 VAC circuit breaker to
-
Supplier: Allied Electronics, Inc.
Description: Type 1581 is designed for use with IEC power cords, built to meet the rugged requirements of industrial and commercial use. All metal housing, IEC 320-C14 inlet and IEC 320-C13 outlets. Available with lighted On/Off switches or green pilot light. Includes 10 A, 220 VAC circuit breaker to
-
Supplier: Allied Electronics, Inc.
Description: Type 1581 is designed for use with IEC power cords, built to meet the rugged requirements of industrial and commercial use. All metal housing, IEC 320-C14 inlet and IEC 320-C13 outlets. Available with lighted On/Off switches or green pilot light. Includes 10 A, 220 VAC circuit breaker to
-
Supplier: TelephoneStuff.com
Description: Power It! Power Strip offers reliable, convenient and cost-effective power distribution for appliances, power tools, lighting and other electrical equipment. Multi-outlet strip reduces cable clutter and enables the connection of multiple electrical devices
- Frequency: 50 Hz, 60 Hz
- Protection: Circuit Breaker
- Outlets: NEMA
- Unit Type: Plug Strip
-
Supplier: TelephoneStuff.com
Description: power cord and lighted switch with locking transparent cover to prevent accidental shutoff. Sturdy all-metal extruded aluminum housing stands up to demanding network, laboratory or factory environments. Mountable Power Strip Features: - Sturdy all-metal 72 inch corded
- Current Rating: 20 amps
- Protection: Circuit Breaker
- Outlets: NEMA
-
Supplier: Computer Network Accessories, Inc.
Description: 3 outlet power strip with 1' cord. AC 125V/13A. UL listed.
-
Supplier: Powell Electronics, Inc.
Description: Classic PCB Header Strips, 0.100 pitch
- Contacts Pitch: 0.1 mm
- Product Type: IC Headers
-
Supplier: Powell Electronics, Inc.
Description: RECEPTACLE STRIP 20P 2.54MM PITC
- Gender: Female / Jack, Male / Plug
-
Supplier: Computer Network Accessories, Inc.
Description: 6 outlet plastic strip surge protector with 6' cord. Includes circuit breaker and high-impact flame retardant plastic housing. 90 Joules. (AC 125V/15A, UL/CSA listed, 1MOV). LED power-on indicator. Listed under UL 1363.
-
Supplier: OMEGA Engineering, Inc.
Description: SPECIFICATIONS Input Voltage: 115 Vac 10 volts Input Frequency Range: 50 to 60 Hz Isolation Resistance: 50 MOhms min. Capacitance: 250 pF Voltage: 1500 Vrms Temperature Coefficient:0.01% Noise and Ripple: 1 mV rms Single and Dual Output; 2 mV rms Triple Output Storage Temperature: -25 to 85C (-13
- DC Output Voltage: -30 to 250 volts
- DC Output Current: 0.1 to 1 amps
- AC Input Voltage: 115 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: CableOrganizer.com, Inc.
Description: Rackmount power solutions are some the best available for providing power to your audio and video equipment. These power strips are equipped with 6, 12, or 18 110V outlets to efficiently power your servers, audio/video equipment, or other rackmount equipment.
-
Supplier: Newport MKS
Description: Instrument includes: LDP-3840B-220V Pulsed Current Source LPB-380 Laser Pulse Board CC-380 3Ω Strip-Line Output Cable We offer a wide variety of precision laser diode mounts with plug and play compatibility with our laser diode instrumentation.
-
Supplier: Computer Network Accessories, Inc.
Description: 10 outlet home theater surge protector power strip with 10' cord. (10) AC power outlets, (1) RJ11 line and (3) "F" lines. Rating: 125V AC, 1,875W; Energy dissipation: 3,150 Joules; Max. spike current: 58,500A; Max. surge clumping: 400V; Max. surge pulse voltage: 6,500V; Overload
-
Supplier: Legrand
Description: TVSS Power Strip 15A 125V 7 Outlet 740J 48K 15' Cord, PC Gray FEATURES 400V clamping voltage. UL1449 listed. Heavy-duty cord from 3 ft. to 15 ft., depending on device. Multiple function protection available for power, phone, fax, modem, coax, or data. Extremely long life with
- Clamping Voltage: 400 volts
- Number of Electrical Outlets: 7 #
- Connection: Electrical Outlets
- Features: On / Off Switch, Other, Plug-in Style, Resettable Circuit Breaker, SPD, Telecom Applications
-
Supplier: Utmel Electronic Limited
Description: N-channel 100 V, 0.115 Ohm typ., 13 A STripFET II Power MOSFET in a DPAK package
- Features: MOSFET, Power MOSFET
- Polarity: N-Channel
-
Supplier: SFCable.com
Description: 6-Outlet 15A Power Strip, 14AWG AC125V, 15Amp circuit breaker. No surge suppressor 1.5ft Cord LED power-on indicator Protection Cover UL listed
- Maximum Surge Current: 15 amps
- Number of Electrical Outlets: 6 #
- Mounting: Plug-in Module
- Features: Plug-in Style
-
Supplier: Mid-West Instrument
Description: Hazardous Locations "Delta P" switches are provided with a field wireable terminal strip. The terminal strip eliminates the need to add a costly explosion-proof junction box near the switch. Multiple outputs are available ranging from low power reed switches to higher load
- Working Pressure Range: 0 to 100 psi
- Accuracy: 2 ±% FS
- Operating Temperature: -40 to 200 F
- Switched Current: 10 amps
-
Supplier: Hubbell Incorporated
Description: CIRCUIT BREAKER PROTECTED TYPE BLACK POWDER COATED COLOR TELECOMMUNICATION EQUIPMENT APPLICATION COLD ROLLED STEEL BODY MATERIAL 10 FT CORD TYPE NEMA 5-20R OUTLET TYPE 20 OUTLET(S) 120 V 16/20 AMPERE ELECTRICAL RATING 0 SURGE PROTECTED 720 J SURGE RATING HUBBELL[R] BRAND PLUG TYPE NEMA 5-20P PR
- Number of Electrical Outlets: 20
- Current Rating: 20 amps
- Voltage: 115 VAC
- Protection: Circuit Breaker
-
Supplier: Utmel Electronic Limited
Description: Automotive-grade N-channel 60 V, 0.08 Ohm typ., 12 A STripFET II Power MOSFET in a DPAK package
- Features: MOSFET, Power MOSFET
- Polarity: N-Channel
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: N-channel 30 V, 0.00081 Ohm typ., 220 A STripFET H7 Power MOSFET in a PowerFLAT 5x6 package Product overview: STL220N3LLH7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power
- Features: MOSFET
-
Supplier: SFCable.com
Description: 6 Outlet Power Strip Metal Case 3ft 14AWG/3 power cord 110V 15A 1875W 15A circut breaker. No surge protection. High impact metal housing
- Number of Electrical Outlets: 6 #
- Mounting: Plug-in Module
- Features: Plug-in Style
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: N-Ch MOSFET 100V 80A 15mR TO-220 STripFET Product overview: STP80NF10 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing
- PD: 300,000 milliwatts
- TJ: -55 C
- Features: MOSFET
- Polarity: N-Channel
-
Supplier: Transtector Systems, Inc.
Description: same-day from Transtector.Single-phase surge protector strip for lightning protection and other spikes in electrical power has a maximum amperage of . Transtector TVSS AC power protection device PDF datasheet with details of specifications and CAD drawing with dimensions for
- Number of Electrical Outlets: 6
- Current Rating: 15 amps
- Frequency: 50 Hz, 60 Hz
- Features: On/Off Switch, Other
Find Suppliers by Category Top
Featured Products Top
-
The ADM-8536PSM is the world's smallest 2-20 GHz high linearity, low noise amplifier solution, featuring 10.5 dB gain, +25 dBm OIP3 and 2.5 dB noise figure that makes it suitable for use in RF front ends. The amplifier is designed for ease of use due to its internal bias network, DC blocking and RF matching, while its compact 1.3 x 2 mm DFN package and low power consumption make it an ideal choice for low SWaP applications. (read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC -
Interpower offers Made-To-Order Accessory Power Strips in addition to our Stock Accessory Power Strips, and Power Distribution Units. Interpower's UL, CSA, and VDE approvals allow us to make a wide variety of custom power strips to meet varying needs. Component offerings include but are (read more)
Browse Power Strips Datasheets for Interpower -
220 W Flex ATX / 1U Power Supply – FSP 220-50FGBBI The FSP 220-50FGBBI is a durable, high-performance 220 W Flex ATX / 1U industrial Level of power supply, engineered for use in demanding environments like building mini industrial PC. With Active PFC, an 80 PLUS Bronze rating and (read more)
Browse Switching Power Supplies Datasheets for TPS Elektronik GmbH -
SIGLENT manufactures high-precision programmable linear DC power supplies with many useful features including front panel programming, timing output, graphical interface display, a quiet smart temperature-controlled fan, and remote control communication. (read more)
Browse Linear Power Supplies Datasheets for Siglent Technologies NA, Inc. -
the company. The accessory power distribution systems offered by Interpower allow companies to design for global markets. One accessory socket strip—One socket strip provides multiple power outlets for connecting several pieces of equipment to a single (read more)
Browse Power Strips Datasheets for Interpower -
, and low-noise operation make it ideal for both home and commercial coffee equipment. Product Specifications: Motor Type: Permanent Magnet Brushed DC Motor Voltage: 12V-220V DC (Standard (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
low gate voltage Drain-Source Voltage (Vdss): 50V Continuous Drain Current (Id) @ 25°C: 220mA Max On-Resistance (Rds On) @ Id Vgs: 3.5Ω @ 220mA 10V Gate Threshold Voltage (Vgs (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Win Source Electronics -
The Thomas & Betts CDOW-TG-25 is a durable steel-constructed power outlet strip engineered specifically for seamless integration within conduit wiring systems (read more)
Browse Uncategorized Products Datasheets for Win Source Electronics -
Medium rated (50A 300V) Power Distribution Blocks available through BlockMaster. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 poles. Terminations include (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
The CNCR-220 is a compact 80 GHz radar-level sensor with an extended measuring range of up to 49 feet. (read more)
Browse Liquid Level Sensors Datasheets for BinMaster, Inc.
More Information Top
-
40 CCDs of the MegaCam wide-field camera: design and first tests of the front-end electronics
… 20 4x12 pins Metral connectors on a face and 20 2x20 pins Samtec strips on the other … 4.11 Local DC/DC power supply The AC/DC input module is automatically compatible 1 1OV/ 220V . which is useful when the instrument is … One of the Power board can provide up to +5V/ 20A .
-
Wall duplex ratings - Self Help Forums
Adding another 220v circuit is not an option. Whether it is a single, duplex, or a power strip , the amp rating is the max that can go through each individual outlet and the interconnecting bus (note: 15A receptacles have a 20A internal bus and a limit of 15A per outlet).
-
Lighting&Sound America Volume 11 Issue 9 September 2014
Power con- sumption is just 450W@ 220V . … Protection modules for the MPR Series marks the industry’s first ver- tical power strip to offer Series … Modules are avail- able in 15 or 20A configura- tions with outlet options being controlled or on …
-
Korean Single Phase Electricity Meter, Korean Single Phase Electricity Meter Manufacturers
* Electricity : 5KW/ 220V (single phase) *... Uninterruptible Power Supply meter 3/4" ( 20A ) Accuracy ±0.5% Flow Range 10~60ℓ/min Temperature Compensator Type Electronic Operating Temp -40℃~+50℃ … Electric heater strips * Temperatur recorder - System monitoring system, Single or two channel * External on/off switch * External engine …
-
Advances in Power and Electrical Engineering
The strip tandem cold rolling mill computer control[M]. Impacts of TCSC and FSC on the Power -angle In the 0.1s, when d current is given to 20A , output dynamic A-phase grid voltage … The three-phase AC asynchronous motor power f e=50HZ, U e= 220V ; according to the typical …
-
Energy and Power Technology
… grease or butter evenly spreaded on the probe,and then use cloth or strip to fix the … 2.3 The measurement of power consumption Set U1 = UN= 220V ,fx =50Hz and φ=0.5π. The DC bias current of 20A is applied in the simulation test for forward and reverse directions …
-
Progress in Power and Electrical Engineering
The fundamental component in supply voltages (line-to-neutral voltage) is 220V /50Hz per phase. Progress in Power and Electrical Engineering … is 20KW, maximum output current is 400A, the range of output current is from 20A to 400A. Offset Strip Fin 389 .
-
Proceedings of ISES World Congress 2007 (Vol. I – Vol. V)
… KS/S inverter (of input direct voltage:48V, input direct current:73.5A, output alternating voltage: 220V , output output power :2.4kWp and output frequency:50Hz) was used to transform the direct current from PV … For being observed conveniently we make the choice of current as 20A . A thin strip of stainless steel was riveted around the torque tube.
-
Power electronics
= 220 V∼ can directly be connected the Null-IC∗ through a series resistance on un. is rectified … … circuit according to Abb. 5.7a only works then certainly when the consumer current at least 4 … … are preferred for larger powers like e.g. for rotation speed control in the Traktion ( webs etc.). It is switched, the capacitors C1 and C2 over both strichlierten paths in Abb. 10.20a discharge themselves .
-
Mechatronics and Industrial Informatics
20A [1] E. Meissner and G. Richer: Journal of Power Sources. … and steel industry metallurgical equipment, responsible for the national production of heavy plate strip , its productivity and … Simulating the rectifier with phase voltage of source supply U2= 220V , load induction Ld = 700mH and load …
Indicates content that may require registration and/or purchase.