-
Supplier: U.S. Plastic Corporation
Description: This versatile pump includes 2 IPS adaptor. Fits most 15, 30 and 55 gallon drums. Includes an interchangeable 30 flexible discharge tube for filling larger containers and 5 rigid molded spout for filling quart bottles. Compatible with most water based solutions. Handles fluids up to
- Features: Drum Pumps
-
Supplier: Savino Barbera Srl
Description: Single-stage vertical centrifugal pumps with twin impeller, cantilever shaft and bushings lubricated by the liquid being pumped. Practical and handy, they allow discontinuous service and are ideal for transfering non-abrasive and non-viscous chemical products contained in drums
- Maximum Discharge Flow: 13.2 to 15.84 GPM
- Features: Cantilever Pumps, Drum Pumps
- Pump Type: Centrifugal Pumps
- Pump Housing Material: Plastic, Stainless Steel
-
Supplier: U.S. Plastic Corporation
Description: High volume delivery at low pressure makes pumping chemicals safer. Double action means you get delivery on both the up, and down stroke. Two fingers on the handle is all the energy required to pump viscous fluids or harsh acid or alkali cleaning chemicals. The unique patented
- Features: Drum Pumps
-
-
Supplier: U.S. Plastic Corporation
Description: 30 or 55 gal. drums w/standard 2" bung. Pumps approximately 8 gpm. 1" OD discharge spout.
- Features: Drum Pumps
-
Supplier: Xylem Applied Water Systems
Description: The new and improved 16450 Series motors replace all older style 16420 Series motors and are compatible with all Jabsco D100 size drum pump tubes. Jabsco D100 size pumps quickly and easily transfer and dispense liquids from drums and tanks. Jabsco drum pump
- Maximum Discharge Flow: 26 GPM
- Power Source: AC Powered
- Features: Drum Pumps
-
Supplier: SEEPEX Inc.
Description: SEEPEX metering pumps achieve a metering accuracy of ±1%. They’re used wherever low to highly viscous media, media containing solids and chemically corrosive media are processed and all with low pulsation and to the exact drop. Key Facts Conveying Capacity 0.2 l/h - 1,000 l/h 0.053 l/h - 264
- Maximum Discharge Flow: 5.4 GPM
- Maximum Discharge Pressure: 175 psi
- Discharge Size: 1 inch
- Features: Dosing Pumps, Drum Pumps, Immersible Pumps, Metering Pumps, Progressing Cavity Pumps, Submersible Pumps, Wastewater Treatment Pumps, Water Treatment Pumps
-
Supplier: Finish Thompson, Inc.
Description: High Viscosity - High Head The BT series is for high viscosity mild corrosives and flammables. Use for pumping polymers, adhesives, oils, resins, etc. Features Sealed Tube interchangeable with motors Unique lifting compressor design Stainless Steel and PTFE construction When pumping flammables or
- Maximum Discharge Pressure: 100 psi
- Horsepower: 3 HP
- Features: Drum Pumps
-
Supplier: Cole-Parmer
Description: • Complete drum pump system specifically packaged for different applications • Equipped with variable-speed control motors for added safety and control • Maintenance is reduced with no mechanical seals • Run dry capability
Pre-configured drum and
- Maximum Discharge Flow: 34.848 GPM
- Horsepower: 1 HP
- Power Source: AC Powered
- Features: Drum Pumps
Supplier: Image Supply, Inc.Description: O-ring for better seal. Adapts to both 3/4" and 2" National Pipe Thread. Polypropylene and polyethylene construction for chemical resistance. Pumps 8 oz., or 2, 4, or 6 oz. Restriction clips included. Blue. 11" H x 2" D. 12 per case. Special pail adapter included, fits 5 or 6 gallon
- Features: Drum Pumps
Supplier: Cole-ParmerDescription: • Complete drum pump system specifically packaged for different applications • Equipped with variable-speed control motors for added safety and control • Maintenance is reduced with no mechanical seals • Run dry capability
Pre-configured drum and
- Maximum Discharge Flow: 34.848 GPM
- Horsepower: 1 HP
- Power Source: AC Powered
- Features: Drum Pumps
Supplier: Cole-ParmerDescription: • Complete drum pump system specifically packaged for different applications • Equipped with variable-speed control motors for added safety and control • Maintenance is reduced with no mechanical seals • Run dry capability
Pre-configured drum and
- Maximum Discharge Flow: 34.848 GPM
- Horsepower: 1 HP
- Power Source: AC Powered
- Features: Drum Pumps
Supplier: Cole-ParmerDescription: • Complete drum pump system specifically packaged for different applications • Equipped with variable-speed control motors for added safety and control • Maintenance is reduced with no mechanical seals • Run dry capability
Pre-configured drum and
- Maximum Discharge Flow: 34.848 GPM
- Horsepower: 1 HP
- Power Source: AC Powered
- Features: Drum Pumps
Supplier: DRUM-MATES Inc.Description: Drum Pump Operation This interchangeable drum pump drive is designed to interchange with any quantity or type of “DP” series pump tubes, DM-PP8339, polypropylene, DM-SS8339, stainless steel, DM-KY8339, Kynar. The universal electric open, drip proof motor operating
- Features: Drum Pumps
Supplier: DRUM-MATES Inc.Description: Air Operated Drum & Tank Pumps Applications & Examples of Liquids Pumped A high performance, industrial duty, easily handled, pneumatic explosion proof (when used with the DM-166GWK grounding kit) pump for most types of mild or aggressive liquids up to medium thickness (450
- Features: Drum Pumps
Supplier: SEEPEX Inc.Description: SEEPEX semi-submersible pumps drain full containers, basins and barrels. They convey abrasive or corrosive conveying products with low to high viscosity. Individually sized and designed for the application, they are easy to maintain and have low operating costs. Overall, our semi-submersible
- Maximum Discharge Flow: 1,300 GPM
- Maximum Discharge Pressure: 180 psi
- Discharge Size: 8 inch
- Pump Housing Material: Cast Iron, Plastic, Stainless Steel
Supplier: Watson Marlow Pumps GroupDescription: PIN-secure Process Protection; full pump configuration protected by dual operator/supervisor PIN codes Export batch records via RS232 to a PC or printer for cGMP requirements Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy NEMA 2 vented wipe-down enclosure suitable for dry
- Dispense Rate: 0.002007575757575758 to 12.424242424242426 L/min
- Dispensed From: Can / Pail / Drum
- Application: Clean Room / Laboratory, Food / Beverage
- Dispensing Equipment Type: Dispense Only
Supplier: ARGAL s.r.l.Description: Mono phase multi frequence electric motor pumps. Argal pumps “TMB” of the range BASIS are centrifugal, single stage magnetic drive. TMB pumps' range includes 5 models, to deliver flow from 15 to 70 l/min, either with threded or hose connections. CORROSION RESISTANCE Pump
- Discharge Size: 0.75 to 1 inch
- Maximum Discharge Flow: 3.96 to 18.48 GPM
- Media Temperature: 32 to 230 F
- Water Temperature: 32 to 230 F
Supplier: Shenzhen Jewellok Technology Co., Ltd.Description: sampling Liquid chemical circulation Liquid chemical delivering chemical delivery module (cdm) and chemical delivery system (cds) chemical delivery module (cdm) and chemical delivery system (cds) chemical delivery module (cdm) and chemical
- Body Material: Stainless Steel
Supplier: Shenzhen Jewellok Technology Co., Ltd.Description: And Chemical Delivery System Fluid Chemical Delivery Module And Chemical Delivery System Fluid Chemical Delivery Module And Chemical Delivery System Fluid Chemical Delivery Module And Chemical Delivery System chemical delivery module (CDM) and
- Body Material: Stainless Steel
Supplier: Shenzhen Jewellok Technology Co., Ltd.Description: delivery module (CDM) and chemical delivery system (CDS) chemical delivery module (CDM) and chemical delivery system (CDS) chemical delivery module (CDM) and chemical delivery system (CDS) chemical delivery module (CDM) and chemical delivery system
- Body Material: Stainless Steel
Supplier: Shenzhen Jewellok Technology Co., Ltd.Description: Technical Data Model JW-200L-CDM,JW-1000L-CDM Special gas cabinet size W2200*D1500*H2000(double drums)/W2990*D2100*H2000(double drums) Control cabinet power supply 220VAC, 50HZ, 0.5~3KW, leakage protection Purge PN2,SS316 1/2″SWG Ultra-pure water UPW, JIS 16A bonding Compressed air
- Application: Gas
Supplier: Magnalube, Inc.Description: steel drum is built based on industry standard dimensions. The optimal fill weight for this item is 120 pounds (54.5 kilograms). It offers more flexibility in storage and mobility than a full size 55-gallon drum. Pumps and other equipment are fully compatible.
- Kinematic Viscosity (@ 40°C): 165 to 180 cSt
- Operating / Use Temperature: -35 to 450 F
- Viscosity Index: 95
- Pour Point: 10 F
Supplier: Magnalube, Inc.Description: steel drum and is built based on industry standard dimensions. The optimal fill weight for this item is 400 pounds (181.8 kilograms). Pumps and other equipment are fully compatible.
- Kinematic Viscosity (@ 40°C): 165 to 180 cSt
- Operating / Use Temperature: -35 to 450 F
- Viscosity Index: 95
- Pour Point: 10 F
Supplier: U.S. Plastic CorporationDescription: Available in 8, 12, 16 and 20-drum models. Extender kits are available to expand capacity beyond 20-drums. All polyethylene construction offering excellent chemical resistance, will not rust or corrode. Low profile (8 3/4") containment pallet positions drum-tops at a
Supplier: Durovac Industrial VacuumsDescription: An evolution of the popular PowerLift series, the Elevator (EL) Series of industrial vacuums is designed to quickly fill Supersacs, drums or hoppers for material reclamation. Available from 20 to 40 horsepower, the EL industrial dust filtration systems combine forklift portability with
- Ultimate Operating Vacuum: 353.6 torr
- Pumping Speed: 400 to 860 CFM
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing
- Mounting: Floor / Skid
Supplier: DRUM-MATES Inc.Description: Model DM-800HFR/L6 Series, 316 SS & Teflon for Dispensing almost any Liquid, Acid, Solvent or Chemical Benefits and Applications… Designed for extreme duty applications, the DM-800HFR/L6 Series dispensing nozzle is used for dispensing most food & beverage liquids, medical, bio-science,
Supplier: ProMinent Fluid Controls, Inc.Description: chemicals storage. Thus, suction problems do not occur when replacing the delivery drum because the suction lance is permanently immersed in the liquid polymer. The Ultromat® AFK basically consists of the following components: combined preparation and storage tank with integrated day
Find Suppliers by Category Top
Drum Pumps (258 Companies)Chemical Pumps (545 Companies)Centrifugal Pumps (1,171 Companies)Hand Pumps and Foot Pumps (292 Companies)Drum Heaters (90 Companies)Featured Products Top
-
% sodium sulfate, 40% sodium bicarbonate, 20% sodium chloride. A combination of standard salts is necessary since natural water salt type and concentration can vary greatly by location. After much research, the 442 Standard was developed by the Myron L® Company more than 40 years ago (read more)
Browse Analytical and Chemical Standards Datasheets for Myron L Company -
can be immersed for up to three weeks in flooding conditions. I-SERIES Pumps retain the same great features of the S&L Non-Clog Wastewater Pump, including oversized bearings and stainless-steel pump shafts, bronze mechanical seals for superior heat dissipation, close tolerances that (read more)
Browse Chemical Water Treatment Equipment Datasheets for Smith & Loveless, Inc. -
with cutting edge uniformity Versatile chemistry for different AR Pillar and L/S of RDL ESG Compliant - methonal free High-speed plating Learn more. (read more)
Browse Plating Chemicals and Anodizing Chemicals Datasheets for MacDermid Alpha Electronics Solutions -
Relief valve limits internal drum pressure to 8 psig (1.6 bar) Installs on a 55 gallon (200L) drum in less than a minute: Drum spec UN/1A1/X1.8/300 Resistant to most non-volatile, non-flammable liquids Optional wand and squeegee kit handles large floor spills (read more)
Browse Drum Pumps Datasheets for Vortec -
Premium Reversible Drum Vac System comes complete with a two-way pump assembly, shutoff valve, 10' (3m) static resistant hose, 20' (6m) compressed air hose, heavy duty tools, spill recovery kit, toolholder (most systems), drum dolly and 30, 55 or 110 gallon drum with lock ring and lid. https://exair.co/57-premdv (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
Here are some things you can relate to: A credit card is about .020″ thick (twenty thousandths of an inch or ” 20 mils”) A human hair or a sheet of paper is about .005″ thick (five thousandths or 5 mils) Aluminum foil in your kitchen is (read more)
Browse Electrochemical, Photochemical, and Chemical Milling Services Datasheets for Conard Corporation (The) -
Model JW-200L-CDM,JW-1000L-CDM Special gas cabinet size W2200*D1500*H2000(double drums)/W2990*D2100*H2000(double drums) Control cabinet power supply 220VAC, 50HZ, 0.5?3KW, leakage protection Purge (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
long-term O&M costs. S&L above ground pump stations for wastewater and stormwater sumps offer the most convenient and operator-safe access, eliminating confined space entry for routine O&M (read more)
Browse Wastewater Treatment Equipment Datasheets for Smith & Loveless, Inc. -
In high-volume manufacturing environments, such as semiconductor giga-fabs and EV battery plants, the Automated Bulk Liquid Chemical Delivery System (BCDS) serves as the high-capacity “circulatory system” of the facility. To manage the transport of thousands of liters of (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Niimi offers technical ceramic components that provide high wear and corrosion resistance while maintaining compatibility with a wide range of medical fluids. Its ceramics are characterized by excellent wear resistance, chemical resistance, thermal stability, and a non-porous structure, making (read more)
Browse Piston Pumps and Plunger Pumps Datasheets for Niimi Ceramics Co., Ltd.
More Information Top
-
silicone drum heater,China silicone drum heater Manufacturers, Suppliers - ECOL
Temperature range :30-150C 2.Size:250*1740*1.5 3.Watts:2000w,220v 200L(55 gallons)Silicone oil drum ... requirementsspot supply standard specificationsDescription and volumeDrum heaters:200L(55G)Drum heaters: 20L (5G) Drum heaters:200L(55G)Size250*1740*1.5mm200*860 … ... silicone drum heater: Quick heat transfer Moisture and chemical resistant Thin Flexible deoil drum silicone rubber heaterDescription … … make viscosity of materials descending and uniform by heating the drum, and reduce the power of pump .
-
oil drum heater,China oil drum heater Manufacturers, Suppliers - ECOL
Drum heater Quick heat transfer Moisture and chemical resistant Thin Flexible oil drum silicone rubber heaterGeneral DescriptionIt is beneficial to take out liquid and coagulum in drums easily by heating, such as adhesive, oil ... one year Technical parameter(standard sizes) Drum Heater … Constitute, Oil pump , digital oil gun, drum cart hydraulic oil drum cartmodel no.: A09220A09060 180-220kg drum … Jerry Can/Oil Drum 20L 10L 5L .
-
Sell Coffee Machine TD1001S/E
… hint、Use the coin system、Fall the paper cup automatically、Identify the false coin、the function that pump water From underneath. V-water: 20L … such as saxophone, flute, clarinet, trumpet, trombone, French horn, tuba, violin, guitar, accordion, drum sets and enfant … Also, we act agency to import the chemicals , machinery, apparatus instruments, etc.
-
An application of a planning and scheduling multi-model approach in chemical industry
It shows the tanks available for mixing and holding the chemical with their minimum and maximum batch … The conditioning section In the conditioningsection herbicidesare pumped from the hold tanksor mixing tanks into containers (bottles … Allocate each order with bottle size equal to IL, 5L or I VL to the 22’filling line; Allocate each order with bottle size equal to 20L or 25L to the ‘Ll’fillingline; Allocate each order with drum size equal to 200L to the …
-
http://www.sigmaaldrich.com/content/dam/sigma-aldrich/docs/Aldrich/Bulletin/al210.pdf
… the pressure-transfer procedures described in this bulletin, regardless of the quantity needed or the chemical transferred. 20L Steel Can 25L Steel Can and 50L, 100L, 200L Poly-Lined Drums A. Hand pump * .
-
http://www.sigmaaldrich.com/content/dam/sigma-aldrich/docs/Aldrich/Bulletin/al_techbull_al210.pdf
… the pressure-transfer procedures described in this bulletin, regardless of the quantity needed or the chemical transferred. 20L Steel Can 25L Steel Can and 50L, 100L, 200L Poly-Lined Drums A. Hand pump * .
-
Dynamic response of naphthalene biodegradation in a continuous flow soil slurry reactor
… reactor was controlled by varying the relative flow rates of the two feed pumps while keeping the … Approximately 10kg in 20L of water was autoclaved for at least 2 hours, shaken, and allowed to … Two 55 gallon drums of feed ma- terial were prepared and stored at 4°C to eliminate batch … … Luria-Bertani (LB) medium (Maniatis et al. 1982) supplemented with 50/xg/mL kanamycin (Sigma Chemical Co., St. Louis …
-
Sell HT-20B4 Manual paint dispenser
Double- pump and double-gauge lock ensures stability of accuracy and repeatability. which provides enough space for paint dispensing of different size of drums . - Chemical Machinery >> Chemicals • Technical data: Applicable range: 0.5L- 20L (paint in drum) Applicable height of drum range: 80mm …
-
Sell Paint Dispenser
Double- pump and double-gauge lock ensures stability of accuracy and repeatability. … moved up and down easily, which provides enough space for paint dispensing of different sizes of drums . … Equipment Co,.Ltd. specializing in development,manufacturing, distribution paint tinting equipment and the related chemical industry machine. • Technical: Applicable range: 0.5L- 20L (paint in drum) Height in the drum: 7cm to 43cm.
-
CR4 - Thread: Best Substance to Keep Non-Drinking Water Sterile?
Be easy enough to occasionally pump some water through the thing rather than air. … of water to be dosed at 100 mg/L requires 2,000 mg H2O2 ( 20L x 100 mg/L I can just keep chucking in more drums til it seems to work. Keeping in mind that I'm erring on the side of too much chemicals .
Indicates content that may require registration and/or purchase.