Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: PUNCH, HOLE, ROUND, 20MM; Punch Type:Round; Punch Size:20mm; Product Range:-; External Diameter:20mm; Punch Tool Type:Hole; Tip Size:20mm RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: PUNCH, HOLE, ROUND, 20.4MM; Punch Type:Round; Punch Size:20.4mm; Product Range:-; SVHC:No SVHC (12-Jan-2017); External Diameter:20.4mm; Punch Capacity:2mm; Punch Tool Type:Hole; Size:20.4mm (ISO 20, PG 13); Steel Cutting RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: HOLE PUNCH, ROUND, 20.4MM, HYDRAULIC ROHS COMPLIANT: NA
-
-
Supplier: Newark, An Avnet Company
Description: HOLE PUNCH; Punch Type:-; Punch Size:15.9mm; Product Range:-; Length:88.9mm; Punch Tool Type:Hole; Shaft Diameter:9.5mm RoHS Compliant: NA
-
Supplier: Greenlee Textron, Inc.
Description: ROUND TYPE 10 GAUGE MILD STEEL CAPACITY SLUG-BUSTER USED ON MODEL/BRAND KNOCKOUT PUNCH UNIT USED ON ITEM 7211-E SERIES USED ON ITEM PART NO 0.803 INCH HOLE SIZE SLUG-BUSTER[R] BRAND DRIVE METHOD MANUAL, RATCHET, HYDRAULIC OR BATTERY SIZE RANGE 0.492 INCH TO 2.52 INCH DIA
- Type: Ejector Punch
-
Supplier: Greenlee Textron, Inc.
Description: PUNCH, DIE, DRAW STUD CONTENTS 10 GAUGE STAINLESS STEEL CAPACITY 0.803 INCH HOLE SIZE 20.4 MM CONDUIT/PIPE SIZE ROUND PUNCH TYPE SLUG SPLITTER[R] BRAND APPLICATION STAINLESS STEEL, MILD STEEL, FIBERGLASS, PLASTIC ENCLOSURES USED ON BATTERY-POWERED/HYDRAULIC/HIGH LEVERAGE RATCHET DRIVER
- Type: Ejector Punch
- Shapes: Round
-
Supplier: VAST STOCK CO., LIMITED
Description: Punches & Dies Keyed Hole Punch 1.2" (30.5mm)
-
Supplier: icotek GmbH
Description: standard cut-outs and the most icotek cable entry systems. For exact drilling of mounting holes center punches are integrated in the die. The punches are for hydraulic operation only. They are suitable for hydraulic punch driver of icotek and other manufacturers. Scope of
- Overall Length: 1.8110246 to 4.4094512 inch
- Shapes: Rectangle, Square
-
Supplier: LexJet Corporation
Description: GBC ColorCoil Pre-Punched 20# Paper eliminates the need to punch paper on large projects. It works with copiers as well as laser and inkjet printers. This paper is compatible with the ColorCoil pattern and has 44 holes. 10 reams per box, 500 sheets per ream Pattern: 4:1 .2475 pitch, round
- Width: 8.5 inch
- Length: 0.3055555555555556 yd
-
Supplier: LexJet Corporation
Description: GBC ProClick Pronto Pre-Punched 20# Paper is compatible with the ProClick Square pattern (32 holes) and eliminates the need to punch paper on large projects. It works with copiers as well as laser and inkjet printers. 10 reams per box, 500 sheets per ream
- Width: 8.5 inch
- Length: 0.3055555555555556 yd
-
Supplier: icotek GmbH
Description: flexibility even in hard-to-reach places is provided. Knockout punches for metric cut-outs M16, M20, M25 and M32 are included. The punch driver can be used with all icotek punches and also with punches of other manufacturers. Scope of Delivery: 1 hand hydraulic punch driver
- Shapes: Round
- Features: Specialty / Other
-
Supplier: icotek Corp
Description: 3 axles, so maximum flexibility even in hard-to-reach places is provided. The punch driver can be used with all icotek punches and also with punches of other manufacturers. Scope of delivery: 1 hand hydraulic punch driver (weight: 2 kg) 1 draw stud ∅ 9.5 mm (3/8" UNF) to ∅ 19 mm (3/4"
-
Supplier: CableOrganizer.com, Inc.
Description: or 1-11/32” Metal Stud Hole Punches provide professional installers and contractors with a simple-to-use, lightweight solution for creating a cable/conduit pass-through in standard 20 gauge steel studs. The head is constructed from light weight, yet strong aluminum, and then combined
-
Description: Establishes dimensions and location of feed holes in punched paper tape for data interchange. Applies to punched paper tape with a nominal width of 25,4 mm with fully punched round holes.
-
Description: Establishes dimensions and location of feed holes in punched paper tape for data interchange. Applies to punched paper tape with a nominal width of 25,4 mm with fully punched round holes.
-
Supplier: CSA Group
Description: Establishes dimensions and location of feed holes in punched paper tape for data interchange. Applies to punched paper tape with a nominal width of 25,4 mm with fully punched round holes.
-
Supplier: icotek GmbH
Description: flexibility even in hard-to-reach places is provided. The punch driver can be used with all icotek punches and also with punches of other manufacturers. Scope of Delivery: 1 hand hydraulic punch driver (weight: 4.4 lb) 1 draw stud 3/8" UNF to 3/4" UNF, L: 110 mm 1 draw stud 3/4" UNF,
-
Supplier: CSA Group
Description: ISO 10071:2005 specifies interchangeability dimensions and tolerances, in millimetres, for ball-lock punches for heavy duty. It is applicable to ball-lock punches with shank diameter sizes from 10 mm up to including 40 mm, in round, square, rectangular and oblong shapes, for punching
-
Supplier: Stahlwille North America
Description: for use on sheet metal up to 1 mm thickness (hole spot welding - MAG welding technique). Use in conjunction with setoff pliers No 10642. Handles fitted with H.D. plastic sleeves.
- Length: 11.81103 inch
- Weight: 28.43568 oz
-
Description: ISO 10071:2005 specifies interchangeability dimensions and tolerances, in millimetres, for ball-lock punches for heavy duty. It is applicable to ball-lock punches with shank diameter sizes from 10 mm up to including 40 mm, in round, square, rectangular and oblong shapes, for punching
-
Supplier: icotek Corp
Description: cut-outs. Therefore, the punches are suitable for most icotek cable entry systems. Centre punches are integrated in the die for exact drilling of mounting holes. The punches are for hydraulic operation only. Scope of delivery: Punch, die and draw stud robust plastic
- Shapes: Rectangle, Square
-
Supplier: TelephoneStuff.com
Description: Standard Round Knockout Punch Unit is a complete unit consisting of punch, die and draw stud. Features: - Use with battery-powered, hydraulic, ratchet or manual drivers. - Properly assembled through pilot holes, they will make clean, fast and accurate holes - Capacity: Mild steel up
- Units: English / Fractional
- Product: Individual Drill
-
Supplier: CSA Group
Description: materials and their hardness and specifies the designation of punches in accordance with this International Standard. These punches are available with shank diameters from 3 mm to 32 mm. The main use of the punches specified in ISO 8020 is for punching holes in steel
-
Description: this document. The main use of punches defined in ISO 9181:2006 is for punching holes in steel sheet. They may also be used for punching holes in other materials.
-
Supplier: Atkore International
Description: SINGLE TYPE ASTM A653 GRADE 33 STAINLESS STEEL MATERIAL PRE-GALVANIZED FINISH 20 FT 1-5/8 INCH PUNCHED HOLE CONFIGURATION 186 LB PER 100 FT WEIGHT 9/16 INCH CENTER SPACING 1 CHANNEL(S) 9/16 INCH DIA HOLE/SLOT SIZE SERIES PS 200 MODEL
-
Supplier: Norlok Technology, Inc.
Description: and safety a snap. SPR Tooling Kit - Now available. With the Self Piercing Rivet (SPR) kit available for any Surelok III you can now join Aluminum Composite Materials, TPO and PVC coatings, and other material that was previously too difficult to clinch. No pre drilled holes required! When you
- Pressure: 80 to 100 psi
- Stroke: 2.5 inch
- Rate: 60 to 150 Strokes / Minute
- Thickness: 0.022 to 0.075 inch
-
Supplier: OMEGA Engineering, Inc.
Description: • Standard Jack Accepts All Industry Standard Size Male Connectors • Miniature Jack Accepts All Industry Miniature Size Male Connectors • Mounts in 16.0 mm (.63 in) Round or “D” Punch Holes • Square or Round Bezel to Match Your Panel Components • Bezel Sizes: 20.6 mm (.82 in) Square or 20.6
- Gender: Female / Jack
-
Supplier: BUG-O Systems, Inc.
Description: The DC HOB-O lightweight hole borer is easily carried to the work, and is quickly centered on the workpiece - all you need is a single center-punch mark. Set the hole radius on the built-in scale, light he torch, start your cut and hot the switch to make smooth accurate holes in
- Equipment Type: Complete System
- Process Capability: Cutting / Gouging Equipment, Gas Torch, Welding Equipment
-
Supplier: Hammond Manufacturing Company Inc.
Description: Key Features: Spot welded steel - heavy duty construction chassis. Finished in ASA 61 smooth grey or satin black powder paint. Optional bottom plates are punched with 4 holes – 3/16” diameter (Chassis now includes 1/8” holes to allow installation of optional bottom plates). Hardware
- Length / Height: 17 inch
- Width/Diameter: 4 inch
- Depth: 3 inch
- Type: Electronic and Instrument Enclosures
-
Supplier: Reid Supply
Description: C-Washers can be used to distribute the load of a fastener and help prevent damage to the object being fastened.Dished washers are similar to spherical washers, but instead are designed for elongated holes. They are punched, gauged and tempered.Ideal for applications where there is an uneven
- Inside Diameter: 0.28 inch
- Outside Diameter: 0.63 inch
- Thickness / Working Height: 0.13 inch
- Finish: Black Oxide
-
Supplier: Traffic Safety Warehouse
Description: All signs made on .080 aluminum. RC-CW84 Engineering Grade. HIA-Type III Prismatic High Intensity Grade. Orange, diamond shaped signs. Pre-punched 3/8" mounting holes; Radius corners. All signs meets MUTCD Specifications for Highway use. Durable Aluminum is rust resistant. Designated for
-
Supplier: Koger Air Corporation
Description: Roll-formed, welded hot rolled steel.; Sizes 10" to 60" ship today, smaller and larger sizes made to order.; With or without holes.; Leg-in or leg-out.; Precise measurements to ensure an easy, tight fit.; Flat bar rings available in sizes 14" and larger.; Square and rectangular flanges can be
- English Size: 20.125 inch
- Material: Aluminum, Carbon & Alloy Steel, Stainless Steel
- Features: English
- Connection Type: Flange
-
Supplier: RS Components, Ltd.
Description: These economical plugs are used for wrapping wiring on both sides of the board. Compatible hole diameters: - punched: 1 mm - drilled: 1.05 mm. Fit in holes measuring 0.94 mm. Hole Diameter = 1.02mm
- Mounting Holes diameter: 0.040157502 inch
-
Supplier: Traffic Safety Warehouse
Description: All signs made on .080 aluminum. RC-CW84 Engineering Grade. HIA-Type III Prismatic High Intensity Grade. Orange, diamond shaped signs. Pre-punched 3/8" mounting holes; Radius corners. All signs meets MUTCD Specifications for Highway use. Durable Aluminum is rust resistant. Designated for
Find Suppliers by Category Top
Featured Products Top
-
. A puller?type hydraulic mechanism applies consistent force through the entire punch stroke, producing smooth, burr?free holes with repeatable results. The 360?degree adjustable punching head, with a 180° pivot, allows confident operation in tight enclosures and confined panel interiors (read more)
Browse Datasheets for Automationdirect.com -
S-126 0.4" x 1.0", S-126 20-gauge roll formed copper and galvanized conductor bar with end hole for connection. This channel is roll formed in corrosion resistant materials such as Hot Dipped Galvanized, Copper, Stainless, or (read more)
Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
LASER CUTTING/CNC PUNCH PRESS/SHEET METAL PROCESS LASER CUTTING Laser cutting utilizes a laser to perform cutting on an object, allowing various types and shapes of holes to be cut (read more)
Browse Industrial Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
detection. They are a cost-effective alternative to METCASE’s premium TECHNOMET-CONTROL, which is designed for VESA mounting. DATAMET offers complete access to the electronics during installation and servicing. First the L-section rear panel is attached to the wall; there are four pre-punched (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
39” (1,000 mm). All COMBIMET enclosures offer complete access to the PCBs: the top, base and rear panels are removable. The top and base can be specified as either vented or unvented. Other features include ergonomic front panel handles and mounting holes for PCBs and chassis. M4 earth (read more)
Browse Rack Enclosures Datasheets for METCASE -
16-gauge (~1.5 mm thick) strikes a balance between formability and strength. Cold rolled for tighter tolerances, better surface finish, and added strength from work hardening. Ideal for both structural and decorative applications (read more)
Browse Rolled Rings Datasheets for MP Metal Products -
the slim and long extension tool that attaches to deployable connectors and the wire cutter attachment. A toolkit designed for rapid diagnostics of electronic circuit wires up to 1.1 feet away via a 10 mm hole or gap for the extension tool to grab wire and release the (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
the slim and long extension tool that attaches to deployable connectors and the wire cutter attachment. A toolkit designed for rapid diagnostics of electronic circuit wires up to 1.1 feet away via a 10 mm hole or gap for the extension tool to grab wire and release (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc.
Conduct Research Top
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
devices were placed in a vacuum jar for. 30 min before experiments to reduce problems associated. with priming. Pipette tips inserted in the punched holes were. used as reservoirs to fill the side channels with phosphate. buffered saline (PBS). Pressure-driven flow was provided in. the main channel
More Information Top
-
AFM imaging of proteus species
Liquid specimen was pipetted onto a gelatin treated circular mica disk [16] , which was punched out of a flat mica sheet by a 20 mm hole punch , and spread with the pipette tip to a diameter of approximately 5-7 mm.
-
CR4 - Thread: Strange Hole Punch For An Instrument Cabinet
Punch your 20 mm holes , and then weld one single strip of sheet metal across all holes on the side you want to be flat.
-
Physiology of Laminaria
When the lowest hole was more than 40mm from the transition zone, a new 4mm diameter hole was punched 20mm up from there.
-
A 1.3 GHz active phased array antenna for wind profiling boundary layer radar
By punching holes of 20 mm in diameter in the ground plate and dividing into four sub-antennas, the antenna can be achieved to be light weight and can be easily transported by a car.
-
Application of New Hot-Rolled High-Strength Sheet Steels
Hole expansion testing is carried out as follows: a 20 - mm hole is punched into the sheet before deformation and is expanded with a conical punch.
-
Formability and Application of New Hot-Rolled High-Strength Sheet Steels
Hole expansion testing is carried out as follows: a 20 - mm hole is punched into the sheet before deformation and is expanded with a conical punch.
-
Usefulness of endoscopic ultrasonography with a microprobe in the diagnosis of aortoesophageal fistula
When the descending aorta was opened, a punched -out hole 20mm in diameter had ruptured into the esophagus.
-
Significance of free-floating macrophytes
in the ecology of a sandy beach surf zone
The bags (23 X 43 cm, about 500 m1 vol- ume) were of 2 mesh sizes, 14 had 2 mm mesh and 14 had 10 mm mesh (2 mm mesh with holes of 10 mm punched 20 mm apart).
-
Effect of cooling methods on residual compressive strength and cracking behavior of fly ash concretes exposed at elevated temperatures
Second, unlike other studies, a 20 - mm diameter hole was punched through the side of the bucket approximately one-third of the way up.
-
CR4 - Thread: mechanical engineering
what is the calculating method to arrive at the tonnage required to punch a hole of size 20 mm dia in a hydraulic press? will it be different for a mechanical press? similarly hpw to calculate the capacity of a press for…
Indicates content that may require registration and/or purchase.