-
Supplier: VAST STOCK CO., LIMITED
Description: Solid State Relays - Industrial Mount Solid State Relay SCR, SPST-NO, 20A
- Input Current Range: 0.016 amps
- Operating Temperature: -40 to 176 F
-
Supplier: DigiKey
Description: "Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300"", 7.62mm)"
- Input (Pick-up) Voltage Range: 1.2 volts
- Operating Temperature: -40 to 185 F
- Output Voltage Type: AC, DC
- Switch Configuration: Form A
-
Supplier: Win Source Electronics
Description: Manufacturer: IXYS Win Source Part Number: 1195670-LCA220 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Output Type: AC, DC Circuit: SPST-NO (1 Form A) x 2 Load Current: 120mA Categories: Relays Supplier Device Package: 8-DIP Manufacturer Homepage:
- Output Voltage Type: DC
- Features: Other
- Mounting: PC Board
-
-
Description: SSR RELAY SPST-NO 20A 19-264V
- Mounting: Bracket (Flange) Mount
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: SSR RELAY SPST-NO 20A 19-264V
- Mounting: Bracket (Flange) Mount
- Features: Other
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Omron Electronics Inc-EMC Div Category: Relays Solid State Relays Package: Tube Product Status: Active Mounting Type: Surface Mount Circuit: SPST-NO (1 Form A) Output Type: AC, DC Voltage - Input: 1.27VDC
- Input (Pick-up) Voltage Range: 1.27 volts
- Output Voltage Type: DC
- Features: Other
- Mounting: PC Board
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1381303-AC37F Category: Relays>Solid State Relays Termination Style: Gull Wing Package: Tube Standard Package: 45 pcs Voltage - Input: 1.17VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) x 2 On-State Resistance (Max): 1.6 Ohms
- Input (Pick-up) Voltage Range: 1.17 volts
- Output Voltage Type: DC
- Features: Other
- Mounting: PC Board
-
Supplier: Win Source Electronics
Description: Manufacturer: IXYS Win Source Part Number: 1195671-LCA220STR Packaging: Tape and Reel Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPST-NO (1 Form A) x 2 Load Current: 120mA Categories: Relays Supplier Device Package: 8-SMD Manufacturer Homepage:
- Output Voltage Type: DC
- Features: Other
- Mounting: PC Board
-
Supplier: Newark, An Avnet Company
Description: SOLID STATE RELAY, 24-255V, PANEL; Contact Configuration:-; Load Current:17A; Operating Voltage Max:520VAC; Relay Mounting:Panel; Relay Terminals:Connector, Spring; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC; Control RoHS Compliant: Yes
-
Supplier: Sealevel Systems, Inc.
Description: The OA5Q provides 4 channels of discrete I/O interface to control AC output up to 140V @ 3A
- Input Current Range: 3 amps
- Operating Temperature: -22 to 176 F
- Output Voltage Type: AC
- Application Type: General Application Relay
-
Supplier: Radwell International
Description: SOLID STATE RELAY, 40A/240VAC, 5V. FREE 2 YEAR RADWELL WARRANTY
- Features: AC Motor Starter
- Overload Protection: Solid State
-
Supplier: Richardson RFPD
Description: Small dimensions (29x15.8x12.7mm) Full compatibility to the electromechanical standard relay RT Switching voltage rating 240 VAC Up to 1A continuous current at marginal voltage drop For PCB assembly or socket mount High packing density possible
- Maximum Current: 1 amps
- Load Voltage: 240 volts
- Output Voltage Type: AC
-
Supplier: WAGO
Description: Solid-state relay module; Nominal input voltage: 230 V AC/DC; Output voltage range: 0 … 30 VDC; Limiting continuous current: 3 A; 2-wire connection; Yellow status indicator; Module width: 6 mm; gray
- Input (Pick-up) Voltage Range: 230 volts
- Input Current Range: 0.004 amps
- Mounting: DIN Rail
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: SOLID STATE RELAY, SPST, 90-250V, PANEL; Contact Configuration:SPST-NO; Load Current:80A; Operating Voltage Max:240VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SOLID STATE RELAY, SPST, 4-32V, PANEL; Contact Configuration:SPST-NO; Load Current:40A; Operating Voltage Max:240VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes
-
Supplier: PHOENIX CONTACT USA
Description: Power solid-state relay, with LED and protective circuit in input and output circuits, input: 230 V AC, output: 48 - 280 V AC/max. 3 A
- Operating Temperature: 68 to 140 F
- Input (Pick-up) Voltage Range: 230 volts
- Dropout Voltage: 1 volts
- Input Current Range: 0.003 amps
-
Supplier: PHOENIX CONTACT USA
Description: Power solid-state relay, with LED and protective circuit in input and output circuits, input: 120 V AC, output: 48 - 280 V AC/max. 3 A
- Operating Temperature: 68 to 140 F
- Input (Pick-up) Voltage Range: 120 volts
- Dropout Voltage: 1 volts
- Input Current Range: 0.0032 amps
-
Supplier: Comus International
Description: Hockey Puck Housing, Panel Mounted AC Loads, DC Input, BTB Thyristor 660V For switching applications in three phase systems, the WG 660 series offers excellent reliability due to high noise immunity (maximum peak-off-state voltage of 1200/1600V) and extremely good dv/dt characteristics
-
Supplier: PHOENIX CONTACT USA
Description: PLC-INTERFACE, integrated solid-state relay, with screw connection, for mounting on NS 35/7,5 DIN rails, input: 120 V AC, output: 12 - 300 V DC/1 A
- Operating Temperature: 77 to 140 F
- Input (Pick-up) Voltage Range: 120 volts
- Dropout Voltage: 0.5 volts
- Input Current Range: 0.0056 amps
-
Supplier: PHOENIX CONTACT USA
Description: PLC-INTERFACE, integrated solid-state relay, with screw connection, for mounting on NS 35/7,5 DIN rails, input: 230 V AC, output: 12 - 300 V DC/1 A
- Operating Temperature: 77 to 140 F
- Input (Pick-up) Voltage Range: 230 volts
- Dropout Voltage: 0.5 volts
- Input Current Range: 0.0084 amps
-
Supplier: RS Components, Ltd.
Description: Omron MY2IN-GS-R AC220/240 Power Relay
- Operating Temperature: -55 to 70 C
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Slim Line Style, Solid-State Relay, w/ LED Diag. Indicator, Rated Output of 2 Amp @ 100...240V AC, Rated Input of 5...24V DC
-
Description: Includes: Direct copper bonding (DCB) technology LED indication Built-in varistor 480V Clip-on IP protection cover Self-lifting terminals Housing free of molding mass Function: Zero switching AC SSR 2 input ranges: 4-32 VDC 20-280 VAC/22-48 VDC Operational ratings: Up to 75AACrms @ 480 VAC
-
Supplier: Infineon Technologies AG
Description: 2 Form A Photovoltaic Relay in a 8-pin DIP Package 250 V, 170 mA dual-pole Photovoltaic Relay in a 8-pin DIP Package. This normally open solid-state relay can replace electromechanical relays in many applications. Summary of Features HEXFET® Power MOSFET
-
Supplier: Utmel Electronic Limited
Description: Solid State Relays - PCB Mount AC 600 V Non-0 Cross 0.3A SMD
- Input (Pick-up) Voltage Range: 1.21 volts
- Load Voltage: 600 volts
- Output Voltage Type: AC, DC
- Features: Other
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 50VAC~280VAC 4V~32V AC 3A SIP-4 Photoelectric Thyristor (Solid State Relays) ROHS
- Input (Pick-up) Voltage Range: 4 to 32 volts
- Input Current Range: 3 amps
- Load Voltage: 50 to 280 volts
- Output Voltage Type: AC
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Hockey Puck Style, Solid-State Relay, w/ LED Diag. Indicator, w/ Zero Cross Function, Rated Output of 10 Amp @ 42...265V AC, Rated Input of 200...260V AC
-
Supplier: Weidmuller
Description: The TERMOPTO solid-state relay module is used in industrial applications where electrical isolation and signal conditioning without switching amplification is sufficient. The compact design in terminal-block format saves space on the terminal rail and offers the option of a
- Input (Pick-up) Voltage Range: 187 volts
- Dropout Voltage: 55 volts
- Maximum Current: 0.1 amps
- Load Voltage: 24 to 230 volts
-
Supplier: Utmel Electronic Limited
Description: Solid State Relays - PCB Mount 2A 5V Non-Zero Cross
- Input (Pick-up) Voltage Range: 4 to 6 volts
- Maximum Current: 2 amps
- Load Voltage: 264 volts
- Output Voltage Type: AC, DC
-
Supplier: Gefran
Description: The GT family of solid-state relays has been designed with the aim of providing very accurate control of the load thanks to an analog control input, in voltage at 0…5V; 0…10V or in current at 0…20/4…20mA or a potentiometer (from 1Kohm to 10 Kohm). The electronic design ensures
- Input (Pick-up) Voltage Range: 24 volts
- Input Current Range: 25 to 120 amps
- Maximum Current: 120 amps
- Output Voltage Type: AC
-
Supplier: Finder S.p.A. con unico socio
Description: Type 77.F3, Hockey puck Solid State Relay. Output: 80 A/600 V AC. Suggested applications: – heater control
- Input (Pick-up) Voltage Range: 600 volts
- Input Current Range: 80 amps
- Operating Temperature: -22 to 176 F
- Output Voltage Type: AC
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA SSRLDUAL series solid-state relays are two totally independent ac output relays in a single standard panel mount package. They utilize OMEGA's inverse-parallel SCR output design with integral dV/dt snubber circuity to provide protection against false
- Input (Pick-up) Voltage Range: 4 to 15 volts
- Dropout Voltage: 1 volts
- Input Current Range: 0.0075 to 0.034 amps
- Maximum Current: 40 amps
-
Supplier: Finder S.p.A. con unico socio
Description: Type 77.D3, Hockey puck Solid State Relay. Output: 60 A/600 V AC. Suggested applications: – heater or motor control
- Input (Pick-up) Voltage Range: 600 volts
- Input Current Range: 60 amps
- Operating Temperature: -22 to 176 F
- Output Voltage Type: AC
-
Supplier: Infineon Technologies AG
Description: 1 Form A Photovoltaic Relay in a 6-pin SMT Package 250 V, 190 mA AC/320 mA DC Photovoltaic Relay in a 6-pin SMT Package. This normally open solid-state relay can replace electromechanical relays in many applications. This SSR is specifically designed
-
Supplier: Utmel Electronic Limited
Description: Solid State Relays - PCB Mount Normally Open Form 1A 400V
- Input (Pick-up) Voltage Range: 1.15 volts
- Load Voltage: 400 volts
- Output Voltage Type: AC, DC
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Crouzet expands their portfolio with their Solid State Relays! The new design is lighter weight, which makes them ideal for every application, including harsh environments. They are robust, multipurpose, easy to install, and easy to use. The new Solid State Relays are available in Panel (read more)
Browse Solid State Relays Datasheets for Heilind Electronics, Inc. -
The new 77 Series solid-state relays (SSRs) are ideal for use where switching speed and a high number of switching operations are key requirements of applications including resistive loads, solenoids and motor loads. When switching loads with (read more)
Browse Solid State Relays Datasheets for Finder S.p.A. con unico socio -
signals, such as controlling an AC load with the use of a DC power source. When choosing between electrical relays and solid state relay types, it is important to consider various factors to narrow down the best choice for a particular application. While (read more)
Browse Electromechanical Relays Datasheets for ASAP Semiconductor LLC -
What is a Solid State Relay / Contactor? A Solid State Relay or Contactor (SSR or SSC) is an electronic component that switches Power (AC or DC current) to a load circuit and provides electrical isolation between an What is a Solid State Relay / Contactor? application (read more)
Browse Solid State Relays Datasheets for Sensata Technologies -
The SSR has an off state leakage current of several milliamperes, whereas the Pho toMOS relay has only 100 pA even with the rated load voltage of 350 V (AQY210EH) (read more)
Browse Diode Arrays Datasheets for Unikey Electronics Pte. Ltd. -
AC and DC loads, from fans and pumps to lighting circuits and security devices. With both electromechanical and solid?state options available, we offer flexible solutions for every automation requirement. Built to withstand demanding environments, these relays maintain stable (read more)
Browse Electromechanical Relays Datasheets for FCL Components America -
power used in the home. These solid-state devices include no moving parts, making them more reliable and efficient. Inverter design can be quite complex, and can even be tuned to offer the highly clean, reliable power essential for extending the (read more)
Browse Electromechanical Relays Datasheets for FCL Components America -
The G9EA-1-B DC24 should not be used for rapid repetitive control in the same way as a solid-state switch. Its primary role is high-capacity connection, disconnection, isolation, or emergency interruption. Because the relay contains pressurized gas (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
). Designed to enhance safety in high-voltage environments, the VPD utilizes a solid-state relay output to indicate live voltage in a system, helping to protect personnel from electrical hazards. The customized P52000K11-MS0012R/00 takes this functionality further by reducing the detection threshold to (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
idle periods by placing selected internal drive functions into a lower-consumption state. Built-In Communication The ATV630U55N4 includes Ethernet, Modbus TCP, and Modbus serial communication. The physical interfaces include Ethernet and two-wire RS (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
CR4 - Thread: variable current control with 220v AC circuits
Re: variable current control with 220v AC circuits. .... If you really want "closed loop" control to maintain a constant temperature under varying conditions, you will need to find a "temperature controller" , a "thermocouple" temperature sensor, and a " solid state relay " .
-
dc contactor relay - offers from dc contactor relay manufacturers, suppliers, exporters & wholesalers
Mosfet Solid State High Frequency Welder 150KW for Pipe Making. .... German Siemens 16 Switch, relay , AC contactor LG/Schneider 17 Buttons, indication lamps Shanghai ... .... AC 220v F21-E1 6 Buttons 1 Speed Industrial Radio Remote Control ...
-
Python Programming for Arduino
a safely enclosed box that contains optically isolated solid - state relays and provides a convenient way to interface your AC appliance with the Arduino board. .... If you are dealing with a 220V /240V power supply, the PowerSwitch http://www.powerswitchtail.com/Documents/PSSRTK%20 .
-
Fault Calculations in Industrial/Commercial Power Systems - IEEE Red Book Self-Study Course
1 I10V/104- 220V /1 21. .... NOTES: ( 1 ) Relays , moton, or other auxiliary equipment that function as Ii put of the control for .... Also, application ofswitchgear devices containing solid - state control, exposed continuously to control voltllies approaching the upper limits of ranges specified herein. require specific attention and the mllllufacturer should be consulted before application is made. .... 230, ac .
-
Periodic oscillatory damping pulse current conditioning of gas discharge tube
~ 220V 50Hz. .... Let voltage divider monitor the charging voltage of the capacitor, regulate booster to control output current of constant current source, thus control the charging rate of capacitor C. Solid State Relay is used to output short circuit current source, then to stop .... (1) Controlling of AC current conditioning: for different structural parameters of GDT, the effective value of the…
-
Highly Integrated, Quad/Dual Digital Pulsers Utilize Active Clamping to Enhance Ultrasound Imaging
…a single positive supply up to +220V, a single negative supply down to - 220V , or dual ±110V .... • 250W AC /DC supplies suit industrial & medical use. .... • Hybrid solid - state relays enable noiseless switching .
-
Improved fuzzy control method for temperature in water tank of intelligent viscometer
AC /DC ~ 220V . .... relay . .... When the desired temperature is higher than that outside the water tank, water is heated by a solid - state relay (SSR) which is controlled by DSP; contrarily, the cooler is operated by a relay.
-
power transformers ( Page 11 ) - offers from power transformers manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : toroid core silicon steel, Stabilizer power transformer 100va, dimmable electronic transformer, 220v audio toroidal transformer ]. .... Sell SSR-40DA DC to AC Solid State Relay .
-
Nanotechnology and Precision Engineering
Using self-adaptive plug to alternating 220V /380V, the charger enchances the power’s adaptability. .... Transformer changes power voltage to required charging voltage. after rectifier and filter, the AC voltage is changed .... By the way of channel choice module(CHA1, CHA2), the micro-charger charges the corresponding single battery through the solid relays (Relay11, Relay12, ..., Relay1N, Relay21, Relay22, ..., Relay2N). .... used in the digital transformer substation, the system can remote monitoring the running states and fault conditions…
-
Page 43. Semiconductor parts with 160 in root number
100W,input voltage range:44- 220V , output voltage 24V (4.2A) AC /DC converter. .... Single Phase Solid State Relays .
Indicates content that may require registration and/or purchase.