-
Supplier: TelephoneStuff.com
Description: 125V Decora Plus Industrial Grade Surge Protector Duplex receptacles provide hard-wired, point-of-use surge protection for electronic equipment used on 15 Amp and 20 Amp 125 Volt branch circuits. Both receptacles are available in conventional ground and Isolated Ground
-
Supplier: TelephoneStuff.com
Description: 125V Decora Plus Industrial Grade Surge Protector with Indicator Light. Back and side wired receptacle NEMA 5-15R, 15A/125V. Feature: - Decora-styled TVSS receptacles protect sensitive electronics equipment against transient voltage surges - UL 1449 suppressed voltage
- Device Type: SPD
-
Supplier: MCG SURGE PROTECTION
Description: compact, heavy duty surge suppression. The units clamp excess transient over voltages in less than 5 nanoseconds and automatically reset -- ready for the next transient. A green LED verifies that protection is present. The DC surge protector's low-profile enclosure (4.95" X
- Maximum Surge Current: 4,000 amps
- DC Energy Absorption: 455 joules
- Clamping Voltage: 150 volts
- Number of Protected Lines: 1 #
-
-
Supplier: L-com, Inc.
Description: The AL-D8-24ACW lightning surge protectors provides superior protection of AC control lines from transients and surges. These units will protect 8 individual single ended AC control lines. The design incorporates Metal Oxide Varistors (MOV). The unit limits the voltage swing on
-
Supplier: L-com, Inc.
Description: The AL-D8-12ACW lightning surge protectors provides superior protection of AC control lines from transients and surges. These units will protect 8 individual single ended AC control lines. The design incorporates Metal Oxide Varistors (MOV). The unit limits the voltage swing on
-
Supplier: L-com, Inc.
Description: The AL-D8-05DCW lightning surge protectors provides superior protection of DC control lines from transients and surges. These units will protect 8 individual single ended DC control lines. The design incorporates uni-polar Transient Voltage Suppression (TVS) Diodes rated at 1500
-
Supplier: L-com, Inc.
Description: The AL-D8-48ACW lightning surge protectors provides superior protection of AC control lines from transients and surges. These units will protect 8 individual single ended AC control lines. The design incorporates Metal Oxide Varistors (MOV). The unit limits the voltage swing on
-
Supplier: Tripp Lite by Eaton
Description: applications. Protects connected equipment from transient surges and line noise with built in surge suppression rated at 1050 joules. Corded, multi-outlet strip reduces cabling clutter and enables the connection of multiple electrical devices to a single AC wall socket. Features metal
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: Premium protection for home, corporate, retail, telecom and industrial applications, the ISOBAR4/220 Isobar® 4-Outlet 230V Surge Protector features a surge protection rating of 330 joules to defend your sensitive electronics against surges and spikes. The
- Clamping Voltage: 300 volts
-
Supplier: Tripp Lite by Eaton
Description: applications. Protects connected equipment from transient surges and line noise with built in surge suppression rated at 900 joules. Corded, multi-outlet strip reduces cabling clutter and enables the connection of multiple electrical devices to a single AC wall socket. Features metal
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: applications. Protects connected equipment from transient surges and line noise with built in surge suppression rated at 2100 joules. Corded, multi-outlet strip reduces cabling clutter and enables the connection of multiple electrical devices to a single AC wall socket. Features metal
- Features: Other
-
Supplier: Transtector Systems, Inc.
Description: Transtector AC surge protector / arrester (Also known as alternating current surge protection device or SPD as well as transient voltage surge suppressor or TVSS) 1000-682-5 is in-stock and will ship same business day as purchased from us. Our AC surge
- Maximum Surge Current: 30,000 amps
- Operating Temperature: -22 to 149 F
- Application: Computer Rooms, Medical Facilities, Network Applications
- Technology: MOV
-
Supplier: Transtector Systems, Inc.
Description: Transtector AC surge protector / arrester (Also known as alternating current surge protection device or SPD as well as transient voltage surge suppressor or TVSS) 1000-682-4 is in-stock and will ship same business day as purchased from us. Our AC surge
- Maximum Surge Current: 30,000 amps
- Operating Temperature: -22 to 149 F
- Application: Computer Rooms, Medical Facilities, Network Applications
- Technology: MOV
-
Supplier: Transtector Systems, Inc.
Description: Transtector AC surge protector / arrester (Also known as alternating current surge protection device or SPD as well as transient voltage surge suppressor or TVSS) 1000-682-6 is in-stock and will ship same business day as purchased from us. Our AC surge
- Maximum Surge Current: 30,000 amps
- Operating Temperature: -22 to 149 F
- Application: Computer Rooms, Medical Facilities, Network Applications
- Technology: MOV
-
Supplier: Richardson RFPD
Description: unit is rated for indoor use. The indoor SPD for AC is a strip type design. Indoor industrial electrical surge protection strip is part of the Transtector SL series. ACPS-6N-120SN8-TT TVSS indoor AC surge protector is for 120 Vac applications. The 120V AC TVSS is a
- Device Type: Lightning Arrestor
-
Supplier: Tele-Communication, Inc.
Description: breaker overload protection Self-test circuit with visual indicator 8 grounded AC outlets on rear panel (6 switched,2 always on) Documents and Downloads SurgeX SX1115 Surge Eliminator & Power Conditioner Data Sheet SurgeX SX1115 Surge Eliminator & Power Conditioner User Guide The units
-
Supplier: Tele-Communication, Inc.
Description: stops all surges up to 6,000 volts (unlimited surge current) without producing harmful side effects such as ground contamination or common-mode disturbances. This product is also known as: SX2120, UPS, Surge Protector, Universal Power Supply, Uninterruptible Power Supply
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Silicon Surge Protector, 220V V(BO) Max, 25A, MODIFIED TO-220, 3 PIN Product overview: P3602ABL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is
- Current Rating: 2.2 amps
- Approvals / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Silicon Surge Protector, 220V V(BO) Max, 20A, MODIFIED TO-220, 3 PIN Product overview: P3602AALRP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It
- Current Rating: 2.2 amps
- Approvals / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Silicon Surge Protector, 220V V(BO) Max, 50A, MODIFIED TO-220, 3 PIN Product overview: P3602ACL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is
- Current Rating: 2.2 amps
- Approvals / Standards: RoHS Compliant
-
Supplier: Tele-Communication, Inc.
Description: Downloads SurgeX SX1120RT Surge Eliminator & Power Conditioner Data Sheet SurgeX SX1120RT Surge Eliminator & Power Conditioner User Guide The SX1120RT provides guaranteed surge protection and power conditioning for audio, video, broadcast and computer equipment. The units are
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Silicon Surge Protector, 220V V(BO) Max, 30A, DO-214AA, DO-214AA, 2 PIN Product overview: P1800SBL from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers
- Pin Count: 2
- TJ: -40 C
- Features: Triac
-
Supplier: Tele-Communication, Inc.
Description: SX1115 RL Surge Eliminator & Power Conditioner Data Sheet SurgeX SX1115 RL Surge Eliminator & Power Conditioner User Guide The SX1115RL provides guaranteed surge protection and power conditioning for audio, video, broadcast and computer equipment. The units are 15-amp
-
Supplier: Nexperia B.V.
Description: benefits Unidirectional protection of two lines Reverse standoff voltage: VRWM = 13 V Average measured surge robustness: IPPM = 14 A (8/20 µs) / IPPM = 2.54 A (10/1000 µs) Typical reverse leakage current: IRM = 0.1 nA AEC-Q101 qualified Applications Automotive in-vehicle networks protection
- VR: 13 volts
- IR: 0.005 mA
- Tj: 150 C
- Features: Other, Power Diode, Protector
-
Supplier: Nexperia B.V.
Description: benefits Unidirectional protection of two lines Reverse standoff voltage: VRWM = 13 V Average measured surge robustness: IPPM = 14 A (8/20 µs) / IPPM = 2.54 A (10/1000 µs) Typical reverse leakage current: IRM = 0.1 nA Qualified according to AEC-Q101 and recommended for use in automotive
- VR: 13 volts
- IR: 0.005 mA
- Tj: 150 C
- Features: Other, Power Diode, Protector
-
Supplier: Nexperia B.V.
Description: voltage: VCL = 36 V at IPP = 7 A Ultra low leakage current: IRM < 1 nA Applications ESD protection for supply and interface lines with high signal levels. Industrial Consumer Computing Communication
- VR: 13 volts
- IR: 0.01 mA
- Tj: 150 C
- VBR: 17 volts
-
Supplier: TelephoneStuff.com
Description: Provides homes with protection from high-energy transient voltage surges that can damage sensitive electronic circuits in computers, audio and video components and electronic appliances. Features: - 120/208V 3PY panel protector 4-mode protection - Light commercial/residential grade -
- Type: Terminal and Junction Boxes
-
Supplier: Transtector Systems, Inc.
Description: Transtector AC surge protector / arrester (Also known as alternating current surge protection device or SPD as well as transient voltage surge suppressor or TVSS) ACPS-6N-120SN2-TT is in-stock and will ship same business day as purchased from us. Our AC surge
- Number of Electrical Outlets: 6
- Current Rating: 15 amps
- Frequency: 50 Hz, 60 Hz
- Features: On/Off Switch, Other
-
Supplier: ProTek Devices
Description: Industrial Computer Data Line Protector FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC 61000-4-5 (Surge): 8/20µs - 95A, Level 4 (Line-Gnd) & 48A, Level 4 (Line-Line) • 4 Wire Line-Ground Protection • Designed for EIA Standard
- Maximum Surge Current: 10,000 amps
- Clamping Voltage: 40 volts
- Device Type: Dataline and DC Signal
-
Supplier: Huawei Technologies Co., Ltd.
Description: (802.3at-compliant); the AP6610DN-AGN adds an SFP optical uplink Internal 5-kA feeder surge protection and 6-kA or 6-kV surge protection on the Ethernet port plus an internal 20-kA surge protector for the AC input on the AP6610DN-AGN
- Number of Channels: 256 #
- Network Equipment: Access Points
- Form Factor: Ceiling / Wall Mount
- Features: Power-over-Ethernet (PoE) Ready
-
Supplier: Littelfuse, Inc.
Description: The SZ1.5SMC series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SZ1.5SMC series is supplied in the exclusive, cost-effective,
- VR: 53 volts
- PD: 1,500,000 milliwatts
- Clamping Voltage (VC): 85 volts
- VBR: 58.9 to 65.1 volts
-
Supplier: Littelfuse, Inc.
Description: The SZ1SMC series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SZ1SMC series is supplied in the cost-effective, highly reliable
- VR: 51 volts
- PD: 1,500,000 milliwatts
- Clamping Voltage (VC): 82.4 volts
- VBR: 56.7 to 62.7 volts
-
Supplier: Schneider Electric
Description: Computer and Peripheral Battery Backup & Surge Protector for Electronics and Computers Schneider Electric UPS High Performance Computer and Electronics UPS for Premium Power Protection Network and Server Intelligent and efficient network power protection from entry level to scaleable
- Volt-Amp Rating: 10 to 1,600 kVA
- Features: Rack or Tray, Single Phase, Three Phase, Tower Type
-
Supplier: UL Standards & Engagement
Description: transformers (which are evaluated in accordance with Part 2); f) Transformers incorporating overcurrent or over-temperature protective devices, transient voltage surge protectors, or capacitors; and g) Permanently-connected transformers. 1.2 These transformers are intended to be used
Find Suppliers by Category Top
Featured Products Top
-
2 Form C (DPDT)contact arrangement Forcibly Guided contacts according to IEC61810-3 Designed to meet cULus,TUV,CQC requirements Flux-tight and Wash-tight version available High insulation capability(1.2/50μs):10kV surge voltage between coil & contacts (read more)
Browse Safety Relays Datasheets for Churod Americas, Inc. -
Vishay's 16 Gen 3 1,200 V silicon-carbide (SiC) Schottky diodes feature a merged PIN Schottky (MPS) design. They also combine high surge current robustness with low forward-voltage drop, capacitive charge, and reverse leakage current to increase efficiency and reliability in switching power (read more)
Browse General Purpose Diodes Datasheets for DigiKey -
The MBRS540T3G, manufactured by ON Semiconductor, is a high-performance Schottky barrier rectifier diode designed for high-frequency and energy-sensitive applications. With its low forward voltage drop and high surge current handling capacity, it offers engineers (read more)
Browse Diodes Datasheets for Win Source Electronics -
-
-10% / +10% using the trim function. The 5V to 28V models will operate with a 9 to 36Vdc input and the 91.5% efficient 48V output from 18 to 36Vdc. All models can withstand a 1 second surge of up to (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
Eteily Technologies offers the N-Male to N-Male Adapter with Lightning Arrestor, which is intended to safeguard sensitive RF equipment from high-voltage surges, static discharge, and lightning-induced transients. This surge protector operates across a wide frequency (read more)
Browse RF Surge Suppressors Datasheets for Eteily Technologies India Pvt. Ltd. -
ABSOPULSE Electronics’ RWR-212-P200L and RWR-212-P200X fully encapsulated RIA12 DC-DC converters deliver up to 200W in railway rolling stock applications. The DC-DC converters have an input voltage surge-withstand capacity 3.5 times nominal input voltage for 20 milliseconds and (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
and silent fusing under high DC overload or accidental AC mains exposure in automotive, industrial, and consumer systems. With AEC-Q200 qualification and high surge capability up to 4 kV, the AC03-CS Series offers reliable performance from -40°C to +200°C. A robust, UL 94 V-0 silicone (read more)
Browse Resistors Datasheets for New Yorker Electronics Co., Inc. -
ROLEC’s handCASE metal enclosures for handheld industrial electronics are now available in four variants. High performance handCASE is designed for mobile control applications in challenging environments. These diecast aluminum cases are light and comfortable to hold for long (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc. -
Specifications Voltage range: 6–29 V; normal operating voltage: 12 V DC No load: airflow 15.5 L/s, current 6.51 A Rated at maximum efficiency: airflow 8.11 L/s, current 7.15 A Maximum vacuum: 5.77 kPa; maximum output power: 21.47 W (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD.
More Information Top
-
Socket Plug - Socket Plug Manufacturers, Suppliers
…E 32A 220V-415V 3P+N+E 63A 220V-240V 2P+E 125A 220V -240V 2P+E .... [ Related Keywords : Industrial Plug, Ip44 Industrial Maleplug, Electric Coupler Socket, Industrial Plug Socket ]. .... Eu Strip USB European Extension Surge Protector Germany 8 Way Plug Socket European Sockets with USB .
-
Mechatronics and Industrial Informatics
optical voltage transformer subjected to lightning surge wave respectively, which referenced in literature [9]. .... Mechatronics and Industrial Informatics. .... are derived from “Beijing Agricultural Digital Resource Center", and supplemented by literature, case and plant protector advice. .... U2= 220V , load induction Ld = 700mH and load resistor Rd = 200Ω, waveforms of three phase currents at…
-
Industrial Instrumentation and Control Systems
…theoretics with simulation, various physical quantities of synchronous generator produced tremendous impact and surge during the sudden .... Industrial Instrumentation and Control Systems. .... Commonly, the leakage action current of higher level protector should be greater than the next level protector .... External inputs as 220V /50HZ three-phase AC or 28V DC can be converted to DC ±15V…
-
Computing, Control and Industrial Engineering IV
Data collection structure was mainly consisted of PT100 temperature sensor, human-computer interface, controller cRIO 9081, analog input module, on-off output module, temperature converter, switching power supply, filter, fuse protector , air-break switch, electrical cabinet, industrial router among which cRIO 9081 … impact of flexible link and joints on the dynamical characteristics of manipulator, then surging force bear on .... 220V (+) .
-
Green Manufacturing, Mechanical and Automation Engineering
220V /50Hz AC is used as the power supply of this system; the size of flywheel pulley .... Industrial Control Computers, 2010: 1. .... Finally, the experiment confirmed For those who may appear the load surge Web applications, cloud computing advantage. .... code this prototype in the BIOS self-checking could create a automatic operating protector .sys files in…
-
Advances in Chemical Engineering: ICCMME 2011
…were performed with a domestic microwave oven (NN-GD567M, Japan) with technical features of ~ 220V , 2450MHz. .... [1] Zengheng Cao, Yaming Wang, Huixian Guo: Industrial Catalysis Vol.15 (2007), p. 25. .... 300 µl of CAW, suggesting that the antioxidant action of CAW as peroxidation protector may relate to .... 4-distillate collector 5- Surge flask 6-vacuum pump .
-
Thermal, Power and Electrical Engineering
DC voltage suffers impulse at 0.4 s and 0.65 s because of grid voltage surge . .... drive PMSG wind generation system, in IECON 2010 - 36th Annual Conference on IEEE Industrial Electronics Society. on .... These protection circuits can be function as an ESD protector , they act as a voltage clamping device … this paper, a good efficiency index and excellent ESD/latch-up capabilities of Vt1( 220V ) and Vh(55V…
-
Energy Research and Power Engineering
That is, the output voltage should always be 220V /50Hz, and the engine needs to work at .... Small Isolated Diesel Generator System,” Proceedings of the 5th International Conference on Industrial and Information Systems .... However, for low-power operation, the IC often works as a protector , of which the overvoltage (OV … accident conditions with countercurrent natural circulating high temperature gas in the hot leg, surge line and steam…
-
Manufacturing Engineering and Process II
When leakage current ≥set value of leakage protector , 4 pin of VG54123 exports high level signal to .... In industrial productive process, when PID setting is difficult to drive control system, compensator is worked out … the height of water flow is higher, and also it may cause the surge in molecular sieve. .... Motor parameters are as follows: the phase voltage U= 220V , Rs =4.1Ω, Rr =2.5Ω, Ls…
-
Advances in Power and Electrical Engineering
Study of an intelligent low-voltage integrative motor protector based on PIC16F876 single chip [J], RELAY, 2005 … hence it has great application prospects in the reciprocating linear motion applications of industrial automation, machinery etc .... When being analyzed, a 220V /50Hz single-phase AC source is supplied and the running capacitance C1r .... (2005) Insulator and Surge Arresters.
Indicates content that may require registration and/or purchase.