-
Supplier: TelephoneStuff.com
Description: The redesigned vertical power strips offer an expanded range of features and options. Designed to provide power along the full height of racks 4' high and taller. Mounting brackets provide a 6.5" standoff from the rack channel which allows plug and service access
- Unit Type: Rack Mount, Vertical Mount
-
Supplier: TelephoneStuff.com
Description: Rack-mount power strips use only one rack-mount space and allow multiple pieces of equipment to share a single power connection. Multiple power strips can be installed in each rack or cabinet to supply multiple circuits in support of redundant
- Voltage: 115 VAC
- Protection: Circuit Breaker
- Outlets: NEMA
- Unit Type: Rack Mount
-
Supplier: Allied Electronics, Inc.
Description: 15 A Vertical Rack Mount Power Strips, 120 VAC, Straight Plug 15⁄8" × 13⁄8" aluminum profiles. 125 V, 15 amp circuit breaker. 14 AWG power cord.
-
-
Supplier: Allied Electronics, Inc.
Description: 15 A Vertical Rack Mount Power Strips, 120 VAC, Straight Plug 15⁄8" × 13⁄8" aluminum profiles. 125 V, 15 amp circuit breaker. 14 AWG power cord.
-
Supplier: Allied Electronics, Inc.
Description: 15 A Vertical Rack Mount Power Strips, 120 VAC, Straight Plug 15⁄8" × 13⁄8" aluminum profiles. 125 V, 15 amp circuit breaker. 14 AWG power cord.
-
Supplier: Allied Electronics, Inc.
Description: 15 A Vertical Rack Mount Power Strips, 120 VAC, Straight Plug 15⁄8" × 13⁄8" aluminum profiles. 125 V, 15 amp circuit breaker. 14 AWG power cord.
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's RS-0615-R power strip offers 15 amp capacity AC power distribution in a versatile multi-mount cabinet. Detachable mounting flanges are configurable for rackmount, wallmount and under-counter installation. Uses only 1 rack space (1U) when installed in any 19
- Frequency: 50 Hz, 60 Hz
- Unit Type: Plug Strip, Rack Mount
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's RS-0615-F power strip offers 15 amp capacity AC power distribution in a versatile multi-mount cabinet. Detachable mounting flanges are configurable for rackmount, wallmount and under-counter installation. Uses only 1 rack space (1U) when installed in any 19
- Frequency: 50 Hz, 60 Hz
- Unit Type: Plug Strip, Rack Mount
-
Supplier: Tripp Lite by Eaton
Description: The PS1916D1U 16-Outlet 1U Rack-Mount AC Charger Power Strip provides high-speed charging for up to 16 mobile devices simultaneously, such as notebooks, netbooks, tablets and other battery-intensive electronics that use a NEMA 5-15P plug. This power strip features
- Frequency: 50 Hz, 60 Hz
- Certifications: CSA, UL
- Unit Type: Plug Strip, Rack Mount
-
Supplier: TelephoneStuff.com
Description: The redesigned vertical power strips offer an expanded range of features and options. Designed to provide power along the full height of racks 4' high and taller. Mounting brackets provide a 6.5" standoff from the rack channel which allows plug and service access
- Voltage: 115 VAC
- Protection: Circuit Breaker
- Unit Type: Rack Mount, Vertical Mount
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's RS-1215-RA Power Strip offers 15A capacity AC power distribution in a versatile multi-mount cabinet. Detachable mounting flanges are configurable for rackmount, wallmount and under-counter installation. Uses only 1 rack space (1U) when installed in any 19-in.
- Frequency: 50 Hz, 60 Hz
- Unit Type: Plug Strip, Rack Mount
-
Supplier: Interpower
Description: Socket Color: Various Case Material: Metal Case Color: Blue CE Marking: no This International Socket Strip includes seven international test sockets. It includes one unterminated power cord. For 220-240 circuit: Continental Europe (CEE 7) 16A. Denmark 16A. Italy 10A. India (old British
- Number of Electrical Outlets: 7
- Current Rating: 10 amps
- Features: Other
- Unit Type: Rack Mount
-
Supplier: TelephoneStuff.com
Description: Designed to mount directly to Silver Frame, leaving rack mounting space available for use. Power Strip Features: - Eight 3-prong, 15A, 125 V AC Outlets - Circuit breaker and 10' cord - Includes installation hardware
- Protection: Circuit Breaker
- Unit Type: Rack Mount
-
Supplier: Newark, An Avnet Company
Description: 1U Rack Mount Power Strip 2 Front 8 Rear Outlets 15A; No. of Outlets:10Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:-; Cable Length:15ft; Product Range:Basic PDU Series RoHS Compliant: Yes
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about these power distribution units? Provides a rack mountable power solution for your racks and enclosures Can be mounted horizontally or vertically to provide top-to-bottom power, and save space Equipped with a power switch to turn
-
Supplier: HAVE, Inc.
Description: MIDPD1415C - Middle Atlantic Vertical Power Strip - 15 Amp, 14 Outlets All Middle Atlantic Products power strips feature our unique mounting lances and quick clips, and have been engineered to attach to the rackrail brackets on all of our welded racks. Quick clips
- Unit Type: Plug Strip
-
Supplier: Chatsworth Products, Inc.
Description: CIRCUIT BREAKER TYPE 66 INCH L X 3.5 INCH W X 3.5 INCH D SIZE BLACK COLOR RACK, CABINET APPLICATION IEC 60320-C19 RECEPTACLE OUTLET TYPE 12 OUTLET(S) 250 V 80 AMPERE ELECTRICAL RATING NO SURGE PROTECTED INCLUDES MOUNTING SCREWS
- Protection: Circuit Breaker
- Features: Other
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Low-profile slim design. Constructed of rugged light weight aluminum. Designed for a variety of applications: Install in your server cabinets Wall mount cabinets Open frame racks Or install horizontally above your work bench. Each outlet strip included a hardware mounting kit.
- Number of Electrical Outlets: 19
- Current Rating: 15 amps
- Outlets: NEMA
- Features: Other
-
Supplier: Visual Sound, Inc.
Description: Atlas Sound Power Supplies for the Atlas Sound Time Saving Devices are available separately. One 24V power supply can supply power to up to six TSDs when used with the TSD-DCPD or TSD-DCPDV power distribution units. This helps remove rack clutter, free up
-
Supplier: Visual Sound, Inc.
Description: high output power, versatile loading options, high thermal capacity and unmatched reliability, the CX Series is the perfect solution to any permanently installed sound system. PowerWave switch-mode power supply technology for highperformance and compact size Custom integrated security
-
Supplier: Visual Sound, Inc.
Description: QSC Audio Products, Inc. The new 4-channel CX amplifiers give you four channels in only two rack spaces-without compromising on power. Choose from three models-a direct 70-volt model and two-low impedance versions-each equipped with our exclusive PowerWave switching power supply
-
Supplier: ValueTronics International, Inc.
Description: All silicon semiconductors Modular construction permits multiple-unit rack mounting As many as three supplies may be mounted in a standard 8 3/4" x 19" rack Finish: Portable steel cabinet finished in blue vinyl enamel The Power Designs Model 5015T is a stable DC power
- Type: DC Power Supply
-
Supplier: Quail Electronics
Description: use internationally. Quail Electronics is proud to be the only producer of truly universal power cords. These Universal Jumper Cords feature an ROJ which hard-wires into your power source and then connects to a cabinet or rack-mounted server using the IEC-60320-C5 Connector .
- Cord Length: 48.031522 inch
- Rated Current: 2.5 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: MilesTek Corporation
Description: Fully vented bottom and sides for heat dissipation. Accepts optional clamping bars to secure components. Accepts mounting of PD-815SC-PBSH power strip. Welded steel construction, with black powder coat finish.
- Type: Rack Enclosures
-
Supplier: Quail Electronics
Description: to be the only producer of truly universal power cords. These Universal Jumper Cords feature an ROJ which hard-wires into your power source and then connects to a cabinet or rack-mounted server using the IEC-60320-C19 Connector . The 0165 series of power cords are
- Cord Length: 98.42525 inch
- Rated Current: 16 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: AMETEK Programmable Power
Description: transformers 75KVA power rating; Transform 480VAC 3phase Delta to 208VAC 3 phase Wye Main Power Rack Five 10KW power channels; 150VDC at 67A each One 5KW load channel; 3-450V, 0-150A constant current Eight programmable strip chart recorder outputs Solar Array
- Tester / Test Capability: Functional Test (Performance)
- Type / Form: Measure Unit / Monitor, Test Platform / System
-
Supplier: Visual Sound, Inc.
Description: Peavey Electronics Massive power in a small package. The PV® 2600 has XLR, 1/4 inch and barrier strip inputs with Peavey's famous DDT™ compression system, binding post and Speakon® output connectors. 2x900 watts at 4 ohms 2x550 watts at 8 ohms Massive toroidal transformer and storage
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1381546-PS2406RA08B Category: Line Protection, Distribution, Backups>Power Distribution, Surge Protectors Type: Outlet Strip, Surge Protector Features: Switch Package: Bulk Housing Material: Aluminum Voltage - Input: 120V Current - Max: 15A Region Utilized:
-
Supplier: TMP Pro Distribution
Description: 4-channel CX amplifiers give you four channels in only two rack spaces-without compromising on power. Each is equipped with QSC's exclusive PowerLight® switching power supply technology to virtually eliminate noise and hum. With high output power, versatile loading
- Type: Amplifier
-
Supplier: Biamp Systems, Ltd.
Description: channels of balanced mic or line level input 0 – 66dB gain, adjustable in 6dB increments +48V Phantom Power -100 to +12dB fader range for level Audio and control networking over AVB/TSN Powered by PoE+ Plug-in barrier strip connectors Front panel LEDs for device status indications
-
Supplier: Data Connect Enterprise, Inc.
Description: solution to long cable runs 120/220 VAC,12, 24, 48, or 125 VDC available 1U high rack mountable, 1, 2, or 3×19” rack 20 slot rack chassis option
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
-
Supplier: TMP Pro Distribution
Description: 4-channel CX amplifiers give you four channels in only two rack spaces-without compromising on power. Each is equipped with QSC's exclusive PowerLight® switching power supply technology to virtually eliminate noise and hum. With high output power, versatile loading
- Type: Amplifier
-
Supplier: ValueTronics International, Inc.
Description: Power Line Voltage (selectable): 100V, 120V, 220V, 240V Line Frequency: 47 to 63 Hz Line Voltage Variation: + 10% about line voltage setting Dimensions Height: 17.8 cm (7 in), standard rack increment, plus 1.5 cm (0.6 in) for feet on bottom of unit Width: 43.2 cm (17 in),
- Physical Properties: Acoustic (Microphones)
- Calibrator Style: Hand Held
- Environmental Properties: Pressure / Vacuum, RTD, Thermistor, Temperature, Thermocouple
-
Supplier: TMP Pro Distribution
Description: 2+) Output: Covered barrier strips DataPort V2: HD-15 connector Controls Front: AC switch Rear: Ch. 1 and Ch. 2 gain knobs, 10-position DIP switch Indicators PWR-ON: Green LED; SIGNAL: Green LED (1 per channel); CLIP: Red LED (1 per channel) Dimensions 19" (48.3 cm) rack mounting,
- Type: Amplifier
-
Supplier: Biamp Systems, Ltd.
Description: The Tesira EX-LOGIC is a half-rack logic box for use with Tesira audio DSPs. The EX-LOGIC provides both logic inputs and outputs and, through software, can be configured as a control interface. There are 16 total connections that can be used as inputs or outputs. 12 of the connections are
Find Suppliers by Category Top
Featured Products Top
-
is a socket strip using IEC components in a case enclosure that is larger than an APS and fits into a 19-inch rack. It can be utilized wherever power needs to be supplied to multiple units of equipment. The most common place to find a PDU is in an equipment rack. All of the (read more)
Browse Power Strips Datasheets for Interpower -
.5), USB (2.0), RS-232/RS-485 and Isolated Analog (5V/10V), several optional digital communication interfaces (IEEE, EtherCAT or Modbus-TCP) and an optional Isolated Analog 4-20mA (IS420) Interface. Output power levels cover 30kW, 45kW, 60kW and 90kW in a 23U Rack System (read more)
Browse Programmable Power Supplies Datasheets for TDK-Lambda Europe GmbH -
bottle/double bottle Special gas cabinet size Double bottle: W800*D520*H1957, single bottle: W500*D520*H1957 Control cabinet power supply Control power supply: 220VAC, 50HZ, 500W, heating power supply: 220VAC, 50HZ, 1-6KW (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
SCHURTER introduces its new 4750 series IEC strip-block, IEC connectors Type F, to meet the highly specific demands of power distribution in data centers. The strips provide a host of features including numbers of outlets in a strip, lighting possibilities, and terminal configurations for an (read more)
Browse Power Distribution Units (PDU) Datasheets for SCHURTER Inc -
February 10th, 2021 TDK Corporation announces the addition of the 50V, 200V, 400V and 500V models to the 5kW, 10kW and 15kW power platforms of the TDK-Lambda Programmable DC Power Supply Series which target the Automotive (Component and Subsystem (read more)
Browse AC-DC Adapters Datasheets for TDK-Lambda Americas Inc. -
AC-DC • Low voltage (to 150V) or High Voltage (to 30 kV) • Single, dual, and wide adjust output • Shipped within 9 Days • 5 Year Warranty Go to www.acopian.com .......... or go to www.find aPowerSupply.com (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
TDK Corporation announces the introduction of a 3,200W 48V model to the TPS power supply series. The 2U high product delivers 3200W output power (44V at 133.3A), and operates from a wide range Delta or Wye 350 - 528Vac three phase input. The 48V model is (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
facilities, offering one-stop solution for mechanical power transmission products in China. We can supply a full-range of power transmission products, such as chains, sprockets and plate wheels, pulleys, gearboxes, motors, couplings, gears and racks. Our product range also covers locking assemblies (read more)
Browse Timing Belts (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
The LICAP 64V, 125F ultracapacitor module from Richardson RFPD contains 24 of the 2.7V, 3000F ultracapacitor cells in series. The module is optimized for rack mount applications, so has no housing. Temperature monitor, voltage monitor and voltage management is included (read more)
Browse Supercapacitors Datasheets for Richardson RFPD -
Nexperia announced the expanded portfolio of 650 V industrial-grade high-power GaN FETs for demanding power conversion applications. The portfolio includes devices in 35 mΩ, 50 mΩ and 70 mΩ, offered in industry-standard TO-247-3, TO-247-4, TOLL and TOLT packages. The extended (read more)
Browse Transistors Datasheets for Nexperia B.V.
More Information Top
-
Tubular Motor Exporters, Tubular Motor Selling Leads
[ Related Keywords : Sheathed Wire Stripping Machine, Wire Stripping Machine, auto wire cutting machine ] Motors, Lighting Ballasts, Major Appliances, Racking /Shelving, Water Heaters, Pools (Above Ground/underground),... Power supply: AC 220V +-10%, 50 Hz; 2.
-
Vehicular information & communications technology (VICT) system
The system operates at 12 / 220V /50 HZ from an inventor generating a standard power supply using Schuko type plugs and sockets. Equipment racks and Equipment Each rack has a minimum of two 4-outlet multiple AC strips for power distribution.
-
Pulsed Semiconductor Diode Lasers as an Efficient and Affordable Decoating Method for Automotive Plastics, Composites and Metallic Surfaces
The large power supplies of the comparable high power C02 and Nd:YAG lasers also pose a higher threat of electrocution when performing maintenance, per OSHA related accidents for laser devices, than do the small rack mount power supplies of the diode … … Diodes have energy efficiencies averaging 50%, resulting in lower voltage power supplies (110V- 220V single phase) as … Closed cycle diode laser stripping can achieve help the automotive and aerospace maintenance industry to meet or …
-
Shopping In Other - Big Bruin
… • Comes complete with 200 amp gun and built-in running gear/cylinder rack • Unique … • Lincoln Power MIG 180C MIG Welder Pkg. with Spool Gun … Versa-Cut Plasma Cutter Cuts through materials up to 3/8 thick 110v or 220v AC input with … The included backing strips allow for accurate alignment, sturdiness, and a clean weld bead.
-
Prototype model of multi — Load AVG for material supply in manufacturing system
The white colour strip has been used to navigate the multi-load AGV in the environment This crank wheel uses chain driven mechanism to supply power to vehicle. The front steering system consists of rack and pinion. … kind of product that requires only 110v but the main power diffusion is 220v , then it becomes …
-
Advances in Power and Electrical Engineering
The strip tandem cold rolling mill computer control[M]. Impacts of TCSC and FSC on the Power -angle Gear- rack type The three-phase AC asynchronous motor power f e=50HZ, U e= 220V ; according to the typical …
-
Energy and Power Technology
N the amount of pans on one rack Energy and Power Technology … grease or butter evenly spreaded on the probe,and then use cloth or strip to fix the … Set U1 = UN= 220V ,fx =50Hz and φ=0.5π.
-
Hut, The engineer knowledge
/ ?^2kV/220V ; / 7^"=82,6) image 6-9. 7 rotary current 9 angle between E and U is (Pol wheel angle), so, amount the active power … leistungselektronisch, of the Drehstrom- or direct current network (this e.g. by electrical webs ) iiber converter (s …
-
Advances in Mechanics Engineering
Therefore, using failure and damage model can describe the stripped simulation in soil engineering. … another reason this paper using ABAQUS/Explicit to show the algorithm, because the motive power do not have … … series of rod lengths are designed and a group of rod length ratio ( rack : driving crank: link … For PFC, the input voltage is 220V /50Hz, the inductors L1 = L2 = 1.7mH and the output …
-
Progress in Power and Electrical Engineering
… racking, drive into racking, the shuttle racking and so on, because these kind racking must coordinate the … Progress in Power and Electrical Engineering In crib fire, each crib is made of 10 layers of fir strips (refer to [7] for … The simulation parameter settings are as following: Ud= 400V, Ug= 220V @50Hz, Ir= 4.4A, Lr=20mH.
Indicates content that may require registration and/or purchase.