-
Supplier: Exeltech
Description: The EXELTECH frequency converter is operated by simply plugging in the supplied cord to the power input, connecting the load to the output plug provided, and turning the unit on.
- Input Voltage: 90 to 265 volts
- Output Voltage: 116.4 to 123.6 volts
- Distortion (THD): 3 %
- Voltage Regulation: 3 %
-
Supplier: Daburn Electronics & Cable
Description: For a 50% to 100% load change GENERAL Efficiency: 70% typ. Isolation Voltage: 2500 Vrms Isolation Resistance: 50 MOhms Switching Frequency: 40 KHz typ. Protection Over Voltage Protection Short Circuit Protection ENVIRONMENTAL Operating Temperature Range: -25 to 71°C Storage
- DC Output Voltage: -15 to 15 volts
- DC Output Current: 0.35 to 3.5 amps
- AC Input Voltage: 115 volts
- Input Frequency: 47 to 440 Hz
-
Supplier: Allied Electronics, Inc.
Description: design measuring only 3-inch x 5-inch × 1.27-inch and offering a typical full-load EFFICIENCY of up to 87 percent. They are available in four outputs ranging from 12 to 24 V. The units feature a universal 100-240 VAC input that provides flexibility for use anywhere in the world. They
-
-
Supplier: Allied Electronics, Inc.
Description: design measuring only 3-inch x 5-inch × 1.27-inch and offering a typical full-load EFFICIENCY of up to 87 percent. They are available in four outputs ranging from 12 to 24 V. The units feature a universal 100-240 VAC input that provides flexibility for use anywhere in the world. They
-
Supplier: Larson Electronics LLC
Description: 90-295VAC range and converts it to 12VDC, allowing users to use standard AC power to operate equipment like our LED and HID lights that require 12 Volt DC current. The DCP-11-DP 132 watt power converter provides a safe and effective way for users to tap into and
- Features: Power / Power System / Distribution Transformer
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 23-PowerQFN Product Status: Active Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Thick Film Features: Open Frame AC DC Converters
-
Supplier: Allied Electronics, Inc.
Description: Features: 2:1 Wide Input Range 1500 VAC I/O Isolation Fixed Switching Frequency at 83 kHz Short Circuit Protection Overload Protection Over Voltage Protection Built-In EMI Filter Low Ripple Noise 100% Full Load Burn-In Test 2-Year Warranty Additional Features: Rated Output Power: 102 W Output
-
Supplier: Allied Electronics, Inc.
Description: Features: 2:1 Wide Input Range 1500 VAC I/O Isolation Short Circuit Protection Overload Protection Over Voltage Protection Built-In EMI Filter Low Ripple Noise 100% Full Load Burn-In Test 2-Year Warranty Additional Features: Rated Output Power: 151.2 W Output Voltage: 24 V Output Current: 6.3
-
Supplier: Red Lion Controls, Inc.
Description: User Settable Full Scale Frequency from 1 Hz to 25 KHz Four Output Operating Ranges Programmable Input Circuit Accepts Outputs from a Variety of Sensors 85 to 250 VAC Power Input Low Frequency Cut-out and Overrange Indication 3-way Electrical Isolation (Power/Input/Output)
-
Supplier: Richardson RFPD
Description: The outputs are short circuit and overload protected. The converters are available in two different pinning options and optionally with an external control pin for standby consumption as low as 12.5mW. The converters are fully certified to CB, IEC/EN and ANSI/AAMI
- Output Voltage (Volt): 12 volts
- Input Voltage (VIN): 9 to 36 volts
- Output Power: 10 watts
-
Supplier: Richardson RFPD
Description: The RAC04 series is an ultra-compact universal input AC/DC power module for PCB mounting. It features ultralow no-load power consumption, short circuit, overload and output overvoltage protection as well as a built-in EMC Class B filter. A high input voltage version (suffix /277) is also
- Output Voltage (Volt): 24 volts
- Input Voltage (VIN): 90 to 264 volts
- Output Power: 4 watts
-
Supplier: Win Source Electronics
Description: Current Limiting, Over Load, Over Voltage Control Features: Soft Start Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 115°C (TA) Case / Package: TO-220F-6L Supply Voltage - Operating: 9.7 V to 35 V Popularity: Medium Fake Threat In
- Output Power: 110 watts
- Operating Temperature: -20 to 115 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Win Source Electronics
Description: Fault Protection: Current Limiting, Over Temperature Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: TO-220-3 Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
- Output Power: 110 watts
- Operating Temperature: -40 to 150 C
- Configuration / Function: Flyback Converter, Forward Converter
- Features: Other
-
Supplier: Acromag, Inc.
Description: 8 or 16 voltage output channels Independent D/A converter on each channel 11µS settling time ±10V output range The IP220A outputs analog voltage signals to drive up to 16 devices. When used with a carrier that holds four IP modules, up to 64 voltage outputs can be
- Digital I/O Channels: 16 #
- Accuracy: 0.025 % FS
- Operating Temperature: 32 to 158 F
- Resolution: 12 bits
-
Supplier: Daburn Electronics & Cable
Description: UIL15 Series Universal Input, 15 Watt, Single and Dual Output AC-DC converters with full encapsulated plastic case Our UIL15 series of AC-DC converters feature a universal input of 90 to 264 VAC, high efficiency up to 85% and a fully encapsulated plastic case. This series
- DC Input Voltage: 120 to 370 volts
- Input Frequency: 50 to 60 Hz
- DC Output Voltage: -24 to 48 volts
- DC Output Current: -1.5 to 4 amps
-
Supplier: Daburn Electronics & Cable
Description: UIL30 Series Efficient AC-DC power supplies with short circuit protection 30 Watt Universal Input, Single and Dual Output Our UIL30 series of AC-DC converters feature an internal input filter, high efficiency up to 88% and a universal input of 90 to 264 VAC. This series
- DC Input Voltage: 120 to 370 volts
- Input Frequency: 50 to 60 Hz
- DC Output Voltage: -24 to 48 volts
- DC Output Current: -4 to 8 amps
-
Supplier: Daburn Electronics & Cable
Description: UIL25 Series RoHS-compliant AC-DC Power Supplies 25 Watt Universal Input, Single and Dual Output With a fully encapsulated plastic case and high efficiency up to 85%, our UIL25 series of universal input AC-DC converters feature universal input from 90 to 264 VAC and a two year
- DC Input Voltage: 120 to 370 volts
- Input Frequency: 50 to 60 Hz
- DC Output Voltage: -24 to 48 volts
- DC Output Current: -2.5 to 5 amps
-
Supplier: Pairui Group Inc.
Description: FEATURES: 1500Vac isolation voltage Six-side shielded metal case with low ripple and noise Over voltage, over current, short circuit protection Operating temperature range -40℃ to +85℃ 3 year warranty
- Output Voltage (Volt): 3.3 to 24 volts
- Input Voltage (VIN): 12 to 110 volts
- Output Current (IOUT): 0.4 to 3 amps
- Output Power: 10 watts
-
Supplier: Artesyn Embedded Power
Description: insulation rated at 3000 Vac rms and high EMI immunity qualifies these converters for many demanding applications in railway and other transportation systems. Advanced circuit topology provides up to 92% efficiency and allows the converters to accommodate ambient
- DC Input Voltage: 72 to 110 volts
- DC Output Voltage: 5 to 24 volts
- DC Output Current: 15 amps
- DC Output Power: 74.99999999999963 watts
-
Supplier: Analytic Systems
Description: output filtering reduce EMI to extremely low levels. Reliability features include an input fuse, thermal shutdown, current limiting and short circuit shutdown with automatic recovery. The output voltage is easily adjusted 1.0 volts above or below the standard output voltage to
- DC Input Voltage: 110 to 300 volts
- DC Input Current: 1.5 to 4.8 amps
- DC Output Voltage: 12 to 48 volts
- DC Output Current: 5 to 25 amps
-
Supplier: Dataforth Corporation
Description: supports Request To Send, Clear To Send, Data Set Ready, Received Line Signal Detect, and Data Terminal Ready. A convenient null modem switch is provided for the data lines. The RS-422 interface supports Request To Send and Clear To Send on separate wire pairs. The LDM422
- Data Rate: 0.075 to 19.2 kbps
- Isolating Voltage: 1.5 kilovolts
- Operating Temperature: 0 to 70 C
- Operating Humidity: 0 to 95 %
-
Supplier: Larson Electronics LLC
Description: allowing users to use standard AC power to operate equipment like our LED light bars and HID Golights that require 12 Volt DC current. The DCP-11-12V 132 watt power converter provides a safe and effective way for users to tap into and utilize common 110 to 260 Volt
- Features: Power / Power System / Distribution Transformer
-
Supplier: SCHURTER Inc
Description: guarantees an effecively unlimited serviceable live Applications Galvanic separation of drive- and power-circuit Mainly used in ignition circuits with Thyristors, Triacs, power transistors and IGBT's DC/DC Converters Line coupling transformers in high speed data transmission
- Maximum Primary Voltage Rating: 500 volts
- Operating Temperature: -25 to 70 C
- Input Voltage: 500 volts
- Pulse Duration: 0.7 to 0.8 µs
-
Supplier: Analytic Systems
Description: The PWS610R Series of rackmount power supplies provides 12, 24 or 48 Volts DC at 600 Watts of continuous power from a 110 or 220 Volt AC source. Circuit innovations reduce output ripple to levels previously available only from bulky and inefficient linear power supplies. Reliability
- DC Output Voltage: 12 to 48 volts
- DC Output Current: 10 to 45 amps
- DC Output Power: 600 watts
- AC Input Voltage: 115 to 230 volts
-
Supplier: Analytic Systems
Description: innovations reduce output ripple to levels previously available only from bulky and inefficient linear power supplies. Reliability features include an input fuse, thermal shutdown, current limiting and output short circuit protection with automatic recovery. An output over-voltage
- DC Output Voltage: 12 to 48 volts
- DC Output Current: 5 to 25 amps
- DC Output Power: 300 watts
- AC Input Voltage: 115 to 230 volts
-
Supplier: Microchip Technology, Inc.
Description: as 110VAC or 230VAC. The HV98100/HV98101 uses a unique control scheme to achieve high-power factor and low THD simultaneously under all line and load conditions, while maximizing efficiency utilizing valley switching. The average LED current is also controlled in a closed-loop manner
- Input Voltage: 9.5 to 17.5 volts
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
Supplier: SEC America, LLC
Description: To Failure) Large Top Surface for Transceiver Mounting Line Cord Input 5 Way Binding Post Output Connection Low Noise Output Applications Communications Transceivers Security Systems Amplifiers Battery Charging Powering Circuit Cards Industrial Controls General Battery substitution
- DC Output Voltage: 13.8 volts
- DC Output Current: 10 amps
- AC Input Voltage: 115 to 230 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: Thor Power Corporation
Description: Analyzer)).This circuit can operate from 100Vac to a maximum of 264Vac (nominal 120Vac to 240Vac). With suitable modifications to the input protection devices, DC can also be supplied to the drive. In this case the PFC circuit is acting only as a boost
- Number of Axes / Motors: 1
- Maximum Output Voltage: 375 volts
- Supply Voltage (AC): 120 to 264 volts
- Motor / System: AC Servo / Brushless Motor, AC Synchronous Motor
-
Supplier: CARLO GAVAZZI Automation Components
Description: reliability, quality and performance. Reliable power in very compact dimensions. This SPDC has an ultra-slim DIN rail body, with up to 480W in only 70mm width of space Built-in active PFC. The power factor correction (PFC) circuit adjusts the power factor to 0.99@110Vac
- DC Input Voltage: 127 to 375 volts
- DC Input Current: 0.65 to 1.5 amps
- Input Frequency: 47 to 63 Hz
- DC Output Voltage: 12 to 48 volts
-
Supplier: CARLO GAVAZZI Automation Components
Description: reliability, quality and performance. Reliable power in very compact dimensions. This SPDC has an ultra-slim DIN rail body, with up to 480W in only 70mm width of space Built-in active PFC. The power factor correction (PFC) circuit adjusts the power factor to 0.99@110Vac
- DC Input Voltage: 130 to 350 volts
- DC Input Current: 3.5 to 7 amps
- Input Frequency: 47 to 63 Hz
- DC Output Voltage: 12 to 48 volts
-
Supplier: CARLO GAVAZZI Automation Components
Description: reliability, quality and performance. Reliable power in very compact dimensions. This SPDC has an ultra-slim DIN rail body, with up to 480W in only 70mm width of space Built-in active PFC. The power factor correction (PFC) circuit adjusts the power factor to 0.99@110Vac
- DC Input Voltage: 127 to 375 volts
- DC Input Current: 1.5 to 3 amps
- Input Frequency: 47 to 63 Hz
- DC Output Voltage: 12 to 48 volts
-
Supplier: WINSYSTEMS, INC.
Description: The PS-RS35-24 is a small, convection cooled 35W power supply for embedded systems. It is a universal design that accepts 88 to 264VAC input and generates up to 1.5A of current at 24 volts. The 24 voltage output can be adjusted with an on board trimpot. The PS-RS35-24 is small,
- DC Output Voltage: 24 volts
- DC Output Current: 1.5 amps
- DC Output Power: 36 watts
- AC Input Voltage: 115 to 230 volts
-
Supplier: WINSYSTEMS, INC.
Description: WinSystems’ PS-RS25-5 is a small, convection cooled 25W power supply for embedded systems. It is a universal design that accepts 88 to 264VAC input and generates up to 5A of current at +5 volts. The +5 volt output can be adjusted with an on board trimpot. The PS-RS25-5 is small,
- DC Output Voltage: 5 volts
- DC Output Current: 5 amps
- DC Output Power: 25 watts
- AC Input Voltage: 115 to 230 volts
-
Supplier: SL Power Electronics Corp.
Description: Features ITE Power Supply 3 Year Warranty 3” x 5” x 1.3” Package Up to 200 W of AC-DC Power 180Watts Convection Cooled 200Watts with 100LFM Air Flow Universal Input 90-264 Vac Meets Class B EMI, Conducted Fits 1U Applications Approved to EN/CSA/UL/IEC60950-1, 2nd Edition Efficiency up
- DC Output Voltage: 36 volts
- DC Output Current: 5 amps
- DC Output Power: 200 watts
- AC Input Voltage: 100 to 240 volts
-
Supplier: Omnitron Systems Technology, Inc.
Description: building-to-building PBX connectivity, making it ideal for Enterprise, Telecom and Utility industries. The 4xT1/E1 MUX supports Small Form Pluggable (SFP) transceivers, enabling adaptability to different fiber types and distances, and support Coarse Wave Division Multiplexing (CWDM)
- Network Equipment: Multiplexer
Find Suppliers by Category Top
Featured Products Top
-
Specifications Type: Class A GFCI Voltage: 208 VAC Operating Voltage Range: 85% to 110% of rating Current: (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Series: AC-3 ratings from 10A to 115A and AC-1 ratings from 25A to 200A. PC Series Coil Voltages: 24 VDC and 24 VAC to 200-240 VAC. Extreme Conditions: PC Series operates from -40°C (read more)
Browse Circuit Breakers Datasheets for Altech Corp. -
SCHURTER announces its new TA36 thermal circuit breaker boasting of a modern scupted rocker switch and bezel, while sporting a host of contemporary colors to choose from. Equipment designers have become increasingly aware of the need to create products that are not only superior in (read more)
Browse Circuit Breakers Datasheets for SCHURTER Inc -
. Product Specifications Type: Equipment Leakage Circuit Interrupter (ELCI) Voltage: 120 VAC to 600 VAC (see product configuration table) Operating Voltage Range: 85% to 110% of rating (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Product Specifications Type: Class A Voltage: 120VAC, 208VAC, 240VAC, 120/240VAC, 120/208VAC 3Ø, 208VAC 3Ø, 240VAC 3Ø, (277VAC) Operating Voltage Range: 85% TO 110 (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Type: ELCI Voltage: 120VAC, 208VAC, 240VAC, 120/240VAC, 120/208VAC 3Ø, 208VAC 3Ø, 240VAC 3Ø, (277VAC) Operating Voltage Range: 85% TO 110% of rated voltage Current: Up to 30 Amps or (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Voltage: 120VAC, 208VAC, 240VAC, 120/240 VAC, 277VAC, 120/208 VAC 3Ø, 208 VAC 3Ø ,240 VAC 3Ø Operating Voltage Range: 85% TO 110% of rated voltage Current: Up to 30 Amps or wiring device and/or cable rating (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
The VCTMP Series from VICFUSE is a Class CC, time-delay, current-limiting fuse engineered specifically for motor and motor branch circuit protection. Designed according to UL248-4, the VCTMP fuse provides dependable (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
The VICFUSE 12SF Series is a very fast-acting surface mount fuse designed to provide rapid overcurrent protection for compact electronic circuits and high-density PCB (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
700VAC/450VDC, current ratings from 50A to 800A, and interrupt ratings up to 200kA, the VBS series supports OEM manufacturers standardizing semiconductor circuit protection across both North American and IEC/British Standard-regulated markets. The optional striker pin variant supports applications requiring visual or mechanical fault indication. (read more)
Browse Circuit Protection Components Datasheets for VICFUSE
More Information Top
-
Switching Power Supply Design & Optimization, Second Edition > Comprehensive Front-End Design in AC-DC Power Conversion
…we calculate the voltage ratings, capacitances, and RMS currents for capacitors in doubler circuits (at low line). .... We typically want the nominal duty cycle of a Forward converter that is set at 110 Vac / 220 Vac (about 311 Vdc rectified) to be somewhere between 0.26 to 0.29.
-
A Nonisolated Single-Phase UPS Topology With 110-V/220-V Input–Output Voltage Ratings
The double half-bridge inverter operates as two synchronized independent half-bridges, as is well known in the literature, to produce a 220 - Vac output by the sum of two 110 -Vac outputs in phase. .... 2) Battery-Powered Mode: When the supervisory circuit detects ac-line failure, contactor Ss5 is turned off, and switch Ss6 turns on, transferring the input of the boost converter from the ac utility to the battery bank for boost dc/dc operation, which…
-
A Non-Isolated Single Phase On-Line UPS with Universal Input Output Voltage
The double half bridge inverter operates as two independently half bridges, as well known and used in literature, synchronized to obtain 220Vac output by the sum of two 110 Vac outputs in phase. .... 2) Battery powered mode operation: When the supervisory circuit detects ac line failure, switch Ss5 is turned off and Ss6 turns on, transferring the input of the boost converter from the ac utility to the battery bank for boost dc/dc operation, which…
-
A transformerless single phase on-line UPS with 110 V/220 V input output voltage
In this system, the two specifications of input voltages fix the two outputs voltages, so the ratings of output voltages in the developed prototype are accordingly to the Brazilian utility voltage (normally 110Vac or 220 Vac). .... To achieve this, a double half bridge circuit [14] provides two outputs of 110Vac, each one with half of the total output power of the three level boost rectifier/ converter .
-
Design procedure for a compact lamp using high-intensity LEDs
The circuit can also be designed to operate with 110 VAC or 220 VAC detecting automatically the input voltage if 28 LEDs were used. .... This number is determined by the output voltage of Buck converter which must be compatible with the minimum and maximum limits of the NCP1013’s duty cycle (0 to 72%).
-
A single stage flyback power supply unit for LED lighting applications
The maximum efficiency is measured as 85.17% at the middle load condition in the case of 110Vac input and 85.95% at full-load condition in case of 220 Vac input respectively. .... Figure 13 shows a CV and CC mode feedback circuit applied to the prototype single stage flyback converter experimental set-up for LED lighting.
-
$300-$400 Electrical - Grainger Industrial Supply
…In., Depth 10.20 In., Width 7.10 In., Standards CE, Includes (3) Outlets, 15A Circuit Breaker. .... Step Up/Step Down Voltage Converter , Converts 110 to 220VAC , 220 to 110VAC, VA Rating 3kVA, 50/60 Hz, 80...
-
Novel off-line zero-voltage-switching PWM AC/DC converter for direct conversion from AC line to 48 VDC bus with power factor correction
The proposed A W C converter provides both of input power factor correction and direct conversion from 110 - 220VAC line to 48VDC bus with single power stage. .... A new simple auxiliary circuit provides zero-volt- age-switching(ZVS) condition to all semiconductor de- vices…
-
A single-switch AC-DC converter with power factor correction
Due to its simplified power stage and control circuit , this converter presents a better efficiency, lower cost and higher reliability. .... The measured power factor and efficiency are 99% and 87% at low line (i.e., 110 VAC ) operation, and 95% and 81% at high line (i.e., 220 VAC) operation, respectively.
-
A new RF package suitable for aeronautical commercial and DSCS satellite applications
This paper presents an electronics architecture and hardware that utilizes many new integrated circuits and design techniques … computer; remote control of crystal reference oscillator for aging and temperature compensation; integrated 2 or 5 watt solid-state power amplifiers (SSPA); optional integrated solid-state booster amplifiers to 40 watts; optional external … including low-noise block converter (LNB) and SSPA, weighs .... Several input power options ( 110 or 220 VAC ; +48, +12, or -24 VDC) facilitate operation on multiple platforms.
Indicates content that may require registration and/or purchase.