-
Supplier: Allied Electronics, Inc.
Description: Cable, Flat Ribbon, 10 Conductor, 22AWG, Stranded, PVC, 300V, Color Coded
-
Supplier: Newark, An Avnet Company
Description: Ribbon Cable, Round Conductor Flat, Zippable, 26, 22 AWG, 2.54 mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Ribbon Cable, Colour Coded Flat, 10, 22 AWG, 0.35 mm , 100 ft, 30.5 m RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: Ribbon Cable, Colour Coded Flat, 20, 22 AWG, 0.35 mm , 100 ft, 30.5 m RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Ribbon Cable, Colour Coded Flat, 15, 22 AWG, 0.38 mm , 100 ft, 30.5 m RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1150315-3533 MC005 Category: Cables, Wires>Flat Ribbon Cables Series: MIL-DTL-16878/1 Type B Pitch: 0.052" (1.32mm) Package: Spool Wire Gauge: 22 AWG Length: 100.0' (30.48m) Cable Type: Flat Cable Shielding: Unshielded Voltage:
- Product Category: Cable Assembly
-
Supplier: BRIM Electronics, Inc.
Description: 22 AWG stranded tinned copper conductors UL Type 1007 (.016" wall of 105°C UL VW-1 PVC). Conductors are bonded parallel into a flat ribbon cable. OPER. VOLT.: 300V. OPER. TEMP.: -40°C to +80°C. See color code for ribbon cables. STD. P-U: 100',1000'
- Number of Conductors: 4 to 20 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -40 to 80 C
- North American (AWG): 22 AWG
-
Supplier: TE Connectivity
Description: Packaging Method : Reel Packaging Quantity : 2500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Board Connector Type : Connector Assembly Ribbon
- Contact Size (AWG): 28 AWG
- Voltage Rating: 100 volts
- Current Rating: 1.3 amps
- Number of Contacts: 6 #
-
Supplier: BRIM Electronics, Inc.
Description: 22 AWG stranded tinned copper conductors MIL-W-16878 Type C (.016" wall of 105°C UL VW-1 PVC). Conductors are bonded parallel into a flat ribbon cable. OPER. VOLT.: 1000V. OPER. TEMP.: -55°C to +105°C. See color code for ribbon cables. STD. P-U: 100',1000'
- Number of Conductors: 4 to 20 #
- Rated Voltage: 1 kilovolts
- Operating Temperature: -55 to 105 C
- North American (AWG): 22 AWG
-
Supplier: TE Connectivity
Description: Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Ribbon & Flat Cable Shielded : No Wire/Cable Type : Ribbon Cable Usage Conditions Operating Temperature Range (DEGC) : -20 - 105
- Operating Temperature: -20 to 105 C
- North American (AWG): 30 AWG
- International (mm2): 0.326 mm2
- Product Category: Bulk Cable
-
Supplier: Allied Electronics, Inc.
Description: Features Miniature angle cutter for delicate cutting applications Full flush cut For 22 awg and smaller wires
-
Supplier: Heilind Electronics, Inc.
Description: 03P MTA156 CONN ASSY 22AWG LF
-
Supplier: TelephoneStuff.com
Description: Blade-set for use with Corning "Fanout" Ribbon Cable. Features: - Fits in Stripmaster Frame L-5620 (sold separately) - Flat blade for #22 AWG multi-conductor for Cat. No. 45-892
- Tool Type: Stripper
-
Supplier: TelephoneStuff.com
Description: Frame and Blade-set for use with Corning Plenum and Riser Ribbon Fiber Cable.
- Tool Type: Stripper
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, RIBBON CONNECTOR CABLE, 14 CONDUCTOR, 22AWG, 7IN LONG. FREE 2 YEAR RADWELL WARRANTY
- Features: Cable Assembly
- Application: Computer Cable
-
Supplier: SFCable.com
Description: Connectors: 2x 40-Pin IDC female sockets. Length: 18 inches. Type: ATA33 IDE Flat Ribbon Cable. Gauge: 28 AWG. stranded core. Conductors: 40. Insulator Material: PVC.
- Cable Length: 1.5 ft
-
Supplier: SFCable.com
Description: Connectors: 3x 40-Pin IDC female sockets. Length: 36 inches. Type: ATA33 IDE Flat Ribbon Cable. Gauge: 28 AWG. stranded core. Conductors: 40. Insulator Material: PVC.
- Cable Length: 3 ft
-
Supplier: SFCable.com
Description: Connectors: 5x 40-Pin IDC female sockets. Length: 48 inches. Type: ATA33 IDE Flat Ribbon Cable. Gauge: 28 AWG. stranded core. Conductors: 40. Insulator Material: PVC.
- Cable Length: 4 ft
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 3A. Search-friendly keywords include Cable Assembly, Flat Flex Ribbon Jumpers, Cables, electronic component, datasheet, replacement part, 300V, 3A. This listing
- Cable Length: 0.16666675666666667 ft
- Operating Temperature: -40 to 150 C
- Standards / Certifications: RoHS
-
Supplier: DigiKey
Description: 22 Position Ribbon Cable, DIP Header Connector Red IDC 28 AWG Through Hole
- Contact Size (AWG): 28 AWG
- Number of Contacts: 22 #
- Features: Board Mount Connector
-
Supplier: Win Source Electronics
Description: Female Socket Number of Rows: 2 Row Spacing: 0.079" (2.00mm) Fastening Type: Push-Pull Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tube Wire Gauge: 28 AWG Cable Termination: IDC Wire Type: Ribbon Cable Standard Package: 12 Mounting Type: Free
- Connector Type: Rectangular Connectors, Heavy Duty
-
Supplier: RS Components, Ltd.
Description: Function = Link For Use With = JKL ZFS-10504-RGB LED Flex Light Ribbon Length = 170mm Connector Genders = Male Connector B Type = 4-Pin Joiner Connector Connector A Type = 4-Pin Joiner Connector Conductor Size = 22AWG Cable Type = Ribbon Connector
-
Supplier: TelephoneStuff.com
Description: flattened heat shrinkable polyolefin for wire/cable identification - Diameter (In.) - 1/8 - Length (In.) - 1.00 - Width (In.) - 0.25 - Labels Per Cassette - 100 - Mil Grade Polyolefin - Wire Range - 22 – 18 AWG
- Features: Heat Shrink Tubing
- Material: Polyolefin
- Sleeving: Shrink Tubing
-
Supplier: TE Connectivity
Description: Electrical Characteristics β-Value(25/85) (K) : 3976 Resistance @ 25°C [KΩ] (KOHM) : 2.252 Mechanical Attachment Wire Length : 3119.12 MM [122.8 INCH ] Wire/Cladding : 22 AWG Cu PVC Cable to 3/C PTFE Ribbon Other Sensor Connector Type : 1/4 inch Phone Plug to 2-pin .062
-
Supplier: Win Source Electronics
Description: Fastening Type: Latch Lock Contact Finish: Gold Contact Finish Thickness: 30.0μin (0.76μm) Wire Gauge: 22-26 AWG Cable Termination: IDC Wire Type: Discrete or Ribbon Cable Categories: Connectors, Interconnects Manufacturer Homepage: www.macom.com Popularity: Medium
-
Supplier: TE Connectivity
Description: Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 14.24 Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Finish : Matte Contact
- North American (AWG): 22 AWG
- International (mm2): 0.3 to 0.4 mm2
- Features: RoHS
-
Supplier: ACCES I/O Products, Inc.
Description: via ACCES' model CAB50F-xx ribbon cable to ACCES' I/O cards or via CAB37-xx ribbon cable to other I/O cards. The relays are actuated by a 5-volt logic signal applied to appropriate pins of either the 50-pin or the 37-pin connector. If the digital-output card to be used
- Operating Temperature: 32 to 122 F
- Host Connection: Direct Backplane Interface
- Application: General Lab and Industrial
- Data Acquisition: Output Module
-
Supplier: ACCES I/O Products, Inc.
Description: digital output card can be via ACCES' model CAB50F-xx ribbon cable to ACCES' I/O cards or via CAB37-xx ribbon cable to other I/O cards. The relays are actuated by a 5-volt logic signal applied to appropriate pins of either the 50-pin or the 37-pin connector. If the
- Operating Temperature: 32 to 122 F
- Host Connection: Direct Backplane Interface
- Application: General Lab and Industrial
- Data Acquisition: Output Module
Find Suppliers by Category Top
Featured Products Top
-
available 30, 34, 36 & 38 AWG coax and twinax construction Eye Speed® cable technology Stranded conductor for small bend radii and dynamic high flexing cycle applications Cost-effective ribbonizing eliminates discrete wires Custom end options for (read more)
Browse Cable Assemblies Datasheets for DigiKey -
-pair Ethernet, while prioritizing size, weight, and efficiency. Featuring shielded 22 AWG twisted pairs for superior signal integrity, SPE runs up to 40 meters with four in-line connectors and complies with IEEE 802.3-2022 (Type B) standards. Its lightweight single-pair design withstands vibration (read more)
Browse Ethernet Cables Datasheets for PIC Wire & Cable -
Each conductor 22 AWG solid TC, .010" wall of PVC, twisted, cabled, Gray PVC jacket overall. Suitable for indoor or outdoor intercom systems, signal systems, nurse's call systems, annunciators, control circuit cables (read more)
Browse Audio Cables Datasheets for BRIM Electronics, Inc. -
Cable Spools Insulation: PVC (Polyvinyl Chloride) & PE (Polyethylene), Teflon, Thermoplastic Wire Gauge (AWG): 26, 25, 24, 22, 20, 18, 13 Lengths (read more)
Browse Cable Assemblies Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
a 9320 bantam phone plug coaxial test connector to an In-Line Y splicing block with internal strain relief to a red X100W mini-hook (tip) and a black X100W mini-hook (ring). This cable utilizes 9622, 1 Pair MIC (Microphone) 22 AWG cable with a specified length. This wire (read more)
Browse Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
0.025″ square socket connectors with heat shrink. Test lead utilizes 22 AWG PVC insulated wire. Ribbon Cables E-Z-Hook is also proud to manufactuer 28 AWG PVC insulated ribbon cable. The flexible cable (read more)
Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Wire Gauge (AWG): 26, 25, 24, 22, 20, 18, 13 Lengths: 50, 100, 500, 1000 foot spools Cable Configuration: RG58C/U, RG59/U, RG62B/U, RG142B/U, RG174/U, RG213/U, RG214/U, RG315/U, 1 Pair Microphone, 1 Pair (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
cabling operations, extra flexible conductors are made of single end stranding between 38 and 44 AWG. Ultra Flexible – miniature conductors stranded out of 46 – 52 AWG single end wire. Extra Flexible Insulated Power Cables (read more)
Browse Electrical Power Wires Datasheets for New England Wire Technologies Corporation -
. Flexible Installation due to Spring Connection However, despite all its advantages, the connection using ribbon cables and special connectors was a frequent problem when integrating the BGE25 into small series of special machines or off-road vehicles. Due to the wide (read more)
Browse Rotary Encoders Datasheets for EBE Elektro-Bau-Elemente GmbH -
Assemblies The new Kontrol male and female double-ended cable assemblies include in-line connectors and UL-Specification 26 AWG ribbon cable, with an option of 150mm and 300mm options available. Like the SMT connectors, full shrouding, latches and polarization have been implemented to (read more)
Browse Electrical Connectors Datasheets for Harwin Plc
More Information Top
-
Federal Register > Friday, September 19, 1997 > [62 FR 49308] Offshore Supply Vessels
Cable and wire in control and indicator circuits must be # 22 AWG or larger, or be ribbon cable or similar, smaller, conductor-size cable recommended by the equipment manufacturer for use in circuits for low-power instrumentation, monitoring, or control.
-
Code of Federal Regulations > Title 46 - Shipping > Coast Guard, Department of Homeland Security > [46 CFR Part 129] Electrical Installations
Cable and wire in control and indicator circuits must be # 22 AWG or larger, or be ribbon cable or similar, smaller, conductor-size cable recommended by the equipment manufacturer for use in circuits for low-power instrumentation, monitoring, or control.
-
Alpha Wire - 3530 MC005 - Cable - Multiconductor - Allied Electronics
Cable , Flat Ribbon , 10 Conductor, 22AWG , Stranded, PVC, 300V, Color Coded .
-
PDF - NetApp 6600-0834 (E5460)
Wire Harness - 2 8-Conductor Ribbon Cables , w/ 1 Dual Row 16-Position Pin Socket Connector & 1 16-Position Pin Socket ConnectorE315618 AWM STYLE 2651 105C 300V 22AWG VW-1 Linoya$1.7580 .
-
Bill of Materials - NetApp 6600-0834 (E5460)
Wire Harness - 2 8-Conductor Ribbon Cables , w/ 1 Dual Row 16-Position Pin Socket Connector & 1 16-Position Pin Socket Connector. .... E315618 AWM STYLE 2651 105C 300V 22AWG VW-1 Linoya .
Indicates content that may require registration and/or purchase.