-
Supplier: Radwell International
Description: ELP 4K UHD USB CAMERA WITH ZOOM 5-50MM 10X OPTICAL ZOOM LENS USB WEBCAM SONY IMX317 SENSOR FHD MINI CAMERA 3840X2160@30FPS MANUAL FOCUS AUDIO CAMERA. FREE 2 YEAR RADWELL WARRANTY
- Imaging Technology: Digital
- Camera Function: Video
-
Supplier: Cole-Parmer
Description: • Plug-and-play technology is easy to use
perfect for shared inspections on site or at a distance over the Internet! • Zooms from widefield 10x to 40x detail magnification • Hooks up to a computer and a video monitor • Transmitted and incidental illumination with directional beam and - Total Magnification: 40 X
- Eyepiece Style: Binocular
- Features: Digital Display
-
Supplier: IC Realtime, LLC
Description: The ICR 2200 is a high speed PTZ dome camera which can pan a full 360 degrees in 1 second. Having 22X optical zoom and 480 TV lines of resolution the ICR 2200 produces excellent picture quality and extremely high zoom capability. Performance of this camera at night
- Horizontal Resolution: 480 lines
- Width / Diameter: 5.87 inch
- Height: 9.5669343 inch
- Operating Temperature: -22 to 122 F
-
-
Supplier: Advance Security Products
Description: or DVR. Power supply and wired remote control both included. Indoor Model Specs CCD DSP digital color camera with built in zoom lens 480 line resolution, 1.0 lux SONY 1/4" (G5) Super HAD CCD 270x auto focus zoom (3.9 - 63mm lens) 27X Optical Zoom 10X Digital
- Camera Function: Video
-
Supplier: IC Realtime, LLC
Description: EL3000 - Auto Focus Zoom lens built-in day/night camera is specially designed for professional day/night surveillance. With built-in 10x (f3.8~38mm) optical zoom and digital 10x zoom functions, the camera provides 100 times of zoom capability. 1/4" Sony
- Horizontal Resolution: 650 to 700 lines
- Operating Temperature: 14 to 122 F
- Performance: Auto-Lens
- Features: CCD, Digital
-
Supplier: Fiberscope.net by MEDIT
Description: bulbs. This pole mounted manhole camera features powerful zoom (36×optical and 12×digital) with a detection distance up to 80 meters. The camera body tilts automatically up 45° and down 45°. Thanks to a built-in 1/4 Sony Ex-view HAD CCD camera chip every important
- Features: CCD, Digital
- Monochrome / Color: Color
- Application / Industry: Industrial
- Physical: Pan / Tilt
-
Supplier: Fiberscope.net by MEDIT
Description: This Industrial Zoom Inspection Camera is a top of the line device specially designed for tactical and mechanical inspections. These units feature a specially manufactured 2.5” diameter color camera head with 10x optical zoom, mounted on a telescopic pole that features
- Horizontal Resolution: 640 lines
- Sensitivity: 0.015 Lux
- Height: 2.5 inch
- Length: 4 inch
-
Supplier: IC Realtime, LLC
Description: The new, feature-rich EL8000 brings more than cutting-edge style. It also brings you the power of sWDR with an integrated Active Infrared system. With the built-in 30X (f3.3~99mm) optical zoom lens and 10X digital zoom function, the camera provides 300X of zoom
- Horizontal Resolution: 520 to 570 lines
- Width / Diameter: 8.66 inch
- Height: 10.236226 inch
- Length: 15.5905596 inch
-
Supplier: Sentech America
Description: The STC-MC133USB is an ultra-compact, progressive scan, SXVGA, USB camera with a 1/3” color CCD. It features 22 fps, hardware and software triggering image capture, digital zoom and a feature-rich user based menu setup and control. The STC-MC133USB is a cased model available
- Maximum Frame Rate: 22 fps
- Width / Diameter: 1.1023628 inch
- Height: 1.1023628 inch
- Length: 1.4566937 inch
-
Supplier: Fiberscope.net by MEDIT
Description: illumination regardless of the lighting conditions and an EX-view HAD CCD camera sensor, this camera greatly increases the detection distance up to 60m and allows for capturing clear and bright images of very remote objects and areas. Operators can manually tilt the
- Features: CCD, Digital
- Monochrome / Color: Color
- Application / Industry: Industrial
- Physical: Pan / Tilt
-
Supplier: SFCable.com
Description: 36x LPC Zoom Camera with 11 IR LED Illuminator Housing. 1/4" Exview HAD CCD. Color: 540 TVL; B&W: 560 TVL. 36x Optical Auto Focus / Auto Iris Zoom Lens. 11 Super Power IR LED Distance up to 395ft / 120m. 24V AC, 60VA, Power Ready Plug for 12V DC Camera. 1 Year
- Horizontal Resolution: 540 lines
- Features: CCD, Digital, Other
- Monochrome / Color: Color
- Physical: Outdoor Rated
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: Built in heater and fan/IP6 weather-proof, vandle proof
- Features: CCD, Digital
- Physical: Dome, Outdoor Rated, Pan / Tilt
- Monochrome / Color: Monochrome
- Application / Industry: Security / Law Enforcement
-
Supplier: Sentech America
Description: The STC-SB133USB-B is an ultra-compact, progressive scan, SXGA, USB camera with a 1/3” monochrome CCD. It features 22fps, hardware and software triggering image capture, digital zoom and a feature-rich user based menu setup and control. The STC-SB133USB-B is a board model
- Maximum Frame Rate: 22 fps
- Width / Diameter: 1.4173236 inch
- Height: 1.4173236 inch
- Length: 0.60236253 inch
-
Supplier: IC Realtime, LLC
Description: PTZ-180X is a high speed PTZ dome camera which can pan a full 300 degrees in 1 second. Having 18X optical zoom and 480 TV lines of resolution the PTZ-180X produces excellent picture quality and extremely high zoom capability. This PTZ camera incorporates a 1/4" SONY
- Horizontal Resolution: 480 to 540 lines
- Operating Temperature: -40 to 140 F
- Physical: Dome, Outdoor Rated
- Specialty Camera Type: High Speed
-
Supplier: Security Camera Warehouse
Description: R220 /B Features - UP-Most High Resolution : Color - 600TV Lines - Built - In Next Generation 3D DNR with 3D Filter - Max. Sens-Up (×258), 0.00001 Lux of Min. lllumination - Convenient OSD control function - ×32 Digital Zoom - Free Area Selectable function of BLC and MD - Privacy Color
- Camera Function: Video
-
Supplier: SFCable.com
Description: Indoor 18x PTZ Camera White. 18X Zoom Module. 1/4" Exview HAD CCD. 480 TV Lines. 24V AC / In-Ceiling Mount.
- Horizontal Resolution: 480 lines
- Features: CCD, Digital
- Physical: Outdoor Rated
- Application / Industry: Security / Law Enforcement
-
Supplier: SFCable.com
Description: Indoor 26x PTZ Camera. 26X Zoom Module. 1/4" Exview HAD CCD. 480 TV Lines. 24V AC / In-Ceiling Mount. 1 Year Warranty.
- Horizontal Resolution: 480 lines
- Features: CCD, Digital
- Physical: Outdoor Rated
- Application / Industry: Security / Law Enforcement
-
Supplier: SFCable.com
Description: Outdoor 26x PTZ Camera. 26X Zoom Module. 1/4" Exview HAD CCD. 480 TV Lines. 24V AC / Ceiling Mount.
- Horizontal Resolution: 480 lines
- Features: CCD, Digital
- Physical: Outdoor Rated
- Application / Industry: Security / Law Enforcement
-
Supplier: ZGC, Inc.
Description: Canon HJ11x4.7B IRSE HDTV EFP Zoom Lens EFP High Definition Ultra-Wide Angle Lens with 2x Extender for 2/3" CCD cameras with 11x zoom. The Canon e-HDxs HJ11ex4.7B-IRSE is an 11x ultra-wide angle lens built for 2/3 CCD cameras to offer high performance in
-
Supplier: ZGC, Inc.
Description: JVC GY-HD250U ProHD Camcorder with 16X FUJINON Zoom Lens From live field recording to high-end studio production, the GY-HD250 is the cost-effective solution to today's demand for high-quality imaging. JVC GY-HD250U, 3-CCD ProHD Camcorder with 16:1 Fujinon Zoom Lens Includes:
- Application / Industry: Broadcast
- Features: CCD, Digital, High Definition
- Performance: Progressive Scan
- Camera Function: Video
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LENS, CCD, 16X, ZOOM, CABLE CONNECTION. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ZGC, Inc.
Description: Canon HJ21x 7.5B-II KLL-SC HD-EC Zoom Lens HD Electronic Cinematography Lens built for 2/3" CCD cameras with 21x zoom. The Canon HJ21x 7.5B-II KLL-SC is intended for directors and cinematographers who use digital motion picture systems for production of prime time drama
-
Supplier: ZGC, Inc.
Description: Canon HJ8x 5.5B KLL-SC HD-EC Zoom Lens (5.5-44mm) HD Electronic Cinematography Lens built for 2/3" CCD cameras with 8x zoom. The Canon HJ8x 5.5B KLL-SC Zoom lens is intended for directors and cinematographers who use digital motion picture acquisition systems for
-
Supplier: D-Link Systems, Inc.
Description: The included D-ViewCam™ IP camera surveillance software is a comprehensivesurveillance system designed to centrally manage multiple IP cameras. Supportingup to 32 IP cameras, D-ViewCam™ is compatible with all current D-Link IP cameras and offers digital monitoring and
- Horizontal Resolution: 720 lines
- Maximum Frame Rate: 25 to 30 fps
- Sensitivity: 0.01 to 0.1 Lux
- Width / Diameter: 3.16 inch
-
Supplier: Clinton Electronics Corporation
Description: 1/4" SONY EX-View CCD, 470 TVL Resolution, Aluminum Alloy Construction, Multiple Protocols Supported, Low-noise and High-Speed Operation, OSD Configuration Menu, Path Memory Function, Privacy Masking, 128 Presets, 4.1 ~ 73mm Lens, 18x Optical Zoom, 12x Digital Zoom, 0.4 - 300°
- Horizontal Resolution: 470 lines
- Shutter Speed: 1 to 0.0001 seconds
- Sensitivity: 0.7 Lux
- Operating Temperature: 14 to 104 F
-
Supplier: Smartmore Corporation Limited
Description: - Standard C interface, multiple and depth of field can be customized; - High definition, high resolution, adjustable aperture; - Objective telecentric design, maximum support 2/3 inch 5 million CCD; - The multiplier changes from 0.3-8.0X and the field of view is within 29.3-1.1mm.
- Zoom Magnification: 0.3 X
- Optical Format: 1/2", 1/3", 2/3"
- Lens Mount: C-Mount
- Iris Control: Manual
-
Supplier: Tele-Communication, Inc.
Description: Polycom HDX EagleEye High Definition Camera for HDX Series 12x optical zoom 1/3" CCD 1280x720 H/V Resolution SMPTE 296M 1280 x 720p, 50, 60 fps Output Lens Focal Length: f=3.7mm - 44mm 6.1 To 72 Horizontal Field of View and 3.4 To 41 Vertical Field of View 100 / -100 Pan Range;
-
Supplier: Flexbar Machine Corporation
Description: of the microscope. Analogue signal for camera 3, 1/3" CCD 480 TV lines Digital signal for camera 2, 1/4" CCD 640x480 pixels Built-in grabber to convert analogue signal to digital signal (for camera 3) Plug and Play computer application with simple USB plug USB,
-
Supplier: Haida International Equipment Co., Ltd.
Description: 0.7~4.5X Zoom lens; Wonderful SONY 1/2" Color CCD camera; Powerful 3D measuring software QuickMeasuring 4.1 version.
- Resolution: 0.00001968505 inch
- x-axis Measuring Length: 11.81103 to 19.68505 inch
- y-axis Measuring Length: 7.87402 to 11.81103 inch
- z-axis Measuring Length: 7.87402 inch
-
Supplier: Smartmore Corporation Limited
Description: - Standard C interface, multiple and depth of field can be customized; - High definition, high resolution, adjustable aperture; - Objective telecentric design, maximum support 2/3 inch 5 million CCD; - The multiplier changes from 0.3-8.0X and the field of view is within 29.3-1.1mm.
- Zoom Magnification: 1 X
- Optical Format: 2/3"
- Lens Mount: C-Mount
- Type: Variable Focal Length, Zoom Capability
-
Supplier: Smartmore Corporation Limited
Description: - Standard C interface, multiple and depth of field can be customized; - High definition, high resolution, adjustable aperture; - Objective telecentric design, maximum support 2/3 inch 5 million CCD; - The multiplier changes from 0.3-8.0X and the field of view is within 29.3-1.1mm.
- Zoom Magnification: 1 X
- Optical Format: 1/2", 1/3", 2/3"
- Lens Mount: C-Mount
- Type: Variable Focal Length, Zoom Capability
-
Supplier: Visual Sound, Inc.
Description: Vaddio Quick-Connect DVI-D/HDMI - Short Range Interface for the Vaddio ClearVIEW HD-18 (camera not included). The Quick-Connect DVI/HDMI Interface is built for the ClearVIEW HD-18 high definition pan/tilt/ zoom camera, with a 1/3-inch, 1.3 megapixel CCD imaging sensor, a
- Connector Type: Audio / Video Connector
- Features: DVI, HDMI
-
Supplier: Haida International Equipment Co., Ltd.
Description: 0.7~4.5X Zoom lens; ● Wonderful SONY 1/2`` Color CCD camera; ● Powerful 3D measuring software QuickMeasuring 4.1 version. The usage: Graph function key, graph constructive functional key and visual tool functional key is separated by color and grouped tactically, it makes the
- Resolution: 0.00001968505 inch
- x-axis Measuring Length: 11.81103 to 19.68505 inch
- y-axis Measuring Length: 7.87402 to 11.81103 inch
- z-axis Measuring Length: 7.87402 inch
-
Supplier: Fiberscope.net by MEDIT
Description: lights and high-resolution camera (new generation CMOS chip with similar CCD quality) – will guarantee you great maneuverability even in a tight spot. 3.5x zoom and advanced “chip on the tip” image sensor capture high-quality, crisp color images. Plus, you will greatly
- Tube or Sheath Diameter: 4 to 6 mm
- Working Length: 1.5 to 7.5 m
- Field of View: 90 degrees
- Operating Temperature: -13 to 176 F
-
Supplier: Palomar Technologies, Inc
Description: Overview The SST 1500 is a manually operated wafer aligner capable of aligning wafer sizes to 8-inch (200 mm) diameter. This clean-room compatible aligner includes two CCD cameras mounted on microscope zoom lenses and connected to a split-screen 17-inch LCD monitor. Fiber optic
- Maximum Wafer / Part Size: 100 to 200 mm
- Technology: Optical / Imaging System
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
blocks with the cabling and networking advantages of Pleora’s external frame grabber to boost performance, lower costs, and speed time-to-market for machine vision applications. Skoopia portfolio of blocks offer 30x and 10x optical zoom delivering object capture without resolution loss (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
zoom of up to 4 times is available. The borescope stores the recorded images and videos directly to a micro SD card memory. The 3 m / 9.8 ft cable length and 3.7 mm / 0.14 in diameter allow the video inspection camera unique access to view the insides of (read more)
Browse Videoscopes Datasheets for PCE Instruments / PCE Americas Inc. -
. Prototype Highlights 1080P HD CCD imaging module with 60–100x zoom and intelligent image processing (read more)
Browse Rapid Prototyping Services Datasheets for RPWORLD -
Next-level thermography with the ImageIR® 9300 Z The thermal imaging camera ImageIR® 9300 Z from InfraTec takes thermographic measurements to a completely new level. With powerful zoom (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
high-definition clarity, advanced zoom capabilities, and real-time precision for our users most detailed engraving projects. Built into the Ascent’s carriage camera, IRIS HD+ brings the camera closer to the material for greater visual fidelity—ideal for tasks requiring extreme precision (read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for Epilog Laser Corp. -
high-definition cameras in its display. One camera features a fisheye lens for a 180° field of view; the other delivers greater than 20X optical zoom, offering an overall 120x effective zoom capability between the two camera systems, allowing the off-site physician to do everything from navigate (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
ISA Sign Expo in Orlando, Forida April 8 – 10. In addition to new pass-through capabilities and 120 IPS engraving speeds, this series also introduces IRIS™ HD+, the latest evolution of Epilog’s integrated camera system, delivering high-definition clarity, advanced zoom (read more)
Browse Laser Cutting and Welding Machines Datasheets for Epilog Laser Corp. -
mm or 1 mm, offering low, medium or high resolution. The highest resolution mode uses steps of just 0.5 mm, with overlapping measuring points. The reflected light is picked up by a CCD camera and analysed by specially developed software. Compact mechanics The mechanical (read more)
Browse Stepper Motors (rotary) Datasheets for FAULHABER MICROMO -
Transmission: Maintaining clean composite video or SDI signals for pan-tilt-zoom camera slip ring applications in security and broadcasting. Digital (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
four 100Mbps links simultaneously. Each channel is wired to RJ45 connectors for plug-and-play integration with standard network cables, switches, and cameras. This makes it an ideal rotary network connector for applications like pan-tilt-zoom (PTZ (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
A design methodology of a flexible robotic arm vision system for OTOROB
The video camera used is a CCD camera with 22x digital zoom .
-
Houdini{trademark}: Reconfigurable in-tank mobile robot. Final report, June 1995--January 1997
25000 lbm) (97.5x 63x 85in) (L x Wx H) 14.9 kW (20 HP) 3000 psi 10gpm Houghto-Safe620 (water glycol) Underwater,color CCD camera 121 Zoom lens (2) 75 Watt … pan/ tilt Underwater, color CCD camera Fixed focal length (2 .... ( 22x 026 in) (72x 51in) .
-
A stereo PTZ tracking and surveillance system with two dynamic cameras operating in a master-slave relationship
Details of the quantum efficiency are normally provided by the vendor of the camera and for the purposes of this work all were rated to have a level of 25% or above which is common for front-illuminated CCD arrays [3]. .... Using a 2-megapixel camera (1620x1220) with a 22x motorized zoom lens provides an accuracy of 2 cm at a target range of 100m and object size of 10m (with the lens at maximum zoom, corresponding to a FFOV of 2°) .
-
A Robot Photographer with User Interactivity
This camera has high sensitive 1/4" Sony Super HAD CCD and serves 640 by 480 pixels images ofmax resolution. .... It also supports AF (auto-focus), AE (auto-exposure) and AWB (auto-white balance) function with 22x optical zoom .
-
all in one camera - offers from all in one camera manufacturers, suppliers, exporters & wholesalers
22X /27X All-in-one Zoom Camera ; IR Sensor optional Remote Control optional, available distance 200m; 1/4"SONY ... .... Color All-in-One Camera Color Sony 1/4" CCD With 270X Optical Zoom 10X Digital Zoom 3…
-
CR4 - Thread: Wireless receiving systems
Here are the specs for the camera I will be using. .... unit capable of displaying the image as well as allowing for control of tilt, pan & zoom . .... Image Sensor 1/4"SONY CCD . .... Lens 22X , F=3.9-85.8mm .
-
Sell 16Xor22X color IR waterproof camera with 120m
16X or 22X all-in-one zoom lens can be optional. .... • Related Keywords :CCTV Camera , CCD Camera, Security Camera .
-
Videomonitoring systems for electric power substation equipments
They have the responsibility of acquiring the images through the CCD (Charged Coupled Device) technology - which generates .... As most cameras are made for indoor use, they will usually require a proper case for outdoor … can be fastened to a movable support - which is also known as PTZ (Pan,Tilt and Zoom ). .... Consequently, a camera that offers a 22x optical zoom and a lox digital zoom will provide a…
-
IP High Speed Dome Camera from US RJ Technology Co, Ltd., Hong Kong
• Sensor : CCD . .... • Technology :Pan / Tilt / Zoom . .... Multiple Integrated Camera /Optics Packages Chinese/English OSD Menu. .... Color 18X, 22x ,23x,26x,27x,30x,36x optics camera module.
-
Sharing a Vision
One example is the Panasonic HCM 280 camera with built-in streaming server, 22x zoom motorized optical lens, 350◦ pan range, and 90◦ tilt range. .... We notice that intrinsic camera parameters such as CCD sensor size, pixel sizes, and skew factor do…
Indicates content that may require registration and/or purchase.