-
Description: Buck-Boost Transformers are small single phase transformers designed to reduce (buck) or raise (boost) line voltage from 5-20%. The most common example is boosting 208 volts to 230 volts, usually to operate a 230 volt motor such
- Maximum Primary Voltage Rating: 120 to 240 volts
- Maximum Secondary Voltage Rating: 12 to 24 volts
- Power Rating (VA): 50 to 10,000 VA
- Features: 60 Hz, AC, Other
-
Supplier: Allied Electronics, Inc.
Description: Primaries 115/230 volts 50/60 Hz — solder lug termination. Agency Certification: UL Recognized (File E68100, Guide XPTQ2). Features: Leadwire Terminations Standard for Most Items; Solder Lugs Available on Some Products Most Items May Be Operated at 400 Hz without Change in Output
-
Supplier: Allied Electronics, Inc.
Description: Features: The Low Boy™ power transformer is designed to surpass competitive market offerings in cost, size and versatility to the designer. Applicable to low clearance, stacked printed circuit board and solid state power designs, the Low-Boy will allow closer board stack
-
-
Supplier: Hammond Manufacturing Company Inc.
Description: 120V @ 43 ma 6.3V @ 0.3A 2 2.81 1.50 1.68 2.38 0.19 0.6 262B12 - 9 120V @ 45 ma 12.6V @ 0.3A 2 2.81 1.50 1.68 2.38 0.19 0.6 262B24 - 8 120V @ 27 ma 12/12V @ 0.2/0.2A 3 2.81 1.50 1.68 2.38 0.19 0.6 262D6 - 12 120V @ 53 ma 6.3V @ 0.9A 2 3.25 1.62 2.00 2.81 0.19 1 262D12 -
- Power Rating (VA): 12 VA
- Other Transformer Types / Applications: Electronics Transformer, Power Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: Allied Electronics, Inc.
Description: Primaries 115/230 volts 50/60 Hz — solder lug termination. Agency Certification: UL Recognized (File E68100, Guide XPTQ2). Features: Leadwire Terminations Standard for Most Items; Solder Lugs Available on Some Products Most Items May Be Operated at 400 Hz without Change in Output
-
Transformers - Transformer, Control;192VA;Chassis;Pri:115/230V;Sec:Ser 24VCT,Par 12V;Lug -- 70213231Supplier: Allied Electronics, Inc.
Description: Primaries 115/230 volts 50/60 Hz — solder lug termination. Agency Certification: UL Recognized (File E68100, Guide XPTQ2). Features: Leadwire Terminations Standard for Most Items; Solder Lugs Available on Some Products Most Items May Be Operated at 400 Hz without Change in Output
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: transformers can be used to power low voltage circuits including control, lighting circuits, or applications that require 12, 16, 24, 32 or 48 volts, consistent with the design's secondaries. The transformer is connected as an isolating transformer and the
- Power Rating (VA): 50 to 5,000 VA
- Operating Frequency Range: 50 to 60 Hz
- Features: Encapsulated Transformers, NEMA Enclosure
- Category: Power / Power System / Distribution Transformer
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: transformers can be used to power low voltage circuits including control, lighting circuits, or applications that require 12, 16, 24, 32 or 48 volts, consistent with the design's secondaries. The transformer is connected as an isolating transformer and the
- Power Rating (VA): 50 to 5,000 VA
- Operating Frequency Range: 50 to 60 Hz
- Features: Encapsulated Transformers, NEMA Enclosure
- Category: Power / Power System / Distribution Transformer
-
Supplier: TelephoneStuff.com
Description: upon the size and number of user-supplied 12-volt batteries used - 2 outlets - 6' AC power cord - DC input terminals for 12V battery connection - Converts 12 volt DC to 230 volt AC - Frequency control for operating stability - Advanced 18 amp, 3-stage
- Signal Converter Type: Voltage Converter / Inverter
-
Supplier: ValueTronics International, Inc.
Description: Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Output Range: 0-6 kV AC Output Resolution: 10 volt/step Output Accuracy: ±2% of setting + 5 volts Leakage Current: 12 mA Timer: 0.0 - 999.9 seconds Ground Continuity Current: DC 0.1A ±
-
Supplier: Precision Surfacing Solutions
Description: controls, 110 volt, single phase, 60 cycles actuated through a transformer for operation on 230 or 460 volts. Wired to National Electrical Code Standards unless otherwise specified. Equipped with a power factor controller for energy conservation. Attachment
- Power: 15 to 25 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Finishing
-
Supplier: ValueTronics International, Inc.
Description: range DC or RMS AC up to maximum rated output (12 Amps maximum) DC Accuracy: (180 days, 25°C ±5°C) ±0.01% of output ±0.02% of Full Scale AC Accuracy: (180 days, 25°C ±5°C) ±0.05% of output ±0.1% of Full Scale Input Impedance: 100 Kilohms, except the 2500EN is 10 Megohms Compliance
- Calibrator Style: Hand Held
- Environmental Properties: Temperature
-
Description: and lower hook travel. Standard voltage is 230/460 Volt, 3 phase. Each unit is custom built for the specific beam specified on the order. This hoist design permits adaptation to a variety of applications and can be custom built to meet the end user's specific needs. Units
-
Supplier: Patton Electronics Co.
Description: the RS-232 interface does not provide the necessary signal voltages to operate a self-powered short haul. The Model 1070 handles this problem by deriving power via external AC transformer-either 120 or 230 volts. A high noise environment is one where transmission is
-
Supplier: Data Connect Enterprise, Inc.
Description: the RS-232 interface does not provide the necessary signal voltages to operate a self-powered short haul. The Model 1070 handles this problem by deriving power via external AC transformer-either 120 or 230 volts. A high noise environment is one where transmission is
-
Supplier: Lift Products, Inc.
Description: base table can have up to a maximum top width of 72". However, if this was a double wide 48" wide base, the top could be 12 feet wide. The other benefits of double wide base tables are increased capacity and increased edge loading. Zerk Fittings On camroller and pivot points.
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
Find Suppliers by Category Top
Featured Products Top
-
Amps or a few volts at up to 6000A. All our isolation transformers incorporate an electrostatic screen between the primary and secondary windings and are built in compliance with the latest European standards. Other worldwide standards, e.g. UL, CSA can also be met. In addition, isolation from the supply may not be required, and in this instance an Auto Wound transformer may be considered to economise on size and cost. (read more)
Browse Single Phase Transformers Datasheets for Majestic Transformer Co. -
with all voltage inputs. With the flip of an internal switch on the board, these actuators can accept any of the following input voltages: 115vac, 230vac, 24vac, 24vdc or 12vdc. No more ordering or stocking separate voltage actuators! This (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
TPS030-GP12V 30W Din Rail Power Supply The TPS030-GP12V is a high-performance ac to dc power supply and din rail power supply from the TPS010-100W GP Series, also serving as a reliable 12v power supply, 12v dc power supply, 12 volt power supply, 12 dc power supply, 12 v power supply, and (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
Rosenberg's redesigned and improved GD84 500-Watt, 230-Volt single phase EC motors run cooler and more efficiently, while increasing airflow. They are available now on Rosenberg axial and backward curved fans for HVAC and equipment cooling applications. The new UL-recognized motors (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
.5-inch (800 mm), 35.5 inches (900 mm) and 40-inch (1000 mm) models. They are available in 208, 230 or 460 volt operation at 60 Hz. All sizes employ six (6) finned blades. See more info here: https://www.rosenbergusa.com/axial/ (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
/airflow model is also available. Constant pressure and constant airflow blowers automatically adjust to maintain optimum performance levels in changing conditions. The new forward-curved centrifugal blowers, designated the GDSV8 Series, are powered by 230-Volt (actually 200 to 277-Volt), 1 (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
.001% display resolution. Internal data sampling rate of 7,800/sec. Math channel calculation rate at 7,800/sec. Limit checking performed at 3,900/sec. Serial interface baud rate from 1.2 to 230.4 kBaud. Dual, user selectable analog outputs from 0 to (read more)
Browse Signal Conditioners Datasheets for S. Himmelstein & Company -
Rosenberg USA has introduced a new family of single-inlet Ecofit forward-curved centrifugal blowers with 115 or 230-Volt UL-Recognized EC motors. They are available in standard airflow/pressure, constant airflow and constant pressure (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
. The new 146-mm x 188-mm blowers are powered by 150W electronically commutated (EC) motors in both 120 and 230 volt AC input, 50/60 Hz. EC motors allow for easy speed control, long life expectancy and low operating costs. They are UL-Recognized and meet the ErP 2015 efficiency requirements (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
with all voltage inputs. With the flip of an internal switch on the board, these actuators can accept any of the following input voltages: 115vac, 230vac, 24vac, 24vdc or 12vdc. No more ordering or stocking separate voltage actuators! This new series can operate loads from 400 to 1500 in (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc.
More Information Top
-
CR4 - Thread: Transformer for LED Lighting
5 amps is the rated input current that transformer can handle without any burnout at 230volts input, from there you came to figure of about 100amps at 12 volts of output.
-
1981 Index IEEE Transactions on Power Apparatus and Systems Vol. PAS-100
… switching surge tests on 230 - and 500-kV lines … … 81 4795-4801 phase- to -phase gap risk of … … spacings of 3 to 12 feet; Grant, fan S … … switching surge response of transformer insulation designed on basis … … frequency partial discharge inception volt -time curves; Cesari, S …
-
Rural electrification: the use of the single-phase system of supply
Motors of up to 12 ^ h.p. are supplied at 230 volts and the few motors of larger size at 460 volts. … that not a single one of the 723 farms is supplied by a transformer exceeding 15-kVA …
-
Telecommunications Developments in India
Busy lamp, not idle-line, indication, is used on the multiples, the busy lamps being operated from the mains through 230 : 12 volt transformers . … type) being separately fitted on relay racks with the necessary cross-connection facilities to the trunk switchboards …
-
Development of a Novel Microcontroller-based data logger
This necessitated the addition of a transformer power supply ( 230 volts to 7.5 volts d.c., regulated to 5 volts d.c.) with a diode clamp for charging the battery when mains power is available, which continues to power the data … … RB1) due to the PC’s expected RS232 voltage output of between 10 to 12 volts d.c …
-
An instrument for the measurement of salinity in estuaries
… will clearly indicate if the rectified voltages differ by as little as 1/1000th part of a volt . A transformer , rectifier and filter are included in the instrument, these will deliver up to 60 mA at 250 V d.c. The … … may be operated directly off the 50 cjs 230 V mam or from a 12 V d.c. to …
-
CR4 - Thread: Inverted Blower Fan
11/ 12 /2010 10:54 PM Three (3) weeks ago (Oct. 08, 2010 to be exact) I supplied a 350 KVA Dry type Step-up Transformer to a client here in the Philippines with 230 Primary Volt . and 460 Secondary Volts equipped with a 1/2 HP Blower fan …
-
An Introduction to Radiation Protection
In the case of the filament supply, a step-down transformer is used to provide a voltage of about 12 V a.c. at a current which can be varied up to a few amperes. … is provided by a high-voltage transformer which steps up the mains voltage ( 230 V a.c … … is normally in the range from 5000 V up to some millions of volts , depending on the …
-
Discussion on ¿Safety in the use of portable and transportable electrical equipment in industry¿
A further problem with low-voltage socket-outlets fed from a fixed transformer is the type and … If any of the standard plugs and sockets are used, someone is sure to plug in a 50- or 110- volt tool into a 230 -volt socket with disastrous results. I entirely agree that 25 volts ( 12 £ volts to earth) should be used for portable hand-lamps, and we have adopted this practice for these lamps and universally for all small fixed adjustable lamps on machine tools.
-
Considerations in Applying Ratio Differential Relays for Bus Protection
current transformers was much improved.mately 2,500 volts , compared to 230 This value of field current supplied approxi- mately 1,400 amperes in the 12 -kv leads for …
Indicates content that may require registration and/or purchase.