-
Description: SWITCH ROCKER
- Maximum Current Rating: 20 amps
- Maximum DC Voltage Rating: 12 volts
- Operating Temperature: -40 to 185 F
- Standards / Compliances: CSA Certified, UL listed
-
Supplier: TelephoneStuff.com
Description: 15 Amp, 120/277 Volt, Decora Plus Rocker 3-Way AC Quiet Switch, commercial grade, self grounding, back & side wired. Features: - Ground: Self Grounding - Amperage: 15 Amp - Voltage: 120/277 Volt - HP Rating: 1/2HP-120V 2HP-240V-277V - Max Amp: 12 Amp - Termination: Back & Side - Actuator
-
Supplier: TelephoneStuff.com
Description: 15 Amp, 120/277 Volt, Decora Plus Rocker Single-Pole AC Quiet Switch, commercial grade, self grounding, back & side wired. Features: - Ground: Self Grounding - Amperage: 15 Amp - Voltage: 120/277 Volt - HP Rating: 1/2HP-120V 2HP-240V-277V - Max Amp: 12 Amp - Termination: Back & Side -
-
-
Supplier: Allied Electronics, Inc.
Description: Panel Mount, 220 to 240 V, Power Entry Module Circuit Breaker Trip-free double-pole thermal circuit breakers rated at 240 VAC/60 VDC. Snap-in mounting. Rocker actuated On/Off switch (other colors available both illuminated and non-illuminated). 6.3 × 0.8 mm quick connect
-
Supplier: Allied Electronics, Inc.
Description: Panel Mount, 220 to 240 V, Power Entry Module Circuit Breaker Trip-free double-pole thermal circuit breakers rated at 240 VAC/60 VDC. Snap-in mounting. Rocker actuated On/Off switch (other colors available both illuminated and non-illuminated). 6.3 × 0.8 mm quick connect
-
Supplier: Allied Electronics, Inc.
Description: Panel Mount, 220 to 240 V, Power Entry Module Circuit Breaker Trip-free double-pole thermal circuit breakers rated at 240 VAC/60 VDC. Snap-in mounting. Rocker actuated On/Off switch (other colors available both illuminated and non-illuminated). 6.3 × 0.8 mm quick connect
-
Supplier: Allied Electronics, Inc.
Description: Panel Mount, 220 to 240 V, Power Entry Module Circuit Breaker Trip-free double-pole thermal circuit breakers rated at 240 VAC/60 VDC. Snap-in mounting. Rocker actuated On/Off switch (other colors available both illuminated and non-illuminated). 6.3 × 0.8 mm quick connect
-
Supplier: Radwell International
Description: DIMMER SWITCH 1-GANG 2X300W 200/240V. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Hubbell Incorporated
Description: POWER RATING 1 HP AT 120 V, 2 HP AT 240 V 9903 MODEL
- Voltage: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 277 VAC 60 Hz
- Application: Commercial, Industrial
- Controller Type: Manual On/Off
-
Supplier: Lutron Electronics Co., Inc.
Description: " WALL DIMMER TYPE 2.94 INCH W X 1.437 INCH D X 4.69 INCH H SIZE SATIN SNOW FINISH 1-POLE/MULTI-LOCATION OPERATION TYPE UL, CSA, FCC APPROVAL COMMERCIAL/RESIDENTIAL, INDOOR APPLICATION 120 TO 277 VAC AT 50/60 HZ VOLTAGE RATING 6 AMPERE LOAD RATING ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH
- Voltage: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 277 VAC 60 Hz
- Application: Commercial, Interior, Residential
- Lamp Type: Fluorescent Lamps, LED Lamps
- Controller Type: Manual On/Off
-
Supplier: Radwell International
Description: CIRCUIT BREAKER, FOR EQUIPMENT THERMAL, PART NO.: 4430.21155, TYPE: TA45, 1 POLE, 240 VAC/VDC, 60V, 20 AMP, BLACK FRONT BEZEL, BLACK ROCKER W/O ILLUMINATION, PRINTED WHITE MARKING, ON/OFF SWITCH, W/O RELEASE OR MECHANICAL LOCK-OUT LATCH, 4 CONTACTS. FREE 2 YEAR RADWELL WARRANTY
- Rated AC Voltage: 240 volts
- Continuous Current Rating: 20 amps
- Number of Poles: 1
-
Description: 3400R with 8 RJ-45 PoE pinned male heads vs the secure connectors if you prefer to use our PoE Extenders like the 828 Gigabit or 865 PRO Gigabit PoE Extenders. The unit uses a single (120V ~ 240V) IEC 320 C14 standard Country specific power cord input with a 20A manual reset circuit breaker
- Number of Ports: 8
- Output Voltage: 56 volts
- Output Power: 60.999999999999986 watts
- Operating Temperature: -4 to 149 F
-
Supplier: TPI Corporation
Description: SWIVEL TYPE 240/480 V 3-PHASE 3.3/1.5 AMPERE INPUT SUPPLY RATING 18200 CFM FLOW RATE INDUSTRIAL APPLICATION CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 3/4 HP POWER RATING 430 RPM SPEED RATING 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL BELT DRIVER TYPE APPLICABLE STANDARD ETL
- Air Flow Rate: 18,200 SCFM
- Drive Type: Belt Drive
- Draft: Forced Draft
- Material of Construction: Steel
-
Supplier: RS Components, Ltd.
Description: Two times can be set independently (symmetrical & asymmetrical): T ON/T OFF/pulse-pause. Easy time setting using rocker switches. Two-colour display of current actual and set values (red & orange). Backlit LCD display. Settings saved with EEPROM in case of power failure Supply Voltage
- Minimum Time Interval: 0 seconds
- Maximum Time Interval: 9,999 hours
- Function Type: Multi Function
- Timer Type: One-shot
-
Supplier: Hammond Manufacturing Company Inc.
Description: rocker switch or motion sensor. Easily connect up to ten (10) light kits together in a daisy chain using LEDXXCORDCON cords. Connection: 2-pole plug with snap lock; AC: max. 2.5 A / AC 240 V, white connector; DC: max. 2.5 A / DC 60 V, blue connector. Requires hard-wired
-
Supplier: Xoxide
Description: additional year repair warranty. SPECIFICATION: Product Number PSU-ENS-1200W-BK Power 1200W Dimension 210mm(L) x 150mm(W) x 86mm(H) Switches ATX Logic on-off additional power rocker switch Power Factor PF > 0.95 Cooling System 120mm Fan, 1900RPM±10% Noise 28 dBA at 1300RPM Efficiency
-
Supplier: Xoxide
Description: CB, GOST and BSMI certified. Specifications: GENERAL: Wattage 800 Watts Fan 120 mm 2700 RPM ±10% Efficiency 86% + PFC Active PFC Hold-Up Time 25ms Switches ATX Logic on-off additional power rocker switch Motherboard Connectors 24-pin Main Connector 8-pin Power Connector 4-pin Power
-
Supplier: Hammond Manufacturing Company Inc.
Description: with adaptors for proper grounding). Input (primary) connected to a 5 foot long cord & standard 250V 2 pole, 3 wire - North American plug (NEMA 6-15P). Output (secondary) connected to two standard - 3 wire grounded receptacles (NEMA 5-15R). Features include ventilated black steel case, rocker
- Power Rating (VA): 750 VA
- Other Transformer Types / Applications: Electronics Transformer, Isolation Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Primary 120VAC, 50/60 Hz., Secondary 240VAC. Provides circuit isolation. Toroidal transformer for high isolation, low noise, light weight cool operation and low profile. 50 or 60 Hz. operation, step up (120VAC to 240 VAC). Standard 3-wire, grounded plug (can also be used with
- Power Rating (VA): 1,000 VA
- Other Transformer Types / Applications: Electronics Transformer, Isolation Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: Larson Electronics LLC
Description: Super-tough, chemical resistant, heat resistant and waterproof nylon casing 120V AC wall adapter (see RUL-9-Intl for the European 220/240 VAC versions) 12/24 Volt DC vehicle charger/adapter available separately Available in black, yellow and orange colors Lifetime warranty Ideal for tactical
-
Supplier: Aratas America LLC
Description: Minimum size class in the industry Rocker switch with reset function Zero standby power by Reset function. Model variation for Micro loads. Model variation of micro load and high capacity combination. (DPST) It is able to operate micro load and high capacity load at the same time. Contact gap
- Maximum Current Rating: 16 amps
- Maximum AC Voltage Rating: 125 to 250 volts
- Features: Imprinted Markings, Other
- Pole & Throw Specifications: SPST
-
Supplier: Suzhou Ele Mfg Co., Ltd.
Description: High-impact resistant thermo-plastic construction. | Accepts #12 and #14 AWG. | Push wire #14 AWG. | Narrow back body leaves more space for wires in the box. | Smooth, quiet paddle action. | Easy-access green hex head ground screw. | Tri-drive ground, terminal and mounting screws. | Self-grounding
- Length / Diameter: 4.1732306 inch
- Width: 1.3779535 inch
- Maximum Current Rating: 15 amps
- Maximum AC Voltage Rating: 120 to 277 volts
-
Supplier: Suzhou Ele Mfg Co., Ltd.
Description: High-impact resistant thermo-plastic construction. | Accepts #12 and #14 AWG. | Push wire #14 AWG. | Narrow back body leaves more space for wires in the box. | Smooth, quiet paddle action. | Easy-access green hex head ground screw. | Tri-drive ground, terminal and mounting screws. | Self-grounding
- Length / Diameter: 4.1732306 inch
- Width: 1.5354339 inch
- Maximum Current Rating: 15 amps
- Maximum AC Voltage Rating: 120 to 277 volts
-
Supplier: Suzhou Ele Mfg Co., Ltd.
Description: High-impact resistant thermo-plastic construction. | Accepts #12 and #14 AWG. | Push wire #14 AWG. | Narrow back body leaves more space for wires in the box. | Smooth, quiet paddle action. | Easy-access green hex head ground screw. | Tri-drive ground, terminal and mounting screws. | Self-grounding
- Length / Diameter: 4.1732306 inch
- Width: 1.3779535 inch
- Maximum Current Rating: 15 amps
- Maximum AC Voltage Rating: 120 to 277 volts
-
Supplier: Suzhou Ele Mfg Co., Ltd.
Description: High-impact resistant thermo-plastic construction. | Accepts #12 and #14 AWG. | Push wire #14 AWG. | Narrow back body leaves more space for wires in the box. | Smooth, quiet paddle action. | Easy-access green hex head ground screw. | Tri-drive ground, terminal and mounting screws. | Self-grounding
- Length / Diameter: 4.1732306 inch
- Width: 1.4173236 inch
- Maximum Current Rating: 20 amps
- Maximum AC Voltage Rating: 120 to 277 volts
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH TL Series toggle switches are military qualified to MIL-DTL-3950, specifications for sealed toggle switches. Quality construction features include a bonded seal between the toggle lever and bushing, and between the cover and case. The robust design of the TL Series toggle
- Maximum Current Rating: 0.5 to 20 amps
- Maximum AC Voltage Rating: 0.5 to 277 volts
- Maximum DC Voltage Rating: 0.5 to 28 volts
- Features: Other, Standard Toggle Handle
-
Description: Features: Enclosed switch complying to IP56 AC and DC electrical ratings Single-pole and double-pole configurations Lighted and non-lighted versions available Maintained-action and momentary options Snap-in mounting
- Length / Diameter: 1.44094566 to 1.4566937 inch
- Width: 0.83464612 inch
- Mechanical Life: 100,000
- Maximum Current Rating: 21 amps
-
Supplier: Waldom Electronics
Description: PLASTIC ROCKER MATERIAL BLACK ROCKER COLOR DPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED ON OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING PANEL MOUNTING 8 AMPERE AT 125 VAC, 4 AMPERE AT 250 VAC CURRENT RATING 0.187 INCH QUICK CONNECT TERMINAL TYPE 0 ILLUMINATED GC[T]
- Maximum Current Rating: 4 to 8 amps
- Maximum AC Voltage Rating: 125 to 250 volts
- Pole & Throw Specifications: DPDT
- Actuator Material: Thermoplastic / Plastic
-
Supplier: Ningbo Best Group Co., Ltd.
Description: Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould. Fast is our principle,our normal delivery time as
- Maximum Current Rating: 2 to 5 amps
- Maximum AC Voltage Rating: 125 to 250 volts
- Pole & Throw Specifications: SPDT
-
Supplier: Selecta Products
Description: " STANDARD ROCKER TYPE IMPACT RESISTANT POLYCARBONATE BACK BODY AND FRAME MATERIAL 1.3 INCH W X 1.06 INCH D X 3.531 INCH H SIZE LIGHT ALMOND COLOR SINGLE POLE OPERATION TYPE UL 20, CSA C22.2 APPROVAL 120/277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED
- Maximum Current Rating: 20 amps
- Maximum AC Voltage Rating: 120 to 277 volts
- Standards / Compliances: CSA Certified, UL listed
- Rocker Actuator: Standard Rocker
-
Supplier: Carling Technologies, Inc.
Description: The Illuminated Plug offers an additional design option for the modular and flexible V-Series Contura system. It is offered with removable/replaceable lamps, Contura styling, and LED illumination with your choice of one or two lenses. Using the same cutout as the Contura line of rocker
- Length / Diameter: 1.91 inch
- Width: 0.96 inch
- Maximum AC Voltage Rating: 125 to 250 volts
- Maximum DC Voltage Rating: 2 to 24 volts
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH TP Rocker switches may be mounted flush with panel for a low-button profile or above panel for a distinct button appearance. Buttons measure 22,1 mm x 37,1 mm [.87 in x 1.46 in]. They are removable and interchangeable, and come in transparent plastic, translucent plastic,
- Maximum Current Rating: 0.5 to 20 amps
- Maximum AC Voltage Rating: 0.5 to 277 volts
- Maximum DC Voltage Rating: 0.5 to 28 volts
- Pole & Throw Specifications: SPDT
-
Supplier: Trigon Components, Inc.
Description: SERIES SWR DESCRIPTION Rocker Switch RATING 3A, 250VAC, 6A, 125VAC WITHSTAND VOLTAGE 1000VAC WORKING TEMPERATURE -20°C to +70 Deg C PACKAGE TH
- Length / Diameter: 0.580708975 to 0.8267721 inch
- Width: 0.230315085 to 0.5905515 inch
- Mechanical Life: 10,000 to 30,000
- Maximum Current Rating: 3 to 6 amps
-
Supplier: NSI Industries LLC
Description: PHENOLIC BASE, NYLON ROCKER MATERIAL BLACK BASE, BLACK BEZEL COLOR DPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF/MAINTAINED ON OPERATION TYPE UL, CSA APPROVAL MOTOR EQUIPMENT CONTROL APPLICATION 125 TO 250 VAC VOLTAGE RATING 20 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING
- Maximum Current Rating: 10 to 20 amps
- Maximum AC Voltage Rating: 125 to 250 volts
- Standards / Compliances: CSA Certified, UL listed
- Pole & Throw Specifications: DPDT
-
Supplier: APEM Components, Inc.
Description: 1 and 2 pole configurations in panel and pc mount. UL & CSA up to 6 amp rating, gold or silver plated contacts.
Find Suppliers by Category Top
Featured Products Top
-
Carling Technologies V-series Contura rocker switches for every application These rugged and reliable switches feature a modular design that allows for custom configurations ideal for automotive, marine and equipment (read more)
Browse Rocker Switches Datasheets for Waytek, Inc. -
well as conventional switch cabinets and communications equipment. The power supplies accept a three phase 350 to 575Vac input, with output voltages of 12V or 24V rated at 120W, and 24V or 48V rated at 240W. The DRB series has a wide adjustment range of 11.4 to 15V, (12V model), 22.5 to 29V (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
well as conventional switch cabinets and communications equipment. The power supplies accept a three phase 350 to 575Vac input, with output voltages of 12V or 24V rated at 120W, and 24V or 48V rated at 240W. The DRB series has a wide adjustment range of 11.4 to 15V, (12V model), 22.5 to 29V (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
. The 24 V rating applies to the solenoid supply, not to the maximum voltage that can be switched by the main contacts. With its –20% to +10% tolerance, the nominal solenoid operating range is approximately 19.2 to 26.4 V. Main and Solenoid Contact Functions (read more)
Browse Motor Speed Controllers Datasheets for ERSAELECTRONICS PTE. LTD. -
. Published operational values include 3 A at 240 VAC for AC-15 applications and 0.1 A at 250 VDC for DC-13 applications. Its conventional enclosed thermal current is 10 A. These values are utilization-category ratings, not universal switching capacities. Permitted (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
XCKMR54D1H29 Heavy-Duty Hoisting Limit Switch The Telemecanique Sensors XCKMR54D1H29 is an application-specific electromechanical limit switch designed for position detection and travel control in hoisting, crane, and material-handling equipment. It (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
SCHURTER announces its new TA36 thermal circuit breaker boasting of a modern scupted rocker switch and bezel, while sporting a host of contemporary colors to choose from. Equipment designers have become increasingly aware of the need to create products that are not only superior in (read more)
Browse Circuit Breakers Datasheets for SCHURTER Inc -
TA35 circuit breaker which provides the function of a device switch as well as thermal overcurrent protection. The thermal overprotection can be done with bimetal mechanism for only one or two poles and is available in finely graduated rated currents from 0.05 A to 20 A. The rocker switch is (read more)
Browse AC Power Connectors Datasheets for RS Components, Ltd. -
to 125 HP @ 480 V IP20/Protected Chassis: 75 to 150 HP @ 240 V; 150 to 600 HP @ 480 V IP55/UL Type 12: 3 to 40 HP @ 240 V; 3 to 100 HP @ 480 V IP55/UL Type 12 with Switch: 3 to 40 HP @ 240 V; 3 to 75 HP @ 480 V IP55/UL Type 12 Backside (Flange): 75 to 150 HP (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
switching ON/OFF via integral switch, or integral movement detector Brightness levels: 600 or 1200 lumens Power supply – Multi-voltage: 12…48 V AC/DC and 110…240 V AC/ (read more)
Browse Lighting Fixtures Datasheets for Finder S.p.A. con unico socio
More Information Top
-
http://www.plumbersurplus.com/pdf/BrnuSpec62W.pdf
• Operates for any set period up to 15 minutes (no “continuous on” position) • Fits single-gang box • 120 VAC, 20 Amp or 240 VAC, 10 Amp capacity • Also recommended for low voltage (30 V Max) applications • For … Model 62V (Ivory), 62W (White) 60-MinuteTime Control withTwo Rocker Switches .
-
Schurter - 4435.0041 - Circuit Protection - Circuit Breaker - Allied Electronics
… protection), rated at 240 VAC, 32 and 60 VDC and Three-Pole, 420Y/ 240 VAC (Three-Pole … Rocker actuated On-Off switch (available in red, yellow, green, white and now blue) both illuminated and non-illuminated (120 V is listed, other voltages and rated currents available).
-
Schurter - 4435.0037 - Circuit Protection - Circuit Breaker - Allied Electronics
… protection), rated at 240 VAC, 32 and 60 VDC and Three-Pole, 420Y/ 240 VAC (Three-Pole … Rocker actuated On-Off switch (available in red, yellow, green, white and now blue) both illuminated and non-illuminated (120 V is listed, other voltages and rated currents available).
-
Schurter - 4435.0040 - Circuit Protection - Circuit Breaker - Allied Electronics
… protection), rated at 240 VAC, 32 and 60 VDC and Three-Pole, 420Y/ 240 VAC (Three-Pole … Rocker actuated On-Off switch (available in red, yellow, green, white and now blue) both illuminated and non-illuminated (120 V is listed, other voltages and rated currents available).
-
Schurter - 4435.0039 - Circuit Protection - Circuit Breaker - Allied Electronics
… protection), rated at 240 VAC, 32 and 60 VDC and Three-Pole, 420Y/ 240 VAC (Three-Pole … Rocker actuated On-Off switch (available in red, yellow, green, white and now blue) both illuminated and non-illuminated (120 V is listed, other voltages and rated currents available).
-
Schurter - 4435.0022 - Circuit Protection - Circuit Breaker - Allied Electronics
… protection), rated at 240 VAC, 32 and 60 VDC and Three-Pole, 420Y/ 240 VAC (Three-Pole … Rocker actuated On-Off switch (available in red, yellow, green, white and now blue) both illuminated and non-illuminated (120 V is listed, other voltages and rated currents available).
-
Schurter - 4435.0017 - Circuit Protection - Circuit Breaker - Allied Electronics
… protection), rated at 240 VAC, 32 and 60 VDC and Three-Pole, 420Y/ 240 VAC (Three-Pole … Rocker actuated On-Off switch (available in red, yellow, green, white and now blue) both illuminated and non-illuminated (120 V is listed, other voltages and rated currents available).
-
Broan-NuTone 63W 60-Minute Time Control, White at PlumberSurplus.com
• Separate 120 V , 15 amp on/off rocker switches • 120V, 20 amps or 240 V, 10 amp timer .
-
Eagle Introduces New Red Hots Heat Lamps
Each element can be controlled individually, with dedicated switches for each of the elements, plus a red-lighted rocker switch that indicates whether the unit is on. Red Hots heat lamps are available in 120 V , 208V and 240 V units, in standard or high-watt options.
-
Eagle Introduces New Red Hots Heat Lamps
Each element can be controlled individually, with dedicated switches for each of the elements, plus a red-lighted rocker switch that indicates whether the unit is on. Red Hots heat lamps are available in 120 V , 208V and 240 V units, in standard or high-watt options.
Indicates content that may require registration and/or purchase.