-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER, 24V, 30VA; Chassis Mount Transformer Type:Split Bobbin; Secondary Voltages:24V; Power Rating:30VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:1.25A; Isolation Voltage:2.5kV RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER, ISO, 30VAC, 24VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 15V; Power Rating:24VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: 30VA TOROIDAL TRANSFORMER 2X24V; Power Rating:30VA; Secondary Voltages:2 x 24V; Secondary Current Nom:625mA; Transformer Mounting:Chassis; Primary Voltages:115V, 230V; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER, TOROID, 24V, 30VA; Power Rating:30VA; Secondary Voltages:12V, 24V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:32mm RoHS Compliant: Yes
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // UL Listed 480v Delta to 120/240v Single-phase Split Transformer 5kVA 10kVA 15kVA 20kVA 30kVA
- Maximum Primary Voltage Rating: 528 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 30,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: performance. All the EI transformers will go through strict testing to reduce rejection rate before submitting to our clients. Applications of our EI laminated transformers can be found in electronic and electrical equipment such as access control systems, lighting, industrial
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 5 to 240 volts
- Power Rating (VA): 0.3 to 5,000 VA
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: AC/AC class 2 plug-in transformer adapter is a low profile linear power supply that features low interference used for CCTV camera, IP camera, PTZ, DVR, access control, thermostat, and ring doorbell system. You can use this transformer to replace and upgrade the insufficient power
- Operating Temperature: -20 to 40 C
- Maximum Primary Voltage Rating: 110 to 120 volts
- Maximum Secondary Voltage Rating: 12 to 24 volts
- Power Rating (VA): 10 to 60 VA
-
Supplier: Allied Electronics, Inc.
Description: — Contact Your Local Allied Sales Representative 50/60 Hertz (60Hz on PH***AJ and PH***AR) VA Range From Up to 50 to 5000, Special VA Sizes Available — Contact Your Local Allied Sales Representative Superior Insulation System 50-150 VA, Temperature Rise 55°C, Insulation Class
-
Description: PWR XFMR SEMI-TORO 30VA TH
- Maximum Secondary Voltage Rating: 12 to 24 volts
- Maximum Secondary Current Rating: 1.25 amps
- Power Rating (VA): 30 VA
- Mounting: PC / PCB Mount
-
Supplier: Allied Electronics, Inc.
Description: The TRIAD quick pack small power transformer series from TRIAD Magnetics offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small
-
Supplier: Juno Lighting Group
Description: MAGNETIC TYPE 12 1/2 INCH L X 5 INCH W X 5 INCH H SIZE STEEL ENCLOSURE MATERIAL UL, CSA APPROVAL 480 VA POWER RATING BLACK ENCLOSURE FINISH 120 V PRIMARY VOLTAGE 24 V SECONDARY VOLTAGE JUNO[R] BRAND
- Maximum Primary Voltage Rating: 120 volts
- Maximum Secondary Voltage Rating: 24 volts
- Power Rating (VA): 480 VA
- Standards: CSA, UL
-
Supplier: Allied Electronics, Inc.
Description: The TRIAD quick pack small power transformer series from TRIAD Magnetics offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small
-
Supplier: Hammond Manufacturing Company Inc.
Description: VAC (R.M.S.) Series Wired (C.T.) - Parallel Wired 265S24 - 240 24V @ 10A 12V @ 20A 265U24 - 360 24V @ 15A 12V @ 30A 265V24 - 480 24V @ 20A 12V @ 40A 265J234 - 250 234V @ 1.07A 117V @ 2.14A 265K234 - 350 234V @ 1.5A 117V @ 3A 265L234 - 450 234V @ 1.92A 117V @ 3.84A
- Power Rating (VA): 480 VA
- Other Transformer Types / Applications: Electronics Transformer, Power Transformer
- Category: Power / Power System / Distribution Transformer
- Standards: RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: between each winding and the core. Since the dual bobbin construction effectively reduces capacitance, electrostatic shielding is not required. PC Mount transformers are available with ratings from 2.5 VA to 56.0 VA and have dimensionally accurate pin placement for through hole
-
Supplier: Triad Magnetics
Description: Primary: 100, 120, 220 or 240 VAC, 50/60 Hz Secondary: Dual for parallel or series connection Insulation Class: Class F, 155 ºC Dielectric Isolation (Pri to Sec): 4 KV for 60 secs Low leakage current and low stray fields
- Maximum Primary Voltage Rating: 100 to 240 volts
- Maximum Secondary Voltage Rating: 15 volts
- Power Rating (VA): 160 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Triad Magnetics
Description: Primary: 100, 120, 220 or 240 VAC, 50/60 Hz Secondary: Dual for parallel or series connection Insulation Class: Class F, 155 ºC Dielectric Isolation (Pri to Sec): 4 KV for 60 secs Low leakage current and low stray fields
- Maximum Primary Voltage Rating: 100 to 240 volts
- Maximum Secondary Voltage Rating: 15 volts
- Power Rating (VA): 100 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: DigiKey
Description: PWR XFMR SEMI-TORO 24VA TH
- Maximum Primary Voltage Rating: 115 to 230 volts
- Maximum Secondary Voltage Rating: 15 to 30 volts
- Maximum Secondary Current Rating: 0.8 to 1.6 amps
- Power Rating (VA): 24 VA
-
Supplier: Triad Magnetics
Description: Primary: 100, 120, 220 or 240 VAC, 50/60 Hz Secondary: Dual for parallel or series connection Insulation Class: Class F, 155 ºC Dielectric Isolation (Pri to Sec): 4 KV for 60 secs Low leakage current and low stray fields
- Maximum Primary Voltage Rating: 100 to 240 volts
- Maximum Secondary Voltage Rating: 15 volts
- Power Rating (VA): 25 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Block USA, Inc.
Description: CSA 22.2 No.66 Isolating transformer to: VDE 0570 Part 2-4, DIN EN 61558-2-4, EN 61558-2-4, IEC 61558-2-4, UL 5085-1/-2, CSA 22.2 No.66 Safety isolating transformer to: VDE 0570 Part 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6, UL 5085-1/-2, CSA 22.2 No.66 As a mains
- Maximum Primary Voltage Rating: 115 volts
- Maximum Secondary Voltage Rating: 24 volts
- Power Rating (VA): 30 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Block USA, Inc.
Description: transformer to: VDE 0570 Teil 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6 As a mains transformer for adjustment of the voltage and simple electrical isolation. As a safety isolating transformer for the safe electrical isolation of the input and output sides. The
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Voltage Rating: 24 volts
- Power Rating (VA): 30 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Tamura Corporation of America
Description: • 115/230V Dual Primary • 2.5VA to 24VA • Class B (130°C) Insulation • UL 506 (E145619) • 2,500Vrms HiPot (Pri:Sec) • CSA (LR61383-7) • UL 94V-0 Flammability (E92957) • Recognized Insulation System for custom designs.
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Voltage Rating: 30 volts
- Maximum Secondary Current Rating: 1.6 amps
- Power Rating (VA): 24 VA
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1141111-IF-30-30 Category: Transformers>Power Transformers Series: IF Type: Semi-Toroidal Termination Style: PC Pin Package: Bulk Height - Seated (Max): 35.30mm Standard Package: 20 Power - Max: 30VA Weight: 1.3 lbs (589.7 g) Voltage - Isolation:
- Category: Signal / RF Transformer
-
Supplier: Block USA, Inc.
Description: 22.2 No.66 Isolating transformer to: VDE 0570 Part 2-4, DIN EN 61558-2-4, EN 61558-2-4, IEC 61558-2-4, UL 5085-1/-2, CSA 22.2 No.66 Safety isolating transformer to: VDE 0570 Part 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6, UL 5085-1/-2, CSA 22.2 No.66 As a mains
- Maximum Primary Voltage Rating: 115 volts
- Maximum Secondary Voltage Rating: 24 volts
- Power Rating (VA): 30 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Tamura Corporation of America
Description: • 115V/230V Dual Primary • Power 2.5VA to 56VA • Class B (130°C) File No. E92957 • TUV File No. 20650818 (EN61558-1,-2 -6) • 3500Vrms HiPot (Pri:Sec) • UL1411 File NO. E138028 (Construction Only) • UL94V-0 Flammability • UL506 File No. E79781 • Non-Inherently Limited
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Voltage Rating: 24 volts
- Maximum Secondary Current Rating: 2.5 amps
- Power Rating (VA): 30 VA
-
Supplier: Acme Chip Technology Co., Limited
Description: PWR XFMR LAMINATED 30VA CHAS MT
- Maximum Secondary Voltage Rating: 24 volts
- Maximum Secondary Current Rating: 1.25 amps
- Power Rating (VA): 30 VA
- Mounting: Chassis Mount
-
Supplier: Powell Electronics, Inc.
Description: TOROID, 80VA, 50HZ, 30/30V
- Power Rating (VA): 80 VA
- Category: Signal / RF Transformer
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's SU6000XFMR2U step-down, isolation transformer converts 208 or 240V input from any generator, utility or UPS high voltage source to 120V low voltage output. 208 or 240V 30A input connection supported via hardware or included L6-30P input plug. 8 5-15/20R and 4 5-15R output
- Operating Frequency Range: 60 Hz
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Other Transformer Types / Applications: Isolation Transformer
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's SU5000XFMRT2U step-down, isolation transformer converts 208V input from generator, utility or UPS high voltage source to 120V low voltage output. 208V 30A input plug with 10 foot AC cord connects to L6-30R socket. 12 NEMA 5-15/20R output receptacles accommodate 5-15P or 5-20P
- Operating Frequency Range: 60 Hz
- Maximum Secondary Voltage Rating: 120 to 208 volts
- Other Transformer Types / Applications: Isolation Transformer
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: Features 208V to 120V Isolation Transformer Converts High-Voltage Input to Low-Voltage OutputThe 5kVA 5kW SU5000XFMR2UTAA SmartOnline® Step-Down Isolation Transformer converts your UPS, utility or generator’s 208V high-voltage input to 120V low-voltage output. It features 12 NEMA
- Operating Frequency Range: 60 Hz
- Maximum Secondary Voltage Rating: 120 to 208 volts
- Other Transformer Types / Applications: Isolation Transformer
- Features: Other
-
Supplier: Radwell International
Description: SIGNALING TRANSFORMER, 240V AC PRIMARY, 8V 20VA, 16V 30VA, AND 24V 30VA SECONDARIES.. FREE 2 YEAR RADWELL WARRANTY
- Category: Power / Power System / Distribution Transformer
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: performance. All the EI transformers will go through strict testing to reduce rejection rate before submitting to our clients. Applications of our EI laminated transformers can be found in electronic and electrical equipment such as access control systems, lighting, industrial
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 5 to 240 volts
- Power Rating (VA): 0.3 to 5,000 VA
-
Supplier: Radwell International
Description: TRANSFORMER, 40VA, 120 V, 24VAC, FOOT AND SINGLE THREADED HUB MOUNT, -30 TO 140 F. FREE 2 YEAR RADWELL WARRANTY
- Transformer Category: Current Transformer
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, TRANSFORMER, 380V / 460V, 30VA, BASE MOUNT. FREE 2 YEAR RADWELL WARRANTY
- Category: Power / Power System / Distribution Transformer
-
Supplier: Eaton Cooper Power Systems
Description: Cooper Power Systems three-phase pad-mounted compartmental type distribution transformers are designed to withstand all environmental hazards. All transformers are newly manufactured and are produced expressly to meet exacting customer specifications. Many configurations and
- Maximum Primary Voltage Rating: 2,400 to 46,000 volts
- Maximum Secondary Voltage Rating: 120 to 14,400 volts
- Power Rating (VA): 45,000 to 10,000,000 VA
- Features: AC
-
Supplier: Airlink Transformers
Description: EL0056 - Halogen Lighting 30VA 230v to 6v Low voltage lighting transformers Suitable for Halogen Lighting Fully protected against short circuit of overload with circuit breakers Full range from 12va to 1500va 6v 12v or 24v Usally dispatched within 48hours Low voltage lighting
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Voltage Rating: 6 volts
- Maximum Secondary Current Rating: 5 amps
- Power Rating (VA): 30 VA
Find Suppliers by Category Top
Featured Products Top
-
voltage regulation and power distribution. These transformers receive high-voltage electricity from the grid, step it down, and distribute it to consumers or lower-voltage substations. Fuji Electric offers distribution transformers with capacities up to 30 MVA and primary/secondary voltages up to 36 kV (read more)
Browse Transformers Datasheets for Fuji Electric Corp. of America -
radiator cooling,it supports a wide rated capacity range from 75 kVA to 3735 kVA. Primary (HV) voltage is customizable from 34.5 kV to 13.8 kV (and other common utility ratings),while secondary (LV) output is customizable from 277 V to 600 V to match site requirements. High quality copper windings and an (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
EMF measuring device with LCD display Measuring range up to 1800 V/m / 3-axis measurement / for mobile and fast use
(read more)
Browse EMF Meters Datasheets for PCE Instruments / PCE Americas Inc. -
Our transformers in this range are suitably protected by a sheet metal case. They are normally wall mountable up to 6kVA and floor standing above this rating, but a portable style is also available. Our standard cases are IP33 but we can supply up to IP66 if required, usually with little or no (read more)
Browse Single Phase Transformers Datasheets for Majestic Transformer Co. -
351 mm form factor. Key Specifications: 200VA conduction/convection cooled – CSI 200-XX/24-F3 Input: 24Vdc (21-30Vdc) or 48Vdc (42-60Vdc operating range); Output: 24Vac or custom 300VA (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
feedthroughs with threaded copper studs, flanged housings, and heavy-gauge wires. Standard designs support 15kV, with custom options up to 30kV, providing durable, long-term performance for transformer assemblies. In addition, Douglas supports sensor-based condition monitoring by hermetically (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
Majestic Transformer Company's transformers for this application are AUTO-WOUND with a secondary voltage of 110 - 120V and will suit most American domestic appliances. The transformers are enclosed in portable silver grey cases with standard American socket outlets and UK (read more)
Browse Autotransformers Datasheets for Majestic Transformer Co. -
electrical rating from 1 ½ VA to 7 ½ VA. When used in a series, secondary voltage ranges from 8.0 V at 0.188 A to 116.0 V at 0.085 A between models; when used in parallel, secondary voltage ranges from 4.0 V at 0.376 A to 58 V at 0.130 A. Nominal secondary voltage ranges from between 4 (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
in electrical rating from 1 ½ VA to 7 ½ VA. When used in a series, secondary voltage ranges from 8.0 V at 0.188 A to 116.0 V at 0.085 A between models; when used in parallel, secondary voltage ranges from 4.0 V at 0.376 A to 58 V at 0.130 A. Nominal secondary voltage ranges from (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
transformers. Our transformers are available with power ratings ranging from 0.010VA–10kVA and frequency ratings from 20–500 kHz. Additionally, our custom transformers feature either series and parallel configurations and UL insulation systems from 130–200°C. Customers may also (read more)
Browse Power Transformers Datasheets for Triad Magnetics
More Information Top
-
Triad Magnetics Products | Mouser
Power Transformers 30VA 24V CT @ 1.25A Dual Primary .
-
CR4 - Thread: Finding Turns in Transformer
As example, I would note that I have tested two single phase 230V AC 50 Hz input transformers on "no-load", one a 24V 0.2 amp AC … … the other a toroidal 30 V 60 VA item in a Hi …
-
Triad Magnetics - VPP24-1250 - Transformers - Transformer - Allied Electronics
Transformer ; 30VA ; Sec:Ser 1.25A, Par 2.50A; Pri:115/230V; Sec:Ser 24 VCT, Par 12 V ; PC .
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/8472/1/Porras_Perucho_H_A_Thesis_2013.pdf
Bell 230 two 30 V 200 A engine-mounted starter/generators de- rated to 180 A 24 V 28 AH Ni/Cd battery Primary electrical power provided by 10 KVA 400Hzthree phase 120/208 VAC alternator Bell 406 (AHIP) secondary power by 200 A 28 VDC transformer - rectifier unit backup power by 500 VA 400 Hz single phase 155 VAC solid-state inverters and 200 A 28 VDC starter generator .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/68-0000s/68-0102.pdf
24V to determine the transformer VA requirement. WIRING CONNECTIONS: Between the module and gas control: 30 inch [762 mm] wiring harness with 114 inch …
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/70-0000s/70C-6910.pdf
Temperature Controllers 18–23 Agricultural 19 Air or water 21, 22 Proportional 21–23 Remote Bulb 20–22 Accessories 23 Parts 23 Remote Controller Accessories 23 Thermocouples Universal 10 Thermostats Mercury Free 1–3 Non-Programmable 1–3 Transformers 19 VA 11 NEMA Standard 11 Universal 11 … V Valve Motors Foot Mounted 24 – 30 Valves Motorized Zone Replacement Parts 17 Residential Intermittent Pilot 8 Standing Pilot 7 Zone valves 12–17 .
-
http://www.mouser.com/pdfdocs/AbraconCatalog-2011.pdf
Low Profile Encapsulated Transformers ALPT-02 43.5 x 52.5 x 17.0 Power: 2.0 VA • Series V (C.T.): 10~230 • Series A (RMS): 200~9 • Parallel V(C.T.): 5~115 • Parallel A (RMS): 400~18 ALPT-03 43.5 x 52 … … 18VA • Series V(C.T.): 10~230 • Series A (RMS): 1.8~0.078 • Parallel V(C.T.): 5~115 • Parallel A (RMS): 3.6~0.1 ALPT- 24 57.0 x 68 … … 4.8~0.208 ALPT- 30 57.0 x 68 …
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/68-0000s/68-0135.pdf
Use a 30 VA or larger transformer if a vent damper will be connected to the S8610U Vent Damper Connector. Use open-close switch type, or independently-powered electronic, 24V thermostat capable of switching rated control system load.
-
Gulfstream III
Each engine-driven alternator is provided with a 30 kVA solid-state converter to give 25 kVA 115/200 V 400 Hz three-phase, but the alternator of the controlled speed APU does not need a converter. The system includes also a 300 A 28 V DC transformer -rectifier, an 800 VA 115 V 400 Hz single-phase solid-state battery-powered inverter for emergency AC power, two 24 V Ni/Cd batteries and an external power socket, giving a …
-
http://www.automation.siemens.com/sc-static/catalogs/catalog/pi/FI01/en/FI01_en_kap03.pdf
6 VA IN = 250 mA, IST = 2 A ( 30 ms) • Power supply The power supply shall be from a safety isolating transformer . 24 V DC • Range .
Indicates content that may require registration and/or purchase.