Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: 100,000 RPM high-voltage 3-phase brushless DC motor controller for mini hair dryer. AC 110/230 V input, chord wave, no Hall control. Power: 0–110 W, with speed control. 2-pole motor.
- Rated Power: 0 to 110 watts
- Supply Voltage (AC): 110 to 230 volts
- Product: Motor Speed Controller
- Phase: Three Phase
-
Supplier: Newark, An Avnet Company
Description: MOTOR CONTROLLER, DC BRUSHLESS, 50mA SOIC-24; Motor Type:DC Brushless; No. of Outputs:6Outputs; Output Current:50mA; Output Voltage:40V; Driver Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:10V; Supply Voltage Max:30V RoHS Compliant: Yes
-
Supplier: Progressive Automations
Description: The Brushless DC Motor Controller is used for controlling actuators with brushless DC motors. It can extend and retract the actuator as well as control the speed externally with a potentiometer connected between 'SPD' and 'GND'. It is only compatible with brushless
- Rated Power: 100 to 200 watts
- Supply Voltage (DC): 12 to 24 volts
- Peak Output Current: 8 amps
- Servo Feedback: Hall Effect
-
-
Supplier: Allied Electronics, Inc.
Description: 3.25" (82.55 mm) Wide × 2.00" (50.80 mm) or Less Height Controller to Motor/Blower Cable Assembly Included Power Supply to Controller Cable Assemblies Included for the Mfr.'s Types 48132-01 and 48133-01
-
Supplier: Newark, An Avnet Company
Description: MOTOR CONTROLLER, DC BRUSHLESS, 50mA SOIC-24, FULL REEL; Motor Type:DC Brushless; No. of Outputs:6Outputs; Output Current:50mA; Output Voltage:40V; Driver Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:10V; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MOTOR CONTROLLER DC BRUSHLESS SQFP48; Motor Type:DC Brushless; No. of Outputs:6Outputs; Output Current:-; Output Voltage:16V; Driver Case Style:QFP; No. of Pins:48Pins; Supply Voltage Min:14.5V; Supply Voltage Max:17.5V RoHS Compliant: Yes
-
Description: Low-voltage single-phase brushless DC motor controller for cordless vacuum cleaners, medical sputum aspirators, and climbing equipment. DC 7.2–25 V input, square…
- Supply Voltage (DC): 7.2 to 25 volts
- Product: Motor Speed Controller
-
Supplier: Critical Velocity Enterprises, LLC
Description: The BIDIR-309 is a fully solid-state motor controller that allows you to control the speed and direction of a brushed DC motor using a potentiometer or a 0-5V voltage level. Logic DIR and BRAKE inputs control motor direction and braking. Automatic current limiting
- Maximum Output Voltage: 6 to 26 volts
- Rated Power: 230.00000000000028 watts
- Continuous Output Current: 9 amps
- Supply Voltage (DC): 6 to 26 volts
-
Description: Low-voltage 3-phase brushless DC motor controller for floor fans, ceiling fans, and table fans. DC 12/24 V input, chord wave, no Hall control. Power: 0–35 W, with speed control. 5-pole motor, speed up to 3,000 RPM.
- Rated Power: 0 to 35 watts
- Supply Voltage (DC): 12 to 24 volts
- Product: Motor Speed Controller
- Phase: Three Phase
-
Supplier: Quarktwin Technology Ltd.
Description: Motor Driver Bipolar Parallel 24-SSOP-J
- Operating Temperature: -30 to 75 C
- Motor / System: DC Brushless Motor
- Features: Other
-
Supplier: Texas Instruments
Description: 24-V, 3-Phase Sensorless BLDC Motor Controller 24-HTSSOP -40 to 125
- Supply Voltage (DC): 8 to 28 volts
- Peak Output Current: 3 amps
- Operating Temperature: -40 to 125 C
- Configuration: IC / PCB-Mounted
-
Description: High-voltage DC motor controller. AC220V input, thyristor speed control, Hall-sensor speed feedback, 8-speed control and 1500W power control. This motor control board is a non-standard customized product, for reference only.
- Rated Power: 1,500 watts
- Supply Voltage (AC): 220 volts
- Product: Motor Speed Controller
-
Supplier: Newark, An Avnet Company
Description: MOTOR CONTROLLER, DC MOTOR, SOIC-20; Motor Type:DC; No. of Outputs:2Outputs; Output Current:100mA; Output Voltage:-; Driver Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2.5V; Supply Voltage Max:20V; Operating Temperature RoHS Compliant: Yes
-
Supplier: DigiKey
Description: Motor Driver Bipolar Parallel 24-SSOP-J
- Maximum Output Voltage: 5 to 22 volts
- Continuous Output Current: 1.3 amps
- Supply Voltage (AC): 7 to 22 volts
- Supply Voltage (DC): 7 to 22 volts
-
Supplier: RS Components, Ltd.
Description: Sprint Electric 400XLV-24V
-
Supplier: Critical Velocity Enterprises, LLC
Description: The BIDIR-309-D is a fully solid-state motor controller that allows you to control the speed and direction of a brushed DC motor using a potentiometer, a 0-5V voltage level, push buttons or logic pulses. Logic DIR and BRAKE inputs control motor direction and
- Maximum Output Voltage: 6 to 26 volts
- Rated Power: 230.00000000000028 watts
- Continuous Output Current: 9 amps
- Supply Voltage (DC): 6 to 26 volts
-
Supplier: Utmel Electronic Limited
Description: IC DC MOTOR CONTROLLER 20-PLCC
- TJ: -25 to 85 C
- Pin Count: 20 #
- Supply Voltage: 1.5 V, 5 V
- Device Type: CardBus Controller
-
Supplier: Qorvo
Description: Qorvo's PAC5220 belongs to Qorvo's broad portfolio of full-featured Power Application Controller® (PAC) products that are highly optimized for controlling and powering next generation smart energy appliances, devices, and equipment. This application controller integrates a 50MHz Arm®
- Supply Voltage (DC): 5.2 to 52 volts
- Motor / System: DC Brushless Motor
- Features: Other
-
Supplier: Lingto Electronic Limited
Description: IC MTR DRVR BIPOLAR 3.3-5V 24SOP
-
Supplier: Texas Instruments
Description: Enhanced Product Brushless DC Motor Controller 28-SOIC -55 to 125
- Operating Temperature: -55 to 125 C
- Features: Other
-
Supplier: maxon
Description: The ESCON Module 24/2 is a small-sized, powerful 4-quadrant PWM OEM servo controller for the highly efficient control of permanent magnet-activated brushed DC motors and brushless EC motors up to approximately 48 Watts.
- Rated Power: 48.00000000000003 watts
- Continuous Output Current: 2 to 6 amps
- Supply Voltage (DC): 10 to 24 volts
- Operating Temperature: -30 to 60 C
-
Supplier: Critical Velocity Enterprises, LLC
Description: Control the speed of a DC motor using any 1k to 30k potentiometer, 0-5V signal, push buttons or logic pulses from a microcontroller. This controller features a silent PWM switching frequency for use in noise-sensitive applications. It can also be used as a low voltage light
- Maximum Output Voltage: 6 to 36 volts
- Rated Power: 540.0000000000001 watts
- Continuous Output Current: 15 amps
- Supply Voltage (DC): 6 to 36 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Omron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058483-H3FABUDC24 Categories: PMIC - Motor Drivers,Controllers Alternative Parts (Cross-Reference): H3FABUDC24H3FA-BU DC24; H3FA-BUDC24; Popularity: Low Fake Threat In the
-
Supplier: Critical Velocity Enterprises, LLC
Description: Control the speed of a DC motor using any 1k, 5k, 10k or 25k potentiometer, 0-5V signal, push buttons or logic pulses from a microcontroller. This controller features a silent PWM switching frequency for use in noise-sensitive applications. It can also be used as a low voltage
- Maximum Output Voltage: 6 to 30 volts
- Rated Power: 840.0000000000009 watts
- Continuous Output Current: 28 amps
- Supply Voltage (DC): 6 to 30 volts
-
Supplier: Qorvo
Description: Qorvo's PAC5526 belongs to Qorvo's Power Application Controller (PAC) family. This family features highly-optimized SOC devices that can implement BLDC or PMSM programmable motor controller and driver functionality in a single integrated IC. The product integrates a
- Supply Voltage (DC): 6 to 48 volts
- Motor / System: DC Brushless Motor
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Honeywell Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988311-V3881KZ Categories: PMIC - Motor Drivers,Controllers Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage
-
Supplier: Progressive Automations
Description: 12V DC wireless remote control kit is perfect to controlling one to multiple linear actuators at the same time. The kit comes with a 2 button hand remote (up and down) , remote receiver and wire harness. The kit is very small in size, easy to install and operate. The product is very popular
-
Supplier: ARC Systems, Inc.
Description: Brushless DC motors are ideal for various applications such as: Pump, Medical, Aerospace, and Industrial. ARC Systems, Inc. uses high energy materials including Neodymium- Iron-Boron, Samarium Cobalt, and Hyperco 50, enabling us to meet and exceed the rigid performance requirements of
- Other DC Voltage: 28 VDC
- Torque Constant: 8.4 in-oz/amp
- Shaft Speed: 3,000 rpm
- Diameter / Width: 3.5 inch
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 99078-LV8136V Packaging: Reel - TR Applications: Appliance Mounting: SMD (SMT) Technology: Bi-CMOS Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C
- Supply Voltage (AC): 9.5 to 16.5 volts
- Supply Voltage (DC): 9.5 to 16.5 volts
- Operating Temperature: -40 to 105 C
-
Description: IC MTR DRVR BIPOLAR 3.3-5V 24SOP
- Operating Temperature: -40 to 105 C
-
Supplier: Galco Industrial Electronics
Description: MMC FVNR 10-16A B-MMP B-Cont 1NO 24VDC
-
Supplier: West Control Solutions
Description: The 4170+ single loop controller is part of the Plus series range and has 3-point stepping control designed specifically for open loop, valve motor drive (VMD) applications. The 4170+ incorporates advanced tuning algorithms, with selectable pre-tune and self-tuning for easier setup.
- Number of Control Outputs: 5 outputs
- Control: Advanced / Nonlinear Control
- Type: DC Voltage Input
- Form Factor: DIN Rail
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 018460-LB11967V-TLM-H Packaging: Reel - TR Applications: Fan Controller Mounting: SMD (SMT) Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C
- Supply Voltage (AC): 6 to 16 volts
- Supply Voltage (DC): 6 to 16 volts
- Operating Temperature: -30 to 95 C
-
Supplier: West Control Solutions
Description: The 8170+ single loop controller is part of the Plus series range and has 3-point stepping control designed specifically for open loop, valve motor drive (VMD) applications. The 8170+ incorporates advanced tuning algorithms, with selectable pre-tune and self-tuning for easier setup.
- Number of Control Outputs: 5 outputs
- Control: Advanced / Nonlinear Control
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
-
Supplier: ODG (Origin Data Global)
Description: IC MOTOR DRIVER DC 5.5V 24HTSSOP
- Output Current (IOUT): 10 amps
- Operating Temperature: -40 to 125 C
- Input Voltage (VIN): 0 to 5.5 volts
- Features: Linear Regulator, Other
Find Suppliers by Category Top
Featured Products Top
-
Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
Solenoid supply 24 V AC/DC, –20% to +10% Supply frequency (read more)
Browse Motor Speed Controllers Datasheets for ERSAELECTRONICS PTE. LTD. -
2 x SMA LVPECL AC-coupled 4 x SMA CMOS 4 x SMA LVDS AC-coupled Power supply DC 12 V, 3 A barrel jack Clock processing devices HMC7044 (high performance, 3.2 GHz (read more)
Browse Motor Controllers Datasheets for DigiKey -
The YHD-F180 micro DC motor is designed for compact, low-voltage applications requiring stable rotational performance and flexible customization. Operating at 1.0–3.0V, it provides reliable torque and speed characteristics suitable for precision miniature (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
https://www.orientalmotor.com/brushless-dc-motors-gear-motors/brushless-dc-motors-gear-motors-bls.html ### ABOUT ORIENTAL MOTOR Since its founding in Japan in 1885, Oriental Motor has been a world leader in motion control systems. For over a century, we have concentrated on technological advancement and product design improvement — an (read more)
Browse Brushless Motors Datasheets for Oriental Motor USA -
There is growing demand for 36 V DC motors, often being used with multi-cell lithium-ion battery packs, in an increasing range of applications. From cordless power tools to outdoor power equipment and even e-bikes and scooters. To drive these demanding applications safely and efficiently (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Nexperia B.V. -
airflow of 3.6?m³/h, providing adequate ventilation without overloading the system Durable brushless DC motor (read more)
Browse Fans and Blowers (industrial) Datasheets for Constar Motion Co., Ltd -
Model: YHD-55PGM6340 Voltage Range: 6V-24V DC (read more)
Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
. This 3-phase BLDC motor controller is designed to meet these requirements. With support for AC 230V input and square wave control, it enables stable motor operation across a wide power range up to 1500 W. The (read more)
Browse Motor Speed Controllers Datasheets for Shenzhen Power Motor Industrial Co., Ltd.
Conduct Research Top
-
Intelligent Remote Positioner
The excellent cost/performance ratio of the PIC16C5X makes it well suited as a low-cost proportional D.C. actuator controller. This application note depicts a design for a remote intelligent positioning system using a D.C. motor (up to 1/3 hp) run from 12V to 24V. The position accuracy is one
More Information Top
-
ABSTRACTS FOR INVITED PRESENTATIONS
Major changes contain the temperature decrease by over 1O'C on the 24V dc motor controller , volume reduction(40*5S*33mm, 7 cells assembly) of the battery pack using a Li-Ion(3.6V/cell, 900mAhr) and its long run- time(over 60min …
-
Control of stepper motor based on VC++ and PCI-1240
The stepper motor controller needs 24V DC power supply for working normally.
-
L6235N Parts - Avnet Express
3-Phase Brushless DC Motor Controller 42 V 24 -Pin Power PDIP Tube .
-
An Autonomous Robot for Harvesting Cucumbers in Greenhouses
The vehicle is driven by a 24 V DC motor and a servo controller combined with an incre- mental encoder.
-
Road lane detection for autonomous robot guidance
To test the proposed methodology, it was implemented in a differential robot, composed by a platform that support two permanent magnets electric motors ( 24V DC ), batteries, controller boards, webcam and the control computer.
-
Haptics: Perception, Devices and Scenarios
Initially we tried to run the inverter and the EPOS motor controllers from the same 24V DC supply, but the in- verter generated interference on the EPOS data lines and interrupted control of the motors.
-
Camera-based 3D Object Tracking and Following Mobile Robot
The inverter also supplies energy to camera circuit through separate adapter and provides 24V DC power source to the motor controllers of the wheels via its own AC/DC adapters.
-
Motor Control - Motor Control Manufacturers, Suppliers
500 Meter 0.5 Mile Remote DC 12V - 24V Max 100W DC Motor Speed Direction Controller .
-
Design and Implementation of a Dual-Axis Sun-Tracking System Based on Microcontroller
As is shown in Fig. 2,the dual-axis solar tracking system is composed of STC12C5A60S2 micro- controller , solar illumination detector, 24V DC motor , 24V linear electric motor, DC-DC converter, storage battery, input module and display module.
-
Adaptive Fuzzy Controller of the Overhead Cranes With Nonlinear Disturbance
This crane is driven by a 65 watt, 24 V dc motor with 1 V velocity mode servo controller .
Indicates content that may require registration and/or purchase.