-
Supplier: RS Components, Ltd.
Description: DC Ammeter 2A 5-40V Power
- Operating Temperature: 60 C
- Standards and Certifications: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: AC AMMETER, HANDHELD, 0.2A-4000A, 24"; Ammeter Function:AC Current; Current Measuring Range AC:200mA to 4000A; Current Measuring Range DC:-; Ammeter Response Type:True RMS; Display Count:4000; No. of Digits / Alpha:3.75; Ranging:AutoRoHS Compliant: Yes
-
Supplier: Automation24, Inc.
Description: The Digital Ammeter MA501-110-CU from Selec offers various configurations for monitoring electrical realtime conditions. Display Specifications: 7 segment LCD Display 4 Digits Height 0.56" (14.2mm) Display Range 0 - 6200A Auxiliary Supply Specifications: Auxiliary Supply AC: 110V AC ±20% ,
- Operating Temperature: -10 to 55 C
- Display Digits: 4 Digits
- Standards and Certifications: CE Marking, RoHS Compliant, UL
- Features: Other
-
-
Supplier: Newark, An Avnet Company
Description: AC AMMETER; Meter Function:AC Current; Meter Range:0A to 3A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:2.47" x 2.47" x 1.63"; Panel Cutout Diameter:56.39mm; Scale Length:58.4mm RoHS Compliant: NA
-
Supplier: Accuris
Description: VOLT-AMMETER: DUAL POINTER DIRECT CURRENT
-
Supplier: Automation24, Inc.
Description: The Digital Ammeter MA12-110-CU from Selec offers various configurations for monitoring electrical realtime conditions. Display Specifications: 7 segment LED Display Digits: 4 Digit Height 0.56" (14.2mm) Display Range 0 - 4960A Auxiliary Supply Specifications: Auxiliary Supply AC: 110V AC
- Operating Temperature: -10 to 55 C
- Display Digits: 4 Digits
- Features: Other
-
Supplier: Accuris
Description: Volt-Ammeter, Dual Pointer Direct Current
-
Supplier: Newark, An Avnet Company
Description: AC AMMETER, 2 1/2", HORIZON LINE; Meter Function:AC Current; Meter Range:0kA to 1.5kA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:251 Series
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Hoyt’s new HDCA-20PC Series are the first digital dc ammeters to include built-in shunts for measuring dc currents up to 20A. Six ranges provide for precision measurement of dc currents from 200uA to 20A. These ammeters are 100% self-contained; no calibration or user-supplied
- Number of Digits: 3.5
- Width: 46.3804 mm
- Height: 32.512 mm
- Depth: 4.7498 mm
-
Supplier: Newark, An Avnet Company
Description: DC SHUNT AMMETER, 5-DIGIT, 11.4MM, 9-32V ROHS COMPLIANT: YES
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Hoyt's new HACA-20RM Series are the world’s first digital ac-ammeters to incorporate a built-in current transformer (CT) to directly measure the true-rms value of complex, non-sinusoidal ac currents from 2 to 50A – no bulky and expensive 5A “donut” CTs are required! Operation and setup is
- Number of Digits: 3.5
- Width: 46.3804 mm
- Height: 32.512 mm
- Depth: 4.7498 mm
-
Supplier: Accuris
Description: METERS, ELECTRICAL INDICATING, PANEL TYPE, RUGGEDIZED: AMMETER, DC, (SQUARE FLANGE, 1.5 INCH), STYLE 13
-
Supplier: Accuris
Description: METERS, ELECTRICAL INDICATING, PANEL TYPE, RUGGEDIZED: AMMETER, DC (SQUARE FLANGE, 1-1/2 INCH), STYLE 13
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: HOYT's new HACA-20PC Series are the first digital ac ammeters to incorporate onboard current transformers (CT’s), and they are amazingly easy to use. Simply pass the current-carrying load wire through the HACA-20PC’s on-board CT, apply power to the meter's two supply terminals, and you’re
- Number of Digits: 4
- Analog Input Channels: 1
- Operating Temperature: 32 to 140 F
- Character Size: 0.37" to 0.56" (9.4mm to 14.2mm)
-
Supplier: Allied Electronics, Inc.
Description: Dust resistant construction is manufactured as a standard feature in the 5000 Series panel instruments. This unique gasket sealing design provides good gasket sealing while allowing for quick modification and scale changes while maintaining the integrity of the instruments. 5000 Series analog panel
-
Supplier: Allied Electronics, Inc.
Description: Dust resistant construction is manufactured as a standard feature in the 5000 Series panel instruments. This unique gasket sealing design provides good gasket sealing while allowing for quick modification and scale changes while maintaining the integrity of the instruments. 5000 Series analog panel
-
Supplier: Allied Electronics, Inc.
Description: Dust resistant construction is manufactured as a standard feature in the 5000 Series panel instruments. This unique gasket sealing design provides good gasket sealing while allowing for quick modification and scale changes while maintaining the integrity of the instruments. 5000 Series analog panel
-
Supplier: Allied Electronics, Inc.
Description: 2000 A, 750 V (AC), 1000 V (DC), Clamp-On Multimeter Measure up to 2000A with these reliable, rugged instruments. Many of B+K Precision clamps are much more than a current clamp offering the ability to measure voltage, resistance, capacitance and even frequency. Additionally, special features allow
-
Supplier: Quarktwin Technology Ltd.
Description: Ammeter, Voltmeter Analog - Dual Color Characters Display DIN Rail
- Voltage Range: 12 to 24 volts
- Operating Temperature: -40 to 185 F
-
Supplier: DigiKey
Description: AMMETER 4-20MA LCD CHASSIS MOUNT
- Current Range: 0.004 to 0.02 amps
- Width: 121.92 mm
- Height: 121.92 mm
- Operating Temperature: -40 to 176 F
-
Supplier: Radwell International
Description: TRANSFER SWITCH, AMMETER, SERIES 24, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ODG (Origin Data Global)
Description: DIGITAL VOLTMETER AMMETER 30V 10
- Features: Other
-
Supplier: Kussmaul Electronics Company, Inc.
Description: Automatically Charges Battery Very High Output Current, Faster Battery Recharge Can Not Over Charge Battery Remote Voltage Sensing Designed Specifically for Single Battery Vehicles Ammeter Indicates Charge Rate No Water Boil Off The Auto Charge 12 VHO is a fully automatic battery charger with
- Input Voltage: 120 volts
-
Supplier: Waytek, Inc.
Description: OptiFuse A25-6 LED Digital Voltmeter Category: Digital Gauges Manufacturer: OptiFuse Monitors DC amp range Measuring current range: 0-25A Can be mounted with or without faceplate 11058 29 mm, 1 1/8th in. mounting hole diameter Reverse polarity protection Ground tab: .250" quick disconnect male tabs
- DC Voltage Range: 6 to 33 volts
- Operating Temperature: -20 to 50 C
- Features: Digital
-
Supplier: Autec Power Inc.
Description: The Diamond (APS-MA Series) is a digital ammeter industrial power supply featuring a supply voltage of 110/240ac. The Diamond has a liquid crystal display, CT primary programmable up to 5000A, and features True RMS measurement. Available sizes include,48x48mm, and 48x96mm. The unit may be
- AC Input Voltage: 110 to 240 volts
-
Supplier: Tripp Lite by Eaton
Description: HTTPS, SMTP, SNMPv1, SNMPv2, SNMPv3, telnet, SSH, FTP, DHCP and NTP. A digital ammeter allows you to monitor the PDU's current level in real time to ensure it remains well below maximum capacity with no danger of overload. The PDU mounts in 0U of space in EIA-standard 19-inch racks using the
- Power Rating: 1,900 watts
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
- Outlets: NEMA
-
Supplier: Radwell International
Description: AMMETER, 0/250/500 AMP, 50/60 HZ, 600 V. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PC E -IT 55 Insulation Tester CAT III 1000V / for insulation resistance up to 2000 MΩ The PCE-IT 55 Insulation Tester determines insulation resistance up to a maximum of 2 000 MΩ (for auxiliary voltages of 250, 500 and 1000V). This Insulation Tester also offers the ability to measure alternate
- Operating Temperature: 0 to 40 C
- Measurement Type: AC / DC
- Options & Features: Battery Powered
- Form Factor: Handheld
-
Supplier: Tripp Lite by Eaton
Description: HTTP, HTTPS, SMTP, SNMPv1, SNMPv2, SNMPv3, telnet, SSH, FTP, DHCP and NTP. A digital ammeter allows you to monitor power consumption for both breakered load banks, as well as the total load to ensure they remain well below maximum capacity with no danger of overload. The PDU mounts in 0U of
- Power Rating: 2,900 watts
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CSA, UL
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Full range output voltage control for easy operation and precise control. Standard analog ammeter and voltmeter VRD (Voltage Reduction Device) reduces OCV (open circuit voltage) when not welding for added safety (select models). Mode switch for selecting desired output
- Duty Cycle: 100 %
- Output Current Range: 70 to 780 amps
- Output Voltage Range: 13 to 44 volts
- Output Power Capability: DC Output
-
Supplier: Tektronix, Inc.
Description: Cost-effective, multi-capability, low current measurements The cost-effective 5½-digit Model 6485 Picoammeter can measure currents from 20fA to 20mA, at speeds up to 1000 readings per second. The Model 6487 Picoammeter/Voltage provides higher accuracy and faster rise times than the 6485, a 500V
- DC Current Range: 0.000000000000001 to 0.02 amps
- Maximum Channels: 1
- Display Digits: 7 or More Digits
- Form Factor: Bench / Free-Standing
-
Supplier: TE Connectivity
Description: Electrical Characteristics Power Meter Function : DC Ammeter Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Product Mount Type : DIN Panel Mount Operation/Application Operating Frequency Range (HZ) : 50 - 60 Product Type Features Accuracy (PCT) : ±1.5
- Display Type: Analog
- Phase: Single Phase
-
Supplier: ValueTronics International, Inc.
Description: Number of Characters - 3 (2) Number of Outputs - 1 Size / Dimension - 10.800" L x 7.900" W x 3.500" H (274.32mm x 200.66mm x 88.90mm) Features - Adjustable or Fixed Selection Switch Accuracy Voltmeter; Ammeter - 0.2% + 3 counts Voltage Regulation Line - 20mV Voltage Regulation Load - 50mV
- DC Output Power: 960.000000000002 watts
- Type: DC Power Supply
-
Supplier: Tripp Lite by Eaton
Description: Protocols supported include IPv4, IPv6, HTTP, HTTPS, SMTP, SNMPv1, SNMPv2c, SNMPv3, Telnet, SSH, FTP, DHCP and NTP. A digital ammeter allows you to monitor the total load in real time to ensure it remains well below maximum capacity with no danger of overload. The vertical PDU mounts in 0U of
- Power Rating: 1,900 watts
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CSA, UL
-
Supplier: ValueTronics International, Inc.
Description: The 369B is a Clamp Meter from BK Precision. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. Additional Features: Measures up to 1000A
Find Suppliers by Category Top
More Information Top
-
Teach Yourself Electricity and Electronics, 5th Edition > Direct-Current Circuit Basics
If the voltmeter in Fig. 4-7 reads 24 V and the ammeter shows 3.0 A, what's the resistance of the potentiometer?
-
CR4 - Thread: Nabco Hydraulis Valve Bank 24 Volt
Best way is to connect 24 V , in series with an ammeter on 5 Amp. range, to the solenoid to get the current rating of the solenoid.
-
A simple electromagnetic microviscometer for semi-transparent liquids
The solenoid is energized by a battery delivering 24 V (nominally) in 2 V steps, in serieswith a 2 R rheostat, an ammeter and a switch; the full 24 V may be momentarily applied to the solenoid by a separate tapping key.
-
July issue
In its simplestform, the resistance may be measuIed using ammeter and voltmeter, using a 12 V 24 W bulb with soldered leads to avoid contact resistances found with a lamp holder.
Indicates content that may require registration and/or purchase.