-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: Reliable 2.4GHz ISM Band Chip Antenna for Seamless Wireless Connectivity A 2.4GHz ISM Band Chip Antenna is a compact and efficient antenna designed to operate within the 2.4 GHz frequency range, which is part of the Industrial, Scientific, and Medical (ISM) Band. The 2.4
- Form Factor / Mounting: Internal / Chip
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Output Power: 0.9999999999999992 dBm
- Operating Frequency: 2,400 to 2,483.5 MHz
- Supply Voltage: 2.7 volts
- Supply Current: 13.3 mA
-
Supplier: Accuris
Description: Electromagnetic characterization of the radiated environment in the 2.4 GHz ISM band
-
-
Supplier: Newark, An Avnet Company
Description: CHIP ANTENNA, 2.4GHZ, ISM, 50 OHM, 0603; Centre Frequency:2.442GHz; Antenna Case Size:1.6mm x 0.8mm x 0.4mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
-
Supplier: Texas Instruments
Description: Low Cost 2.4 GHz Transmitter Designed for Low-Power Wireless Applications in 2.4 GHz ISM Band 16-VQFN -40 to 85
- Device Type: Transmitter
-
Supplier: Texas Instruments
Description: RF Front-End Transmit Power Amplifier for 2.4GHz ISM Band Systems 16-QFN -40 to 85
- TJ: -40 to 85 C
- Features: Other, RoHS Compliant
-
Supplier: Texas Instruments
Description: Low Cost, Low-Power 2.4 GHz RF Transceiver Designed for Low-Power Wireless Apps in the 2.4 GHz ISM B 20-QFN -40 to 85
- Number of Transmitters: 1 #
- Data Rate: 500 kbps
- Bias / Operating Current: 13.3 mA
- Supply Voltage: 1.8 V, 3.6V
-
Supplier: Texas Instruments
Description: CC2400 Low-Cost and Low-Power Single-Chip 2.4 GHz ISM Band Transceiver with Extensive Hardware Features
- Device Type: Transceiver
-
Supplier: Skyworks Solutions, Inc.
Description: The RFX2401C is a fully integrated, single-chip, single-die RFeIC (RF Front-end Integrated Circuit) which incorporates all the RF functionality needed for IEEE 802.15.4/ZigBee, wireless sensor network, and any other wireless systems in the 2.4GHz ISM band. The RFX2401C architecture integrates
- Output Power( P1dB): 22 dBm
-
Supplier: Accuris
Description: Elektromagnetische Vertraeglichkeit und Funkspektrumangelegenheiten (ERM) - Breitband-Uebertragungssysteme - Datenuebertragungsgeraete, die im 2,4-GHz-ISM-Band arbeiten und Breitband-Modulationstechniken verwenden - Harmonisierte EN, die wesentliche Anforderungen
-
Supplier: Utmel Electronic Limited
Description: IC RF AMP ISM 2.4GHZ 12QFN
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: WIRELESS CONTROLLER, ISM 2.4 GHZ RADIO; Product Range:Sure Cross DXM1200-B1 Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ANTENNA, ISM, 2.4GHZ, 25W; Antenna Type:Omni-directional; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:-; VSWR:-; Input Power:25W; Input Impedance:-; Antenna Polarization:Omni RoHS Compliant: Yes
-
Supplier: Data-Linc Group
Description: its corresponding Ethernet legacy SRM6320, SRM6310E and SRM6300E versions. Like its predecessors, the SRM6330 Ethernet radio module employs SmartSpectrumTM FHSS (Frequency Hopping Spread Spectrum) technology. Along with operating in the 2.4 GHz ISM frequency band, customers benefit by
- Maximum Output Power: 500 milliwatts
- Form Factor: Desktop / Standalone
- Network Equipment: Modem
- Features: Radio Modem
-
Supplier: Accuris
Description: Funkgeraete und -systeme (RES) - Breitband-Datenuebertragungssysteme - Technische Kennwerte und Pruefbedingungen fuer Datenuebertragungsgeraete, die im 2,4-GHz-ISM-Frequenzband arbeiten und Bandspreiz-Modulationstechniken anwenden; Englische Fassung ETS 300328:199
-
Supplier: Newark, An Avnet Company
Description: CHIP ANTENNA, ISM BAND, 2.4GHZ-2.5GHZ, 50 OHM, FULL REEL; Center Frequency:2.45GHz; Antenna Case Size:3.2mm x 1.6mm x 1.3mm; Product Range:- RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: IC RF TxRx Only 802.15.4, General ISM > 1GHz Zigbee® 2.4GHz 32-VFQFN Exposed Pad
- Data Rate: 250 kbps
- Sensitivity: -92 dBm
- Operating Frequency: 2,400 MHz
- Operating Temperature: -40 C
-
Supplier: Accuris
Description: Electromagnetic compatibility and Radio spectrum Matters (ERM); Wideband transmission systems; Data transmission equipment operating in the 2,4 GHz ISM band and using wide band modulation techniques; Harmonized EN covering essential requirements under article 3.2
-
Supplier: Data-Linc Group
Description: method as our premium SRM Family, but at a lower, short-range-competitive price. The PlantLinc Family’s “PLR” modems now offer the same key SRM features in the 2.4 GHz license-free band for data transfer up to 2 miles* (3.2 km) with line-of-sight and provide a particularly robust alternative
- Form Factor: Desktop / Standalone
- Network Equipment: Modem
- Features: Radio Modem
- Network Media: Wireless
-
Supplier: ACE Antenna Company
Description: The 24 GHz Radar, used for short/middle range radars, is being used to detect blind spots and for traffic congestion, and its technology and product is a high-value added automobile safety device relying solely on foreign products. Also, 26GHz radar antennas as well as 24GHz ISM
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC RF AMP ISM 1GHZ-2.4GHZ 12QFN Product overview: MC13821FCR2 from NXP Semiconductors is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts,
- Features: Other
- Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC AMP ISM 2.4GHZ-2.5GHZ 12UCSP Product overview: MAX2247EBC from Analog Devices Inc./Maxim Integrated is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets,
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC AMP ISM 2.4GHZ-2.48GHZ 12QFN Product overview: SE2433T-R from Skyworks Solutions, Inc. is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement
- Supply Voltage (VS): 2 volts
- Operating Temperature: -40 C
- Pin Count: 12
- Features: Other
-
Supplier: Richardson RFPD
Description: This wireless extension board for Xplained PRO is targeted for evaluating the features of the multi-band radio transceiver AT86RF215. Two SMA connectors for operation at sub-1 GHz (389.5 - 510MHz, 779 - 1020MHz) and 2.4GHz Uses a Balun in Sub-1 GHz path and no Harmonic Rejection Filter
- Category: Development Suite / Kit
-
Supplier: GAO Tek, Inc.
Description: 127012 Key fob tags are new active ones and use 2.45GHz frequency bandwidth which belongs to the global free ISM band.
-
Supplier: Broadcom Inc.
Description: The Avago ACPF-7124 is a miniaturized Bandpass Filter designed for use in the 2.4 GHz Industrial, Scientific and Medical (ISM) band. The ACPF-7124 solves the design problem of enabling concurrent operation of WiFi and/or Bluetooth® with other wireless standards—such as 2.5 GHz
- Frequency (Fc): 2,401 to 2,482 MHz
- Operating Temperature: -30 to 85 C
- Filter Type: Bandpass
- Package Type: Surface Mount Technology (SMT)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC AMP 802.11 ISM 2.4GHZ 28SSOP Product overview: HFA3925IA from Harris Corporation is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM
- Features: Other
-
Supplier: KP Performance Antennas
Description: suited for high density point-to-point client-premises or backhaul applications. The KP-5PDUIS5-1 is a 1-foot, 24 dBi parabolic antenna operating from 4.9 GHz to 6.4 GHz. This antenna includes a specially designed quick-connect, weatherproof radio adapter specifically for the
- Primary Frequency Range: 4,900 to 6,400 MHz
- Gain: 24.5 dB
- VSWR: 1.3 to 1.8 :1
- Operating Temperature: -40 to 140 F
-
Supplier: Richardson RFPD
Description: AT86RF215 is a dual-band sub-1GHz/2.4GHz transceiver compliant to IEEE 802.15.4-2011, IEEE 802.15.4g-2012, and ETSI TS 102 887-1. The AT86RF215 offers very high flexibility by supporting a variety of data rates with three modulation schemes: multi-rate and multi-regional frequency shift keying
- Supply Voltage: 1.8 V
- Features: Other
- Package Type: QFN
- Device Type: Transceiver
-
Supplier: Quarktwin Technology Ltd.
Description: Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.0 Transceiver Module 2.4GHz, 5GHz Integrated, Trace + U.FL
- Data Rate: 115.2 kbps
- Operating Frequency: 2,400 to 5,000 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3 to 5 volts
-
Supplier: Skyworks Solutions, Inc.
Description: The SE2622L is a 2.4 GHz power amplifier designed for use in the 2.4 GHz ISM band for wireless LAN applications. The device incorporates a power detector for closed loop monitoring of the output power. The SE2622L includes a digital enable control for device on/off control. The
- Frequency Range: 2,400 to 2,500 MHz
- Minimum Gain: 31.5 dB
- Maximum Gain: 31.5 dB
- Minimum Operating Voltage: 3.3 volts
-
Supplier: Broadcom Inc.
Description: The Avago ACPF-7424 is a miniaturized bandpass filter designed for use in the 2.4GHz WiFi and Industrial, Scientific and Medical (ISM) frequency bands. Based on Avago's innovative FBAR technology, the ACPF-7424 is designed to enable concurrent operation of WiFi/ISM applications that
- Frequency (Fc): 2,401 to 2,482 MHz
- Operating Temperature: -30 to 85 C
- Filter Type: Bandpass
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Skyworks Solutions, Inc.
Description: The SE2609L is a 2.4 GHz power amplifier designed for use in the 2.4 GHz ISM band for wireless LAN applications. The device incorporates a power detector for closed loop monitoring of the output power. The SE2609L is enabled by a 2.85V reference. The SE2609L temperature
- Frequency Range: 2,400 to 2,500 MHz
- Minimum Gain: 28 dB
- Maximum Gain: 28 dB
- Minimum Operating Voltage: 3.3 volts
-
Supplier: PHOENIX CONTACT USA
Description: Omnidirectional antenna, 2.4 GHz, gain: 5 dBi, polarization: linear, opening angle: h/v 360°/45°, degree of protection: IP55, connection: SMA (male)
- Primary Frequency Range: 2,400 MHz
- Gain: 5 dB
- Operating Temperature: 68 to 149 F
- Pattern Type: Omnidirectional
-
Supplier: Skyworks Solutions, Inc.
Description: The SE2623L is a 2.4 GHz power amplifier designed for use in the 2.4 GHz ISM band for wireless LAN applications. The device incorporates a power detector for closed loop monitoring of the output power. The SE2623L includes a digital enable control for device on/off control. The
- Frequency Range: 2,400 to 2,500 MHz
- Minimum Gain: 33 dB
- Maximum Gain: 33 dB
- Minimum Operating Voltage: 5 volts
Find Suppliers by Category Top
Featured Products Top
-
PRODUCT FACTS Performance at 2.4 GHz VSWR: ≤ 1.8 Peak Gain: 3.0 dBi Efficiency: 68% Single-band Wi-Fi/WLAN/802.11 Wi-Fi 4 2.4 GHz ISM (read more)
Browse Antennas Datasheets for TE Connectivity -
Application 420 to 460 MHz UHF Short Range 902 to 928 MHz ISM 2.4 to 2.5 GHz ISM (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD