-
Supplier: Skyworks Solutions, Inc.
Description: The SE2433T is a high-performance power amplifier, suitable for Zigbee technology applications, Bluetooth® signals (including low energy), and Bluetooth 1.0 signal applications. The SE2433T is designed for ease of use and maximum flexibility, with an integrated input match and a
- Frequency Range: 2,400 to 2,500 MHz
- Minimum Gain: 22 dB
- Maximum Gain: 22 dB
- Minimum Operating Voltage: 2 volts
-
Supplier: Skyworks Solutions, Inc.
Description: The SE2609L is a 2.4 GHz power amplifier designed for use in the 2.4 GHz ISM band for wireless LAN applications. The device incorporates a power detector for closed loop monitoring of the output power. The SE2609L is enabled by a 2.85V reference. The SE2609L
- Frequency Range: 2,400 to 2,500 MHz
- Minimum Gain: 28 dB
- Maximum Gain: 28 dB
- Minimum Operating Voltage: 3.3 volts
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: this product is being discontinued and is not recommended for new designs.
- Frequency Range: 2,400 to 2,500 MHz
- Minimum Gain: 28.2 dB
- Maximum Gain: 28.2 dB
- Minimum Operating Voltage: 3.3 volts
-
-
Supplier: Skyworks Solutions, Inc.
Description: The SE2622L is a 2.4 GHz power amplifier designed for use in the 2.4 GHz ISM band for wireless LAN applications. The device incorporates a power detector for closed loop monitoring of the output power. The SE2622L includes a digital enable control for device
- Frequency Range: 2,400 to 2,500 MHz
- Minimum Gain: 31.5 dB
- Maximum Gain: 31.5 dB
- Minimum Operating Voltage: 3.3 volts
-
Supplier: Broadcom Inc.
Description: The Avago MGA-43024 is a fully matched power amplifier (PA) for use in the WLAN 2401-2473 MHz band. Based on Avago’s proprietary 0.25um GaAs E-pHEMT technology, the device features high linearity, gain and power added efficiency (PAE) with built-in power detector. The
- Frequency Range: 2,401 to 2,473 MHz
- Minimum Gain: 40.5 dB
- Maximum Gain: 40.5 dB
- Output Power( P1dB): 27.999999999999996 dBm
-
Supplier: Qorvo
Description: Qorvo QPA4536 is a K-Band Power Amplifier with integrated power detector. The QPA4536 operates from 24.2 - 26.5 GHz and is designed using Qorvo’s power pHEMT production process. The QPA4536 typically provides 33 dBm of saturated output power, and 31.5
- Open-Loop Gain (AVOL): 18 dB
- Supply Voltage (VS): 6 volts
- Operating Range: Military
- Features: Other
-
Supplier: Qorvo
Description: Qorvo's QPA2597 is a packaged driver amplifier using proven GaN on SiC technology. The QPA2597 operates from 2.0 to 6.0GHz and provides 32 dBm of output with 24 dB of small signal gain and 37 % power-added efficiency. Using GaN MMIC technology and plastic packaging, the QPA2597
- Open-Loop Gain (AVOL): 24 dB
- Supply Voltage (VS): 25 volts
- Operating Range: Commercial, Military
- Features: Other
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ZVA-24443HP(X)+ is a wideband low noise, medium power amplifier, operating from 24 to 43.5 GHz. This model operates over a single positive supply range of +10 to +15 V, allowing users to choose their desired operating voltage. Internal DC-DC conversion
- Frequency Range: 24,000 to 43,500 MHz
- Minimum Gain: 47 dB
- Maximum Gain: 47 dB
- Output Power( P1dB): 21 to 28.5 dBm
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ZVA-15453X+ is a coaxial, Medium Power Amplifier offering flat gain across a wide frequency range from 15 to 45 GHz. This model operates on a single +10 V supply with 140 mA typical current consumption and can deliver up to +21 dBm output power in
- Frequency Range: 15,000 to 43,500 MHz
- Minimum Gain: 10 dB
- Maximum Gain: 19 dB
- Output Power( P1dB): 14 to 21 dBm
-
Supplier: Qorvo
Description: Qorvo's QPA0524 is a high power, packaged Ku-Band MMIC amplifier fabricated using Qorvo's production 0.15 um GaN-on-SiC process (QGaN15). The QPA0524 targets the 24.25-26.5 GHz for 5G and Satcom band. It provides 400 mW linear power with ACPR of -30 dBc at 802.11ac
- Open-Loop Gain (AVOL): 23 dB
- Supply Voltage (VS): 20 volts
- Operating Range: Military
- Features: Other
-
RF Amplifiers - Connectorized 2.4mm, High Power, Linear Amplifier, 18 GHz to 45 GHz, 50Ω -- ZVE-453+Supplier: Mini-Circuits
Description: efficiency over the full input voltage range. The amplifier incorporates several DC-protection features, such as over-voltage, reverse voltage and in-rush current, that protect the amplifier from damage if mishandled during operation. The wideband operation combined with high output
- Minimum Operating Voltage: 16 volts
- Maximum Operating Voltage: 16 volts
- Operating Temperature: -40 to 60 C
- Nominal Impedance: 50 Ohms
-
Supplier: Qorvo
Description: Qorvo's TGA2514N-FL is a packaged Ku-band power amplifier operating from 13 – 16 GHz. Fabricated on Qorvo's production 0.25um GaAs pHEMT process (QPHT25), the TGA2514N–FL delivers 6.5 W of saturated output power with 24 dB of small signal gain. Performance is ideal
- Frequency Range: 13,000 to 16,000 MHz
- Minimum Gain: 24 dB
- Maximum Gain: 24 dB
- Minimum Operating Voltage: 8 volts
-
Supplier: Mini-Circuits
Description: efficiency over the full input voltage range. The amplifier incorporates several DC-protection features, such as over-voltage, reverse voltage and in-rush current, that protect the amplifier from damage if mishandled during operation. The wideband operation combined with high output
- Minimum Operating Voltage: 16 volts
- Maximum Operating Voltage: 16 volts
- Operating Temperature: -40 to 60 C
- Nominal Impedance: 50 Ohms
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 16GHZ, 24GHZ. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 16GHZ, 24GHZ. This listing supports clearer product
- Supply Voltage (VS): 7 volts
- Operating Temperature: -40 C
- Pin Count: 5
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 24GHZ, 36GHZ. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 24GHZ, 36GHZ. This listing supports clearer product
- Supply Voltage (VS): 5.5 volts
- Operating Temperature: -55 C
- Pin Count: 4
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 17GHZ, 24GHZ. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 17GHZ, 24GHZ. This listing supports clearer product
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: kTB Solutions
Description: kTB Solutions supplies Power Amplifiers from DC to 110GHz, and the power is up to 200W. Features: Broad Band High Power Applications: Wireless Transmitter Laboratory Test Power Amplifiers Brochure
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 24GHZ, 40GHZ. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 24GHZ, 40GHZ. This listing supports clearer product
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Richardson RFPD
Description: The CHA6710-FAB is a GaN based 5W X-Band (8 to 12.75GHz) Medium Power Amplifier in hermetic metal ceramic package and is intended for use in space applications.
- Frequency Range: 8,000 to 12,750 MHz
- Maximum Gain: 22.5 dB
- Minimum Operating Voltage: 25 volts
- Maximum Operating Voltage: 25 volts
-
Supplier: Fairview Microwave Inc.
Description: to be rated for a minimum frequency of 17 GHz and a maximum of 24 GHz. Additional specs on this medium power broad-band/wide-band amp from Fairview Microwave can be found in the details on the wideband frequency RF amplifier datasheet specifications PDF above. Our
- Frequency Range: 17,000 to 24,000 MHz
- Maximum Gain: 22 dB
- Output Power( P1dB): 25 dBm
- Output Intercept Point (IP3): 33 dBm
-
Supplier: Richardson RFPD
Description: The RFEM24-250 is a fully integrated 2.45 GHz, 250 W RF generator module that includes full measurement capabilities. Its microcontroller includes an RF source that drives a 3-stage RF amplifier lineup. Its comprehensive command set controls parameters such as frequency, phase and
-
Supplier: Fairview Microwave Inc.
Description: manufactured with SMA connectors and rated at 4 dB. Our SMA wideband / broadband amplifier design has a 23 dB minimum gain and 24 dB typical gain. Fairview Microwave RF medium power wide-band amplifier part number FMAM4039 is rated with a P1dB of 24 dBm. This radio
- Frequency Range: 500 to 2,500 MHz
- Minimum Gain: 23 dB
- Maximum Gain: 24 dB
- Output Power( P1dB): 24 dBm
-
Supplier: Marki Microwave LLC
Description: The ADM-9027PSM is a wideband distributed low noise amplifier capable of providing 16 dB gain and +25 dBm OIP3 from 2 to 20 GHz and a low 1.8 dB typical noise figure from 8 to 16 GHz. The ADM-9027PSM is an ideal linear signal amplifier for applications requiring low
- Frequency Range: 2,000 to 24,000 MHz
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Fairview Microwave Inc.
Description: frequency medium power broad / wide band amplifier is constructed to be rated for a minimum frequency of 2 GHz and a maximum of 24 GHz. Additional specs on this medium power broad-band/wide-band amp from Fairview Microwave can be found in the details on the
- Frequency Range: 2,000 to 24,000 MHz
- Minimum Gain: 10 dB
- Maximum Gain: 12 dB
- Output Power( P1dB): 27.999999999999996 dBm
-
Supplier: Marki Microwave LLC
Description: The ADM-9027CH is a wideband distributed low noise amplifier capable of providing 16 dB gain and +25 dBm OIP3 from 2 to 20 GHz and a low 2.5 dB typical noise figure from 7 to 18 GHz. The ADM-9027CH is an ideal linear signal amplifier for applications requiring low
- Frequency Range: 2,000 to 24,000 MHz
- Features: Other
-
Supplier: Texas Instruments
Description: RF Front-End Transmit Power Amplifier for 2.4GHz ISM Band Systems 16-QFN -40 to 85
- TJ: -40 to 85 C
- Features: Other, RoHS Compliant
-
Supplier: Fairview Microwave Inc.
Description: medium power broad / wide band amplifier is constructed to be rated for a minimum frequency of 500 MHz and a maximum of 2 GHz. Additional specs on this medium power broad-band/wide-band amp from Fairview Microwave can be found in the details on the wideband frequency RF
- Frequency Range: 500 to 2,000 MHz
- Minimum Gain: 27 dB
- Maximum Gain: 30 dB
- Output Power( P1dB): 24 dBm
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology’s series QPN power amplifiers utilize advanced Millimeter wave Monolithic Integrated Circuits (MMICs) and discrete devices for state-of-the-art power performance up to 4 GHz bandwidth in the 18-95 GHz frequency range. The standard
- Frequency Range: 18,000 to 95,000 MHz
- Minimum Gain: 10 dB
- Maximum Gain: 50 dB
- Output Power( P1dB): 21.00000000000001 to 38 dBm
-
Supplier: Marki Microwave LLC
Description: The ADM-10701PSM is a broadband low noise amplifier covering 2¢â‚¬Â¯GHz to 20¢â‚¬Â¯GHz. Optimized for ultra-low power consumption in compact systems, it operates from a single 2¢â‚¬Â¯V supply at just 15¢â‚¬Â¯mA bias current, providing 13¢â‚¬Â¯dB of small-signal gain with
- Frequency Range: 2,000 to 20,000 MHz
- Amplifier Type: Low Noise Amplifier, Power Amplifier
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: NuWaves Ltd.
Description: The NuPower™ 11C01A Multi-Octave Power Amplifier (MOPA) utilizes GaN technology to deliver 15 watts of RF power for CW and near-constant-envelope waveforms from 225 MHz to 2.4 GHz, covering VHF, UHF, L-band and S-band frequencies. Based on the latest Gallium Nitride (GaN)
- Frequency Range: 225 to 2,400 MHz
- Minimum Gain: 40 dB
- Maximum Gain: 40 dB
- Output Power( P1dB): 41.76091259055681 dBm
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar’s series QPW power amplifiers utilize advanced MMICs and discrete devices for state-of-the-art CW power performance in the 16-95 GHz frequency range with minimum bandwidth of 5 GHz. The standard amplifier housing offers a wide range and combinations
- Operating Frequency Range: 16 to 95 GHz
- Component Type: Waveguide Amplifiers
-
Supplier: Microchip Technology, Inc.
Description: The MMA023AA is an eight stage traveling wave amplifier. The amplifier has been designed for power, flat gain, and good return loss to 30GHz. The amplifier typically has 24.5dBm Psat and 17.5dB gain from 1.5- 20GHz, and 22dBm Psat from 0.04-30GHz. The MMA032AA is
- Features: Other
-
Supplier: Marki Microwave LLC
Description: The AMM-9861PSM is a wideband low noise amplifier capable of providing 11.7 dB gain and +24 dBm OIP3 with a low 2.5 dB typical noise figure. The AMM-9861PSM is an ideal linear signal amplifier for applications requiring low power consumption and small form-factors. This
- Frequency Range: 3,000 to 30,000 MHz
- Amplifier Type: Low Noise Amplifier
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: DigiKey
Description: RF Amplifier IC General Purpose 2MHz ~ 1.7GHz
- Frequency Range: 2 to 1,700 MHz
- Minimum Gain: 20 dB
- Maximum Gain: 20 dB
- Output Power( P1dB): 8 dBm
-
Supplier: Utmel Electronic Limited
Description: RF Amp Chip Single Power Amp 1.5GHz 5.25V 24-Pin QFN EP
- Features: Other
- Standards and Certifications: RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
put, amplifiers are electronic devices that increase the power of a signal. In other words, they increase the amplitude of a signal, making it stronger than the given output. Though the operation of an amplifier is theoretically quite simple, there are a lot of factors they have to deal with. As such (read more)
Browse RF Amplifiers Datasheets for ASAP Semiconductor LLC -
Qorvo's QPA2597 is a packaged driver amplifier using proven GaN on SiC technology. The QPA2597 operates from 2.0 to 6.0GHz and provides 32 dBm of output with 24 dB of small signal gain and 37 % power-added efficiency. Using GaN MMIC technology and plastic packaging, the QPA2597 provides (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
The ADM-8344PC is a wideband distributed low noise amplifier capable of providing 18 dB gain and +27 OIP3 from DC to 18 GHz. Featuring a low 1.4 dB noise figure from 4 to 7 GHz and excellent return losses, it is an ideal linear signal amplifier for applications requiring low power consumption and small form-factors. It can be driven from a single +5V supply for ease of use. Available in a connectorized module. (read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC -
Qorvo's QPA0023D is a high-performance driver amplifier fabricated on Qorvo's production 0.15 um pHEMT process (QPHT15). Covering 6 – 18 GHz, the QPA0023D provides 13.5 dB small signal gain and 30 dBm P1dB with a saturated power of 32 dBm. In addition, the device has low IMD3 level of (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
KRYTAR Announces New Compact, 2-Way Power Divider Covers 7 to 24 GHz KRYTAR, Inc., a leader in the design and production of ultra-broadband microwave components and test (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc. -
detector is provided for application feedback. The QPF4239 integrates a 2.4 GHz power amplifier (PA), single pole two throw switch (SP2T) and bypassable low noise amplifier (LNA) into a single device. (read more)
Browse RF Modules Datasheets for Qorvo -
GHz power amplifier (PA) with DC & RF power detectors, FCC edgeBoost BAW filter, transmit-receive switch (SP2T) and bypassable low noise amplifier (LNA) into a single device. (read more)
Browse RF Modules Datasheets for Qorvo -
Qorvo’s QPA0022 is a high-performance driver amplifier fabricated on Qorvo’s production 0.15 um pHEMT process (QPHT15). Covering 6 – 18 GHz, the QPA0022 provides 24 dB small signal gain and 25 dBm P1dB and saturated power of 26 dBm. In addition, the device can provide low IMD3 (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
The ADM-8536PSM is the world's smallest 2-20 GHz high linearity, low noise amplifier solution, featuring 10.5 dB gain, +25 dBm OIP3 and 2.5 dB noise figure that makes it suitable for use in RF front ends. The amplifier is designed for ease of use due to its internal bias network, DC blocking and RF matching, while its compact 1.3 x 2 mm DFN package and low power consumption make it an ideal choice for low SWaP applications. (read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC -
. Proven Compatibility: Designed for seamless use with ATWINC1500-based systems. Reliable Connectivity: Operates at 2.4GHz for (read more)
Browse Uncategorized Products Datasheets for Nova Technology(HK) Co.,Ltd
Conduct Research Top
-
Microwave Office Enables First Pass Design Success for World's Only Pocket-Sized Sports Radar Gun
instance of the product was designed through empirical methods and would have required multiple cut-and-try turns to optimize the robust performance of the oscillator and power amplifier and the matching between the two. With very tight budget and time-to-market pressures, rendering multiple board turns