-
Supplier: TMP Pro Distribution
Description: Transform your PC or Mac into a state-of-the-art production studio with the MXL Studio 24. This HD-quality USB microphone shines on instruments, vocals or any audio source. Most importantly, it captures every detail of your work with 24-bit audio quality. The
-
Supplier: Cirrus Logic, Inc.
Description: information. Features Powerful 32-bit, dual-core audio DSPs (1,440 MOPS) Multi-standard 32-bit audio decoding with extreme post-processing Cirrus Logic Audio Software Library (3-overlay structure) Dolby® Digital Pro Logic® II, Dolby Digital EX, DTS-ES
- Pin Count: 128
- Clock Speed: 131 to 150 MHz
- Operating Current: 350 mA
- Operating Temperature: -40 to 85 C
-
Supplier: Cirrus Logic, Inc.
Description: asynchronous digital interfaces. Audio data is input through the digital interface receiver or a 3-wire serial audio input port. Audio is output through one of two 3-wire serial audio output ports. Serial audio data outputs can be set to 24, 20, 18, or
- Sampling Frequency: 6 to 211 kHz
- Supply Voltage: 1.8 to 5 volts
- Output Signal: Digital
-
-
Supplier: GL Communications, Inc.
Description: MS Wave, G.726 (40 Kbps, 32 Kbps, 24 Kbps, and 16 Kbps), and 14-bit 16 KHz G.722 (64 kbps) Subsequently, captured calls can be played back and analyzed in time and spectral modes using a commercial sound card, built-in high fidelity speakers, and audio viewing software
-
Supplier: Cirrus Logic, Inc.
Description: as Waves Audio, SRS Labs and Dolby are available, providing a rich portfolio of audio-processing options that can be integrated into a device with no additional software development. WM0011 comes in a space-saving 3x3mm 49-ball W-CSP package with 0.4mm pitch. Features Tensilica
- Clock Speed: 260 MHz
- Operating Temperature: -40 to 85 C
- DMA Channels: 32
- Data Bus: 24-Bit
-
Supplier: ADLINK Technology Inc.
Description: The PXI-9527 is a high-performance, 2-CH analog input and 2-CH analog output dynamic signal acquisition board. This board is specifically designed for audio testing, acoustic measurement, and vibration analysis applications. The ADLINK PXI-9527 features two 24-bit simultaneous
- Sampling Frequency: 432 kHz
- Resolution: 24 bits
- Host Connection: Direct Backplane Interface
-
Supplier: GL Communications, Inc.
Description: PCM (Intel), 16-bit PCM (Motorola), MS Wave, G.726 (40 Kbps, 32 Kbps, 24 Kbps, and 16 Kbps), and 14-bit 16 KHz G.722 (64 kbps) Mono and Stereo audio modes supported. Configure Drop and Insert, codec type, Mono/Stereo Audio Mode, port, Channel, Subchannel for a
-
Supplier: ADLINK Technology Inc.
Description: The ADLINK PCIe-9529 is a high-performance, high density, 8-CH analog input dynamic signal acquisition module. The PCIe-9529 features eight 24-bit simultaneously sampling analog input channels. The 24-bit sigma-delta ADC provides a sampling rate of 192 kS/s at high
- Sampling Frequency: 192 kHz
- Resolution: 24 bits
- Host Connection: Direct Backplane Interface
-
Supplier: ValueTronics International, Inc.
Description: audio analyzers with 32-bit floating-point signal processors throughout, thus offering plenty of reserves beyond the limits of today’s common 24-bit technology. A competent partner The name of Rohde & Schwarz stands for excellent quality – thousands of audio
-
Supplier: Cirrus Logic, Inc.
Description: separate, dedicated audio DSP on the board design. This 32-bit fixed-point DSP core features 120 MIPS for custom programming, and these three ICs provide 2, 8 or 16 simultaneous channels of audio input and output at up to 96 kHz sample rates. They also provide multiple 16, 20 or
- Number of Digital Inputs: 32 #
- Number of Digital Outputs: 32 #
- Number of Channels: 2 to 16 #
- Sampling Frequency: 48 to 96 kHz
-
Supplier: Tripp Lite by Eaton
Description: software or drivers required Supports HD video resolutions up to 1080p, and computer video resolutions up to 1280 x 1024 Supports 24-bit True Color (8-bits per channel) Reduce equipment cost by eliminating the need to update your computer's video card HDCP and HDMI 1.3
-
Supplier: NTi Audio AG
Description: 99% (optional) Logging to SD Card All levels simultaneously Short-time levels including spectrum for 1 second or longer Wav-file for listening (compressed) Data logging in 100 ms intervals (optional) Linear wav-files with 24 bit, 48 kHz resolution (optional) Remote measurement
-
Supplier: Visual Sound, Inc.
Description: D-connector is provided for six channels of AES/EBU inputs and outputs. The connector attaches to a six-XLR breakout cable supplied with the XENA card module. XENA AES/EBU audio is 24-bit/48khz. All AES inputs support asynchronous audio at 32-96kHz. This BNC connector
-
Supplier: Tripp Lite by Eaton
Description: to 3840 x 2160 (4K x 2K) @ 24/30 Hz and 48-bit True Color (16 bits per channel), as well as DTS-HD, Dolby True-HD and 7.1-channel surround sound audio. It’s compatible with 3D, HDCP and EDID. Hassle-free functionality requires no software, drivers or external power
- Features: Audio Capability
-
Supplier: Tele-Communication, Inc.
Description: DSP is the perfect headset for on-the-go audio needs. This product is also known as: 81962-01, .Audio 476, PC Headset, USB Headset, DSP Headset, VoIP Headset, Gaming Headset, Computer Headset, 76811-01, .Audio 470
-
Telephone Components and Accessories - Plantronics Audio 476 DSP Digital USB Foldable Stereo HeadsetSupplier: Tele-Communication, Inc.
Description: Plantronics Audio 476 DSP Digital USB Foldable Stereo Headset Noise cancelling microphone for clear conversations in any environment DSP provides wideband acoustic echo cancellation for clear calls Digital equalizer optimizes 24-bit hi-fi stereo sound for enhanced listening Soft
-
Description: interface is primarily intended to carry monophonic or stereophonic programmes, encoded using linear PCM and with a resolution of up to 24 bits per sample. When used for other purposes, the interface is able to carry audio data coded other than as linear PCM coded audio
-
Supplier: Visual Sound, Inc.
Description: USB 2.0 (or higher) input port for easy plug-and-play operation with most DAW software *AD converter with 24-bit, 96KHz sampling rate *Convenient On/Off switch and USB connection LED indicator *Easy to use with computer recording software *Heavy gauge mesh grill and
-
Supplier: L-com, Inc.
Description: (24Hz and 30Hz). High Speed HDMI and 3D compliant, with support for 36-bit Deep Color (12-bits per channel). Supports DTS-HD, Dolby True HD, Dolby Digital Plus, and LPCM 7.1 Channel Surround Sound audio. HDCP and EDID compliant. Features Supports Full 3D and video resolutions up
-
Supplier: Tripp Lite by Eaton
Description: resolutions up to 1920 x 1440 (@ 60 Hz), which are scaled to 720p or 1080p on the display. It also supports HDMI bandwidth of 165 MHz (1.65 Gbps per channel) and 24-bit True Color (8 bits per channel). Features Built-In Scaler Converts and Upscales from VGA to HDMI Ideal for
-
Supplier: Infineon Technologies AG
Description: output. The evaluation board provides a USB audio interface to stream audio data from the microphone with any audio recording and editing software. Summary of Features Audio interface for analog XENSIVTM MEMS microphones Audio streaming over USB interface 48
- Bus Width: 24-Bit
- Category: Development Board
-
Supplier: Tripp Lite by Eaton
Description: of 165 MHz (1.65 Gbps per channel) and 24-bit True Color (8 bits per channel) Plug-and-Play Convenience Ready to use right from the box—no software or drivers required Connects easily to source’s VGA and RCA stereo ports and display’s HDMI port (VGA video and RCA stereo
-
Supplier: TMP Pro Distribution
Description: simultaneous inputs and outputs • 24-bit/96 kHz audio quality • 24 simultaneous effects • 8 simultaneous virtual instruments
-
Supplier: 4D Systems Pty. Ltd.
Description: (Master) 8 x 16 bit timers with 1 millisecond resolution 13 x General Purpose I/O pins. Supports fast 8-bit parallel data transfer through Upper 8 bits On-board micro-SD memory card socket for multimedia and data logging with SDHC memory card support. A SPI compatible micro-SD
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: TMP Pro Distribution
Description: capture your gig, church service, or presentation. Just two mouse clicks engages Capture™ recording software. Studio One Artist™ digital audio workstation lets you edit and enhance to your heart's content. StudioLive 24.4.2 features a tightly integrated FireWire interface that
-
Supplier: Visual Sound, Inc.
Description: Mackie's popular Tracktion 2 software for easy recording right out of the box. Premium FireWire-based studio recording preamp/audio interface 4 flagship Onyx mic preamps with class-leading fidelity and dynamic range Superb AKM® 24-bit/192kHz A/D and D/A converters
-
Supplier: TMP Pro Distribution
Description: provided for use with Ashly's control software (Protea Software Suite) and a PC. A six foot USB-A to USB-B cable is provided. Advantages of using the software include greater preset capacity, and a very intuitive visual representation of the audio routing and control
- Application: Music / Audio Systems
-
Supplier: GL Communications, Inc.
Description: including, voice capture for both directions supported codecs data rates are - a-law, µ-law, 16-bit PCM (Intel), 16-bit PCM (Motorola), MS Wave, G.726 (40 Kbps, 32 Kbps, 24 Kbps, and 16 Kbps), and 14-bit 16 KHz G.722 (64 kbps) complete signaling information for each
-
Supplier: QUALCOMM, Incorporated
Description: Input/Output ADC 2-ch 100 dBA 24-bit ADC with microphone pre-amp 8-96 kHz sample rates Summary 2x audio line in 2x audio line out 2x microphone in 2x headphone out 4x I2S, PCM in/out 4x SPDIF in/out 8x audio PWM out UART USB I²C/SPI 13x XIO DAC 2-ch 109 dBA
- Operating Frequency: 120 MHz
- Technology: Bluetooth
- Features: Bluetooth® Single Chip Solutions, Class I, Other, SPI, UART
- Interface: I2C, USB
-
Supplier: SFCable.com
Description: or video chatting with friends, both parties get the message. The webcam captures images in 24-bit color at 352x288 resolution, and includes software for viewing images.
- Monochrome / Color: Color
- Physical: Outdoor Rated
- Camera Function: Video
-
Supplier: Visual Sound, Inc.
Description: Electro-Voice The Dx38 is a two-in, four-out loudspeaker processor. A dynamic range of 115 dB, for highest audio performance; 48-bit filter algorithms 24-bit A/D and D/A conversion. Real-time control and configuration via front panel or PC interface with RACE
-
Supplier: Microchip Technology, Inc.
Description: Audio/Graphics/Touch HMI Features Graphics interface: PMP Audio data communication: I2S, LJ, RJ, USB Audio data control interface: SPI and I2C™ Audio data master clock: Fractional clock frequencies with USB synchronization Advanced Analog Features 12-bit ADC
- Clock Speed: 200 MHz
- Internal RAM Size: 512 KB
- Internal ROM Size: 1,024 KB
- Number of Timers: 9
-
Supplier: Richardson RFPD
Description: multi-purpose 12 bit ADC, AUDIO ADC, PPG Heart rate detection, Touch sensor controller. The HS6621 integrates on chip 256KB ROM, 256K SRAM and supports user defined IDE system, on chip SFLASH MCU development and JTAG software upgrade.
-
Supplier: ValueTronics International, Inc.
Description: of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Holds up to twelve modules Supports up to 96 10/100 Ethernet ports, 24 Gigabit Ethernet ports, 6 10GbE ports, 24 POS ports, 24 FibreChannel ports, or a combination
-
Supplier: TapeOnline.com
Description: Performer Cakewalk Sonar Sony Vegas This external drive can be used for field recording as well as transferring audio and video files from station to station. A universal power supply and carrying sleeve is included.Management Software Each PortaGig50 has a health and temperature
Find Suppliers by Category Top
Featured Products Top
-
compromising performance. The WM8960CGEFL/RV combines headphone and speaker amplification, 2-channel 24-bit ADC/DAC, multi-input audio MUX, and programmable digital audio effects in a single compact IC. With integrated Class D (read more)
Browse Audio Amplifier Chips Datasheets for Win Source Electronics -
4000 series and performance power mode management Faster training time with usage of multiple GPUs and mixed-precision quantization New series of AI sample applications based on Qt/C++ and .NET/C# Support RGB packed (24-bit) in AI inference Ability to acquire (read more)
Browse Machine Vision Software Datasheets for Teledyne DALSA -
execution becomes abnormal. The processor also includes a 24-bit SysTick timer for operating-system ticks, delays, and periodic software tasks. Clock, Reset and Power Management The MCU operates from a 2.0 V to 3.6 V (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
Throughput up to 1 Gbps Up to 24-bit, 90 MHz parallel LVTTL/LVCMOS video input, and 2 interleaved taps Line scan and area scan modes (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
vibration and process signals with 24-bit resolution. Using the ibaPDA software integrated in ibaM-DAQ, users can define process conditions, pre-process signals, and calculate key performance indicators (read more)
Browse Data Acquisition Software Datasheets for iba America LLC -
: Bandwidth: 2GHz (MSO7204X) and 1GHz (MSO7104X) Vertical Resolution: 8-bit, 12-bit ERES 4 Analog Ch/16 Digital Ch, Logic Analyzer software and probes are optional Max Sample Rate: 10GSa/s per (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
Multiprotocol 2.4 GHz radio supporting BLE, IEEE 802.15.4-2020, and 2.4 GHz proprietary (up to 4 Mbps) modes Comprehensive set of peripherals, including Global RTC, 14-bit ADC, PDM, 5 x SPI/TWI/UART, I²S, 2 x PDM, NFC A-Tag, 2 x QDEC, 3 x 4ch PWM, 7 x timer, 2 x WDT, COMP, LPCOMP (read more)
Browse Radio Receiver ICs Datasheets for DigiKey -
full-chip erase Minimum endurance of 100,000 program/erase cycles per sector More than 20 years of data retention Erase and program suspend/resume functionality Software and hardware write-protection options 64-bit factory-programmed unique serial (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
range and >100 dB signal-to-noise ratio for high-fidelity signal control 24-bit ADC per channel with low-noise design Built-in analog and (read more)
Browse Shaker Controllers Datasheets for ECON Technologies Co.,Ltd -
. 24-bit high-resolution ADC on every input channel Combined with low-noise hardware design and advanced analog and digital anti-aliasing filters (up to 160 dB/Oct) for precise signal acquisition (read more)
Browse Shaker Controllers Datasheets for ECON Technologies Co.,Ltd
More Information Top
-
Extended high‐frequency audiometry in patients with acoustic trauma
Data were digitally transferred to a compu- ter as .wav files via an M-Audio Audiophile USB 24 bit audio card and Adobe Audition 1.5 software .
-
3Com licenses Parthus mobile platforms
MediaStream is an audio platform with a 24 - bit DSP, analog components and audio software aimed at creating MP3 players.
-
Tensilica Announces Diamond Standard 330HiFi, a Low-Power 24-bit Audio DSP
Design teams have selected our audio solutions because of the wide range of audio software available, because of the superior quality of 24 - bit audio, and because they’re very low power for portable audio applications such as mobile phones and portable music…
-
SANYO Semiconductor Introduces Audio Processing Solution for Portable Applica...
SANYO Semiconductor’s unique 24 - bit DSP also enables diverse audio processing algorithms, leveraging proven software assets, shortening time to market for various types of audio processing applications.
-
SANYO Semiconductor Introduces Audio Processing Solution for Portable Applica...
SANYO Semiconductor’s unique 24 - bit DSP also enables diverse audio processing algorithms, leveraging proven software assets, shortening time to market for various types of audio processing applications.
-
Stimulus-Frequency Otoacoustic Emission Suppression Tuning in Humans: Comparison to Behavioral Tuning
The signals were generated and controlled with software (see the “Procedures” section) using a 24 - bit audio interface (Echo Audio Gina3G).
-
Quality Measurement and Evaluation of Vehicle Audio Systems
…Bruel & Kjaer Head & Torso Simulator 4128, with ear simulators and microphones, a Yamaha 01V digital mixer, Crown Macrotech 1200 power amplifiers, a Layla 24 bit multichannel audio acquisition system connected to … III PC running the software under Microsoft Windows 2000.
-
Discrete-time modeling and simulation of vehicle audio systems
…Bruel & Kjaer Head & Torso Simulator 4128, with ear simulators and microphones, a Yamaha 01V digital mixer, Crown Macrotech 1200 power amplifiers, a Layla 24 bit multichannel audio acquisition system connected to … Pentium 111PC running the software under Microsoft Windows 2000.
-
A longitudinal study of changes in distortion-product otoacoustic emissions and pure-tone thresholds in an industrial setting
Data were digitally transferred to a computer as ‘‘wav’’ files via a Creative Sound Blaster Z 24 bit audio card (Creative Technology Ltd., Singapore) and Adobe Audition 3.0 software (Adobe .
-
Audio processing on AV decoder LSI for DVD-audio
III this puper, we describe the circhitectiire of the LSI niitl the audio software algorithms for real-time decoding of high qiialiq audio coriterits (192Hz 24bit stereo, 96kHz 24bit nrirlti-charinel, etc.j with still picture.
Indicates content that may require registration and/or purchase.