-
Supplier: ACCES I/O Products, Inc.
Description: Features Type II PCMCIA Card 12-bit analog-to-digital converter Up to eight analog inputs 32-sample FIFO buffer Two eight-bit digital I/O ports FUNCTIONAL DESCRIPTION Model PAD128 is a type II PCMCIA card (PC card). It performs data acquisition on up
- Analog Input Channels: 8 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 20 kHz
- Resolution: 12 bits
-
Supplier: ACCES I/O Products, Inc.
Description: REMOTE ACCES 24-bit Digital I/O Card Model RDG-24 is an intelligent, 24-bit parallel digital-I/O-to-computer interface unit. RDG-24 is enclosed in a steel enclosure for use in hostile environments. There are no switches or jumpers to set to enable
- Analog Input Channels: 8 #
- Digital I/O Channels: 24 #
- Operating Temperature: -32 to 149 F
- Outputs: Current Output, Voltage Output
-
Supplier: Prosig USA, Inc.
Description: The Prosig P8012 data acquisition system can hold up to 3 cards giving up to 24 analog input channels. The chassis is rugged and portable making it ideal for mobile data acquisition of all kinds. Holds up to 3 cards Configurable channel options (more)
- Features: Data Acquisition Instrument / System
-
-
Supplier: ADLINK Technology Inc.
Description: The PCI-9524 is a robust, multi-purpose module designed for turnkey material test systems (MTS). Equipped with four strain gauge-based transducer input channels, four general purpose analog input channels, and a 3-axis motion controller, the PCI-9524 delivers a complete hardware solution for MTS
- Sampling Frequency: 30 kHz
- Resolution: 24 bits
- Host Connection: Direct Backplane Interface
-
Supplier: Electro Standards Laboratories
Description: The CellMite® ProD Model 4328 is a high performance data acquisition and strain gage interface module from Electro Standards Laboratories that is suitable for embedded applications that require high speed and high accuracy analog and digital data acquisition. The
- Analog Input Channels: 4 #
- Resolution: 24 bits
- Operating Temperature: -40 to 185 F
- Features: DC Voltage Input
-
Supplier: ACCES I/O Products, Inc.
Description: 3V/5V flat panels via 24-bit TFT LCD interface. Standard Configuration 1A Built upon our standard configuration. This system adds up to 6 channels of 16-bit LVDT/RVDT signal conditioning, 16 analog inputs and 8 analog outputs with 12-bit, 100KHz conversions, 48 digital
-
Supplier: ACCES I/O Products, Inc.
Description: PCI-DIO-48JP/JPS, PCI-DIO-48JPL/JPLS, PCI-DIO-48H/HS and PCI-DIO-24S are 24- and 48-bit parallel digital input/output cards designed for use in PCI-Bus computers. The card is 6.9 inches (175 mm) long and may be installed in any 5-volt PCI slot in IBM and compatible
- Digital I/O Channels: 24 #
- Operating Temperature: 32 to 122 F
- Features: Application Software Included, Computer Programmable, Data Acquisition Computer Board, Direct Backplane Interface, I/O Module, Printed Circuit Board (PCB)
- Application: General Lab and Industrial
-
Supplier: ADLINK Technology Inc.
Description: ADLINK's high-performance DAQ cards feature A/D resolution from 12-bit to 24-bit with single-ended or differential input and sampling rates from 250 kS/s to 3 MS/s of simultaneous or multiplexing sampling with auto-calibration functionality to provide higher accuracy and
- Sampling Frequency: 3,000 kHz
- Resolution: 12 bits
- Host Connection: Direct Backplane Interface
-
Supplier: AMETEK Programmable Power
Description: First integrated data acquisition instrument to support IEPE, charge, and voltage inputs 625 kSa/s/channel, 24-Bit ADC, 4-Channel Flexible analog and user defined digital filter combinations True differential inputs with 25 V Isolation Exceptional noise immunity Highest
- Features: Bus Interface / Adapter
- Technology: PXITM Compliant
-
Supplier: ADLINK Technology Inc.
Description: ADLINK's high-performance DAQ cards feature A/D resolution from 12-bit to 24-bit with single-ended or differential input and sampling rates from 250 kS/s to 3 MS/s of simultaneous or multiplexing sampling with auto-calibration functionality to provide higher accuracy and
- Sampling Frequency: 250 kHz
- Resolution: 16 bits
- Host Connection: Direct Backplane Interface
-
Supplier: D-TACQ Solutions
Description: ACQ164CPCI is a high performance multichannel card aimed at phased array sonar, 3D seismic and system test applications. The board samples 64 input channels simultaneously with 24 bit resolution at speeds up to 128 kS/s (kilosamples per second) per channel sustained capture to
- Analog Input Channels: 64 #
- RAM / On-board Memory: 1,000 MB
- Sampling Frequency: 128 kHz
- Resolution: 24 bits
-
Supplier: American Portwell Technology Inc.
Description: 24-bit parallel digital input/output cards designed for use in PCI-Bus computers. The card is 6.9 inches (175 mm) long and may be installed in any 5-volt PCI slot in IBM and compatible computers.
- Digital I/O Channels: 48 #
- Resolution: 48 bits
- Operating Temperature: 32 to 140 F
- Features: Application Software Included, DC Current Input, DC Voltage Input, Other, PCI
-
Supplier: ADLINK Technology Inc.
Description: limited by the system memory. The DAQ-2500 series integrate up to 8-CH, 400 kS/s, 14-bit single-ended analog inputs with programmable polarity, 24-CH programmable digital I/O lines, and 2-CH 16-bit general-purpose timer/counters.
- Sampling Frequency: 1,000 kHz
- Resolution: 14 bits
- Host Connection: Direct Backplane Interface
-
Supplier: ValueTronics International, Inc.
Description: The 6940B is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and
- Data Acquisition: Datalogger / Recorder
-
Supplier: CAS DataLoggers
Description: data and it can be greatly expanded with an SD card. FieldLogger can now connect to a server in the cloud, allowing access to its data from anywhere at any time. An exclusive color HMI can be attached or remotely installed for local indication or configuration. A user friendly
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 1 kHz
- Resolution: 24 bits
-
Supplier: Interface, Inc. - AZ
Description: 24 bit resolution 3750 Hz update rate Peak and valley capture Log to SD card at 1000Hz USB Port with software ±5V analog output Rechargeable battery 20 Hour battery life/ 300 hour standby Stores up to 6 sensor calibrations Powers up to 4x 350 ohm sensors
- Resolution: 24 bits
- Operating Temperature: 32 to 122 F
- Features: DC Voltage Input
- Data Acquisition: Datalogger / Recorder
-
Supplier: Kipp & Zonen, Inc.
Description: require accurate analogue-to-digital conversion and the four 24-bit high resolution differential analogue inputs of LOGBOX SE can easily be configured for these and they can also be used for the Pt-100 temperature sensors fitted to some of our models. The four 12-bit
- Analog Input Channels: 4 #
- Digital I/O Channels: 4 #
- Resolution: 24 bits
- Accuracy: 0.05 % FS
-
Supplier: OTT Hydromet
Description: Xpert a perfect option for those needing easy-touse touchscreen navigation & programming plus the ability to transfer data via SD card or USB devices. Markets: Flood Warning Flow and Discharge Nutrient Monitoring Source Water HydroMet Benefits Simple Extremely easy to use. Flexible
- Form Factor: Panel / Chassis Mount
-
Data Acquisition Systems and Instruments - Portable Universal Input Data Logger -- Grant SQ2040-4F16Supplier: CAS DataLoggers
Description: and environmental research and quality assurance applications. Twin processors, multiple 24-bit A to D converters, up to 32 universal channels, removable Multi Media (MMC) or SD card memory and a choice of communications methods ensure that the Squirrel 2040 series provides
- Analog Input Channels: 32 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 0.1 kHz
- Resolution: 24 bits
-
Supplier: CAS DataLoggers
Description: Powerful data loggers for all wireless applications The Squirrel SQ2020 Wi-Fi hand held data logger combines high performance and universal inputs with the simplicity of Wi-Fi networking in a compact and easy-to-use instrument. Using high accuracy, 24-bit analog to
- Analog Input Channels: 16 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 0.1 kHz
- Resolution: 24 bits
-
Supplier: ValueTronics International, Inc.
Description: The PCI-6133 is a switch card from National Instruments. Additional Features: 8 AI (14-Bit, 2.5 MS/s/ch), 8 DIO, PXI Multifunction I/O Module The PCI-6133 dimensions require chassis slots that can accommodate full-length PCI modules The PXI-6133 is a simultaneous-sampling,
-
Supplier: American Portwell Technology Inc.
Description: Eight Channel Analog Output with independent double-buffered, 12-bit D/A, three 16-bit counter/timers and 24-bits buffered digital I/O on a universal 3.3/5V powered full-sized PCI Card
- Digital I/O Channels: 24 #
- Resolution: 12 bits
- Operating Temperature: 32 to 140 F
- Features: Application Software Included, DC Voltage Input, Digital-to-Analog Converter, Other, PCI
-
Supplier: ABB Measurement & Analytics
Description: need it. Plug-and-play universal modular design 'Easy Setup' menus provide step-by-step guidance Multi-level security access prevents unauthorized modification of process control data Secure data archiving to an SD card Direct connection to your smart device HART, Ethernet,
- Analog Input Channels: 2 #
- Data Storage: 32,000 MB
- Operating Temperature: 14 to 131 F
- Features: AC Voltage Input, Application Software Included, DC Voltage Input, Data Acquisition Instrument / System, Other, Relay / Switch Input
-
Supplier: Radwell International
Description: DIGITAL I/O CARD, 48 PARALLEL BITS OF DIGITAL I/O TYPE: 82C55 PPI MODE 0, TWO 24 BIT GROUPS, 5V, TWO 50 PIN HEADERS, ONE 10 PIN HEADER, COMPATIBLE WITH: OPTO-22 TYPE SOLID STATE MODULE RACKS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Acromag, Inc.
Description: 40 I/O channels: 24 differential and 16 TTL Four 16-bit or two 32-bit counter/timers The APC424 provides 24 differential input/outputs, 16 TTL input/output channels, and four 16-bit multifunction counter/timers. The 16 TTL input/output channels can be programmed as
- Digital I/O Channels: 40 #
- Operating Temperature: -40 to 185 F
- Application: Aerospace / Military, Medical / Biomedical
- Features: Application Software Included, DC Voltage Input, Other Input
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: during configuration operations. Sismalog is an acquisition unit that can be handled by remote-control; it is provided with high resolution acquisition card (24 bit), with sampler dedicated to every input channel. Flexible architecture of the unit ensures its
-
Supplier: NTi Audio AG
Description: 99% (optional) Logging to SD Card All levels simultaneously Short-time levels including spectrum for 1 second or longer Wav-file for listening (compressed) Data logging in 100 ms intervals (optional) Linear wav-files with 24 bit, 48 kHz resolution (optional) Remote
- Frequency Range: 4.4 to 23,600 Hz
- Operating Humidity Range: 5 to 95 %
- Operating Temperature Range: 14 to 122 F
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC), Z-Weighted SPL (LZ)
-
Supplier: Acromag, Inc.
Description: temperature: -40 to 85°C Key Specifications 16 channels of analog input capable of simultaneous sampling 16-bit 250kHz A/D converter on each channel Analog input range of ±10.24 volts Programmable gain of 1x, 2x, 4x, or 8x 8 channels of analog output capable of simultaneous updates
- Analog Input Channels: 16 #
- Digital I/O Channels: 16 #
- Resolution: 16 bits
- Operating Temperature: -40 to 185 F
-
Supplier: ValueTronics International, Inc.
Description: when designing and building data acquisition systems. The Integra systems offer accuracy and repeatability superior to plug-in data acquisition boards, while providing faster test times than typical DMM/switch systems. This makes it possible to combine higher test yields
Find Suppliers by Category Top
Featured Products Top
-
High-performance data acquisition systems require accurate signal conversion with a combination of high resolution and high-speed processing. Traditional ADCs may not provide the dynamic range and precision needed for (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for Win Source Electronics -
-bit and 16-bit microcontrollers. It is suitable for industrial controllers, motor-control systems, data-acquisition equipment, USB peripherals, alarm systems, HVAC controllers, instrumentation, human-machine interfaces, and many other real-time embedded applications (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
Adaptive matrix control for complex test environments High-speed 24-bit acquisition with 204.8 kHz simultaneous sampling Automatic test reporting and comprehensive safety protection Designed (read more)
Browse Shaker Controllers Datasheets for ECON Technologies Co.,Ltd -
The EX1402 adds isolation and high-speed measurement capability to the popular EX1400 Series of instruments, an advanced, full-featured data acquisition family designed to acquire precision data from voltage sensors. The EX1402 delivers accurate and highly repeatable voltage measurements (read more)
Browse Signal Isolators Datasheets for AMETEK Programmable Power -
workpieces. A high-performance processor and 24-bit ADC support signal acquisition, while low zero drift and temperature drift help maintain measurement stability. Key Features Simultaneous measurement of three force (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
workpieces. A high-performance processor and 24-bit ADC support signal acquisition, while low zero drift and temperature drift help maintain measurement stability. Key Features Simultaneous measurement of three force (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
-to-end solution, from precise data acquisition to web-based analysis. The ibaM-4AI-IEPE module serves as a compact input device for the accurate measurement of mechanical vibrations. It features four galvanically isolated analog inputs, which can be used as IEPE, AC, or DC inputs. The module records (read more)
Browse Data Acquisition Software Datasheets for iba America LLC -
. Data is acquired with 24-bit resolution and a sampling rate of up to 500 kHz, making it perfectly suited for detailed analyses of grid voltages, power quality phenomena, or the monitoring of sensitive system components. The module integrates seamlessly into existing (read more)
Browse I/O Modules and Instruments Datasheets for iba America LLC -
Dynamic range greater than 120 dB with signal-to-noise ratio above 100 dB 24-bit ADC on every input channel (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
. 24-bit high-resolution ADC on every input channel Combined with low-noise hardware design and advanced analog and digital anti-aliasing filters (up to 160 dB/Oct) for precise signal acquisition (read more)
Browse Shaker Controllers Datasheets for ECON Technologies Co.,Ltd
More Information Top
-
Landing gear noise control using perforated fairings
Similar as for the microphones, analog to digital conversion was performed using a National Instruments’ PXI-4472 24 bit data acqui- sition card , controlled by a PC using LabView software.
-
AIAA Journal > Bluff Body Noise Control Using Perforated Fairings
For both sets of microphones analog-to-digital conversion was performed using a National Instruments’ PXI-4472 24 bit data acquisition card , controlled by a PC using LabView software.
-
Liquid-Phase Deposition of CIS Thin Layers: Final Report, February 2003--July 2005
The data acquisition is achieved by a NI USB 9211 4 channel, 24 bit data acquisition card .
-
Leading edge slot blowing on an open cavity in supersonic flow
The transducers were sampled at 90 kHz for 5.8 s using a National Instruments PXI 4472 24 - bit data acquisition card .
-
Nonequilibrium fluctuations in a resistor
The signal is then digitized with a 24 - bits data acquisition card at frequency 8192 Hz, and decimated by averaging ten consecutive points.
-
Calibration of optical tweezers with positional detection in the
back-focal-plane
Signals were recorded with a 24 - bit data acquisi- tion card (NI 4472, National Instruments) which has a 45 kHz alias-free bandwidth.
-
Predictive Health Monitoring of Gear Surface Fatigue Failure Using Model-Based Parametric Method Algorithms; An Experimental Validation
The IHMS incorporated a DSA PCI-4472 24 - bit data acquisition card (NI) to acquire the vibration signal.
-
Monitoring the Progression of Micro-Pitting in Spur Geared Transmission Systems Using Online Health Monitoring Techniques
The vibration monitoring system incorporated a DSA PCI-4772 24 - bit data acquisition card (NI).
-
A novel low-cost high-throughput probe card scanner analyzer for characterization of magnetic tunnel junctions
The unit consists of: 1) voltage source, DATA TRANSLATION real-time USB 24 - bit data acquisition card DT9841Eψ .
-
Artillery localization using networked wireless ground sensors
The radio required about 6 Watts, the GPS and meteorological processor and sensors require about 5 Watts, and the 8 channel 24 - bit data acquisition card burned about 18 Watts, bringing out total power load up to around 41 Watts.
Indicates content that may require registration and/or purchase.