-
Supplier: OMEGA Engineering, Inc.
Description: The PTC-15 timer is a programmable digital timer with five relay outputs, each of which has five selectable operating modes and an external start/reset function. Each output can be programmed either in timed or instantaneous mode, making it a particularly flexible unit for
- Minimum Time Setting: 0 seconds
- Maximum Time Setting: 99 hours
- Number of Digits (or Characters): 4
- Operating Temperature: 32 to 122 F
-
Supplier: OMEGA Engineering, Inc.
Description: displayed in hours and minutes, with or without an am/pm indication or in hours, minutes, and seconds. The 24-hour format can be displayed in hours and minutes or in hours, minutes, and seconds. The PTC901 also has a calendar display in which the day, month
- Operating Temperature: 32 to 122 F
- Features: Audible or Visual Alarms
- Programming: Computer Programmable, Keypad
- Mounting: DIN Rail Mount
-
Supplier: Newark, An Avnet Company
Description: Altronix Programmable Timer, Voltage: 12-24 VAC/VDC, Contact Rating: 10 A AT 120 VAC/10 A AT 28 VDC, Relay: Form C, Features: It has an advanced seven day/24 hour event timer
-
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1383002-N82C54 Category: Integrated Circuits (ICs)>Clock/Timing>Programmable Timers and Oscillators Type: Programmable Timer Package: Bulk Standard Package: 3 pcs Frequency: 8MHz Current - Supply: 20 mA Voltage - Supply: 4.5V ~ 5.5V Mounting Type:
- Oscillation Frequency: 8 MHz
- Operating Temperature: -55 to 125 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Advanced Micro Devices Win Source Part Number: 868134-D82C54 Operating Temperature Range: -55°C ~ 125°C (TC) Features: Programmable Timer IC 8MHz 24-CDIP Package: Bulk Package: 24-CDIP Mounting: Through Hole Part Status: Obsolete Categories: Integrated
- Operating Temperature: -55 to 125 C
- Package Type: DIP
- Features: Other
-
Supplier: CARLO GAVAZZI Automation Components
Description: 24x48mm hour meters for flush mounting. 10 to 260 V AC or DC input. The front key, which can be locked allows fast and easy input reset. NPN input to set the time range (Mode) and to enable the device reset. 8 digit LCD display 8mm digits Reset button with locking function Electrical or
- Minimum Time Setting: 0 seconds
- Maximum Time Setting: 99,999.99 hours
- Number Input Channels: 3
- Number of Digits (or Characters): 8
-
Supplier: Process Technology
Description: Applications include: Heaters, process controls, filters, pumps, etc.. FEATURES Large, easy to read LCD 24-hour display (AM/PM or military). Simple and fast programming by means of push buttons and display prompts. Fully programmable 24-hour/7-day set points with
- Number of Digits (or Characters): 4
- Operating Temperature: 14 to 131 F
- Functions: Interval Delay Timer
- Programming: Keypad, None
-
Supplier: Traceable® Products
Description: Save time on repetitive tests with Traceable® Memory Timer Unique timer counts down with an alarm and remembers the setting. Program countdown times from 24 hours to 1 minute in increments of a minute. The bright, crisp, 1/3-inch-high LCD digits read in hours,
- Minimum Time Setting: 1 seconds
- Maximum Time Setting: 24 hours
- Setting Accuracy: 0.01 ±%
- Number Input Channels: 1
-
Supplier: OMRON Automation and Safety
Description: 1/16 DIN Daily Timer with LCD Display Compact time switch that is easy to program. Test mode allows for easy program checking Control up to 12 ON/OFF operations per day (24 for pulse-output operation) Daylight Savings Time Adjustment eliminates manually changing timer the day
-
Supplier: Traceable® Products
Description: Small timer- large display At the press of a button, timer displays countdown alarm time/stopwatch (count-up) time, and time-of-day (AM/PM and 24-hour format). Accuracy is 0.01%. High-decibel alarm sounds for 1 minute. Count down or up to 23 hours, 59 minutes, 59
- Minimum Time Setting: 1 seconds
- Maximum Time Setting: 24 hours
- Setting Accuracy: 0.01 ±%
- Number Input Channels: 2
-
Supplier: Traceable® Products
Description: Timer remembers the last time set, counts down, alarms, and counts up. Use it to count down/up from 24 hours to 1 second in increments of 1 second. One of the most versatile timers for the lab. The clock channel features time-of-day to the second with AM/PM indicators.
- Minimum Time Setting: 1 seconds
- Maximum Time Setting: 24 hours
- Setting Accuracy: 0.01 ±%
- Number Input Channels: 1
-
Supplier: EMX Industries, Inc.
Description: The DTM-9 Seven Day Timer allows you to program your overhead doors, gates, and parking barriers for heavy traffic flow and lock-out times. The DTM-9 will keep your overhead doors, gates and parking barriers continuously open during rush hours. This will increase comfort and save on
- Maximum Time Interval: 168 hours
- Operating Temperature: -40 to 170 F
- Input Controls: Analog
- Mounting: DIN Rail Mount
-
Supplier: Traceable® Products
Description: At the press of a button, big-digit timer displays countdown alarm time, stopwatch (count-up) time, and time-of-day (AM/PM) and 24-hour format). Accuracy is 0.01%. Full keyboard (0-9 keys) makes entering times exceptionally fast. High-decibel alarm sounds for 1 minute. Count
- Minimum Time Setting: 1 seconds
- Maximum Time Setting: 10 hours
- Setting Accuracy: 0.01 ±%
- Number Input Channels: 1
-
Supplier: Hydrofarm, Inc.
Description: Single-station analog water timer. Large control knobs for easy set up. Program any combination of frequency at 1, 2, 3, 4, 6, 8, 12, 24, 48, 72 or 168 hour(s) and run times of 1, 3, 5, 10, 15, 20, 30, 60 or 120 minute(s). Manual On/Off feature and built-in LED indicator when
-
Supplier: Hydrofarm, Inc.
Description: by colored ring on dial face. Push trippers toward the center of the dial for "On" time and leave in the outward position for "Off" period. Timer has 96 non-detachable 15 minute on\off trippers. 8-Outlet Models LT8-240 240v LT8-240-LTO 240v 24-Hour Timer TSC-1 - Timestat
-
Supplier: Laurel Electronics LLC
Description: simultaneously, dynamic up-down counting, arithmetic functions The Laureate™ 1/8 DIN Digital Panel Meter, 6-digit digital stopwatch and timer can record single or cumulative events ranging from 1 µs to 999,999 hours, with a timing resolution as precise as 0.2 µs. It offers selectable
- Number of Digits: 5
- Voltage Range: 250 volts
- Width: 118.872 mm
- Height: 62.23 mm
-
Supplier: Panasonic HVAC
Description: to set a wide variety of timer-based operations. Such functions include automatic ON/OFF with a timer setting, same time ON/OFF every day, ON timer, OFF timer and Combination timer. 1-hour OFF Timer When this button is pushed either while the unit is
- Cooling Capacity: 24,200 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Application: Commercial, Residential
-
Supplier: Panasonic HVAC
Description: variety of timer-based operations. Such functions include automatic ON/OFF with a timer setting, same time ON/OFF every day, ON timer, OFF timer and Combination timer. 1-hour OFF TimerWhen this button is pushed either while the unit is operating or while it
-
Supplier: RS Components, Ltd.
Description: Premium range of Star Delta timers which provide the user with a dynamic multi-range and multi-voltage product to ensure your application is covered 7 timing ranges supported offering timer functions from 1 second to up to 100 hours. Single phase & three phase options available.
- Minimum Time Interval: 0.1 seconds
- Maximum Time Interval: 100 hours
- Number of Contacts: 2
- Function Type: Multi Function
-
Supplier: Micro Crystal AG
Description: Standard Clock & Calendar function tracks second, minute, hour in 24-hour format, year and leap -year flags. Beside standard RTC function like Timer & Alarm, it includes integrated Temperature Sensor, Time Stamp Event Input and User RAM and offers I²C-bus (2-wire
- Supply Voltage: 1.5 to 5.5 volts
- Frequency: 0.000001 to 0.032768 MHz
- Operating Temperature: -40 to 105 C
- Output Frequency: 0.000001 to 0.032768 MHz
-
Supplier: Renesas Electronics Corporation
Description: registers hold day-of-week, date, month, and year information. The data is stored in BCD format. In addition, 12 or 24 hour operation can be selected. In 12 hour mode, an AM/PM indicator is provided. The T1 has a programmable output which can provide one of seven outputs
- Supply Voltage: 3 to 6 volts
- Package Type: PDIP, SOIC
- Features / Standards: Programmable
- Device Type: Real Time Clock
-
Supplier: Finder S.p.A. con unico socio
Description: Features include: 2 changeover contacts 16 A Two supply voltages available:12 … 24 V AC/DC and 110 … 240 V AC/DC (non-polarized) Great precision and possibility of choice for defining times: • Scale settable in tenths of a second, seconds, minutes, hours • Times settable from 1 tenth
- Number of Functions: Multi-function
- Output / Interface: Voltage
-
Supplier: Oil-Rite Corp.
Description: PurgeX “Quick Pack” Complete Lubrication Systems are reliable, economical, compact and easy to install. This Quick Pack features 2 patented PurgeX pumps with a programmable cycle timer and easy to fill polycarbonate reservoir. The complete lubrication system is secured on a galvanized
- Capacity: 0.25 gallons
- Features: Adjustable Volume
- Operation: Electric
- Media: Oil
-
Supplier: Terra Universal, Inc.
Description: you hands-free operation as it is foot-pedal operated and also offers a choice between analog and digital controls. These sturdy units feature a triple eccentric drive for heavy workloads and continuous, 24-hour, high-speed operation. Using the built-in foot pedal, you can open the
- Frequency Range: 15 to 500 rpm
- Temperature Range: 33 to 60 C
- Maximum Load: 34 kg
- Operating Temperature: 100.4 to 176 F
-
Supplier: Oil-Rite Corp.
Description: on top of the reservoir can be removed for refilling. An adjustable, programmable cycle timer regulates lubrication intervals from .6 seconds to 24 hours. The 3-way air solenoid is powered by 24 VDC (for additional voltages and frequencies, please consult factory).
- Capacity: 0.25 gallons
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Oil
-
Supplier: Oil-Rite Corp.
Description: on top of the reservoir can be removed for refilling. An adjustable, programmable cycle timer regulates lubrication intervals from .6 seconds to 24 hours. The 3-way air solenoid is powered by 24 VDC (for additional voltages and frequencies, please consult factory).
- Capacity: 0.25 gallons
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Oil
-
Supplier: Oil-Rite Corp.
Description: on top of the reservoir can be removed for refilling. An adjustable, programmable cycle timer regulates lubrication intervals from .6 seconds to 24 hours. The 3-way air solenoid is powered by 24 VDC (for additional voltages and frequencies, please consult factory).
- Capacity: 0.25 gallons
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Oil
-
Supplier: Klimaire Products, Inc.
Description: heating, down to 5° F Auto level swing. 24-hour programmable timer. Sleep mode. Dehumidifying mode Auto Restart Quick-access, washable air filter Corrosion resistant cabinet. No window space required for installation. Model: KSIL012-H116.
-
Supplier: ValueTronics International, Inc.
Description: Function: 0.0166 Hz-20 kHz Soft Start Function: Off/On (1- 200ms, Res: 1ms) Adjustable OCP/OVP/OPP/UVP Setting Short Circuit Function Timer Function : Elapsed Time of Load on Cut Off Time (Auto Load Off Timer): 1s to 999h 59min 59s or Off External Channel Control/Monitoring Via Analog
- Load Bank Type: DC, Programmable
-
Supplier: Biamp Systems, Ltd.
Description: controllers are configured via our Project Designer software. Programmed via Project Designer software 3 bi-directional RS-232 ports or 6 IR ports 2 uni-directional RS-232 ports or 4 IR ports 4 built-in assignable relays 24 GPIO for control of relays, switches, and sensors Supports automatic
- Interface: Serial
-
Supplier: Panasonic HVAC
Description: ON timer, OFF timer and Combination timer. 1-hour OFF TimerWhen this button is pushed either while the unit is operating or while it is stopped, the unit will operate for one hour and then switch off automatically. Automatic Restart Function after Power FailureThis
-
Supplier: Panasonic HVAC
Description: ON timer, OFF timer and Combination timer. 1-hour OFF TimerWhen this button is pushed either while the unit is operating or while it is stopped, the unit will operate for one hour and then switch off automatically. Automatic Restart Function after Power FailureThis
-
Supplier: Alliance Calibration
Description: have earned American Society for Quality certifications. Do you need access to your calibration certificates 24 hours per day, 365 days per year? Our eTracking program allows you access your data from your computer 24 hours a day! In addition, you can print your
- Product Expertise: Accelerometer / Vibration Sensor, Analyzers, Automated Test Equipment (ATE), Calibration Instrument, Circulators and Baths, Coordinate Measuring Machines (CMM), Data / Chart Recorder, Data Acquisition / Signal Conditioning, Dimensional Gages / Instruments, Displays / Panel Meters, Environmental Test
- Services: Bench Repair (Off-site), Calibration Documentation, Calibration Service, Field / On-site Repair, Installation / Start-up, Online, Preventative Maintenance / Service Contracts, Rapid Turnaround
- Features: Midwest US Only, North America, United States Only
-
Supplier: HydroLynx Systems, Inc.
Description: latencies of one hour or more. The Model 5400 Satellite DCU can be configured as a rainfall station or rainfall and water level station. Both fixed interval and event data reporting are supported. A programmable fixed reporting interval is configurable from 5 minutes to 24
- Operating Frequency: 137 to 138 MHz
- Data Rate: 9.6 kbps
- Output Power: 36.98970004336019 dBm
- Operating Temperature: -40 to 65 C
-
Supplier: Chromalox
Description: installations using the electronic controller installed in the front panel. The adjustable Hold-On timer, keeps the outputs to the heaters active to ensure complete freeze protection. The Hold-On (Time delay) is adjustable in the from 0 to 99 hours. The 4 vertical spikes prevent birds
- Temperature: Heating Control
- Standards and Compliance: Other, RoHS Compliant
- Control Signal: Switch / Relay Output
Find Suppliers by Category Top
Featured Products Top
-
, industrial, test and measurement applications requiring wide-range output voltage and current programming, with sensitivity to noise from cooling fans. The GXE600 is available with a nominal 24V or 48V output and can be programmed, using the RS-485 interface (Modbus RTU protocol) or an external 0 (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
frequency in fast mode of 400 kHz, the built-in word address register is incremented automatically after each written or read data byte. Beyond standard RTC-functions like year, month, day, weekday, hours, minutes, seconds information, the RV-3129-C3 offers highly versatile Alarm and Timer-Interrupt function, programmable Clock-Output and Low-Voltage Detector. (read more)
Browse IC Timers Datasheets for Micro Crystal AG -
Multiprotocol 2.4 GHz radio supporting BLE, IEEE 802.15.4-2020, and 2.4 GHz proprietary (up to 4 Mbps) modes Comprehensive set of peripherals, including Global RTC, 14-bit ADC, PDM, 5 x SPI/TWI/UART, I²S, 2 x PDM, NFC A-Tag, 2 x QDEC, 3 x 4ch PWM, 7 x timer, 2 x WDT, COMP, LPCOMP (read more)
Browse Radio Receiver ICs Datasheets for DigiKey -
-cleaning and not easily clogged. Capable of handling solid concentrations from <0.2% to >4%. - Water saving: less than 0.1% of a belt press - Automatic program control: 24-hour unattended automatic operation - Low running speed, vibration (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
- Automatic program control: 24-hour unattended automatic operation - Low running speed, vibration & noise: less abrasion, long lifespan. (read more)
Browse Dewatering Equipment Datasheets for KINTEP NEW POWER -
-encoder input functions. The advanced-control timer is especially valuable in motor drives and power electronics. It supports complementary PWM outputs, programmable dead time, and an emergency-break input. These capabilities allow the MCU to control external half (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
not easily clogged. Capable of handling solid concentrations from <0.2% to >4%. - Water saving: less than 0.1% of a belt press - Automatic program control: 24-hour unattended automatic operation - Low running speed, vibration & noise: less abrasion, long lifespan. (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
. Self-cleaning and not easily clogged. Capable of handling solid concentrations from <0.2% to >4%. - Water saving: less than 0.1% of a belt press - Automatic program control: 24-hour unattended automatic operation - Low running speed, vibration & noise: less abrasion, long lifespan. (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
saving: less than 0.1% of a belt press - Automatic program control: 24-hour unattended automatic operation - Low running speed, vibration & noise: less abrasion, long lifespan. (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
a belt press - Automatic program control: 24-hour unattended automatic operation - Low running speed, vibration & noise: less abrasion, long lifespan. (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER
More Information Top
-
FRIEDRICH Through The Wall A/C - Window and Wall Air Conditioners - 3VB94|WS16 - Grainger Industrial Supply
• FeaturesTop Mount Electronic Controls, 24 Hour Programmable Timer To Set On/Off Times And Flash Memory Back-Up Saves Settings If Power Is Interrupted, Smart Fan Automatically Adjusts Fan Speed To Maintain Desired Temperature, Moneysaver(R) Setting Saves Energy By Turning The …
-
Shopping In Heaters - Big Bruin
This space heater is allergy friendly and includes a 24 hour programmable timer and automatic shutoff.
-
Shopping In Heaters - Big Bruin
This space heater is allergy friendly and includes a 24 hour programmable timer and automatic shutoff.
-
Power Sentry 100283 Digital Timer at PlumberSurplus.com
• 7-event on/off 24 hour programmable timer .
-
http://www.plumbersurplus.com/pdf/BrnuSpec62W.pdf
Model T24H 24 Hour Programmable Timer .
-
Helping Hand 85218 Programmable 24 Hour Timer at PlumberSurplus.com
Helping Hand 85218 Programmable 24 Hour Timer .
-
CR4 - Thread: DIY Chest Fridge - Automatic Timer Relay
Buy an of the shelf programable 24 hour timer that plugs into the power outlet, they are available in supermarkets or hardware stores people use them to turn lights tvs etc on and off when going on holidays. calibrate it using a …
-
Light Switches, Dimmers & Controls by Broan-NuTone and Leviton - Page 4 at PlumberSurplus.com
Helping Hand 85218 Programmable 24 Hour Timer .
-
SHERPA: Mobile Wireless Data Capture for Piling Works
A programmable 24 hour timer switch is used to turn off the power supply to the bridge during the night to save battery life.
-
LEVITON Electronic 24-Hour Programmable Timer - Plug-In & Wall Switch Timers - 5DXW7|VPT24-1PZ - Grainger Industrial Supply
• Electronic 24 - Hour Programmable Timer .
Indicates content that may require registration and/or purchase.