-
Supplier: VAST STOCK CO., LIMITED
Description: Heavy Duty Power Connectors DIN UPPER AUX PIN CONT ONLY 14-18 AWG
- Termination Types: Crimp
- Features: Other
- Standards / Certifications: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: Rectangular Power Connector, Insert, HE Series, Screw, Plug, 24, Pin RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Rectangular Power Connector, 3+E, Screw, Plug, 3, Pin RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: HEAVY DUTY POWER CONNECTORS PIN INSERT 24 WAY ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: Rectangular Power Connector, TRIDENT Series, Through Hole, Plug, 24, 5.08 mm, Pin RoHS Compliant: Yes
-
Supplier: Powell Electronics, Inc.
Description: Elements Pin, Au, 9.85mm
-
Supplier: Utmel Electronic Limited
Description: D-Sub Connector Plug, Male Pins 24 (17 + 7 Power) Position Panel Mount, Through Hole Solder
- Current Rating: 40 to 7.5 amps
- Gender: Male / Plug
-
Supplier: VAST STOCK CO., LIMITED
Description: DC Power Connectors 24Vdc 3.5A SMT 1.0mm cent pin Jack
- Voltage Rating: 24 volts
- Current Rating: 3.5 amps
- Operating Temperature: -25 to 85 C
- Power Type: DC Power Connector
-
Supplier: Powell Electronics, Inc.
Description: .156 Power Eye Skt Strip
-
Supplier: FKN Systek, Inc.
Description: 2E Supplies DIN Power Connectors with current ratings from 6 A/Pin to 20 A/Pin. In addition to the standard DIN formats we also supply a number of unique solutions as variants to the DIN Standard, such as the H7/F24 mixed pin power DIN and the EMSP 2 and 3
- Current Rating: 6 to 20 amps
- Number of Contacts: 32 to 48 #
- Connector Type: DIN Connector
- Gender: Female / Jack
-
Supplier: TE Connectivity
Description: & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Board Header Type : Fully Shrouded Rectangular Power Connector Type : Housing Sealable : No
- Voltage Rating: 370 volts
- Mounting Style: PCB Mounted
- Applications: Residential / General-Purpose
- Standards / Certifications: RoHS Compliant
-
Supplier: RS Components, Ltd.
Description: Socket housing/24-pin
- Device Type: Power Entry Module
- Standards / Certifications: RoHS Compliant
-
Supplier: Acme Chip Technology Co., Limited
Description: .156" HIGH-TEMP POWER TERMINAL S
- Current Rating: 6.7 amps
- Contact Pitch: 3.9623978603051557 mm
- Connector Type: Board-to-Board Connector, Rectangular Connectors, Heavy Duty
- Features: Header Connector, Other
-
Supplier: TE Connectivity
Description: Configuration Features Number of Positions : 24 Number of Power Positions : 0 Number of Signal Positions : 24 Contact Features Contact Type : Pin Reverse Gender : No Dimensions Assembly Length : .1 MM [2.43 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250
- Voltage Rating: 250 volts
- Operating Temperature: -55 to 105 C
- Mounting Style: Panel Mounted
- Device Type: Receptacle / Outlet
-
Supplier: Jasper Electronics, Inc.
Description: FEATURES: 90-264 VAC input Output Voltage Options from 5-54 VDC UL/cUL 60601 3rd Edition Certified Desktop 2 & 3 Pin AC input options Efficiency Levels V & VI – CoC Tier 2 – Large selection of standard output connectors Special connectors, colors & cable lengths are all
- AC Input Voltage: 90 to 264 volts
- DC Output Voltage: 5 to 56 volts
- DC Output Power: 15.000000000000002 to 24.000000000000014 watts
- Type: Medical Power Supply
-
Supplier: RS Components, Ltd.
Description: 24B series plastic cover with 4 pin and
-
Supplier: RS Components, Ltd.
Description: Power Contacts Gold SPEC. PLATED 24-20 A
- Applications: Electronics (IC Packaging / Interconnect)
- Plating / Coating: Gold
- Shape / Form: Pin / Probe
- Features: Specialty / Other
-
Supplier: RS Components, Ltd.
Description: 24B top entry high 4 pins 2M32
- Standards / Certifications: RoHS Compliant
-
Supplier: Radwell International
Description: CONNECTOR, POWER SUPPLY, 24VAC/DC, 2-PIN, LED. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: 97 Series Circular Power Connectors Medium to heavy weight cylindrical design Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling Hard dielectric inserts made of diallyl-phthalate Non-rotating contacts Intermateable and interMountable
-
Supplier: Xoxide
Description: Dual-Fan ATX Power Supply General Features: 550-watts total power 115V, 230V switchable power supply Dual 80 mm low noise fan design One (1) 14-inch 20+4-pin ATX power connector One (1) 14-inch 4-pin 12V power connector Four (4) large
-
Supplier: OMEGA Engineering, Inc.
Description: appropriate relay channel on the 50-pin OPTO-22 compatible connector, 37-pin D-sub connector or 20-pin flat cable connector. Twenty-four enunciator LED ’s, one for each relay,light hen their associated relay is activated. To avoid overloading your PC ’s
- Analog Input Channels: 24 #
- Operating Temperature: 32 to 140 F
- Features: Application Software Included
- Host Connection: Direct Backplane Interface
-
Supplier: Waytek, Inc.
Description: Anderson Power 115G1 Cable Clamp & Hardware Packs Category: Anderson Powerpole® Connectors Manufacturer: Anderson Power Series: Powerpole® For use with 2-4 pole Anderson Powerpole® connectors Includes cable clamp, 2 screws, and required amount of retaining pins for
-
Supplier: Heilind Electronics, Inc.
Description: III PIN24-2030AU/FLSTRIP
-
Supplier: Waytek, Inc.
Description: Anderson Power 1460G1 Powerpole® Connector Plugs Category: Anderson Powerpole® Connectors Manufacturer: Anderson Power Products Series: Powerpole® Powerpole® connectors can be used in line 15, 30 and 45 amp sizes use the same housings, but different contacts Each
- Connector Type: Automotive Connector, Modular Connector and RJ Connector
-
Supplier: Amphenol Communications Solutions
Description: D sub power, DSUB POWER STB 24W7 PIN, DSUB POWER STB 24W7 PINDDO24W7PA00LF
- Connector Type: D-Sub
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1201280-MPTC-02-24-02-01-01-L-RA-LC Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins Series: PowerStrip™ 30 MPTC Number of Positions: 28 (24 + 4 Power) Features: Board Lock Connector Type: Header
- Operating Temperature: -55 to 125 C
- Contact Plating: Gold Plating
- Product Type: IC Headers
- Features: Other
-
Supplier: DigiKey
Description: Connector Header Through Hole 28 (24 + 4 Power) position
- Number of Contacts: 28 #
- Features: Board Mount Connector, Other
- Connector Type: Header Connector
-
Supplier: Moog Animatics
Description: developing, building, selling and supporting automated equipment. Features Enclosed linear unregulated power supplies PC-type AC power cord 4 pin AMP connector on output Internally fused on both primary and secondary side Toroid transformer for minimal vol
- DC Output Voltage: 19 volts
- DC Output Current: 8 amps
- DC Output Power: 152.00000000000026 watts
- AC Input Voltage: 110 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: CUI Devices Win Source Part Number: 1334318-PJ-063BH Category: Connectors, Interconnects>Barrel Connectors>Power Connectors Packaging: Bag Features: Board Guide Connector Type: Jack Termination: Kinked Pin Contact Material: Brass, Copper Alloy
- Voltage Rating: 24 volts
- Current Rating: 8 amps
-
Supplier: Heilind Electronics, Inc.
Description: POWER CONNECTOR 24 POSITION W/O PIN CONTACTS
-
Supplier: Galco Industrial Electronics
Description: 20A,CON,3P4W,DG,U1,125/250V
- Device Type: Receptacle / Outlet
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Conn Circular PIN 16 POS Crimp ST Jam Nut 16 Terminal 1 Port Automotive Bulk Product overview: HDP24-24-16PN from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for
- Connector Type: Automotive Connector
-
Description: addressing any offset issues. Alternatively the output voltage may be pre-set by an internal potentiometer. A fully featured remote user interface is provided via 15-pin D-type connector as standard. The output voltage is arc and short circuit protected and the power input has a
- DC Input Voltage: 2 to 24 volts
- DC Output Voltage: 2,000 volts
- DC Output Current: 0.01 amps
- DC Output Power: 20 watts
Find Suppliers by Category Top
Featured Products Top
-
5-Pin Magnetic Cable Connector – Flexible Connection Solutions for OEM/ODM Projects The 5-Pin 2.54PH Runway Magnetic Cable Connector is designed for applications requiring a compact, multi-pin magnetic connection. This (read more)
Browse Cable Assemblies Datasheets for Shenzhen QH Industrial Co., Ltd -
Product Series - Four types for 2x2 power pins, 2x2 power pins with 6 or 16 signal pins, 1x3 power pins with 6 signal pins and 1x1 power pin. Features & Benefits - PCB space saving Many types available for selection Up to 45A DC per pin Target Market - Telecommunication, Networking, Data Communication, Industrial Server Based Computing (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
The LB5944A 1?MHz to 44?GHz True-RMS power sensor can now be ordered with its standard 2.4mm male connector or optional 2.92mm, male or female connectors. The 2.92mm connector offers compatibility with commonly used 3.5mm and SMA connectors, providing a wide array of RF connectivity. These same (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
Product Series - Power backplane connectors available in right angle male, vertical male, right angle female & vertical female connectors. Features & Benefits - A wide choice of power backplane connectors, with one power contact carrying 30A, plus full modular design (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
24+1 Pin Configuration: DVI digital video interface for compatible display connections. Dual-Link Design: Supports dual-link DVI-D connections for compatible host and display devices. (read more)
Browse DVI Cables Datasheets for Shenzhen QH Industrial Co., Ltd -
Selecting the best connector for your power sensor Customers may select one of several connector types for most LadyBug sensors. This often allows the sensor to be placed directly on the customer’s DUT, increasing measurement accuracy by eliminating adaptors (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
Selecting the best connector for your power sensor Customers may select one of several connector types for most LadyBug sensors. This often allows the sensor to be placed directly on the customer’s DUT, increasing measurement accuracy by eliminating adaptors (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
As electronic devices become increasingly slim and intelligent, connector designs are also continuously evolving.The 5-pin magnetic connector with adapter is prime examples of this trend—Delivers a convenient experience for charging and data transfer. What is (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
2-Pin Round Type Magnetic Cable Connector – Flexible Connection Solutions for OEM/ODM Projects The 2-Pin Round Type Magnetic Cable Connector is designed for applications requiring a compact, multi-pin magnetic connection (read more)
Browse Cable Assemblies Datasheets for Shenzhen QH Industrial Co., Ltd -
KRYTAR Announces New Compact, 2-Way Power Divider Covers 7 to 24 GHz KRYTAR, Inc., a leader in the design and production of ultra-broadband microwave components and test (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc.
More Information Top
-
M2n32 deluxe - Techist - All Things Tech
Another How can i connect 20 pin powercord to 24 pin power connector in motherboard?
-
Will this psu be good enough for sli??? - Techist - All Things Tech
but my psu does not have a 24 pin power connector , but i could just get this power cable. http://www.ultraproducts.com/product...&productID=234 .
-
Techist - All Things Tech - Is my PSU dead?
Dissconnect everything but the case fans, get some type of rubber glove on, take a paper clip and on the 24 Pin power connector , touch the green wire to a black wire.
-
lights - Page 2 - Techist - All Things Tech
Lol and also the the floppy/hdd rack is over the 24 pin power connector for the motherboard so I had to cram all the wires down and only semi-screw the rack on for fear of cracking my board.
-
Techist - All Things Tech - Boot-Up (Wont post!)
The board uses a 24 pin power connector and i have a 20 .
-
Power Mac G4 "Sawtooth" Power Supply Upgrade - MacRumors Forums
There are 20, 22 and 24 pin connector power supplies.
-
New built wont start T-T | Techie7 - Free Technical Help
If you MB has a 24pin Power connector , I would get a PSU with a 24pin Power Plug.
-
Building A computer testing help! - Techist - All Things Tech
Take the motherboard out and have everything disconnected besides the 8pin and 24pin power connectors from the PSU.
-
Hardware Repairs and Troubleshooting - Page 319 - Techist - All Things Tech
Question about ATX power connectors ( 24 pin .
-
Techist - All Things Tech - View Single Post - Help! Installed a new GPU and now my computer will not start at all!
First we'll test the 24 pin motherboard power connector : .
Indicates content that may require registration and/or purchase.