-
Supplier: TelephoneStuff.com
Description: 24 RJ45 port patch panel with pins 4 and 5 active in each port and one female RJ21 connector on back of panel. Features: - Consists of single female telco 50 pin/25 pair connector with VELCRO brand touch fasteners wired for common active voice equipment -
- Number of Ports: 24
- Port Type: RJ (Modular)
-
Supplier: TelephoneStuff.com
Description: Voice Grade Patch Panel specifically designed for voice applications and comes pre-configured for 24/48 ports. Mounts on 19˝ TIA, standard equipment racks and accommodates top, bottom and side cable entry. Back panel provides connectivity to a 25 pair (RJ-21X)
- Number of Ports: 48
-
Supplier: TelephoneStuff.com
Description: A 24, 48 or 96 port panel without any wiring or mounting brackets.
- Number of Ports: 24 to 96
-
-
Supplier: TelephoneStuff.com
Description: Voice grade patch panel specifically designed for voice applications and pre-configured with 24 or 48 ports. Mounts on 19" TIA, standard equipment racks and accommodates top, bottom and side cable entry. Back panel provides connectivity to a 25 pair female
- Number of Ports: 24 to 48
-
Supplier: Newark, An Avnet Company
Description: PATCH PANEL, RJ45, KEYSTONE, 24PORT, GRY; Connector Type:Patch Panel; No. of Ports:24Ports; LAN Category:Cat6; Rack U Height:-; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PATCH PANEL, RJ45, KEYSTONE, 24PORT, BLK; Connector Type:Patch Panel; No. of Ports:24Ports; LAN Category:Cat6; Rack U Height:-; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PATCH PANEL, RJ45, 24 PORTS, CAT6A, 1U
-
Supplier: Newark, An Avnet Company
Description: PATCH PANEL, 24 PORT, RJ45, CAT5E ROHS COMPLIANT: YES
-
Supplier: Belden Inc.
Description: Angled Patch Panel, 24-port, 1U, with 10GX RJ45 Modular Jack
- Number of Ports: 24
- Height: 1
- Port Type: RJ (Modular)
-
Supplier: Black Box
Description: Holds GigaTrue2 CAT 6, GigaBase2 CAT5e, CAT3, and USOC Jacks. Works with GigaStation2 Snap Fittings. Also available with 16, 24, or 36 ports in 1U or with 96 ports in 2U.
- Number of Ports: 48
- Height: 2
-
Supplier: MilesTek Corporation
Description: [LEVITON]QUICKPORT HD 24 PORT PATCH PANEL 1RU - PART# LE-49255-H24 APPLICATION Field configurable. Rack-mount high-density patch panel compatible with all QuickPort modules to maximize versatility and enable easy upgrades and mixture of media types. FEATURES
-
Supplier: L-com, Inc.
Description: 24-Port 1.75" x 19" Panel or a 48-Port 3.5" x 19" Panel Industry Standard IDC 110 terminal blocks for fast and simple cable termination Write-on Space and Port Numbers for Port Identification Application Data center management Gigabit Ethernet LAN
- Number of Ports: 48
- Cable Specifications: Category 6
-
Supplier: Belden Inc.
Description: PatchPro® - RFID Fiber Panel Upgrade Kit for LCDX/DX panel - 24-port 48-fiber - enhanced
-
Supplier: Black Box
Description: Holds GigaTrue2 CAT 6, GigaBase2 CAT5e, CAT3, and USOC Jacks. Works with GigaStation2 Snap Fittings. Also available with 16 or 36 ports in 1U or with 48 or 96 ports in 2U.
- Number of Ports: 24
- Height: 1
-
Supplier: L-com, Inc.
Description: organization and tracking. Each port is color coded for EIA568A/B making it compatible with your chosen cable plan. The DCP110C6-48S allows you to have 48 ports in a 1U (1.75") Rack Space Features 1.75" x 19" rack mount panel design allows for higher port density, while
- Number of Ports: 48
- Cable Specifications: Category 6
- Features: Shielded Ports
-
Supplier: Belden Inc.
Description: Angled Patch Panel, 24-port, 1U with CAT6+ RJ45 Modular Jack
- Number of Ports: 24
- Height: 1
- Cable Specifications: Category 6
- Port Type: RJ (Modular)
-
Supplier: Black Box
Description: Feed-through connectors provide super-easy patching. Just plug in cables. Unique design features RJ-45 plugs on both sides of the patch panels. Compliant with CAT6 specs. Work with either T568A or T658B wiring. Use in relay racks or comm cabinets.
- Number of Ports: 24
- Height: 1
- Cable Specifications: Category 6
- Port Type: RJ (Modular)
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's 24-Port Cat5e Feed-Through patch panel provides patching without punching down bulk wire to the back of the panel. Fully meets or exceeds Cat5e specifications - works with USOC, T568A, and T568B wiring. 19" width mounts easily in 2-Post Relay Rack, or
- Number of Ports: 24
- Height: 1
- Cable Specifications: Category 5/5E
- Port Type: RJ (Modular)
-
Supplier: Black Box
Description: Basic panel that meets or exceeds industry standards. Fully populated with CAT6 jacks. 16-gauge metal frame. Flash gold contacts. 12-24, 10-32 screws. 2 year warranty.
- Number of Ports: 48
- Height: 2
- Cable Specifications: Category 6
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's 24-Port Cat6 Feed-Through patch panel provides patching without punching down bulk wire to the back of the panel. Fully meets or exceeds Cat6 specifications - works with USOC, T568A, and T568B wiring. 19" width mounts easily in 2-Post Relay Rack, or a
- Number of Ports: 24
- Height: 1
- Cable Specifications: Category 5/5E, Category 6
- Port Type: RJ (Modular)
-
Supplier: L-com, Inc.
Description: Shielded CAT 6 cabling High Performance, Shielded Category 6 RJ45 Ports for maximum protection against EMI/RFI interference Industry Standard IDC 110 terminal blocks for fast and simple cable terminations Low profile 24 port 0.5U (.875" x 19") rack mount panel
- Number of Ports: 24
- Cable Specifications: Category 6
- Features: Shielded Ports
-
Supplier: Hubbell Incorporated
Description: FEMALE TYPE 0.12 INCH REINFORCED ALUMINUM MATERIAL 19 INCH W X 1.2 INCH D X 1.75 INCH H SIZE BLACK COLOR UL, CUL APPROVAL 24 PORT(S) 5/5E CATEGORY HUBBELL[R] BRAND 1000BASE-T INCLUDES (4) MOUNTING SCREW, (4) CABLE ASSEMBLY SCREW
- Number of Ports: 24
- Cable Specifications: Category 5/5E
- Features: UL Certified
-
Supplier: L-com, Inc.
Description: organization and tracking. Each port is color coded for EIA568A/B making it compatible with your chosen cable plan. The DCP110C5E-48S allows you to have 48 ports in a 1U (1.75") Rack Space Features 1.75" x 19" rack mount panel design allows for higher port density, while
- Number of Ports: 48
- Cable Specifications: Category 5/5E
- Features: Shielded Ports
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services CAT6 Angled Patch Panel, 24-Port Angled design eliminates the need for horizontal cable managers. Route cables directly into the ports. Free up valuable rack space. Made in the USA. Guaranteed for life! Ideal for high-density
- Connector Type: Audio / Video Connector
-
Supplier: Tripp Lite by Eaton
Description: The N254-024-6AD 24-Port 1U Rack-Mount Cat6a Feedthrough Patch Panel meets or exceeds Cat6a specifications and works with USOC, T568A and T568B wiring to comply with industry standards. Its 24 RJ45 ports point downward at a 90-degree angle to make
- Number of Ports: 24
- Height: 1
- Cable Specifications: Category 5/5E, Category 6
- Port Type: RJ (Modular)
-
Supplier: Belden Inc.
Description: PatchPro 24-Port (48-Fiber) LC OS2 UPC iPLM Ready MPO Panel Set (Polarity A)
- Height: 2
-
Supplier: METZ CONNECT USA Inc.
Description: Features: 6-port distributor 3RU/7HP, anodized aluminum, for mounting in 3RU assembly frame Cat.5e class E link performance to ISO/IEC11801 ED.2.2:2011-06, DIN EN 50173-1:2011-09 For 1 GBit ethernet Suitable for power over ethernet Easy to install connection of 2 to 4-pair AWG 24/1 -
-
Supplier: Tripp Lite by Eaton
Description: The N254-024-SH-D 24-Port 1U Rack-Mount STP Shielded Cat5e/6 Feedthrough Patch Panel features RJ45 ports that point downward at a 90-degree angle to ease cable installation in hard-to-reach places. It meets or exceeds Cat6 specifications and works with USOC, T568A
- Number of Ports: 24
- Height: 1
- Cable Specifications: Category 5/5E, Category 6
- Port Type: RJ (Modular)
-
Supplier: METZ CONNECT USA Inc.
Description: Features: 6-port RJ45 assembly for connecting a 24-pair installation cable AWG26 or awg23 Component testing for cat.6A To ISO/IEC 11801 ed.2.2:2011-06, tia/eia-568-c.2 (2009-08) and IEC 60603-7-51 ed.1 (12/2008), certified to GHMT Compliance with class eA Up to 500 MHz to ISO/IEC 11801
-
Supplier: SFCable.com
Description: 4U 19" 48 Port Blank Panel for Keystone Jack
- Number of Ports: 48
- Height: 4
-
Supplier: DigiKey
Description: 24 PORT 1U CAT6 PATCH PANEL
- Cable Specifications: Category 6
- Port Type: RJ (Modular)
-
Supplier: ODG (Origin Data Global)
Description: PATCH PANEL 19" 24PORT RJ45 CAT6
-
-
Supplier: HAVE, Inc.
Description: AVPJR48 - AVP JR-48 Datapatch RS422 Patchbay. 24 Send/Receive Circuit Pairs, No Normals installed at jacks Application Application Computer Data Interconnection RS422 Patching Universal Machine Control Editor to VTR Patching Features Patch between any two data paths with reliable
-
Supplier: HAVE, Inc.
Description: AVPJR48N - AVP JR-48N Datapatch RS422 Patchbay. 24 Send/Receive Circuit Pairs, Full Normals installed at jacks Application Application Computer Data Interconnection RS422 Patching Universal Machine Control Editor to VTR Patching Features Patch between any two data paths with reliable
Find Suppliers by Category Top
Featured Products Top
-
Compact and low power, easily embedded in small-body cameras, flat panel X-ray detectors, and imaging systems Available with a horizontally or vertically mounted RJ45 to the main board (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
screw terminal and bus-bar connections. These industrial supplies are ideal for use in many applications requiring reliable 12V, 24V or 48V bulk power. Operating efficiencies of 90 to 93% minimizes waste heat dissipation and eases system cooling requirements. With a universal input (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
. It uses an LQFP-48 package, but the matching package size does not imply pin compatibility. Migrating from the STM32F103C8T6 requires schematic review, PCB verification and firmware porting to the STM32G4 platform. Alternative Selection Notes (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
other than the standard 230 volt/60 cycles/3 phase power? Yes. Motors and electrical components are designed to operate on 208V/220V/230V/-240V/ 440V/460V/48OV – 60 cycle – 3 phase at no extra charge. Just specify the voltage so that the correct overload heaters can be supplied (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc.
More Information Top
-
http://www.cisco.com/web/strategy/government/ny/docs/ny_serv_v1_4_08_08.pdf
ONSITE 24X7X4 2RU 8-Degree Mesh Patch Panel 24x7x4 Onsite Svc, 48 Port Power Panel 24 7 4 O it S 1,344.00$ CON-OSP-T1E1- RJ48 .
-
http://www.cisco.com/web/strategy/government/ny/docs/ny_serv_v1_04_06_07.pdf
ONSITE 24X7X4 15454 - 2RU 64 Ports LC Patch Panel ONSITE 24X7X4 SFS 7000D InfiniBand Srver Switch 24 DDR 1,344.00$ CON-OSP-T1E1- RJ48 .
-
http://www.cisco.com/web/strategy/government/ny/docs/ny_services_07_17_06.pdf
1,711.00$ CON-OSE-T1E1- RJ48 8x5x4 OS Svc,4 Port T1/E1 (ATM/circ emul),RJ-48/BNC PAM ONSITE 8X5X4 PBXLink, 4- 24 ports 8x5x4 Onsite Svc, P2MP Quad Power Feed Panel ONSITE 24X7X4 32 E1 Patch Panel 120 ohm, RJ-45 .
-
http://www.cisco.com/en/US/docs/switches/wan/mgx/software/mgx_r5.5/data/8850/configuration/guide/mgx5scg.pdf
RJ48 _8T1 It describes how to add ports and connections that support ATM communications over the PXM1E lines to … 3- 24 The first panel in Figure 8-5 show the incumbent connection. Card designator Major version Minor version Patch level .
-
http://www.cisco.com/web/strategy/government/ny/docs/ny_product_01_09_06.pdf
Patch Panel for 1 AIC and 8 Power monitoring termminals 4 port ATM IMA bundle AS5400RM- 24 = AX- RJ48 -8E1 .
-
http://www.cisco.com/application/pdf/en/us/guest/products/ps988/c2001/ccmigration_09186a0080088c5f.pdf
Network Minor Alarm 24 T1, pigtail to RJ48 CSU to connectorized patch panel 5680 Control port to control terminal, Cisco StrataView, or ext. window device 5621 .
-
http://www.cisco.com/web/strategy/government/ny/docs/ny_product_03_01_07.pdf
Customer Access Panel , EOS Nov 28,06 (4016 16 PORT OC3 WITH EXTENDED FEATURES RELEASE B 52.36$ 3ETI-EXT-1- 24 2.4 GHz, 6 dBi Patch Antenna w/RP-TNC Connector 5,440.00$ AX- RJ48 -8E1 .
-
http://www.cisco.com/web/strategy/government/ny/docs/Product_Price_List_11_25_08_Rev2.pdf
Customer Access Panel , EOS Nov 28,06 (4016 16 PORT OC3 WITH EXTENDED FEATURES RELEASE B Advanced IP Services for 3750 E 24 ports, upgrade from Base 2.4 GHz, 6 dBi Patch Antenna w/RP-TNC Connector 5,440.00$ AX- RJ48 -8E1 .
-
http://www.cisco.com/en/US/docs/switches/wan/mgx/mgx_8850/software/release/notes/30238xx0.pdf
AX-R- RJ48 -8E1 Bandwidth Limitations with IMA Ports … good, the time period for the hold-over mode has expired (more then 24 hours since neither … … in slot-7 in Failed state with all port LEDs on the front panel glowing amber and … Fixed in CWM 11.0.10, patch 1 .
-
3.0.23 Release Notes for MGX 8950, MGX 8850 (PXM45), MGX 8850 (PXM1E), and MGX 8830 [Cisco MGX 8800 Series Switches] - Cisco Systems
AX-R- RJ48 -8E1 Bandwidth Limitations with IMA Ports … good, the time period for the hold-over mode has expired (more then 24 hours since neither … … in slot-7 in Failed state with all port LEDs on the front panel glowing amber and … Fixed in CWM 11.0.10, patch 1 .
Indicates content that may require registration and/or purchase.