-
Supplier: Newark, An Avnet Company
Description: 4 POLE 24 POSITION ROTARY SWITCH
-
Supplier: Allied Electronics, Inc.
Description: Switch, Rotary, Knob Actuation, 2 Pole,2-4 Positions
-
Supplier: Newark, An Avnet Company
Description: ROTARY SWITCH, 500mA, 250V; No. of Switch Positions:3 Position; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:250V; Product Range:PT Series; Illumination:Non Illuminated RoHS Compliant: Yes
-
-
Supplier: DigiKey
Description: Rotary Switch 3 Position DP3T 0.4VA (AC/DC) 28VAC Panel Mount, Through Hole
- Angle Between Positions: 45 degrees
- Number of Decks: 1
- Number of Poles per Deck: 2
- Actuator Type: Knob Shaft
-
Supplier: VAST STOCK CO., LIMITED
Description: Rotary Switches Rotary Switch, Military, 15°, 2 deck, 1 pole/deck, 24 positions/pole, shorting, continuous, 53M15-02A24S
-
Supplier: Grayhill, Inc.
Description: Grayhill is the leading manufacturer of single and multi-deck rotary switches with extremely rugged construction and virtually limitless configurations. Many of our rotary switches are MIL qualified to exacting electrical, mechanical and environmental standards. We offer
- Angle Between Positions: 36 degrees
- Mechanical Life: 100,000 cycles
- Number of Poles: 1 poles
- Number of Decks: 1
-
Supplier: Newark, An Avnet Company
Description: ROTARY SWITCH, 24, 15°, 500MA, 125V; No. of Switch Positions:24 Position; No. of Poles:2 Pole; Angle of Throw:15°; Contact Current AC Max:500mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ROTARY SWITCH, 0.15A, 24VDC, SOLDER; No. of Switch Positions:8 Position; No. of Poles:1 Pole; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:PT65 Series; Illumination:Non Illuminated RoHS Compliant: Yes
-
Supplier: Radwell International
Description: ROTARY CONTROL SWITCH, SERIES 24, 4POSITION, MAINTAINED, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1155356-53M15-07A24S Category: Switches>Rotary Switches Series: 53 Number of Positions: 24 Termination Style: Solder Lug Contact Finish: Gold Package: Bulk Contact Material: Silver Alloy Voltage Rating - AC: 115 V Voltage Rating - DC: 30 V
-
Supplier: Littelfuse, Inc.
Description: Ideal for marine and automotive electrical system protection, the 08080700 Series 24V 300A Panel-Mount Rotary Battery Selector Switch features a removable cover and pre-cut sides to allow cable exit in the desired position.The battery selector switch also features silver-plated copper
- Current Rating: 300 amps
- Operating Voltage: 12 volts
- Power: DC
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: Four knob pull positions: In – Mid1 – Mid2 – Out.Can be used for Off-Park & Tail-Low Beam & Tail-High Beam & Tail, etc. Five screw terminals. Plated steel case. Mounting stem 3/8"-24 thread. With tan knob imprinted ‘Lights’. 10A at 12V DC.
- Maximum Current: 10 amps
- Maximum DC Voltage: 12 volts
- Switch Function: Maintained Contact
- Pushbutton Material: Metal
-
Supplier: TE Connectivity
Description: Body Features Product Weight : 1600 G [56.438 OZ ] Electrical Characteristics Switching Current (Max) (MAMP) : 3000 Switching Voltage (Max) (VDC) : 24 Housing Features Housing Material : Copper-Free Aluminum Industry Standards IP Rating : IP66 Mechanical Attachment Cover Attachment Feature :
- Operating Temperature: -4 to 131 F
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 800MR 4-Position Knob/Lever Type Selector Switch Units, Illuminated, Full Voltage, 24V AC/DC, 4-Position, Knob Lever Red, Incandescent, Maintained, Cam Q, 2 N.O. - 2 N.C., Stab Terminals
- Maximum AC Voltage Rating: 24 volts
- Maximum DC Voltage Rating: 24 volts
- Actuator Type: Keylock, Knob Shaft
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 800MR 3-Position Knob/Lever Type Selector Switch Units, Illuminated, Full Voltage, 24V AC/DC, 3-Position, Standard Knob Red, LED, Spring Return From Left, B Cam, 1 N.O. - 1 N.C., Stab Terminals
- Maximum AC Voltage Rating: 24 volts
- Maximum DC Voltage Rating: 24 volts
- Actuator Type: Keylock, Knob Shaft
-
Supplier: Allied Electronics, Inc.
Description: Selector Switches, DPDT Switch Type, 24 VDC⁄120 VAC Voltage Rating General Specifications. Contact Ratings: DPDT, snap action. Max. Carry Current: 5 A. Max. Insulation Voltage: 250 VAC/VDC. Operational (Breaking) Currents: AC (inductive load) — 2 A @ 120 V, 1.5 A @ 240 V; DC (resistive
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1150635-ESE-24MH1T Category: Switches>Limit Switches Series: ESE24 Termination Style: SMD (SMT) Tab Package: Tape & Reel Voltage Rating - DC: 5 V Standard Package: 1,000 Circuit: SPDT Switch Function: Mom-Off-Mom Actuator Type: Angled Toggle (Detector)
- Features: Rotary Limit Switch
-
Supplier: Win Source Electronics
Description: Manufacturer: Grayhill Inc. Win Source Part Number: 1102629-50KST60-01-2-03N Number of Positions: 3 Termination Style: Solder Lug Features: Process Sealed Contact Finish: Gold Current Rating: 150mA (AC), 200mA (DC) Voltage Rating - AC: 115V Voltage Rating - DC: 28V Mounting: Panel Mount Panel
-
Supplier: Allied Electronics, Inc.
Description: Termination: 0.110" solder/quick connect. Degree of Protection: NEMA 4X/IP65. Mechanical Life. Momentary Pushbuttons: 2,000,000 operations. All others: 250,000 operations. Electrical Life: 100,000 operations at full rated load. LED Lamp Ratings: 24 VAC/VDC @ 8 mA. Mounting: 16 mm mounting
-
Supplier: Allied Electronics, Inc.
Description: @ 125 V. Termination: 0.110" solder/quick connect. Degree of Protection: NEMA 4X/IP65. Mechanical Life. Momentary Pushbuttons: 2,000,000 operations. All others: 250,000 operations. Electrical Life: 100,000 operations at full rated load. LED Lamp Ratings: 24 VAC/VDC @ 8 mA. Mounting: 16 mm
-
Supplier: DigiKey
Description: Dip Switch BCD Complement 10 Position Through Hole, Right Angle Rotary for Tool Actuator 100mA 30VDC
- Max Current Rating: 0.1 amps
- Max DC Voltage Rating: 30 volts
- Operating Temperature: -13 to 185 F
- Terminal Type: Other Terminal Type
-
Supplier: Littelfuse, Inc.
Description: An extensive series of ignition switches that can also be used as rotary switches. Suitable for a broad range of voltages: 10A at 12V, 5A at 24V, 3A at 36V and 2A at 48V DC. Made of rugged engineering grade plastic, these switches stand up to mechanical shock and
- Maximum Current Rating: 10 amps
- Actuator Type: Keylock
- Actuator Material: Plastic
- Construction: Single Deck
-
Supplier: Win Source Electronics
Description: (0.4mm) Overtravel: 0.040" (1.0mm) Operating Position: 0.579" (14.7mm) Family Name: D3V Categories: Switches Alternative Parts (Cross-Reference): AH7180162; AM51640C6L3N; V5L012BB3; AM50640C7R; Introduction Date: May 20, 2001 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date:
- Features: Rotary Limit Switch
-
Supplier: Eaton Corporation
Description: ROUND, KNOB LEVER TYPE 30.5 MM SIZE KNOB NOT INCLUDED COLOR MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE SOLID THERMOSET CATHODIC EPOXY COATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 3 POSITION(S) 24 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE 755, 757, 1835 LAMP
- Angle Between Positions: 60 degrees
- Actuator Material: Metallic
-
Supplier: Radwell International
Description: ROTARY CAM SWITCH 24POSITION. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: RS Components, Ltd.
Description: Rotary hall effect switch 24 positions
- Sensor Technology: Hall Effect Proximity Sensor
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-RSW Series products are motorized rotary stage devices with built-in controllers. Rated for 2.25 N⋅m of torque they are ideal for high precision, angular positioning applications. They are stand-alone units requiring only a standard 24-48 V power supply. An indexed knob
- Load Capacity: 44.96 lbs
- Maximum Torque: 9.292035398230084 In-lbs
- Rotary Velocity / Speed: 450 deg/sec
- Positioning Accuracy: 0.08 degrees
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-RSW Series products are motorized rotary stage devices with built-in controllers. Rated for 2.25 N⋅m of torque they are ideal for high precision, angular positioning applications. They are stand-alone units requiring only a standard 24-48 V power supply. An indexed knob
- Load Capacity: 44.96 lbs
- Maximum Torque: 19.91150442477875 In-lbs
- Rotary Velocity / Speed: 115 deg/sec
- Positioning Accuracy: 0.08 degrees
-
Supplier: HAVE, Inc.
Description: CLEARANCE SPECIAL SALE PRICE GOOD FOR AVAILABLE STOCK ONLY. Canare Digital Video Patchbay 241U-DVJAW, 1 RU, 24 positions, Normal Through Jacks. Canare 75-ohm Digital Video Patchbays are the perfect choice for Master Control, Headends, Edit Suites, small Production Studios, OB Vans or
-
Supplier: Emerson Automation Solutions – Rosemount
Description: to refineries – where positioning speed and accuracy are taken for granted. The miniature 2½ x 5 positioner is so compact that 24 to 48 of these units are often used to control secondary air on one boiler. Features Swivel mount Dust cover and internal heater Limit switches and
- Operating Pressure Range: 45 to 120 psi
- Shaft / Table Axial Load Capacity: 500 lbs
- Operating Temperature: 0 to 140 F
- Features: Position Feedback
-
Supplier: Zaber Technologies, Inc.
Description: are stand-alone units requiring only a standard 24-48 V power supply. An indexed knob provides smooth manual control at variable speeds in both directions for versatile operation even without a computer. Press and hold to switch between velocity mode and position mode, turn to move the
- Load Capacity: 112.4 lbs
- Maximum Torque: 88.4955752212389 In-lbs
- Rotary Velocity / Speed: 24 deg/sec
- Positioning Accuracy: 0.01 degrees
-
Supplier: TE Connectivity
Description: Operational Use Specification : General Purpose Position Alerts & Feedback : Mechanical Switches & 4 - 20 mA Transmitter Alerts & Feedback Pressure Range (BAR) : 2 - 7 Sensitivity (PCTFS) : .3 Valve Action : Reverse Action, Direct Action Valve Flow Characteristics : Linear, Fast
-
Supplier: Zaber Technologies, Inc.
Description: thru-bore applications. They are stand-alone units requiring only a standard 24-48 V power supply. An indexed knob provides smooth manual control at variable speeds in both directions for versatile operation even without a computer. Press and hold to switch between velocity mode and
- Load Capacity: 674.4 lbs
- Maximum Torque: 398.23008849557505 In-lbs
- Rotary Velocity / Speed: 60 deg/sec
- Gear Ratio: 102 (N:1)
-
Supplier: Radwell International
Description: SELECTOR SWITCH OPERATOR, ILLUMINATED, 24/28 VDC, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Littelfuse, Inc.
Description: This product is not recommended for new designsAn extensive series of ignition switches that can also be used as rotary switches. Suitable for a broad range of voltages: 10A at 12V, 5A at 24V, 3A at 36V and 2A at 48V DC. Made of rugged engineering grade plastic, these
- Maximum Current Rating: 10 amps
- Actuator Material: Plastic
- Construction: Single Deck
Find Suppliers by Category Top
Featured Products Top
-
ELEGRP introduces the DRS10 Smart Rotary Dimmer Switch, combining familiar rotary control with connected lighting management for residential and other indoor applications. A smooth dial makes local dimming intuitive, while the crystal-clear LCD screen provides (read more)
Browse Lighting Controls Datasheets for Suzhou Ele Mfg Co., Ltd. -
plug valves; dampers and vents; and other similar rotary quarter-turn automation applications. Non-clutch, side mounted hand wheel and four (4) limit switches for motor control and remote indication of end of travel. Available in 120VAC, 220 VAC (PH1), 220VAC (PH3), 12VDC, 24VDC, 24VAC, 460 VAC (PH3 (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
gears specifically hobbed for reduced wear Permanent lubrication Open/close limit switches for independent calibration of open/close positions Reversing motors designed explicitly for valve and damper automationPolyester Powder coatings for additional protection against (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
switches wired for light indication, stainless steel fasteners, 300 series stainless steel output drive, declutching manual over ride with hand wheel, visual position indicator and polyester powder coating. Subscribe to Email Updates (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
100mA@50VDC in non-switching applications and 25mA@24VDC with switching. SPDT contact arrangements are offered for each position. Each circuit is proven with a 2000-cycle rating. Shipped switches are provided with poles in the “OFF” position. With a profile of 3 (read more)
Browse DIP Switches Datasheets for Heilind Electronics, Inc. -
. Mounting: Universal, ISO 5211 F03 or F04 mounting pad Manual Over Ride: Standard except on 12Vdc, 24Vdc, 24Vac, and NEMA 7. Lubrication: Permanent Temperature: -40° F to +140° F (heater required at 0 F. and below). Weight: 5Lbs. Switches: 16 (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
applications in infrared cameras, medical and scientific instruments, laser technology, optical fibre switches and surveillance cameras, Geeplus miniature rotary solenoids also find applications in small status (read more)
Browse Rotary Solenoids Datasheets for GEEPLUS Inc. -
torque limit switches inside an enclosure. The controls were separate. Position feedback switches (auxiliary switches) and motor controls were later incorporated into the electric actuator enclosure. This marked an important milestone in the electric actuator industry, turning the actuator into an (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
the rotary axes. Thanks to its integrated brakes, the H-815 offers maximum safety and robustness in a compact installation space. The absolute encoder enables immediate operation without a referencing move, increasing efficiency and process reliability with high positioning accuracy (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
vertically into panels and armrests. Each of the six buttons has three RGB LEDs on the outer edge that can be set to nearly any color and light intensity. The center encoder has configurable starting and roll-over position values. The CAN Keypad can communicate with other CAN products (read more)
Browse Industrial Keypads Datasheets for Powell Electronics, Inc.
More Information Top
-
AN AUTOMATIC RECORDING CLIMATOLOGICAL STATION
Rotary vane driving a 24 position rotary switch con- nected as a potentiometer.
-
A simple encoder for labelling events recorded on analogue tape
The code outputs from the thumbwheel switches are wired to even numbered input positions of a 24 position stepping rotary switch .~ The odd numbered terminals are connected to ground for pulse spacing to conform to the RZ format.
-
CBS-KNXT Hollywood Television Broadcasting Center
Just to the right of these "effects" chan- nel controls is a grouping of six pushbuttons and a 24 - position rotary selector switch which de- termine the mode of operation and type of wipe effect produced by the special-effects ampli- fier …
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/ETD-UT-2011-05-3583/ENGELKEMEIR-THESIS.pdf?sequence=2
the rotary ignition switch is moved back into the 24 V position , the cRIO will send the .
-
Draft audit report, human factors engineering control room design review: Saint Lucie Nuclear Power Plant, Unit No. 2
31 24 .* On Panel 201, labels for rotary switch control positions are not oriented horizontally and switch position labels are obscured by the control handle.
-
Bill Of Materials - Audi A3 / S3 MMI Touch Nav Panel (8V1864261A & 8V0919614D)
Rotary Encoder, 24 - Position , Vertical, w/ Push-In Switch & Metal Housing .
-
PDF - Audi A3 / S3 MMI Touch Nav Panel (8V1864261A & 8V0919614D)
Rotary Encoder, 24 - Position , Vertical, w/ Push-In Switch & Metal Housing21 3C .
Indicates content that may require registration and/or purchase.