-
Description: 24 Volt DC Motor Motorized actuator Adjustable limit stops Variable speed control
- Supply Voltage: 10 to 24 volts
- Maximum Torque: 51 In-lbs
- Shaft / Table Axial Load Capacity: 51 lbs
- Rotation Angle: >360°
-
Impellers - IMPELLER;133MM;24V;220 CFM;4600 RPM;1.6A;PWM,LINEAR,TACH OUTPUT CONTROL INCL -- 70067427Supplier: Allied Electronics, Inc.
Description: Maximum Operating Temperature of 149°F (65°C) Impeller Blades Made of Plastic PA66 or Galvanized Steel Capable of Working with PWM (Pulse Width Modulation), Linear and 5 Volt (2 Pulse Per Rev) Tach Output Controls for Variable Speed Operation 24 VDC or 48 VDC and
-
Supplier: Dart Controls, Inc.
Description: Rated for 10 amps continuous current, the 65E10 is a high performance PWM control for 12, 24, and 36-volt battery powered equipment. Features include adjustable maximum speed, minimum speed, current limit, I.R. compensation, and acceleration, plus a quiet operating
- Number of Axes / Motors: 1
- Maximum Output Voltage: 10.2 to 13.8 volts
- Continuous Output Current: 10 amps
- Supply Voltage (DC): 10.2 to 13.8 volts
-
-
Supplier: Dart Controls, Inc.
Description: A high performance control for 12, 24, and 36 volt battery powered equipment providing smooth control with high efficiency. The 65 Series is a pulse width modulated battery control utilizing power FET's. The control's advanced design permits a substantial
- Number of Axes / Motors: 1
- Maximum Output Voltage: 30.6 to 41.4 volts
- Continuous Output Current: 60 amps
- Supply Voltage (DC): 30.6 to 41.4 volts
-
Supplier: Econo Lift Limited
Description: transfer tops Bellow safety skirting Safety tape switch Safety touch bars Drive Unit/electrics 24 volt system Variable speed control - forward/reverse Built in 24 volt charger Control head Butterfly switches for forward and reverse Push buttons
- Capacity: 2,000 lbs
- Stroke: 24 inch
- Length: 36 inch
- Width: 24 inch
-
Supplier: Econo Lift Limited
Description: Drive Unit/electrics 24 volt system Variable speed control - forward/reverse Built in 24 volt charger Control head Butterfly switches for forward and reverse Push buttons for raising and lowering of forks Built in horn Brakes Engaged in upper
- Capacity: 1,500 lbs
- Stroke: 28 inch
- Length: 48 inch
- Width: 27 inch
-
Supplier: Econo Lift Limited
Description: Drive Unit/electrics 24 volt system Variable speed control - forward/reverse Built in 24 volt charger Control head Butterfly switches for forward and reverse Push buttons for raising and lowering of forks Built in horn Brakes Engaged in upper
- Capacity: 3,000 lbs
- Stroke: 28 inch
- Length: 48 inch
- Width: 20.5 inch
-
Supplier: Grob, Inc.
Description: Completely manufactured in USA. Standard Equipment 3 h.p. 230/460 Volt Motor (Totally Enclosed Fan Cooled Ball Bearing Double Shaft Motor) Infinitely Variable Speed 40-5000 F.P.M. Speed Indicator Balanced Cast Aluminum Pulleys, Ball Bearing Mounted, Oil Resistant Rubber
- Cutting Capacity: 12 to 24 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Manual
-
Supplier: Pittman Motors
Description: variable speed control when used with the appropriate drive electronics.
- Other DC Voltage: 19.1 to 96 VDC
- Torque Constant: 5.62 to 30.6 in-oz/amp
- Other Output Power: 0.164847107343047 to 0.175568870422269 HP
- Continuous Current: 1.63 to 8.86 amps
-
Description: Non-contact high-precision proximity measuring system > Outstanding precision: static resolution to 12 micro inches >Excellent performance with ferrous targets >Variable voltage input from 12 to 24 volts DC >Compact rugged electronics and sensors >Adjustable gain for up to 22
- Operating Distance: 0 to 0.275 inch
- Operating Temperature: 400 F
- Electrical Output: Current, Frequency, Voltage
- Body Shape: Cylindrical
-
Supplier: Koger Air Corporation
Description: Maintains operating air pressure and control of pneumatic material conveying system; most effective in low-pressure industrial applications. : Roller chain and sprocket driven by a parallel shaft reducer with 2 HP, 3-phase, 60 hertz, 230/460 volt motor. Protective chain guard is
- Volumetric Capacity: 14,400.018250023195 ft³/hr
- Application / Operation: Metering
- Feeder Type: Star Feeder / Rotary Airlock
- Flow Control: Volumetric
-
Supplier: Transmotec
Description: speed • Adjustable maximum speed • Adjustable minimum speed • Adjustable I.R. compensation • Adjustable current limit • Adjustable acceleration speed • Maintains variable speed control as batteries discharge 5K ohm speedpot with leads, knob and dial
- Number of Axes / Motors: 1
- Continuous Output Current: 20 amps
- Supply Voltage (DC): 12 to 36 volts
- Operating Temperature: -10 to 45 C
-
Supplier: David Round
Description: facility. FEATURES: Models with 3 and 5 ton capacities Forward and reverse infinitely variable speed control Manual extension boom Solid state circuitry Quick-change maintenance free battery 225 amp/hr batteries and 25 amp, 24 volt on-board charger Dynamic brake
- Load Capacity: 3 tons
- Vertical Available Lifting Height: 15 ft
- Type: Davit Crane
- Features: Motorized Motion, Tilting Boom, Wheels
-
Supplier: David Round
Description: food handling areas. EATURES: Models with 2 and 3 ton capacities High grade stainless steel construction Forward and reverse infinitely variable speed control Manual extension boom Solid state circuitry Quick-change maintenance free battery 225 amp/hr batteries and 25 amp,
- Load Capacity: 3 tons
- Vertical Available Lifting Height: 13.333333333333334 ft
-
Supplier: David Round
Description: food handling areas. EATURES: Models with 2 and 3 ton capacities High grade stainless steel construction Forward and reverse infinitely variable speed control Manual extension boom Solid state circuitry Quick-change maintenance free battery 225 amp/hr batteries and 25 amp,
- Load Capacity: 2 tons
- Vertical Available Lifting Height: 12.208333333333334 ft
-
Supplier: David Round
Description: other cranes. FEATURES: Models with 2 and 3 ton capacities Forward and reverse infinitely variable speed control Manual extension boom Solid state circuitry Quick-change maintenance free battery 225 amp/hr batteries and 25 amp, 24 volt on-board charger Dynamic
- Load Capacity: 2 tons
- Vertical Available Lifting Height: 12.208333333333334 ft
- Type: Davit Crane
- Features: Motorized Motion, Tilting Boom, Wheels
-
Supplier: Gluefast Company, Inc. (The)
Description: alternative speed controls. Key Benefits of the Standard Edge Gluer Electronic Variable Speed Control with 120 volt motor Ease of Use and Maintenance Precise Glue Control Options for the Standard Edge Gluer 220 volt motor 220 volt motor
- Application: Adhesive / Silicone
-
Supplier: TMP Pro Distribution
Description: systems, for remote amplifier monitoring and control. The CX1202V provides direct 70 volt capability. Frequency Response: 20 Hz-20 kHz, +/- 0.2 dB Damping Factor: Greater than 500 Input Impedance: 6k ohms unbalanced, 12k ohms balanced Input Clipping: 10 Vrms (+22 dB) Cooling:
- Type: Amplifier
-
Supplier: ElectroCraft
Description: very reliable. Controllable variable speed operation. Available with a range of IP ratings.
- Other DC Voltage: 24 VDC
- Torque Constant: 8.96328 in-oz/amp
- Other Output Power: 1.407231404147961 HP
- Continuous Current: 80 amps
-
Supplier: Premier Lighting & Production Company
Description: DMX input and thru 5 pin XLR connectors Analog (0-10V) input and thru 4 pin XLR connectors Ceramic lamp mount, long-life quartz, xenon lamp 5600° K color temperature 190-250 volt AC, 50/60 hz operating range, 20 amp 5 - 23 volt external show control capable 160 joules,
-
Supplier: Electro Kinetic Technologies
Description: tires • Variable speed control • Horn, key switch, emergency stop • Hi/low speed switch • (2) 33 AH, 12 volt, AGM maintenance free batteries, with charging system • Automatic dynamic braking & parking brake SPECIFICATIONS Usable Platform Length: 32” (815 mm) Usable
- Capacity: 1,000 lbs
- Length: 32 inch
- Width: 24 inch
- Features: Motorized
-
Supplier: Dover Flexo Electronics, Inc.
Description: is provided to obtain greater control of web tension during changes in line speed. The EasyWeb can accept signals from a direct diameter sensor or calculate diameter using line and roll speed signals. The user interface provides a bright OLED display for easy viewing in any
- Control Signal: Analog Voltage, Current Loop
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Type: Frequency Input
- Standards and Compliance: Other
-
Description: lug suspension. Powdercoat finish Lift speeds 5 to 64 FPM AC Power 115/230 1-60HZ; Reconnectable 230/460 3-60; Reconnectable 208 and 575 3-60 single voltage Push button control voltages of 115 volts standard on all 3 phase models, single speed, two speed and single
-
Supplier: ElectroCraft
Description: Controllable variable speed operation. Available with a range of IP ratings.
- Other DC Voltage: 24 VDC
- Torque Constant: 8.379888 in-oz/amp
- Other Output Power: 1.139187327167397 HP
- Continuous Current: 80 amps
-
Supplier: Dover Flexo Electronics, Inc.
Description: electric brakes and clutches, eddy current clutches, and DC and AC drives: Drive output (D) 0-10Volt DC compensated output. Used to control DC drives or other variable speed drive systems. This output is isolated from earth ground to make it more compatible with all drives.
- Control Signal: Analog Voltage, Current Loop
- Interface: Digital Front Panel
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: Practical Packaging Solutions
Description: the industry offers. The latest Technology PLC with a 6" Color Touch Screen allows absolute control of all machine functions. The most innovative feature of these machines are the "American Made" 24 Volt DC Brushless Motors. The next best thing to "Servo Motors", they allow us
- Machine Type: Shrink Machines
-
Supplier: Dover Flexo Electronics, Inc.
Description: operating pneumatic or electric brakes and clutches, eddy current clutches, and DC and AC drives: Drive output (D) 0-10Volt DC compensated output. Used to control DC drives or other variable speed drive systems. This output is isolated from earth ground to make it more
- Control Signal: Current Loop
- Interface: Digital Front Panel, Ethernet / Networkable, Knobs / Switches / Meter
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: Dover Flexo Electronics, Inc.
Description: operating pneumatic or electric brakes and clutches, eddy current clutches, and DC and AC drives: Drive output (D) 0-10Volt DC compensated output. Used to control DC drives or other variable speed drive systems. This output is isolated from earth ground to make it more
- Control Signal: Current Loop
- Interface: Digital Front Panel, Ethernet / Networkable, Knobs / Switches / Meter
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: Gullco International Limited
Description: Model KR-200-M has a turning capacity of 1500 lbs (680 kg) and an infinitely variable forward/reverse speed range of 2.2-70.8 ipm (5.6-180 cm/min). Rotation speed is precisely controlled and displayed in inches/mm per minute on an LED readout. Contact Gullco or your Gullco
- Accessory: Turning Roll / Rotator
-
Supplier: Lift Products, Inc.
Description: Base and top platform rollers are entrapped providing stable and secure lift actuation. Variable Lowering Rate of platform descent is easily adjusted by the degree the lever is pushed downward. Standard Features Roller Grip Controls Variable Speed Adjustable Top
- Cart / Truck Type: Platform Cart / Truck
-
Supplier: QuinStar Technology, Inc.
Description: signals to the motor. Motor speed is variable to ensure accurate positioning and smooth operation. The Phase Shifter can be controlled remotely through an IEEE-488 interface or manually with a front panel control. A three-digit readout on the front panel displays the setting.
- Operating Frequency Range: 10 to 110 GHz
- Features: 0° - 360°
- Profile: Circular
- Component Type: Phase Shifters
-
Supplier: Gullco International Limited
Description: volt GSP microprocessor pulse width modulation motor control, all mounted in a remote pendant control box attached to 8 ft. (243.84 cm) control cable housing the GSP control providing the forward/stop/reverse switch and infinitely variable 4-turn
- Output Voltage Range: 115 volts
- Output Power Capability: AC Output
- Equipment Type: Complete System
- Process Capability: MIG (GMAW), Submerged Arc, Welding Equipment
-
Supplier: Lift Products, Inc.
Description: Features Roller Grip Controls Variable Speed Adjustable Top Speed Power Red Light Emergency Stop Bump Switch Key Switch Automatic Breaking 24 Volt Electrical System Curtis Controls Color: White w/Black Deck Mat Battery Reset Switch Slide Out Battery
- Cart / Truck Type: Platform Cart / Truck
Find Suppliers by Category Top
Featured Products Top
-
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
Bodine Electric's type 34B/SR-WX gearmotor combines a 1/4 HP brushless DC motor with a helical type parallel shaft gearbox and a built-in speed control powered from a 24 volt power supply. This product is UL certified for use in Class 1 Division 2 hazardous locations. (read more)
Browse Gearmotors Datasheets for Bodine Electric Company -
3863-CR has ZHN48 magnet material for benchmark torque performance of 150 mNm at 8,000 RPM. The new DC Motor is available in 12, 18, 24, 36, 48 volts and can be equipped with a three channel encoder (also available in a Linedriver design) as well as combined with a wide range of precision gearheads (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
(EC) motors provide easy speed control, long life expectancy and low operating costs. They are CE-approved and meet ErP 2015 requirements. About Rosenberg The Rosenberg family of companies is headquartered in Künzelsau, Germany and employs more than 1 (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
200 to 277 Volt, single phase in 50-60 Hz frequency. Like all Rosenberg EC motors, the new motor runs cooler and more efficiently, while increasing airflow. CE-approved and ErP compliant with an excellent FEI, it offers easy speed control, long life and low operating costs. For more (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
with integrated power electronics. These highly energy efficient units meet all requirements of the European Union’s ErP Directive for fans. Rosenberg EC motors come with a pre-installed potentiometer and provide variable fan speed control from 5% to 100%. Air volume can be adjusted to (read more)
Browse Fans and Blowers (industrial) Datasheets for Rosenberg USA -
-phase, 50/60 Hz EC motors. They run at speeds as high as 2255 RPM and generate a maximum airflow of more than 1000 CFM at free air. Speed control is possible through PWM, 0-10VDC, or a potentiometer. They are CE-approved and meet ErP 2015 efficiency requirements. Standard features include IP54 (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
variable reluctance stepper technologies. These motors utilize two windings (phases) energized with DC current, allowing the motor shaft to move in precise 1.8° steps by reversing the current in each winding. This precise positioning and speed control make hybrid stepper motors ideal for (read more)
Browse Stepper Motors (rotary) Datasheets for Portescap -
- Automatic program control: 24-hour unattended automatic operation - Low running speed, vibration & noise: less abrasion, long lifespan. (read more)
Browse Dewatering Equipment Datasheets for KINTEP NEW POWER
More Information Top
-
Nordson’s New EcoBead Pattern Generator Enables Easy Economical Transition To Intermittent Adhesive Dispensing And Adhesive Savings
The device is compatible with existing 24 - volt control architectures, variable - speed and constant-speed, continuous and indexed packaging machines.
-
KBBC-24M - KB Electronics - DC Drives | Galco Industrial Electronics
The KBBC series of battery powered variable speed controls are designed for 12, 24 , 36, and 48 Volt PM and Series Wound DC motors.
-
KBBC-44M - KB Electronics - DC Drives | Galco Industrial Electronics
The KBBC series of battery powered variable speed controls are designed for 12, 24 , 36, and 48 Volt PM and Series Wound DC motors.
-
Sell 40" PF PAS40R
Brush Speed 225 RPM Brush Diameter 2 each, 40 inches Brush Motor 2 each, 3/4 hp Traverse Motor (Drive) 36 volt- electronically (direct drive) controlled variable speed Vacuum Motor 3 stage … 1/2 hp Supply Voltage ( 24Volt ) 36 volt (not included…
-
Village Power `97. Proceedings
…Equipment component Rating AOC 15/50 wind turbine 50 kW Bergey Excel wind turbine 10 kW Variable - speed wind turbine 20 kW … kW DC battery banks 24 and 120 volts Current Status The goal … to be testing the control system for a high…
-
TECHNOLOGY
The double-ended boom ( 24 meters long) rotates about a vertical axis shaft, The shaft is supported .... The boom system is driven by a 117- volt DC motor with a variable speed control .
-
FPGA Implementation of PWM Control Technique for Three Phase Induction Motor Drive
[6] “Constant volts /hertz operation for variable speed control of induction motors”, Analog devices Inc. .... Jan 2000, pp 1- 24 .
-
Development of a standalone surgical haptic arm
be controlled with variable speed . .... The low power motor controller uses an single IC with an internal H-bridge to drive the motors at up to 1 amp and 24 volts .
Indicates content that may require registration and/or purchase.