-
Supplier: nVent Electric
Description: Compact Cooling Fans Compact Cooling Fans are ideal for applications where enclosure space is limited and quiet, reliable cooling is required. Engineered for 50,000 hours of continuous operation without lubrication or service. Installation Can be installed on any
-
Supplier: Rego Electronics Inc.
Description: DC cooling fans operate at 5V, 12V, 24V, and 48V DC. These fans feature large airflow and high static pressure. Sizes available from 36mm sq. to ø200mm, 36x28, 38x28, 38x48, 40x10, 40x15, 40x20, 40x48, 40x56, 52x15, 60x15, 60x20, 60x25, 60x38, 60x51, 60x56, 60x76, 80x15,
- Thickness: 0.5905515 to 2.755907 inch
- Casing / Enclosure Dimension: 1.4173236 to 7.87402 inch
- Blower/Fan Type: Axial Fan
- Motor Type: DC
-
Supplier: ODG (Origin Data Global)
Description: Cooling fan
-
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: - Cooling fan ROHS
- Application: Industrial/Commercial
-
Supplier: Eldon Enclosures
Description: This outdoor vertical filter fan, EFP, with a polycarbonate cover and with a IP 55 protection degree, is easy to install thanks to its click-in feature. Unnecessary downtime is avoided, since water and dust are prevented from entering the enclosure through the filter, and the reliable
- Maximum Air Flow: 32.94648 SCFM
- Operating Current: 1 to 0.95 amps
- Motor Type: 50/60 Hz AC
- Application: Industrial/Commercial
-
Supplier: Newark, An Avnet Company
Description: BRUSHLESS COOLING FAN DC 12V
-
Supplier: Mechatronics Fan Group
Description: Size: (92 x 92 x 32 mm) 3.62 x 3.62 x 1.24 inches Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing Connection: AWG 24, UL1007 lead wires Frame: flanged Protection: thermal Options: tachometer output signal; locked rotor alarm signal; thermistor speed control
- Maximum Air Flow: 31 to 75 SCFM
- Maximum Static Pressure: 0.09 to 0.33 in H2O
- Maximum Sound Level: 25 to 44 dbA
- Operating Current: 0.06 to 6.88 amps
-
Supplier: Mechatronics Fan Group
Description: Size: (120 x 120 x 38 mm) 4.72 x 4.72 . 1.5 inches Features: exceptional airflow for 120mm AC fan, constant speed over wide input voltage Operating voltage (VAC): 85 ~ 264 VAC Construction: aluminum die cast frame with UL94V-0 plastic impeller Bearing option: motor quality ball bearings
- Maximum Air Flow: 180 SCFM
- Maximum Static Pressure: 0.59 in H2O
- Maximum Sound Level: 57 dbA
- Nominal Power: 15 watts
-
Supplier: Safran Electrical & Power
Description: Weight (kg): 3 Noise (dBA): Acoustic pressure input: NA Acoustic pressure output: 97 Radiated acoustic pressure: NA Current (A): 1.8 Flow rate (l/s): 250 Pressure (hPa): 3 Max. operating temperature (°C): -55/+70 Electrical power (W): 420 Speed regulation: Single speed Voltage (V): 115/200
- Air Flow Rate: 529.72000082233 SCFM
- Static Pressure: 1.204391502398735 in H2O
- Media Temperature: -67 to 158 F
- Design: Axial
-
Supplier: Xoxide
Description: bay and throws it into overdrive. With the universal clip and nice little bag, this makes the NB-MA1 the notebook cooling fan for the go. The Magic fan runs off a USB port making it easy to power. Need a way to cool down any notebook on the fly, this is all you'll need. Fully
-
Supplier: Sanyo Denki America, Inc.
Description: SANYO DENKI Launches 92 x 92 x 38 mm AC DC Fan With Energy-savings, High Airflow and Static Pressure in Industry’s Top Class SANYO DENKI CO., LTD. has developed and introduced the 92 x 92 x 38 mm AC DC fan San Ace 92AD. This cooling fan delivers energy-savings, high
- Maximum Air Flow: 52.97205 SCFM
- Maximum Static Pressure: 0.36131745071961985 in H2O
- Maximum Sound Level: 40 dbA
- Motor Voltage: 90 to 264 volts
-
Supplier: parvalux by maxon
Description: Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux Vented EPM63-100 is a
- Torque Constant: 8.496 in-oz/amp
- Other Output Power: 0.6312438012892282 HP
- Continuous Current: 27.5 amps
- Continuous Torque: 13.27433628318584 In-lbs
-
Supplier: Newark, An Avnet Company
Description: Miniature 5V Cooling Fan for Raspberry Pi (and Other Computers)
-
Supplier: parvalux by maxon
Description: Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux Vented EPM63-75 is a permanent
- Torque Constant: 8.496 in-oz/amp
- Other Output Power: 0.5052630851083632 HP
- Continuous Current: 21.4 amps
- Continuous Torque: 10.619469026548671 In-lbs
-
Supplier: parvalux by maxon
Description: Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux Vented EPM63-50 is a permanent
- Torque Constant: 8.496 in-oz/amp
- Other Output Power: 0.43825206586322213 HP
- Continuous Current: 20 amps
- Continuous Torque: 8.849557522123893 In-lbs
-
Supplier: Win Source Electronics
Description: Category: Fan Win Source Part Number: 1402144-FUJITSU V26898-B1020-V1 - Liquid Cooling Kit Manufacturer: Fujitsu Electronics America, Inc.
-
Supplier: Newark, An Avnet Company
Description: COOLING FAN ASSEMBLY FOR C24N-M12N
-
Supplier: Newark, An Avnet Company
Description: 9000X Series Cooling Fan 380-690V
-
Supplier: Hartzell Air Movement
Description: Hartzell Cool Blast and Utility fans have a longer throw with less spread than other basket-type fans, allowing fans to be effective from further away and cool a larger area. Standard sizes for utility fans are 20, 24, 28, 32, and 36″. Cool Blast models available from 20”
- Static Pressure: 0 to 1.5 in H2O
- Maximum Diameter (Fan or Blower Wheel): 20 to 48 inch
- Design: Axial
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Locked rotor output and tachometer options are available on DC wire lead fans by special order, 500-piece minimum. Please contact your local Allied sales representative. Features: Solid State Brushless Motor Design Provides: - Improved Performance - High Efficiency - Auto Restart - Low Input
-
Supplier: Allied Electronics, Inc.
Description: Locked rotor output and tachometer options are available on DC wire lead fans by special order, 500-piece minimum. Please contact your local Allied sales representative. Features: Solid State Brushless Motor Design Provides: - Improved Performance - High Efficiency - Auto Restart - Low Input
-
Supplier: Safran Electrical & Power
Description: Weight (kg): 1.6 Noise (dBA): Acoustic pressure input: 73 Acoustic pressure output: 74 Radiated acoustic pressure: 55 Current (A): 1.6 Flow rate (l/s): 111 Pressure (hPa): 18.2 Max. operating temperature (°C): +70 Electrical power (W): 440 Speed regulation: Single speed Voltage (V): 115/200
- Air Flow Rate: 235.195680365115 SCFM
- Static Pressure: 7.306641781219005 in H2O
- Media Temperature: 158 F
- Applications / Use: Air Handling Units / HVAC
-
Supplier: MilesTek Corporation
Description: MIDDLE ATLANTIC Cooling Fan - MILESTEK PART #50-70194 Featuring smooth, ball bearing design for extra quiet operation. Our 115V fans come with all hardware and cord included with each unit. SPECIFICATIONS: Size : 4 1/2" Free Air dB Rating : 39 dBA Free Air CFM : 95
-
Supplier: PUI - Projections Unlimited, Inc.
Description: San Ace 40 9P Type 0.24 Ampere (A) Maximum Rated Current at 12 Volt (V) Direct Current (DC) Voltage Fan
- Motor Type: DC
-
Supplier: Xoxide
Description: The Aerocool Shark 120mm Blue Edition Fan comes with a Voltage reduction cable to allow operation @ 7V without a controller or external device. This allows a range of specs to be achieved with just one fan. The 15 blade design allows for higher air pressure and air flow! All the cables
-
Electronic Cooling Fans - Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) -- 109BJ24V2H03Supplier: Acme Chip Technology Co., Limited
Description: FAN THERM 24VDC
- Motor Type: Brushless DC
-
Supplier: WLC Company, Inc.
Description: The Schaefer Evolution Blue systems are the ultimate high-pressure fogging fans on the market. Evolution Blue can reduce the ambient air temperature by as much as 30 degrees, providing the ultimate benefit of coolness without wetness.At the heart of the EB24 & EB30 Evolution Blue
- Maximum Diameter (Fan or Blower Wheel): 24 inch
- Configuration: Personnel (Mancooler, Box Fans, etc.)
-
Supplier: VAST STOCK CO., LIMITED
Description: DC Fans FAN UNIT ADA1000F-24
-
Supplier: Dynatron Corp.
Description: Solution : 24V, 40 x 40 x 20mm DC Fan, Speed from 6000 to 8000 rpm, Sleeve Bearing, Dual Ball Bearing
- Motor Voltage: 24 volts
- Thickness: 0.787402 inch
- Casing / Enclosure Dimension: 1.574804 inch
- Bearings: Ball / Roller
-
Supplier: Heilind Electronics, Inc.
Description: FAN DC 60X20MM 24V BALL
-
Supplier: Heilind Electronics, Inc.
Description: FAN DC, 40X10 24V LONG LI
-
Supplier: Heilind Electronics, Inc.
Description: FAN DC, 120X38 24V HIGH P
-
Supplier: Heilind Electronics, Inc.
Description: FAN DC, 120X38 24V 105CFM
-
Supplier: Xoxide
Description: Do you hate having your noisy fans spinning full blast when all you're doing is checking your email? AeroCool puts the power of silence at your fingertips with their new V12XT touchscreen fan controller! Featuring adjustable backlighting (Red, Blue, Off) and 3 individual speed settings
Find Suppliers by Category Top
Featured Products Top
-
Pelonis Technologies' RB9733 Mini Blower Series provides effective cooling where enclosure space is limited and combines high cooling efficiency, low noise, and long life, in a compact design. Offered in various voltages in cluding 12V/24V/48V RB (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
Air volume (14…470) m³/h (with Exhaust Filter installed in cabinet) Air volume (24…630) m³/h (free flow) Operating voltage: 24 V DC, 120 V AC, 230 V AC (read more)
Browse Electronic Cooling Fans Datasheets for Finder S.p.A. con unico socio -
available with GR487 Salt Fog rated • Custom Configurations Available DC Fans • 25mm to 172mm Sizes • 5V, 12V, 24V, and 48V • Ball and Hydro Dynamic Bearing • 1CFM to 390CFM • Up to 70K (read more)
Browse Electronic Cooling Fans Datasheets for Qualtek Electronics Corp. -
P1232-28 series High Efficiency DC Blowers include reinforced thermolastic PBT impellers, Class UL94V-0 w/Galvanized Steel Case with optional features that include tachometer, rotation detection, PWM, over voltage protection, current limit protection, and constant speed. IP67 moisture protection enables operation in wet, dust and extreme outdoor environments. Voltages from 12V to 48V. CE, UL, listed. (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
design. The new 120x120x38 mm fans also feature a long-life brushless DC motor available with 12, 24 or 48 VDC input for a wide range of product applications, including circuit board cooling, semi-conductor cooling or motor cooling. The 125D-A range provides airflow from 57 to 163 CFM (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
choice for VFD cooling, electronic cabinet cooling and small refrigeration applications. The compact 120x120x38 mm fan features a long-life brushless DC motor with AC input power from 85V to 265V making it suitable for both 115V and 230V, or US and European OEM product applications. L10 life (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
Orion Fans introduces a new line of Open Frame Motors designed for long-lasting, reliable performance in industrial cooling, commercial transportation, and refrigeration. These AC motors come in sizes from 85mm to 125mm with 115V and 230V options. Each motor features ball bearings, a die (read more)
Browse Electronic Cooling Fans Datasheets for New Yorker Electronics Co., Inc. -
comes standard with 7.2kW 3~ 460V EC motor, coupled to a super-efficient impeller. Airflow at 460-Volt exceeds the two “magic numbers” of 6 kW fans for data center cooling and high-efficiency HVAC: 6000 cfm @ 6” of pressure and 8000 (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
As energy-efficient and low-noise cooling solutions become increasingly important, the YHD-7550 BLDC Fan Motor provides reliable airflow performance, long service life, and flexible customization for fan systems and related equipment. Key (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Cooled Motors — Name brand industrial duty motors are provided. Belt Drive Ring Fan, Standard or Reverse Flow Air Seal Fan Orifice — Propeller tips overlap the orifice, increasing the performance. Long Life V Belts (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement
More Information Top
-
Cpu Cooler Exporters, Cpu Cooler Selling Leads
Sell 6025 OEM DC 12V/ 24V Cooling Radiator Fan with CE, UL, and RoHs .
-
cpu fan - offers from cpu fan manufacturers, suppliers, exporters & wholesalers
80x80x25mm Low Price CPU Cooling Fan 12V/ 24V DC Cooling Fan .
-
Products List by r Page 100 - China ECOL B2B Marketplace, Free Manufacturer Directory
radiator cooling fan motor 24v .
-
dc cooling fan - offers from dc cooling fan manufacturers, suppliers, exporters & wholesalers
Sell DC cooling fan 35x35x10mm 12v 24v .
-
dc cooling fans - offers from dc cooling fans manufacturers, suppliers, exporters & wholesalers
Sell DC cooling fan 35x35x10mm 12v 24v .
-
Chinese Ventilation Fans Selling Leads, Chinese Ventilation Fans Manufacturers, Chinese Ventilation Fans Exporters & Suppliers
Sell DC cooling fan 35x35x10mm 12v 24v .
-
Ac Fan - Ac Fan Manufacturers, Suppliers
Smalll Size Synchronous AC Motor TH-50A 24v 4w for Air-conditioning Cooling Fan .
-
Fan Motor - Fan Motor Manufacturers, Suppliers
Smalll Size Synchronous AC Motor TH-50A 24v 4w for Air-conditioning Cooling Fan .
-
CR4 - Thread: surplus dlp projector
I tore one completely down and I got a lot of nice hardware, a couple of crazy power supplies, 10 or 12 24v fans , a X3 peltier water cooling setup and some cool glass.
-
Arduino Robotics
They do provide much better cooling for the motor controller at 24v , and I have had to replace only one fan in more than a year of use–so it is worth it to me.
Indicates content that may require registration and/or purchase.