-
Supplier: Rego Electronics Inc.
Description: DC cooling fans operate at 5V, 12V, 24V, and 48V DC. These fans feature large airflow and high static pressure. Sizes available from 36mm sq. to ø200mm, 36x28, 38x28, 38x48, 40x10, 40x15, 40x20, 40x48, 40x56, 52x15, 60x15, 60x20, 60x25, 60x38, 60x51, 60x56,
- Thickness: 0.5905515 to 2.755907 inch
- Casing / Enclosure Dimension: 1.4173236 to 7.87402 inch
- Blower/Fan Type: Axial Fan
- Motor Type: DC
-
Supplier: Newark, An Avnet Company
Description: BRUSHLESS COOLING FAN DC 12V
-
Supplier: Mechatronics Fan Group
Description: Size: (92 x 92 x 32 mm) 3.62 x 3.62 x 1.24 inches Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing Connection: AWG 24, UL1007 lead wires Frame: flanged Protection: thermal Options: tachometer output signal; locked rotor alarm signal; thermistor speed control
- Maximum Air Flow: 31 to 75 SCFM
- Maximum Static Pressure: 0.09 to 0.33 in H2O
- Maximum Sound Level: 25 to 44 dbA
- Operating Current: 0.06 to 6.88 amps
-
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: - Cooling fan ROHS
- Thickness: 0.5905515 inch
- Diameter: 2.362206 inch
- Motor Type: DC
- Application: Industrial/Commercial
-
Supplier: Mechatronics Fan Group
Description: Size: (120 x 120 x 38 mm) 4.72 x 4.72 . 1.5 inches Features: exceptional airflow for 120mm AC fan, constant speed over wide input voltage Operating voltage (VAC): 85 ~ 264 VAC Construction: aluminum die cast frame with UL94V-0 plastic impeller Bearing option: motor quality ball bearings
- Maximum Air Flow: 180 SCFM
- Maximum Static Pressure: 0.59 in H2O
- Maximum Sound Level: 57 dbA
- Nominal Power: 15 watts
-
Supplier: PUI - Projections Unlimited, Inc.
Description: San Ace 40 9P Type 0.24 Ampere (A) Maximum Rated Current at 12 Volt (V) Direct Current (DC) Voltage Fan
- Motor Type: DC
-
Supplier: Allied Electronics, Inc.
Description: Locked rotor output and tachometer options are available on DC wire lead fans by special order, 500-piece minimum. Please contact your local Allied sales representative. Features: Solid State Brushless Motor Design Provides: - Improved Performance - High Efficiency - Auto Restart - Low
-
Supplier: Allied Electronics, Inc.
Description: Locked rotor output and tachometer options are available on DC wire lead fans by special order, 500-piece minimum. Please contact your local Allied sales representative. Features: Solid State Brushless Motor Design Provides: - Improved Performance - High Efficiency - Auto Restart - Low
-
Supplier: Newark, An Avnet Company
Description: COOLING FAN; DC12V 0.30A ROUND FAN 50.5X50.5X12MM
-
Supplier: parvalux by maxon
Description: magnet direct current (DC) motor. It is available in a range of options with voltages from 12V ? 48V DC and output power up to 471 Watts. It is rated for continuous torque up to 1.5 Nm (S1) and maximum intermittent torque up to 2.4 Nm (S2 – 15 mins). It offers up to 78% efficiency.
- Torque Constant: 8.496 in-oz/amp
- Other Output Power: 0.6312438012892282 HP
- Continuous Current: 27.5 amps
- Continuous Torque: 13.27433628318584 In-lbs
-
Supplier: parvalux by maxon
Description: magnet direct current (DC) motor. It is available in a range of options with voltages from 12V ? 48V DC and output power up to 377 Watts. It is rated for continuous torque up to 1.2 Nm (S1) and maximum intermittent torque up to 1.8 Nm (S2 – 15 mins). It offers up to 80% efficiency.
- Torque Constant: 8.496 in-oz/amp
- Other Output Power: 0.5052630851083632 HP
- Continuous Current: 21.4 amps
- Continuous Torque: 10.619469026548671 In-lbs
-
Supplier: parvalux by maxon
Description: magnet direct current (DC) motor. It is available in a range of options with voltages from 12V ? 48V DC and output power up to 327 Watts. It is rated for continuous torque up to 1.0 Nm (S1) and maximum intermittent torque up to 1.6 Nm (S2 – 15 mins). It offers up to 70% efficiency.
- Torque Constant: 8.496 in-oz/amp
- Other Output Power: 0.43825206586322213 HP
- Continuous Current: 20 amps
- Continuous Torque: 8.849557522123893 In-lbs
-
Supplier: Newark, An Avnet Company
Description: DC FAN - 24V 40 X 40 X 20MM 24VDC WIRE
-
Supplier: VAST STOCK CO., LIMITED
Description: DC Fans FAN UNIT ADA1000F-24
-
Supplier: Sanyo Denki America, Inc.
Description: SANYO DENKI Launches 92 x 92 x 38 mm AC DC Fan With Energy-savings, High Airflow and Static Pressure in Industry’s Top Class SANYO DENKI CO., LTD. has developed and introduced the 92 x 92 x 38 mm AC DC fan San Ace 92AD. This cooling fan delivers
- Maximum Air Flow: 52.97205 SCFM
- Maximum Static Pressure: 0.36131745071961985 in H2O
- Maximum Sound Level: 40 dbA
- Motor Voltage: 90 to 264 volts
-
Electronic Cooling Fans - Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) -- 109BJ24V2H03Supplier: Acme Chip Technology Co., Limited
Description: FAN THERM 24VDC
- Motor Type: Brushless DC
-
Supplier: Dynatron Corp.
Description: Solution : 24V, 40 x 40 x 20mm DC Fan, Speed from 6000 to 8000 rpm, Sleeve Bearing, Dual Ball Bearing
- Motor Voltage: 24 volts
- Thickness: 0.787402 inch
- Casing / Enclosure Dimension: 1.574804 inch
- Bearings: Ball / Roller
-
Supplier: Newark, An Avnet Company
Description: DC AXIAL FAN, BALL, 225CFM, 0.97A, 24V ROHS COMPLIANT: YES
-
Supplier: Heilind Electronics, Inc.
Description: FAN DC, 40X10 24V LONG LI
-
Supplier: Heilind Electronics, Inc.
Description: FAN DC 60X20MM 24V BALL
-
Supplier: Heilind Electronics, Inc.
Description: FAN DC, 120X38 24V HIGH P
-
Supplier: Heilind Electronics, Inc.
Description: FAN DC, 120X38 24V 105CFM
-
Supplier: ORION Fans
Description: Heavy Duty steel construction with extruded aluminum side rails EZ-mount clip nuts and fasteners Standard trays have 3, 6 or 9 fans installed. Our ADD-a-MODULE feature allows the user to easily increase or decrease the amount of cooling in 3-fan increments
-
Supplier: NMB Technologies Corporation
Description: 08020SA-24M-AT DC Axial Fans can be an integral part of a cooling solution for your heat-generating applications. Review the part specifications provided to understand how 08020SA-24M-AT can work with your system. Ready to purchase 08020SA-24M-AT? Explore the inventory currently
- Maximum Sound Level: 37.5 dbA
- Operating Current: 0.09 amps
- Nominal Power: 2.16 watts
- Diameter: 3.149608 inch
-
Description: FAN AXIAL 92X20MM 24VDC WIRE
- Maximum Air Flow: 28 SCFM
- Maximum Sound Level: 31 dbA
- Operating Temperature: 57.2 to 158 F
- Motor Type: Brushless DC
-
Supplier: Allied Electronics, Inc.
Description: DC FAN 120 X 120 X 38.5MM 24V
-
Supplier: ebm-papst Inc.
Description: Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat,
- Maximum Air Flow: 100.1 SCFM
- Maximum Sound Level: 45 dbA
- Motor Voltage: 40 to 53 volts
- Nominal Power: 5.4 watts
-
Supplier: DigiKey
Description: DC FAN 24V 280X89MM
- Maximum Air Flow: 1,180 SCFM
- Maximum Static Pressure: 0.9000000000000001 in H2O
- Maximum Sound Level: 72 dbA
- Motor Voltage: 24 volts
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Maximum Air Flow: 140 SCFM
- Blower/Fan Type: Vane Axial Fan
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Maximum Air Flow: 189 SCFM
- Blower/Fan Type: Vane Axial Fan
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Maximum Air Flow: 89 SCFM
- Blower/Fan Type: Vane Axial Fan
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Maximum Air Flow: 76 SCFM
- Blower/Fan Type: Vane Axial Fan
-
Supplier: ODG (Origin Data Global)
Description: FAN AXIAL 120X38.5MM 24VDC WIRE
- Maximum Air Flow: 73 SCFM
- Maximum Sound Level: 33 dbA
- Nominal Power: 4 watts
- Operating Temperature: 57.2 to 158 F
-
Supplier: Allied Electronics, Inc.
Description: EBM 4400 Series DC Axial Fan — 119 × 119 × 38 mm Innovative Impeller with Winglets for Low Noise Control Inputs, Alarm and Speed Signals Available Upon Request Material: Fiberglass-Reinforced Plastic. Impeller PA, Housing PBT Fully Integrated Electronic Commutation Protected Against
Find Suppliers by Category Top
Featured Products Top
-
Pelonis Technologies' RB9733 Mini Blower Series provides effective cooling where enclosure space is limited and combines high cooling efficiency, low noise, and long life, in a compact design. Offered in various voltages in cluding 12V/24V/48V RB (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
P1232-28 series High Efficiency DC Blowers include reinforced thermolastic PBT impellers, Class UL94V-0 w/Galvanized Steel Case with optional features that include tachometer, rotation detection, PWM, over voltage protection, current limit protection, and constant speed. IP67 moisture protection enables operation in wet, dust and extreme outdoor environments. Voltages from 12V to 48V. CE, UL, listed. (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
design. The new 120x120x38 mm fans also feature a long-life brushless DC motor available with 12, 24 or 48 VDC input for a wide range of product applications, including circuit board cooling, semi-conductor cooling or motor cooling. The 125D-A range provides airflow from 57 to 163 CFM (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
Air volume (14…470) m³/h (with Exhaust Filter installed in cabinet) Air volume (24…630) m³/h (free flow) Operating voltage: 24 V DC, 120 V AC, 230 V AC (read more)
Browse Electronic Cooling Fans Datasheets for Finder S.p.A. con unico socio -
available with GR487 Salt Fog rated • Custom Configurations Available DC Fans • 25mm to 172mm Sizes • 5V, 12V, 24V, and 48V • Ball and Hydro Dynamic Bearing • 1CFM to 390CFM • Up to 70K (read more)
Browse Electronic Cooling Fans Datasheets for Qualtek Electronics Corp. -
choice for VFD cooling, electronic cabinet cooling and small refrigeration applications. The compact 120x120x38 mm fan features a long-life brushless DC motor with AC input power from 85V to 265V making it suitable for both 115V and 230V, or US and European OEM product applications. L10 life (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
Today’s high technology industries require cooling products that have low power consumption and reduce high heat generation. Brushless DC Axial fans with Intelligent Motion Controls are made for applications that require high performance cooling and protection from harsh weather conditions (read more)
Browse Fans and Blowers (industrial) Datasheets for Pelonis Technologies, Inc. -
As energy-efficient and low-noise cooling solutions become increasingly important, the YHD-7550 BLDC Fan Motor provides reliable airflow performance, long service life, and flexible customization for fan systems and related equipment. Key (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
comes standard with 7.2kW 3~ 460V EC motor, coupled to a super-efficient impeller. Airflow at 460-Volt exceeds the two “magic numbers” of 6 kW fans for data center cooling and high-efficiency HVAC: 6000 cfm @ 6” of pressure and 8000 (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
. Download eBooks and Resources from PTIPelonis The Ultimate Guide to AC, DC, and EC Fans (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc.
More Information Top
-
cpu fan - offers from cpu fan manufacturers, suppliers, exporters & wholesalers
80x80x25mm CPU Cooling Fan 12V/ 24V DC Cooling Fan .
-
cpu fans - offers from cpu fans manufacturers, suppliers, exporters & wholesalers
80x80x25mm CPU Cooling Fan 12V/ 24V DC Cooling Fan .
-
ventilation fan - offers from ventilation fan manufacturers, suppliers, exporters & wholesalers
DC Cooling Fan 30x30x10mm 5v/12v/ 24v /48v Micro Brushless Axial ...
-
Sell DC Cooling Fan
We can produce all kinds of cooling fan , ac fan, dc fan, the voltage from 5V, 12V, 24V ,48V,110V,220V. the size from 2cm to 17cm, and passed CE/ TUV safety approval.
-
Heat Exchanger - Heat Exchanger Manufacturers, Suppliers (Page 8)
Air cooled oil cooler AH1012T( DC ) Product Cageroy:Hydraulic oil cooler Model No:AH1012T(DC) Flow:10~80L/min Fan Voltage:DC12/ 24V Fan Power:80W Suitable Hydraulic system:2.2~4.0KW .
-
Ac Fan - Ac Fan Manufacturers, Suppliers
Huitong supply all kinds of cooling fan ,cpu cooler,blower,case fan,ac axial fan, dc brushless fan,crossflow fan,led fan,dc fan motor,fan guard,ac fan etc, in shenzhen city,China,the fans voltage from 5V, 12V, 24V ,48V,...
-
12038 ventilation fan - offers from 12038 ventilation fan manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : ceiling ventilation fans, electronic equipment cooling fans ] DC 5v DC 12v DC 24v Micro Size Mini Brushless Axial Ventilation ...
-
Optimum Power Supply Design for a Communications Processor
No use of 8'-drives means: no + 24V and no -5V necessary! -Use dc fans for cooling logic and power supply.
-
Quarter brick DC/DC modules from Ericsson offer extra output voltage ranges
Expanding its PKM-E series of DC/ DC modules, Ericsson Power Modules has introduced a further three … … high efficiency, standard products, Ericsson Power Modules has added the PKM4515ZE PI 48Vin/ 24V /2.1A 50Wout … The PKM4515ZE PI is specially designed to power fans , blowers and fan-trays i.e. rack-mounted … In this application, the module contributes to efficient cooling , reducing heat build up in electronic systems.
-
http://www.cisco.com/en/US/docs/routers/7600/Hardware/Module_and_Line_Card_Installation_Guides/7600_Series_Router_Module_Installation_Guide/OSR_mod.pdf
Cooling subsystem … is not operating, there might be a problem with the blower or the +24 V DC power: – If the Output Fail LED is on, there might be a problem with the + 24V DC supply to the blower or fan tray at either the power supply or the blower control board.
Indicates content that may require registration and/or purchase.