-
Supplier: Radwell International
Description: HYDRAULIC PUMP, 12 VDC, ENABLED WITH THE VARIABLE SPEED POWER PACK 2, 12V OR 24V BRUSH DC MOTOR, 2200 ML PER MIN, HORIZONTAL ORIENTATION, MAXIMUM OF 180 DEGREES F, ULTRA-COMPACT, MOBILE AND/OR NON-ABRASIVE, 20 PSIG (OR 12 PSIG WITH OPTIONAL AC ADAPTER). FREE 2 YEAR
- Pump Type: Hydraulic Pumps
-
Supplier: Princess Auto Limited
Description: 12V DC Pump/Motor Power Pack
- Operating Pressure: 1,500 to 3,000 psi
- Flow: 0.75 GPM
- Power Source: Electric Motor
-
Supplier: Accuris
Description: Draft BS ISO 8426-2 Hydraulic fluid power - Determination of derived displacement of positive displacement pumps and motors. Part 2: Zero-pressure intercept method
-
-
Supplier: Bailey International LLC
Description: A hydraulic power unit, or HPU for short, consists of four main components: a prime mover (either an engine or electric motor), a pump, a valve, and a reservoir. Each of these componets are constructed together and form the main component in a dump trailer’s hydraulic
- Operating Pressure: 1,500 to 3,600 psi
- Reservoir Capacity: 0.3125 to 5.5 gallons
- Power Source: Electric Motor
-
Supplier: Dalton Hydraulic Cylinders
Description: Engineered Specifically for dump trailers, this power unit is economical and reliable. It has a 2P4W directional valve that changes the direction of the flow of oil, and 2P2W holding valve on top that allows it to hold & lower smoothly. Our 250-841 dump trailer pump features a unique
- Operating Pressure: 1,500 psi
- Flow: 1.7 GPM
- Reservoir Capacity: 2 gallons
- Power Source: Electric Motor
-
Supplier: Greenlee Textron, Inc.
Description: 2-STAGE MOTOR/ENGINE TYPE ON-BOARD AND REMOTE ROCKER CONTROL SWITCH TYPE FIBERGLASS REINFORCED POLYAMIDE PUMP CYLINDER MATERIAL OIL CAPACITY 0.8 QUART COUPLER SIZE 3/8 INCH FEMALE ENCLOSURE IP43
- Maximum Discharge Flow: 0.07919999999999999 to 2.376 GPM
- Maximum Discharge Pressure: 10,000 psi
- Power Source: DC Powered
- Pump Type: Hydraulic Pumps
-
Supplier: Bailey International LLC
Description: A hydraulic power unit, or HPU for short, consists of four main components: a prime mover (either an engine or electric motor), a pump, a valve, and a reservoir. Each of these componets are constructed together and form the main component in a dump trailer’s hydraulic
- Operating Pressure: 500 to 4,000 psi
- Flow: 0.32 to 4 GPM
- Power Source: Electric Motor
-
Description: compact, flexible and efficient. It offers hydraulic power packs in three standard sizes for single or bi-directional applications and a variety of hydraulic circuit options. Single direction hydraulic power units are commonly used to charge accumulators, power single direction
- Operating Pressure: 3,495.40857 psi
- Flow: 1.4 GPM
- Total Power: 1 HP
- Power Source: Electric Motor
-
Supplier: Bailey International LLC
Description: A hydraulic power unit, or HPU for short, consists of four main components: a prime mover (either an engine or electric motor), a pump, a valve, and a reservoir. Each of these componets are constructed together and form the main component in a dump trailer’s hydraulic
- Power Source: Gasoline Engine
-
Supplier: Xoxide
Description: Motor type: Electronically commutated, brushless DC, spherical motor Nominal voltage: 12 V DC Operating voltage range: 9 to 13.4 VDC Max. nominal power (@12 V): 18 W Max. nominal current (@12 V): 1.5 A Max. nominal head (@12 V): 14.7 ft (4.4m) Max nominal discharge (@12
-
Description: Engineered for high-power density applications, the Compact EHA is a fully self-contained electro-hydraulic actuator that provides both power and control. With a choice of 12V or 24V motor options, you can match the power supply to your application’s demand for a flexible,
- Stroke or X-Axis Travel: 4 to 8 inch
- Rated Speed: 3.5 in/sec
- Rated Force: 4,800 lbs
- Actuation Type: Electrohydraulic
-
Supplier: Infineon Technologies AG
Description: counterpart or by clicking the promotion banner in the My Profile tab on MyInfineon. Step 3: Get access to the required documentation. Applications Automatic transmission hydraulic system Automotive electric pumps and fans 12 V Multi-port fuel injection Smart power closure system
- Supply Voltage (DC): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushless Motor
- Phase: Three Phase
-
Supplier: Lift-Rite, Inc.
Description: Solid Steel Scissor Leg Construction 12 V DC Hydraulic Power Pack Built-in Battery and Charger Top of Stroke and Over-Load Bypass Manual Pump Back-up Find out more...see the brochure
- Capacity: 3,000 lbs
- Stroke: 28.75 inch
- Length: 48 inch
- Width: 27 inch
-
Description: protection of labour and similar au-thorities. This standard does not apply to - pumps for circulating liquids other than water; - pumps, other than circulation pumps (IEC 60335-2-41); - circulation pumps intended exclusively for industrial purposes; - circulation
-
Supplier: Lift Products, Inc.
Description: battery indicator gauge. Standard Features Heavy duty 24V DC electronics and drive motor 24V DC operating control voltage Constant pressure up-down push controls Cylinders with internal stops S.A.E. hoses and fittings Integral safety restraint maintenance bars
-
Supplier: Rotork plc
Description: sensors HART 7 and MODBUS protocol interface Configurable for all control logic requirements, e.g. modulating, single and double acting valve actuators Hydraulic pump motor control options including on demand and pressure control Colour graphic display and integral control
- Electric Actuation Type: DC Voltage Application
- Pneumatic Actuation: Double Acting Positioner, Single Acting Positioner
- Valve Actuation: Linear Valve Actuation
-
Supplier: Rotork plc
Description: Low power - under 2.0W (24 Vdc) Essential component in the control and testing of pneumatic, hydraulic and electro-hydraulic valve actuators Provides a unique partial stroke test solution suitable for SIL applications Available with Ex i intrinsically safe 4-20mA command and
- Electric Actuation Type: DC Voltage Application
- Pneumatic Actuation: Double Acting Positioner, Single Acting Positioner
-
Supplier: Lift Products, Inc.
Description: finished with Safety Yellow and Blue enamel. Smooth steel top with yellow and black safety strips. Internal gear pump with check valve, relief valve, solenoid valve. Includes hydraulic oil and filter. Options Conveyor Top DC Operated Rotating Top Tapered Edges Foot Control
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: reduced and productivity increased. Heavy-duty skid lifters offer the stability of a 4-wheel unit. The hydraulic system has the reliability of a simple single stage lift cylinder and the chain over sprocket design features a 2 to 1 lift ratio. The MJHLSE series features a 12 Volt DC
- Actuation: Electric Motor
- Mechanism: Scissor Lift
-
Supplier: Lift Products, Inc.
Description: valve, relief valve, solenoid valve. Includes hydraulic oil and filter. Options Safety Skirting Ball Transfer Conveyor Top Self Propelled Foot Control Switch Up-Down Push Button with Key Lock-Out Adjustable Limit Switch Adjustable Lower Limit Switch Remote Power Unit Pump, Motor
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Infineon Technologies AG
Description: losses for highest thermal efficiency robust packages with superior quality and reliability Optimized total gate charge enables smaller driver output stages Potential Applications OptiMOS-T2 40V addresses all kind of EPS motor control, 3-phase and H-bridge motors, HVAC fan control,
- VGS(off): 2 to 4 volts
- rDS(on): 0.00098 ohms
- TJ: -55 to 175 C
- Features: Automotive, MOSFET, Other
-
Supplier: Caterpillar Oil & Gas
Description: compressor cleaning device Expansion joint separate Separate silencer and spark arrester, unlagged 35 dB(A) Fresh Cooling Water System HT pump, fitted on engine LT pump, separate, vertical design, electric motor driven HT thermostat, not powered and separate Engine preheating
- Volt-Ampere: 5,460,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: separate Separate silencer and spark arrester, unlagged 35 dB(A) Fresh Cooling Water System HT pump, fitted on engine LT pump, separate, vertical design, electric motor driven HT thermostat, not powered and separate Engine preheating equipment, fitted on base frame Lubricating
- Volt-Ampere: 4,850,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: device Expansion joint separate Separate silencer and spark arrester, unlagged 35 dB(A) Fresh Cooling Water System HT pump, fitted on engine LT pump, separate, vertical design, electric motor driven HT thermostat, not powered and separate Engine preheating equipment, fitted on
- Volt-Ampere: 19,400,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: separate Separate silencer and spark arrester, unlagged 35 dB(A) Fresh Cooling Water System HT pump, fitted on engine LT pump, separate, vertical design, electric motor driven HT thermostat, not powered and separate Engine preheating equipment, fitted on base frame Lubricating
- Volt-Ampere: 3,630,000 VA
- Applications: Industrial
- Portability: Permanent
Find Suppliers by Category Top
Featured Products Top
-
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
• SAE counterflanges. • Motor pump sets: close coupled, AC or DC electric motors. • Pre-assembled systems: with bell-housing and coupling arrangements. (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
Product Description: The E5350 DC Motor is a high-performance, energy-efficient motor engineered specifically for coffee machines, including grinders, espresso pumps, and automatic brewing systems. Its compact design, reliable torque output (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Model: YHD-55PGM6340 Voltage Range: 6V-24V DC (read more)
Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
Water-Cooled Brushless DC Motor Designed for quiet and efficient condensate removal, this pump features a water-cooled brushless DC motor that operates at approximately 25 dB. The brushless (read more)
Browse Condensate Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
power unit Specification Motor: 380v,50hz,750w,1400r/min Pump: BKP0.5B2-R-0.75-VQ1(0.75ml/r) Tank: 2L,Size: : Φ123×160 Valves: a. safety pressure value YF08-00, default 180 (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
The 8mm Mini DC Servo Motor from Constar Motion Co., Ltd is designed for precision motion control in compact applications. Featuring a durable metal (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
Powerful Water Transfer Performance The Cleartide portable electric water transfer pump is designed for fast and controlled movement of clean water. The 1/10 HP motor delivers up to (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
Flow Available in both 12V DC and 115V AC configurations, the pump delivers up to 3.3 GPM (12.5 LPM) at a maximum pressure of 50 PSI (3.4 bar). Its three (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd.
More Information Top
-
A variable buoyancy system for deep ocean vehicles
As in the previous version, a 24v dc motor drives a hydraulic pump .
-
Electronic management of motorized vehicle drives
The disadvantages Non-Linear hysteresis holding current small setting path Cost to Cost the system effort the booster pump of Non-Linear hysteresis the underpressure pump the small tell region the gear Auxiliary energy-potential 12V,24V 130-160 V 12V,24V vacuum 0,1-0,8 bar overpressure 6-8 bar 3-5 bar Construction form electromagnet piezoelectric element electric motor DC,BLDC Torque membrane cylinder cylinder rotation motor Pneumatically Hydraulically .
-
sever motor ( Page 11 ) - offers from sever motor manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : tandem press brake machine, cylinder, linear raster displayer sensor, hydraulic pump ] Motor adopts small power cycloid pinwheel reducer, driving system use precise roller chain, the advantage is small ... Sell 24V DC Compressor For auto aircon, Caravan, Motorhome, ... [ Related Keywords : 24v dc compressor, truck dc compressor, ev car dc compressor, automotive dc compressor ] .
-
Aluminum Die Casting - Aluminum Die Casting Manufacturers, Suppliers
Die-Cast Aluminum Frame and Plastic impeller ● 5 blades 7 blades or 9 blades ● 5V DC 12V DC 24V DC or 48V DC ● Ball bearing or Sleeve bearing or Hydraulic bearing ● Terminal or Lead wire ● Waterproof explosion … [ Related Keywords : dc brushless fan 24v , portable ventilation fans ] Besides, we also provide you with related products such as die casting, zinc die casting, casting, auto parts, mould, motor house, aluminum casting, sand casting, hardware parts, sewing … … precision, die casting die, aluminium die casting, water pump , oil pump, myunghwa ind …
-
Features :: NASA Tech Briefs
The Model No. MMP-TM55- 24V GP52-059 dc gearmotor from Midwest Motion Products (Watertown, MN) produces 60in.-lb. of torque at 78 rpm. Hydraulic Power Pack … NC) can supply pressure up to 10,000 psi utilizing a radial piston pump , or up to … Servo Motors .
-
Features :: NASA Tech Briefs
The Model No. MMP-TM55- 24V GP52-059 dc gearmotor from Midwest Motion Products (Watertown, MN) produces 60in.-lb. of torque at 78 rpm. Hydraulic Power Pack … NC) can supply pressure up to 10,000 psi utilizing a radial piston pump , or up to … Servo Motors .
-
Features :: NASA Tech Briefs
The Model No. MMP-TM55- 24V GP52-059 dc gearmotor from Midwest Motion Products (Watertown, MN) produces 60in.-lb. of torque at 78 rpm. Hydraulic Power Pack … NC) can supply pressure up to 10,000 psi utilizing a radial piston pump , or up to … Servo Motors .
-
Gear Motor 24v - Gear Motor 24v Manufacturers, Suppliers
MOTOR: (24v-36v)250w Front Motor, V Brake High Speed Brushless Gear DC Hub Motor BATTERY: 36V 9A Lithium Battery CHARGER: AC 100V-240V, 2 Amps Smart Charger CONTROLLER: ( 24V -36V) Rated Power: 250w, Sine Wave Super... [ Related Keywords : Brush Mini Dc Motor, Electric Dc Motor, Dc Gear Motor, Hydraulic Pump Motor ] .
-
Shaft Selling Leads in Pumps, Shaft Exporters, Manufacturers & Suppliers in Pumps Directory
Sell micro dc submersible pump 12v or 24v Victory Hydraulic Pump Manufacturing (Group) Ltd Shaft of pump and shaft of motor are in the same level.
-
Nsk - Nsk Manufacturers, Suppliers (Page 16)
[ Related Keywords : Liquid Ring Vacuum Pump, ring vacuum pump, vacuum pump, pump ] … 8 Locknut of ball screw China 9 Synchronous pulley and bands China 10 Hydraulic pressure station China … 12V/ 24V DC Electric Vibrator for Gravel Cart … Voltage (v) Exciting force Frequency (r/min) Input power (w) Current (A) Weight (kg) Motor base No. (kg …
Indicates content that may require registration and/or purchase.