-
Supplier: Newark, An Avnet Company
Description: MOTOR DRIVER, BRUSHED DC, SOIC-24; Motor Type:DC Brush; No. of Outputs:2Outputs; Output Current:2.8A; Output Voltage:52V; Driver Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:8V; Supply Voltage Max:52V; Product Range:- RoHS Compliant: Yes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 24V, Motor Drivers,
- Operating Temperature: -40 C
-
Supplier: Newark, An Avnet Company
Description: MOTOR DRIVER, DC BRUSHLESS, 1.2A, SSOP-24; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:1.2A; Output Voltage:-; Driver Case Style:SSOP; No. of Pins:24Pins; Supply Voltage Min:4.5V; Supply Voltage Max:18V RoHS Compliant: Yes
-
-
Supplier: Quarktwin Technology Ltd.
Description: Motor Driver Bipolar Parallel 24-SSOP-J
- Operating Temperature: -30 to 75 C
- Motor / System: DC Brushless Motor
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Four In One Three-Phase Solid-State Reversing Contactor With 24 V DC Input 2 A Output Current Product overview: 2297031 from Phoenix Contact is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 20V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 24V, 20V, Motor
- Supply Voltage (DC): 20 volts
- Operating Temperature: -40 C
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: MOTOR DRIVER, DC BRUSHLESS, 1.2A, SSOP-24, FULL REEL; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:1.2A; Output Voltage:-; Driver Case Style:SSOP; No. of Pins:24Pins; Supply Voltage Min:4.5V; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MOTOR DRIVER, AEC-Q100, DC, HTSSOP-24; Motor Type:DC; No. of Outputs:4Outputs; Output Current:-; Output Voltage:7V; Driver Case Style:HTSSOP; No. of Pins:24Pins; Supply Voltage Min:4.5V; Supply Voltage Max:10V; Operating Temperature RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: IC MOTOR DRIVER 8V-28V 24HTSSOP
- Continuous Output Current: 2 amps
- Supply Voltage (DC): 8 volts
- Operating Temperature: -40 to 125 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 24V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.5V, 24V, Motor
- Supply Voltage (DC): 24 volts
- Operating Temperature: -40 C
-
Supplier: DigiKey
Description: Motor Driver Bipolar Parallel 24-SSOP-J
- Maximum Output Voltage: 5 to 22 volts
- Continuous Output Current: 1.3 amps
- Supply Voltage (AC): 7 to 22 volts
- Supply Voltage (DC): 7 to 22 volts
-
Supplier: Utmel Electronic Limited
Description: IC MOTOR DRIVER 7V-22V 24SSOPJ
- Supply Voltage (DC): 7 volts
- Operating Temperature: -30 to 75 C
-
Supplier: RS Components, Ltd.
Description: 36V 1ch DC Brush Motor Drivers
- Supply Voltage (DC): 36 volts
- Motor / System: DC Brushed Motor
- Configuration: IC / PCB-Mounted
- Product: Microcontroller Based
-
Supplier: Utmel Electronic Limited
Description: IC MOTOR DRIVER 10V-18V 24SSOPA
- Supply Voltage (DC): 10 volts
- Operating Temperature: -40 to 110 C
-
Supplier: Utmel Electronic Limited
Description: IC MOTOR DRIVER 4V-5.5V 24TSSOP
- Continuous Output Current: 1.2 amps
- Supply Voltage (DC): 4 volts
- Operating Temperature: -30 to 150 C
-
Supplier: ROHM Semiconductor GmbH
Description: BD62130AEFJ is a built-in 1 channel H bridge motor driver for DC brush motors. This driver can drive high efficiency by direct PWM. There are built in protection circuits in this IC. Each protection circuit operation contributes to set high reliability.
- Peak Output Current: 3 amps
- Supply Voltage: 36 volts
- Operating Temperature: -25 to 85 C
- Screening Level: Commercial
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD62110AEFJ is a built-in 1 channel H-bridge motor driver for DC brush motors. This driver can facilitate low power consumption by direct PWM. There are built in protection circuits in this IC. Each protection circuit operation contributes to set high reliability.
- Peak Output Current: 1 amps
- Supply Voltage: 36 volts
- Operating Temperature: -25 to 85 C
- Number of Outputs: 1
-
Supplier: ROHM Semiconductor GmbH
Description: BD62110JEFJ is a built-in 1 channel H-bridge motor driver for DC brush motors. This driver can facilitate low power consumption by direct PWM. There are built in protection circuits in this IC. Each protection circuit operation contributes to set high reliability.
- Peak Output Current: 1 amps
- Supply Voltage: 36 volts
- Operating Temperature: -25 to 85 C
- Screening Level: Commercial
-
Supplier: Transmotec
Description: include adjustable maximum speed, minimum speed, current limit, I.R. compensation, and acceleration. The adjustable current limit feature protects the control, battery, and motor from sustained overloads. The higher capacity models also provide thermal protection. The DD Series controls are
- Number of Axes / Motors: 1
- Continuous Output Current: 60 amps
- Supply Voltage (DC): 12 to 36 volts
- Operating Temperature: -10 to 45 C
-
Supplier: Lingto Electronic Limited
Description: IC MOTOR DRIVER 24SSOP
-
Supplier: Win Source Electronics
Description: Manufacturer: Pololu Corporation Win Source Part Number: 1331706-4694 Category: Motors, Actuators, Solenoids and Drivers>Motors - AC, DC Packaging: Bulk Type: DC Motor Termination Style: Wire Leads with Connector Size / Dimension: Round - 1.457" Dia
- Gearbox Ratio: 70 : 1
- Commutation: Brush
- Motor Type: DC Motor
- Features: Geared
-
Supplier: Texas Instruments
Description: 5-V, 3-Phase, Sensorless, Brushless DC Motor Driver 10-WSON -40 to 85
- Peak Output Current: 0.68 amps
- Supply Voltage (DC): 1.65 to 5.5 volts
- Operating Temperature: -40 to 85 C
- Configuration: IC / PCB-Mounted
-
Supplier: Win Source Electronics
Description: Manufacturer: Phoenix Contact Category: Motors, Actuators, Solenoids and Drivers Motor Driver Boards, Modules Series: ELR Type: Module Package: Bulk Voltage - Load: 42 ~ 550V Control / Drive Type: Reversing Relay Voltage - Supply: 24VDC Operating Temperature: -25°C ~ 70°C
- Supply Voltage (AC): 24 volts
- Supply Voltage (DC): 24 volts
-
Supplier: ROHM Semiconductor GmbH
Description: BD62221MUV is a built in 2 channel H-bridge motor driver for 2 DC brush motors or 1 stepper motor. This driver can facilitate low power consumption by direct PWM control or PWM constant current control. There are built in protection circuits in this IC. It
- Continuous Output Current: 2 amps
- Supply Voltage (AC): 36 volts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1316109-2297507 Category: Motors, Solenoids, Driver Boards/Modules>Motor Driver Boards, Modules Series: EMM Type: Module Package: Bulk Current - Output: 0.5A Weight: 0.98 lb (444.52 g) Voltage - Load: 500V Motor Type: AC Motor Control
- Continuous Output Current: 0.5 amps
- Supply Voltage (AC): 230 volts
- Supply Voltage (DC): 230 volts
- Operating Temperature: -25 to 70 C
-
Supplier: ODG (Origin Data Global)
Description: IC MOTOR DRIVER DC 5.5V 24HTSSOP
- Output Current (IOUT): 10 amps
- Operating Temperature: -40 to 125 C
- Input Voltage (VIN): 0 to 5.5 volts
- Features: Linear Regulator, Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Pololu Corporation Win Source Part Number: 1333601-1213 Category: Motors, Actuators, Solenoids and Drivers>Motor Driver Boards, Modules Packaging: Bulk Type: Board Standard Package: 1 Mounting: Chassis Mount Current - Output: 2.5A Weight: 0.25 oz (7.12 g)
- Continuous Output Current: 2.5 amps
- Supply Voltage (AC): 5 to 28 volts
- Supply Voltage (DC): 5 to 28 volts
-
Supplier: ROHM Semiconductor GmbH
Description: BD63525AEFV series are stepper motor drivers of 1/16 micro step (Sixteenth step) drive. As for its basic function, it is a low power consumption bipolar PWM constant current-drive driver with power supply rated voltage of 36V and rated output current (DC) of 2.5A. The
- Peak Output Current: 2.5 amps
- Supply Voltage: 36 volts
- Operating Temperature: -25 to 85 C
- Screening Level: Commercial
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD63510AEFV is stepping motor drivers of 1/16 micro step(sixteenth step) drive. As for its basic function, it is a low power consumption bipolar PWM constant current-drive driver with power supply rated voltage of 36V and rated output current (DC) of 1.0A. The input
- Peak Output Current: 1 amps
- Supply Voltage: 36 volts
- Operating Temperature: -25 to 85 C
- Number of Outputs: 1
-
Supplier: Microchip Technology, Inc.
Description: The MTD6501G is a 3-phase full-wave driver for brushless sensorless DC motors. It features 180° sinusoidal drive, high torque output, and silent drive. Due to its adaptive features and wide power-supply range capabilities (2 to 14V), it is intended to cover a wide range of
- Continuous Output Current: 0.8 amps
- Configuration: IC / PCB-Mounted
- Product: PWM Drive
-
Description: IC MTR DRVR BIPOLAR 3.3-5V 24SOP
- Operating Temperature: -40 to 105 C
-
Description: IC MOTOR DRIVER 24SSOP
-
Supplier: Texas Instruments
Description: 5-V, 3-Phase Sensorless BLDC Motor Driver 10-SON -40 to 85
- Peak Output Current: 0.68 amps
- Supply Voltage (DC): 1.65 to 5.5 volts
- Operating Temperature: -40 to 85 C
- Configuration: IC / PCB-Mounted
-
Supplier: Qorvo
Description: Qorvo's ACT72350 is a standalone three-phase BLDC motor driver with an Analog Front End (AFE) that allows customers to drive up to 20 S battery power with a 160 V rating. The AFE powers the system MCU while delivering up to 2 A source/-2 A sink drive capability. The overall BOM is
- Supply Voltage (DC): 160 volts
- Motor / System: DC Brushless Motor
- Features: Other
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 10A Brush DC Motor 0V~5.5V HTSSOP-24-EP Motor Driver ICs ROHS
- Operating Temperature: -40 to 125 C
- Package Type: SSOP
Find Suppliers by Category Top
Featured Products Top
-
TMC5160 Stepper Driver Selection Guide The TMC5160 series from Trinamic is a high-performance stepper motor driver designed (read more)
Browse DC Motor Drives Datasheets for Win Source Electronics -
Self-Powered Single-Channel Isolated GaNFET Driver with Power-Thru Integrated Isolated Bias Supply The AHV85110 isolated gate driver is optimized for driving GaNFETs in multiple applications and topologies. An isolated output bias supply is integrated into the driver device (read more)
Browse DC Motor Drives Datasheets for Allegro MicroSystems Inc. -
type) Applicable Motors 2-Phase PKP: Rated current 0.5 to 2.8 A/Phase 5-Phase PKP: Rated current 0.35 to 2.4 A/Phase Pricing & Lead Time: Drivers: List Price: $1,118; up to 5 pcs (read more)
Browse DC Motors Datasheets for Oriental Motor USA -
Product Overview Engineered for UAV and handheld gimbal applications, this 24mm hollow-shaft brushless DC motor delivers high performance in a space-saving design where space and precision matter most. It combines rapid rotational speed with robust reliability, and its (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
, winding design, and compatible driver solutions. Key Features 7165W Maximum Output Power 9500rpm High-Speed Operation Compact 64mm Motor Diameter Electronic Commutation for Long Lifespan Low EMI Design Short (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
Select either a GFV/GFS (FR) or GN/GE type pinion shaft motor to suit your application. Slim, Universal Driver: A single compact driver supports wattages ranging from 25 to 120 W. Product Introduction Video: (read more)
Browse Brushless Motors Datasheets for Oriental Motor USA -
Product Overview The SL Series consists of high-performance low-voltage DC servo motors independently developed by 3X Motion for demanding automation tasks. Designed for high dynamic response and precise positioning, this series delivers smooth and efficient power for (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
The YHD-F180 micro DC motor is designed for compact, low-voltage applications requiring stable rotational performance and flexible customization. Operating at 1.0–3.0V, it provides reliable torque and speed characteristics suitable for precision miniature (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
Nexperia's NEVB-MTR1-KIT1 motor driver evaluation kit provides a full motor drive solution for 12 V - 48 V, 1000 W, 3-phase BLDC motors, PMSMs and brushed motors. It contains PCBs designed for the Nexperia LFPAK56 MOSFET family and the modular design allows for different motor (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Nexperia B.V.
More Information Top
-
The control system design of automatic weeding robot based on visual navigation
Both rolling crawler-wheel are respectively driven by 120W ( 24V /5A) brushless DC motor driver .
-
Information Technology Applications in Industry, Computer Engineering and Materials Science
The power supply of the DMD402 is + 24V DC , and can driver the step motor with four signals: A+, A-, B+ and B-.
-
Manufacturing Process and Equipment
+ 24V DC power is directly supplied to stepper motor and its driver , Single chip microcomputer controls the stepper motor rotation reliably,namely, the hanger outspread and fold,the type of MCU:AT89C51.
-
Brushless Motor - Brushless Motor Manufacturers, Suppliers
*Specification Brushless DC motor with integrated driver 60mmSQ,13~100W, DC 24V ,1~3000RPM Customized is possible Made in Korea .
-
Further results on smooth sliding control of uncertain systems
The dc motors are controlled via armature voltage by using a PWM driver (1.3A/ 24V - 4 quadrant).
-
sEMG based human computer interface for robotic wheel
The stepping motor is DC 24V -1.2A input voltage, 1.8° stepping angle, and it been controlled by SLA7024 High-Current PWM, Unipolar Stepper Motor Controller/ Drivers which are designed for high-efficiency and high-performance operation of 2-phase, unipolar…
-
Electronic chips for electric motor control
Siemens of- fers a range of push-pull drivers, which it calls DC mo- tor drivers and have current and thermal protection (TLE 4201 (2.5A/17V), TLE4202 (3A/25V), TLE4203 (6A/20V), TLE4204 (4A/ 24V ), TLE4205 (1A/32V)).
-
Trends in electronics for electric motor control
Siemens offers a range of push-pull drivers, which it calls DC motor drivers and have current and thermal protection (TLE 4201 (2.5A/17V), TLE4202 (3A/25V) , TLE4203(6A/20V),TLE4204 (4A/ 24V ), TLE4205 (lN32V)).
-
The development of the restaurant service mobile robot with a Laser positioning system
(2) Second layer The following subsystems (Fig.5) are placed in the sec- ond layer: Switching power: transfer DC 24V (battery) to DC 5V, 12V Sensors signal transfer board … the batteries power consumption DC servo motor drivers Emergency STOP button (3…
-
Advanced Intelligent Computing Theories and Applications. With Aspects of Theoretical and Methodological Issues
Using LF240 DSP develops the main controller and it is composed of main CPU and motor drivers for locomotion control. .... The driving actuator part is composed of four wheels connect with bevel gear to DC motor ( 24v , 40w).
Indicates content that may require registration and/or purchase.