-
Supplier: DigiKey
Description: 24VDC Voltage Input 600W Power Output Continuous Inverter 1 AC Outlets Europe
- DC Input Voltage: 24 volts
- AC Output Voltage: 230 volts
- Type: DC/AC Inverter
-
Supplier: Computer Network Accessories, Inc.
Description: 12V DC to 120V AC and USB 5V DC car cigarette lighter power inverter.
-
Supplier: Allied Electronics, Inc.
Description: Tripp Lite's Utility/Work Truck Inverter/Chargers are the clean, quiet alternative to gas generators, with no noise, fumes or fuel requirement. They provide connected equipment with utility- or generator-supplied AC electricity filtered through premium Isobar surge protection.
-
-
Supplier: PREMIUM S.A.
Description: polarity, maximum average power and maximum peak current. It also shuts down when the operation curve limit is exceeded for over 1 second. At Premium we offer the possibility to modify the ODS-750 DC/AC inverter to each project needs to make it the best
- DC Input Voltage: 12 to 110 volts
- AC Output Voltage: 120 to 230 volts
- AC Output Current: 10 to 16 amps
- AC Output Power: 750 VA
-
Supplier: Allied Electronics, Inc.
Description: Features: True Sine Wave Output (THD <3%) High Surge Power Up to 400 W High Efficiency Up to 88% Fanless Design, Cooling By Free Air Convention Built-In Remote ON-OFF Control Front Panel Indicator for Operation Status Power ON-OFF Switch Battery Low Alarm and Shutdown Protection Over
-
Supplier: Allied Electronics, Inc.
Description: Features: True Sine Wave Output (THD <3%) High Surge Power Up to 400 W High Efficiency Up to 88% Fanless Design, Cooling By Free Air Convention Built-In Remote ON-OFF Control Front Panel Indicator for Operation Status Power ON-OFF Switch Battery Low Alarm and Shutdown Protection Over
-
Supplier: ODG (Origin Data Global)
Description: INVERTER 24VDC 200W 1 OUTLET
- Device Type: Ground Fault Circuit Interrupters (GFCI)
-
Supplier: Deodhar Electro Design P. Ltd.
Description: These Inverters come with high conversion efficiency and work with Input Voltage of –48V DC for Telecom and 110V DC for Railway Signaling applications. These units are designed to work in ambient temperature range of -10°C to 50°C with an effective thermal
- Type: DC/AC Inverter
-
Supplier: TelephoneStuff.com
Description: 12 Amp AC-to-DC Power Inverter. Power Inverter Features: - Designed to efficiently convert 120 volts AC into 13.8 volts DC(+/-.5V) - Ideal for commercial/land-mobile, and CB radios, test bench supplies, tape players and amplifiers - Voltage
- Signal Converter Type: Voltage Converter / Inverter
-
Supplier: TelephoneStuff.com
Description: 10 Amp AC-to-DC Power Inverter. Features: - Designed to efficiently convert 120 volts AC into 13.8 volts DC(+/-.5V) - Ideal for commercial/land-mobile, ham and CB radios, test bench supplies, tape players and amplifiers - Voltage input: 120V
- Signal Converter Type: Voltage Converter / Inverter
-
Supplier: TelephoneStuff.com
Description: 20 Amp AC-to-DC Power Inverter. Features: - Designed to efficiently convert 120 volts AC into 13.8 volts DC(+/-.5V) - Ideal for commercial/land-mobile, ham and CB radios, test bench supplies, tape players and amplifiers - Crowbar Protection on units
- Signal Converter Type: Voltage Converter / Inverter
-
Supplier: Analytic Systems
Description: you could damage it from surges and spikes generated by switching those loads. If you power it from the same Inverter that runs a microwave and other electrical devices, similar problems occur, plus voltage dropouts from excessive loads on the inverter add to the problem. Also,
- DC Input Voltage: 12 to 48 volts
- DC Input Current: 17 to 48 amps
- AC Output Voltage: 110 to 220 volts
- AC Output Current: 1.36 to 3.33 amps
-
Supplier: Deodhar Electro Design P. Ltd.
Description: high input voltage, overload and short-circuit. An unique circuitry of these Inverters ensure that the Inverter draws current from the DC source only when there is some minimum load, to make it ideal for Solar PV applications. These Units can be offered in standard 19"
- Type: DC/AC Inverter
-
Supplier: Deodhar Electro Design P. Ltd.
Description: high input voltage, overload and short-circuit. An unique circuitry of these Inverters ensure that the Inverter draws current from the DC source only when there is some minimum load, to make it ideal for Solar PV applications. These Units can be offered in standard 19"
- Type: DC/AC Inverter
-
Supplier: Allied Electronics, Inc.
Description: supplies. Protection against over-charge and over-discharge to ensure a longer service life from batteries. High-efficiency output is frequency-controlled to support sensitive loads. Automatically Sense and Switch AC Output when No AC Power Is Available Advanced
-
Supplier: ABSOPULSE Electronics Ltd.
Description: DC-DC input stage boosts the input voltage to a higher DC voltage, which feeds the DC-AC inverter to generate the required AC output. The input and output are via sealed circular connectors, cable glands or custom connections. A heatsink
- DC Input Voltage: 21 to 230 volts
- DC Input Current: 56 amps
- AC Output Voltage: 230 volts
- AC Output Current: 4.4 amps
-
Supplier: ABSOPULSE Electronics Ltd.
Description: conformal coated to provide additional immunity to shock, vibration and humidity. The DC/DC input stage boosts the input voltage to a higher DC bus voltage, which feeds the DC/AC inverter to generate the required AC output.
- DC Input Voltage: 21 to 30 volts
- AC Output Voltage: 230 volts
- AC Output Current: 4.4 amps
- AC Output Power: 1,000 VA
-
Supplier: ABSOPULSE Electronics Ltd.
Description: generate the required output power with pure sign wave output voltage. It is a mature design concept with a track record in numerous previous applications. The DC-DC input stage converts the input voltage to a DC bus voltage, which feeds the DC-AC
- DC Input Voltage: 450 to 800 volts
- DC Input Current: 1.3 amps
- AC Output Voltage: 115 to 230 volts
- AC Output Current: 1.7 to 3.5 amps
-
Supplier: Tripp Lite by Eaton
Description: to generator power. The DC-to-AC inverter features an automatic line-to-battery transfer switch and integrated charging system that allow it to work as a vehicle inverter, standalone AC power source or extended-run UPS. It delivers 2400W
- DC Input Voltage: 24 volts
- DC Input Current: 112 amps
- Input Frequency: 50 Hz
- AC Output Voltage: 230 volts
-
Supplier: Tripp Lite by Eaton
Description: generator power. The DC-to-AC inverter features an automatic line-to-battery transfer switch and integrated charging system that allow it to work as a vehicle inverter, standalone AC power source or extended-run UPS. It delivers 2400W of
- DC Input Voltage: 24 volts
- DC Input Current: 112 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: Tripp Lite by Eaton
Description: to generator power. The DC-to-AC pure sine-wave inverter delivers network-grade power to sensitive electronics. Its automatic line-to-battery transfer switch and integrated charging system allow the unit to work as a vehicle inverter,
- DC Input Voltage: 24 volts
- Input Frequency: 50 to 60 Hz
- AC Output Voltage: 230 volts
- Output Frequency: 0.00005 to 0.00006 MHz
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, POWER INVERTER, 1200 V, 5 A, 3 PHRASE DC TO AC POWER CONVERSION, 0.2 KW ~ 0.4 KW. FREE 2 YEAR RADWELL WARRANTY
- Type: DC/AC Inverter
-
Supplier: Sensata Technologies
Description: The CSW Series Inverter is a pure sine wave inverter designed to be powerful, yet simple to operate. The CSW will provide you with reliable AC power for troublefree use.
- DC Input Voltage: 10.5 to 15.5 volts
- DC Input Current: 96 amps
- DC Input Power: 1,000 watts
- AC Output Voltage: 104 to 127 volts
-
Supplier: SEC America, LLC
Description: Model SSV 1000-24 is a high efficiency inverter which converts 24 Volts DC to 1000 Watts of pure sine wave AC power at 120 Volts, 60 Hz. Features include built-in electronic GFCI, overload protection, low battery alarm / shut down, low idle power draw of less than 0.85
- DC Input Voltage: 20 to 30 volts
- DC Input Current: 1 amps
- AC Output Voltage: 115 volts
- Output Frequency: 0.00006 MHz
-
Supplier: SEC America, LLC
Description: Model SSV 600-24 is a high efficiency inverter which converts 24 Volts DC to 600 Watts of pure sine wave AC power at 120 Volts, 60 Hz. Features include built-in electronic GFCI, overload protection, low battery alarm / shut down, low idle power draw of less than 0.05
- DC Input Voltage: 20 to 30 volts
- DC Input Current: 0.45 amps
- AC Output Voltage: 115 volts
- Output Frequency: 0.00006 MHz
-
Supplier: Eagle Eye Power Solutions, LLC
Description: 48V DC, 20KVA-75KVA Cabinet The MIP inverter system is a 20 kVA to 75 kVA unit that operates at 48 VDC, accepting input of 120/240/208 VAC. This AC to DC inverter is designed to meet the diverse and changing requirements of today’s
- DC Input Voltage: 40 to 60 volts
- DC Input Current: 1.68 amps
- Input Frequency: 50 to 60 Hz
- AC Output Voltage: 90 to 130 volts
-
Supplier: Sensata Technologies
Description: The MS Series Inverter/Charger is a pure sine wave inverter designed specifically for the most demanding mobile, backup, and off-grid applications. The MS Series Inverter/Charger is powerful, easy-to-use, and best of all, cost effective. Power Factor Corrected (PFC)
- DC Input Voltage: 9 to 16.8 volts
- DC Input Current: 267 amps
- Features: Power Factor Correction
-
Supplier: SEC America, LLC
Description: Model SSV 1500-24 is a high efficiency inverter which converts 24 Volts DC power to 1500 Watts of pure sine wave AC power at 120 Volts, 60 Hz. Features include built-in electronic GFCI, overload protection, low battery alarm / shut down, low idle power draw of less than
- DC Input Voltage: 20 to 30 volts
- DC Input Current: 0.8 amps
- AC Output Voltage: 110 to 120 volts
- Output Frequency: 50 to 60 MHz
-
Supplier: Magnum Energy, Inc.
Description: The MS-PAE 120/240V Series Inverter / Charger from Magnum Energy is a pure sine wave inverter designed specifically for the most demanding renewable energy applications. The MS-PAE Series is powerful, easy-to-use, and best of all, cost effective.
- DC Input Voltage: 12 to 48 volts
- AC Output Voltage: 120 to 240 volts
- Output Frequency: 0.00005 to 0.00006 MHz
- Type: DC/AC Inverter
-
Supplier: LTI Power Systems, Inc.
Description: The reliable and versatile Inverters from LTI provide clean, uninterruptible AC Power to loads such as; central phone systems, PCs, test equipment, alarm monitors, and other critical AC powered devices. The space saving rack mount inverter design is well suited for
- AC Output Voltage: 120 volts
- Output Frequency: 0.00005 to 0.00006 MHz
- AC Input Voltage: 115 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: Sensata Technologies
Description: The MS Series Inverter/Charger is a pure sine wave inverter designed specifically for the most demanding mobile, backup, and off-grid applications. The MS Series Inverter/Charger is powerful, easy-to-use, and best of all, cost effective. Power Factor Corrected (PFC)
- DC Input Voltage: 9 to 16.8 volts
- DC Input Current: 267 amps
- DC Input Power: 2,000 watts
- Features: Power Factor Correction
-
Supplier: Dynapower Corporation
Description: Multiple units can be paralleled in grid forming mode for microgrid applications. The MPS-250 600V integrates controls and a full complement of switchgear and protection including an AC circuit breaker, AC contactors, AC and DC fusing, DC load break contactors, and
- DC Input Voltage: 350 to 600 volts
- DC Input Current: 770 amps
- AC Output Voltage: 480 volts
- AC Output Current: 301 amps
-
Supplier: Dynapower Corporation
Description: Multiple units can be paralleled in grid forming mode for microgrid applications. The MPS-250 800V integrates controls and a full complement of switchgear and protection including an AC circuit breaker, AC contractors, AC and DC Fusing, DC load break contactors,
- DC Input Voltage: 580 to 830 volts
- DC Input Current: 450 amps
- AC Output Voltage: 480 volts
- AC Output Current: 301 amps
-
Supplier: Sensata Technologies
Description: MS 2000 Watt, 12V Inverter/100 Amp PFC Charger/30Amp Single Input/2-20A AC Breakers MS2000-20B INVERTERS & CHARGERS The MS Series Inverter/Charger is a pure sine wave inverter designed specifically for the most demanding mobile, backup, and off-grid applications.
- DC Input Voltage: 9 to 16.8 volts
- DC Input Current: 267 amps
- Features: Power Factor Correction
Find Suppliers by Category Top
Featured Products Top
-
The CSI 200-XX/24F3 and CSI 300-24/24FX series of rugged, high-performance DC-AC inverters are designed for 24Vac industrial applications. The units deliver 200VA and 300VA respectively. The industrial quality inverters use field-proven, microprocessor controlled high-frequency PWM (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ CSI 1K-3U2 and CSI 1K-3U3 series rugged, modular DC-AC inverters deliver up to 1kVA sine wave output voltage. The use of the latest silicon carbide (SiC) semiconductor technology contributes to high conversion efficiency, high power density and a compact form factor (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ CTP 500-F7 & CTP 500-F7W series inverters convert DC power into three-phase pure sine wave AC power in rugged industrial environments. The 500VA inverters provide 208Vrms line-to-line 3-phase continuous at 60Hz or 400Hz. Outputs of 380Vrms or 400Vrms (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
such as brick walls, plastic and wood. Key Specifications 1000W railway quality AC-DC sine wave inverter. Industrial version available; Input: 36V, 48V, 72V, 96V, 110Vdc with EN50155 input ranges. 24Vdc input derated to 750VA; Output: 115Vac (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
The CSI 1K F31-HSA series DC-AC inverters deliver up to 1kVA output power with pure sine wave voltage. They operate from a 36Vdc, 48Vdc, 125Vdc or 250Vdc power source. A 24Vdc input version is available with derating to 750VA. The DC-DC input stage boosts the input voltage to a higher DC (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ CSH 500-F6 series of heavy-duty, high input voltage DC-AC sine wave inverters deliver 500VA pure sinewave output voltage. They convert 600Vdc industrial input voltage (450V to 800V operating range) to an isolated sine wave output of 115Vac continuous at 60Hz or (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
Cornell Dubilier has announced a new series of DC link polypropylene film capacitor modules aimed at high-power inverters. The MDL series offers capacitance values ranging from 600 µF to 4,200 µF, with applied voltages of 900 Vdc to 1,300 Vdc. Designed as an alternative to banks of (read more)
Browse Datasheets for Cornell Dubilier -
DC to AC Inverters,Printed Sensors & More (read more)
Browse DC-AC Inverters Datasheets for Quantaflex Printed Electronics Inc. -
ABSOPULSE designs and manufactures custom and semi-custom DC-AC pure sine wave inverters, AC-AC phase and frequency converters. Our AC-output sine wave products are available with power ratings from 30VA to (read more)
Browse Power Frequency Converters Datasheets for ABSOPULSE Electronics Ltd. -
Automation. Inverters are the modern way to turn direct current (DC) and turn it into alternating current (AC). So a home with solar panels on the roof, for example, is taking the DC energy those panels produce and converting that energy into the AC (read more)
Browse Electromechanical Relays Datasheets for FCL Components America
More Information Top
-
Leading-edge modulation voltage-mode control with flux unbalance correction for push-pull converter
The traditional way to avoid the premature termination of sawtooth that has been used by many companies, that manufacture 12v and 24v DC - to - AC inverters , is to use a leading-edge modulation PWM instead of a trailing-edge PWM.
-
Chinese Solar Inverters, Chinese Solar Inverters Exporters, Chinese Solar Inverters Selling Leads from Chinese Solar Inverters Exporters, Manufacturers & Suppl...
Sell 1kw-6kw Pure Sine Wave 12V/ 24V /48V Solar Inverter DC to AC Power Inverter .
-
telecom equipment - offers from telecom equipment manufacturers, suppliers, exporters & wholesalers
Sell 1kw-6kw Pure Sine Wave 12V/ 24V /48V Solar Inverter DC to AC ...
-
Power Inverters - Power Inverters Manufacturers, Suppliers
24v /48v dc to ac 110v/220v inverter 5000w solar panel system Product Description Solar pv inverters is an electronic system that operates the photovoltaic(PV) modules in a manner that allows the modules to produce all...
-
Sell solar charger for laptop
1 x Deep cycle battery (200Ah,12V) 1 x Battery charger controller (20A,12V) 1 x 500W DC to AC inverter (input voltage:12V/ 24V /48V;Output voltage:110V/120V/220V/230V +/-5%) Mounting rack,Switches,Cables.
-
ac inverter - offers from ac inverter manufacturers, suppliers, exporters & wholesalers
Pure Sine Wave DC 12V/ 24V /48V To AC 110V-240V Inverter Without AC ...
-
Battery Charge - Battery Charge Manufacturers, Suppliers (Page 11)
Pure Sine Wave DC 12V/ 24V /48V To AC 110V-240V Inverter Without AC Charge .
-
Inverters & Converters Manufacturers, Inverters & Converters Product Catalogs Directory
Pure Sine Wave DC 12V/ 24V /48V To AC 110V-240V Inverter Without AC Charge .
-
pure sine wave - offers from pure sine wave manufacturers, suppliers, exporters & wholesalers
Pure Sine Wave DC 12V/ 24V /48V To AC 110V-240V Inverter Without AC ...
-
inverter dc - offers from inverter dc manufacturers, suppliers, exporters & wholesalers
Pure Sine Wave DC 12V/ 24V /48V To AC 110V-240V Inverter Without AC ...
Indicates content that may require registration and/or purchase.