-
Supplier: Newark, An Avnet Company
Description: MOTOR STARTER, 3-PHASE, 15HP, 480VAC, 24A; Motor Starter Type:Soft Starter; Power Rating:15hp; No. of Phases:Three Phase; No. of Poles:-; Current Rating:24A; Supply Voltage Min:200VAC; Supply Voltage Max:480VAC; IP / NEMA Rating:IP20RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: MOTOR STARTER, 3-PHASE, 240VAC, 12A; Motor Starter Type:Soft Starter; Power Rating:3kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:12A; Supply Voltage Min:200VAC; Supply Voltage Max:240VAC; IP / NEMA Rating:IP20 RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MOTOR STARTER, 3-PHASE, 480VAC, 32A; Motor Starter Type:Soft Starter; Power Rating:20hp; No. of Phases:Three Phase; No. of Poles:-; Current Rating:32A; Supply Voltage Min:460VAC; Supply Voltage Max:480VAC; IP / NEMA Rating:IP20 RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: MOTOR STARTER, 3-PHASE, 240VAC, 22A; Motor Starter Type:Soft Starter; Power Rating:5.5kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:22A; Supply Voltage Min:200VAC; Supply Voltage Max:240VAC; IP / NEMA Rating:IP20 RoHS Compliant: Yes
-
Supplier: CARLO GAVAZZI Automation Components
Description: The RSGD is an easy to use soft-starter for 3-phase induction AC motors, needing just three settings. The self-learning algorithm adjusts the soft starter parameters to work with different applications and varying load conditions. It is active at every start to ensure that the
- Continuous Current: 12 to 100 amps
- Motor Voltage: 24 to 110 volts
- Three Phase Power: 4 to 100 HP
- Operating Temperature: -4 to 140 F
-
Supplier: Allied Electronics, Inc.
Description: The Altivar 12 Drive is a frequency inverter for 3-Phase 200...240 V asynchronous motors rated from 0.18 kW to 4 kW. Ease of installation, based on the principle of Plug&Play, its compact size, its integrated functions and its alternative base plate version make it particularly
-
Supplier: Assun Motor Pte. Ltd.
Description: 3-Phase BLDC motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM
- Other DC Voltage: 12 to 24 VDC
- Torque Constant: 1.35936 to 3.534336 in-oz/amp
- Other Output Power: 0.0628965426634893 to 0.0818606611098642 HP
- Continuous Current: 0.15 to 0.358 amps
-
Supplier: Texas Instruments
Description: 24-V, 3-Phase Sensorless BLDC Motor Controller 24-HTSSOP -40 to 125
- Supply Voltage (DC): 8 to 28 volts
- Peak Output Current: 3 amps
- Operating Temperature: -40 to 125 C
- Configuration: IC / PCB-Mounted
-
Supplier: Allied Electronics, Inc.
Description: The Altivar 12 Drive is a frequency inverter for 3-Phase 200...240 V asynchronous motors rated from 0.18 kW to 4 kW. Ease of installation, based on the principle of Plug&Play, its compact size, its integrated functions and its alternative base plate version make it particularly
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD63005MUV is a 3-phase brushless motor driver with a 33V power supply voltage rating and a 2A (3.5A peak) output current rating. It generates a driving signal from the Hall sensor and drives PWM through the input control signal. In addition, the power supply can use 12V
- Supply Voltage: 33 volts
- Operating Temperature: -25 to 85 C
- Screening Level: Commercial
- Features: Other
-
Supplier: ROHM Semiconductor GmbH
Description: BD63006MUV is a 3-phase brushless motor driver with a 33V power supply voltage rating and a 1.5A output current rating. It generates a driving signal from the Hall sensor and drives PWM through the input control signal. In addition, the power supply can use 12V or 24V and it has
- Peak Output Current: 1.5 amps
- Supply Voltage: 33 volts
- Operating Temperature: -40 to 85 C
- Screening Level: Commercial
-
Supplier: Allied Electronics, Inc.
Description: Coated Cards as Standard (IEC 60721-3-3 Classes 3c2 and 3s2) Excellent Resistance to Power Supply and Motor Interference 0.25 HP to 20 HP Single-Phase 200 V to 240 V, Three-Phase 200 V to 240 V, Three-Phase 380 V to 500 V, Three-Phase 525 V to 600 V
-
Description: Low-voltage 3-phase brushless DC motor controller for floor fans, ceiling fans, and table fans. DC 12/24 V input, chord wave, no Hall control. Power: 0–35 W, with speed control. 5-pole motor, speed up to 3,000 RPM.
- Rated Power: 0 to 35 watts
- Supply Voltage (DC): 12 to 24 volts
- Product: Motor Speed Controller
- Phase: Three Phase
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD63002MUV is pre-driver of 3-phase brushless motor. It generates a driving signal from the Hall sensor and drives PWM through the input control signal. Since there is a built-in booster circuit, Nch-Nch MOS transistors can be used on the external power transistor. In addition,
- Supply Voltage: 30 volts
- Operating Temperature: -40 to 85 C
- Screening Level: Commercial
- Features: Other
-
Supplier: OMEGA Engineering, Inc.
Description: provide a high level of reliability, capable of handling higher overloads than triacs. This 3-phase Solid State Relay is designed for switching power to 3-phased asynchronous motors and to resistive loads.
- Input (Pick-up) Voltage Range: 24 to 660 volts
- Maximum Current: 30 amps
- Load Voltage: 24 to 660 volts
- Output Voltage Type: AC, DC
-
Supplier: Allied Electronics, Inc.
Description: Coated Cards as Standard (IEC 60721-3-3 Classes 3c2 and 3s2) Excellent Resistance to Power Supply and Motor Interference 0.25 HP to 20 HP Single-Phase 200 V to 240 V, Three-Phase 200 V to 240 V, Three-Phase 380 V to 500 V, Three-Phase 525 V to 600 V
-
Supplier: ROHM Semiconductor GmbH
Description: BD63007MUV is a Three-Phase Brushless Motor Driver with 33V power supply voltage rating and 3A (5A peak) output current rating. It generates a driving signal from the Hall sensor and drives PWM through the input control signal. In addition, the power supply can use 12V or 24V and it
- Peak Output Current: 3 amps
- Supply Voltage: 33 volts
- Operating Temperature: -25 to 85 C
- Screening Level: Commercial
-
Supplier: ROHM Semiconductor GmbH
Description: BM62300MUV is pre-driver IC for three-phase brushless motor driver that supports 24V power supply controlling the motor driver constructed in external power transistor. It detects the rotor position on three hall sensors. In addition, silent operation and low vibration is
- Supply Voltage: 33 volts
- Operating Temperature: -25 to 85 C
- Screening Level: Commercial
- Features: Other
-
Description: 8,000 RPM low-voltage 3-phase brushless DC motor controller for multiplane mirror scanners. DC 24 V input, square wave, optical motor encoder speed measurement. Power: 0–100 W, with speed control. 4-pole motor…
- Rated Power: 0 to 100 watts
- Supply Voltage (DC): 24 volts
- Product: Motor Speed Controller
- Phase: Three Phase
-
Supplier: WorldWide Electric Corporation
Description: * 24 Volt coil available for all ratings
- Continuous Current: 4.8 amps
- Single Phase Power: 3 HP
- Control Voltage (Separate Control): 480 volts
- Features: AC Motor Starter
-
Supplier: Bodine Electric Company
Description: 460VAC only, 60 Hz, 3-Phase, inverter-duty.
- Other Output Power: 0.04 HP
- Continuous Current: 0.19 amps
- Shaft Speed: 1,700 rpm
- Housing Length: 4.2 inch
-
Supplier: WorldWide Electric Corporation
Description: * 24 Volt coil available for all ratings
- Continuous Current: 9.6 amps
- Single Phase Power: 3 HP
- Control Voltage (Separate Control): 230 volts
- Features: AC Motor Starter
-
Description: Low-voltage 3-phase brushless DC motor controller for automotive water pumps. DC 24 V input, square wave, Hall control. Power: 0–300 W, with speed control. 4-pole motor, rotation speed up to 5,000 RPM.
- Rated Power: 0 to 300 watts
- Supply Voltage (DC): 24 volts
- Product: Motor Speed Controller
- Phase: Three Phase
-
Supplier: Bodine Electric Company
Description: Dual voltage rated for 230 or 460VAC, 60 Hz, 3-Phase, inverter-duty. Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Fan cooled for high output power. Aluminum center ring and endshields for high thermal efficiency and light weight. Permanently lubricated, noise
- Other Output Power: 0.166666666666667 HP
- Continuous Current: 0.5 to 1 amps
- Shaft Speed: 1,700 rpm
- Housing Length: 6.7 inch
-
Supplier: FAULHABER MICROMO
Description: Cost effective positioning drive without encoder High power density Very high acceleration Extremely fast change of direction possible Long-lasting Wide operating temperature range Full-, half- and micro-stepping operation possible Extremely low rotor inertia
- Current per Phase: 0.125 amps
- Static / Holding Torque: 5.238938053097343 In-oz
- Step Angle: 15 degrees
- Rotor Inertia: 35,824.8 oz-in-sec²
-
Supplier: WorldWide Electric Corporation
Description: designed for across the line starting of single phase and polyphase motors. These controls are available in NEMA size 00 through 4. All starters are supplied with a normally open holding interlock that in conjunction with an appropriate pilot device will provide low voltage protection
- Continuous Current: 90 amps
- Control Voltage (Separate Control): 24 volts
- NEMA Size: 3
- Features: AC Motor Starter
-
Supplier: Bodine Electric Company
Description: 230VAC or 460VAC, Inverter-duty 3-phase, 60Hz Variable speed, maintenance free AC motor Terminal or Junction Box required that meets CI/D1 standards Ambient rating +40°C max. Environmental protection: IP-66, TENV For variable speed operation, an AC speed control (Inverter / VFD)
- Other Output Power: 0.25 HP
- Continuous Current: 0.49 amps
- Shaft Speed: 1,600 rpm
- Housing Length: 9.534 inch
-
Supplier: CARLO GAVAZZI Automation Components
Description: REC2R is a 3-phase electronic motor reversing relay. L1-T1 and L3-T3 poles are switched while L2, T2 pole is a direct connection from L2 phase to the motor. A front dual colour LED, lights green when the motor is running in the forward direction upon
- Motor Voltage: 48 to 600 volts
- Three Phase Power: 2.9484848467862 to 4.02066115470846 HP
- Number of Poles: 2
- Operating Temperature: -13 to 140 F
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Solid State Contactor, 65 Amperes, Open Type, 600V AC, 20-275 volts AC, 24...190V DC
- Motor Voltage: 600 volts
- Control Voltage (Separate Control): 20 volts
- Features: Motor Contactor Only
- Overload Protection: Solid State
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Solid State Contactor, 25 Amperes, Open Type, 600V AC, 20-275 volts AC, 24...190V DC
- Motor Voltage: 600 volts
- Control Voltage (Separate Control): 20 volts
- Features: Motor Contactor Only
- Overload Protection: Solid State
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Solid State Contactor, 20 Amperes, Open Type, 230V AC, 20-275 volts AC, 24...190V DC
- Motor Voltage: 230 volts
- Control Voltage (Separate Control): 20 volts
- Features: Motor Contactor Only
- Overload Protection: Solid State
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Solid State Contactor, 40 Amperes, Open Type, 600V AC, 20-275 volts AC, 24...190V DC
- Motor Voltage: 600 volts
- Control Voltage (Separate Control): 20 volts
- Features: Motor Contactor Only
- Overload Protection: Solid State
-
Supplier: Time Mark Corporation
Description: The Model 2594 3-Phase Monitor is designed for use with applications which require high control voltage (up to 600VAC). The Model 2594 protects 3-phase equipment and motors from phase loss, phase reversal and low voltage. When the correct voltage and
- Voltage Sensing Range: 380 to 500 volts
- Frequency Sensing Range: 60 Hz
- Supply Voltage Range: 480 volts
- Operating Temperature: -20 to 131 F
-
Supplier: PHOENIX CONTACT USA
Description: Hybrid motor starter as an alternative to a conventional contactor circuit. Starts 3~ AC motors up to 3 A and offers motor protection. Possible supply and relay extension via DIN rail connector. Product Description The modular 3-phase hybrid
- Operating Temperature: -13 to 158 F
- Features: AC Motor Starter
- Device Technology: Electromechanical
-
Supplier: Changzhou Fulling Motor Co., Ltd
Description: By increasing the number of phases, the step angle gets smaller and the vibrations decrease. The 3-phase stepping motor offers a middle course between the 2-phase stepping motor (standard) and the 5-phase stepping motor with its very small step
- Other DC Voltage: 5.58 VDC
- Current per Phase: 0.9 amps
- Number of Leads: 3 #
- Static / Holding Torque: 11.327433628318584 In-oz
Find Suppliers by Category Top
Featured Products Top
-
1903-001; nominal voltage 2.24 V; two phases Published step angle: 11.25°; reduction ratio: 1:66.88; full-step drive Published thrust: at least 100 N; maximum travel: 7.7 mm Custom Configuration Power Motor offers custom motor design. The (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
-001; voltage 12 V; phase resistance 220 Ω Published reduction ratio: 64; excitation method: 1-2 Pull-out torque: 850 gf·cm at 400 pulses per second Custom Configuration Power Motor offers custom motor design. The final PST.24BE (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
AutomationDirect has added more WEG Electric S series premium efficiency motors to their expanding portfolio of AC motors. This addition includes several general-purpose 3-phase motors from 1-1/2 to 20hp and 3-phase brake motors from 3 to 20hp. The new rolled steel motors (read more)
Browse AC Motors Datasheets for Automationdirect.com -
AutomationDirect has added IronHorse ACM Series AC drives provide basic V/Hz and sensorless vector control for low-horsepower motors when only single-phase power is available. These VFDs accept a 120 VAC or 230 VAC single-phase power source and control motors from 1/8 to 3 (read more)
Browse AC Motor Drives Datasheets for Automationdirect.com -
(SIL CL3, PLe, Category 3) Standard conformal coating helps resist contamination. The G800 drive is available in 240 VAC Three Phase (1 to 150 HP) and 480 VAC Three Phase (1 to 600 HP) models. The GA800 is designed for use around the world and carries agency certifications for all major geographical regions. (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
Fuji Electric AC Variable Frequency Drives provide variable speed operation. Our products help manage various process variables related to movement. Fuji Electric drives are versatile, operating on single-phase and three-phase power up to 460VAC, and maintain optimal speeds throughout (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
Introduction The 42BYA Series from 3X Motion Technologies is a compact 42 mm brushless DC (BLDC) motor for coffee machines, food processors, medical equipment, and other devices that need smooth, precise drive in a small space. The 4-pole, 3-phase design works with a (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd -
Product Overview The 80BSA series is a big-torque BLDC geared motor from 3X Motion. It combines high rated and peak torque with a 48 VDC rating and a wide 48–310 VDC voltage range, for demanding motion applications in logistics and automation (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd -
variable reluctance stepper technologies. These motors utilize two windings (phases) energized with DC current, allowing the motor shaft to move in precise 1.8° steps by reversing the current in each winding. This precise positioning and speed control make hybrid stepper motors ideal for (read more)
Browse Stepper Motors (rotary) Datasheets for Portescap -
SCHURTER introduces the FMBC EP double-stage filter family for 3 phase systems. The filter packs in high performance in a compact package, ideally suited for today's space constrained machine and industrial plant construction. Versions with high nominal voltages are particularly suited for a (read more)
Browse Power or Line Conditioners Datasheets for SCHURTER Inc
More Information Top
-
Electrical - Grainger Industrial Supply
• Magnetic Motor Starter, NEMA Size 00, Amps AC 9, Coil Volts 24VAC , Enclosure Type Enclosed, HP @ 3 Phase - 240V 1-1/2, HP @ 3 Phase - 480V 2, Action Nonreversing, Number of Poles 3, HP @ 3 Phase - 208V 1…
-
Closed-Loop Control of Poultry Deep Body Temperature
Using Variable Air Velocity: A Feasibility Study
…drive pulley 20.3 cm Blower fan motor 0.5 hp (370 W) 3-phase, 1725 rpm, 220 VAC Blower fan motor drive Allen-Bradley 160-AA12NSF1P1, 3 - phase AC, variable speed 1500 … Allen-Bradley MicroLogix 1764- 24 AWA DBT telemetry implant…
-
Main Injector LCW (Low Conductivity Water) control system
…break away torque, 50,000 operation Iife, 25W heater, 3/4'' NPT conduit entry, 1 20VAC power, 24 VDC control, declutchable hand … by torque switches and motor thermostat, (9) Electric Valve … M2CP): 1/4 turn (continuous), 3 phase 460 VAC power, integral circuit breaker…
-
Future Communication, Computing, Control and Management
The Movitrans transforms the standard 3 - phase 380 VAC , 50HZ alternating current to 25kHZ intermediate frequency power inputting to the … energy to the mobile converter TPM, then outputs 500 VDC and 24 VDC for the use of the inverter and motor .
-
$4000-$4500 Electrical - Grainger Industrial Supply
• NEMA Magnetic Motor Starter, Overload Relay Amp Setting 1 to 150A, Coil Volts 24/120 VAC , Enclosure Type Enclosed, Auxiliary Contact Form 1NC/1NO, HP @ 3 Phase - 240V 50, HP @ 3 … 3 Phase - 208V 40, Height 24 In., Depth 8 In…
-
Solar Powered Refrigeration for Transport Applications: A Feasibility Study Final Report
The motor drive electronics is ideally suited to 380VDC to operate a 230 VAC 3 - phase motor . .... The PCM is sized for 18 to 24 hours of trailer cooling (without any compressor operation).
-
Yaskawa | Catalog Search Results | Galco Industrial Electronics
Nominal Input VAC: 480 Volts AC, Input Range VAC : 380~480 Volts AC, Input Phase : 3 , Application: Industrial, HP (CT): 15 Horsepower, Amps (CT): 24 Amps, HP (VT): 20 Horsepower, Amps (VT): 31 Amps, Max. .... Frequency: 400 Hertz, Braking Type: DC Injection;Dynamic Braking Transistor Included, AC Line Regenerative?: No, Closed Loop: Optional, Motor Control-Max Level: Closed Loop Vector for Permanent Magnet, Operator Controls: Keypad Included, Enclosure Rating: NEMA 1…
-
CR4 - Thread: Neutral Current In 1 Phase Configuration
Way beyond the power of a "small" 460V motor . .... Install 5 new 100-Amp 480 VAC , 3 - phase panels with 24 2-pole breaker spaces and 20 breakers per panel in the room fed by a individual 100-amp 3-phase breakers in the room with the primary power.
-
CR4 - Thread: 3 Phase Motor Operating By Single Phase Motor
06/01/2011 5: 24 AM. .... how are we operating 3phase (380V)Ac motor by single phase 230 vAC ?
-
CR4 - Thread: DC Drives
But only at the time when customer starts the DC motor for their application means our compressors .... But it getting the 415v 50Hz 3phase supply & for I/p of (electronic Circuit PLC) also getting 24vac 50Hz.
Indicates content that may require registration and/or purchase.