-
Supplier: Newark, An Avnet Company
Description: MOTOR STARTER, 1-PH, 3KW, 24VAC/VDC; Motor Starter Type:Soft Starter; Power Rating:3kW; No. of Phases:Single Phase; No. of Poles:1 Pole; Current Rating:25A; Supply Voltage Min:-; Supply Voltage Max:24VDC; IP / NEMA Rating:IP20 RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MOTOR STARTER, 1-PH, 1.5KW, 24VAC/VDC; Motor Starter Type:Soft Starter; Power Rating:1.5kW; No. of Phases:Single Phase; No. of Poles:1 Pole; Current Rating:16A; Supply Voltage Min:-; Supply Voltage Max:24VDC; IP / NEMA Rating:IP20 RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MOTOR STARTER, 1-PH, 1.1KW, 24VAC/VDC; Motor Starter Type:Soft Starter; Power Rating:1.1kW; No. of Phases:Single Phase; No. of Poles:1 Pole; Current Rating:12A; Supply Voltage Min:-; Supply Voltage Max:24VDC; IP / NEMA Rating:IP20 RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: MOTOR STARTER, 3-PHASE, 15HP, 480VAC, 24A; Motor Starter Type:Soft Starter; Power Rating:15hp; No. of Phases:Three Phase; No. of Poles:-; Current Rating:24A; Supply Voltage Min:200VAC; Supply Voltage Max:480VAC; IP / NEMA Rating:IP20RoHS Compliant: No
-
Supplier: Allied Electronics, Inc.
Description: The series A275 relay is a 2 coil, compact motor reversing contactor. The A275KXX has six load contacts, a set of 3PST-NO (DM) contacts per coil and armature. The A275KXX90 is the same as KXX type except has additional SPDT auxiliary switches. A275KXX91 is also the same as KXX type except for
-
Supplier: DigiKey
Description: Brushless (BLDC) DC Motor Standard 8400 RPM 20W 24VDC
- Other DC Voltage: 24 VDC
- Other Output Power: 0.0268044076980564 HP
- Continuous Torque: 0.23 In-lbs
- Shaft Speed: 8,400 rpm
-
Supplier: Johnson Electric North America, Inc.
Description: characteristics of this motor technology can be custom engineered to meet the needs of specialized applications. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample
- Other DC Voltage: 24 VDC
- Gearbox Efficiency: 57 %
- Diameter / Width: 1.66 inch
- Standard DC Voltage: 24 Volt
-
Supplier: Cole-Parmer
Description: resuspends and dissolves settled particles. Choose either an electric or air-drive motor mixer. Electric motor mixers have 1/4-hp motors that maintain a 3450-rpm mixing speed and operate on 115 VAC, 60 Hz. Mixers feature an on/off switch on the motor for your
- Motor Speed: 3,450 rpm
- Motor Power: 0.25 HP
-
Description: The closestool pump motor is a 24V DC motor featuring low noise, long life, high efficiency, and a flat design. It is highly suitable for intelligent toilets used in RVs.
- Other DC Voltage: 24 VDC
- Other Output Power: 0.3082506885276486 to 0.603099173206269 HP
- Continuous Torque: 5.221238938053095 to 17.168141592920346 In-lbs
- Shaft Speed: 2,230 to 4,380 rpm
-
Supplier: Citizen Micro Co., Ltd.
Description: Brushless Motor
- Other DC Voltage: 24 VDC
- Torque Constant: 7.788 in-oz/amp
- Other Output Power: 0.0192991735426006 HP
- Continuous Current: 0.63 amps
-
Description: The floor fan motor uses outer rotor 24V brushless DC motor, can provide the best speed for floor fan, ultra low noise, small size, long life.
- Other DC Voltage: 24 VDC
- Other Output Power: 0.01742286500373666 HP
- Continuous Torque: 0.6194690265486723 In-lbs
- Shaft Speed: 3,000 rpm
-
Supplier: C.I. Takiron Corporation
Description: Description of Brushless motors ●What is a brushless motor? Brushless motors are designed without the brushes and commutators found in brush motors (such as coreless motors), instead incorporating an electrical control mechanism. To operate, they require a control
- Other DC Voltage: 6.8 VDC
- Other Output Power: 0.007237190078475228 HP
- Continuous Current: 0.113 amps
- Continuous Torque: 0.10707964601769906 In-lbs
-
Supplier: Midwest Motion Products, Inc.
Description: At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and
- Other DC Voltage: 24 VDC
- Continuous Current: 2.7 amps
- Continuous Torque: 1.25 In-lbs
- Shaft Speed: 3,432 rpm
-
Supplier: Caterpillar Forest Products
Description: Cat Mining Motor Grader Highlights The M Series motor graders feature a revolutionary cab design that provides unmatched comfort and ease of use. Joystick control system greatly simplifies motor grader operation and training and reduces hand & wrist movement by 78%, improving
- Type: Motor Grader
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion
- Operating Temperature: -20 C
-
Supplier: Ivie Enterprises, Inc.
Description: Clarke's best vacuum ever! The CarpetMaster 200 Series Dual Motor Uprights are available in three sizes, 12, 15, and 18 inches. Designed with the operator in mind, we focused on ergonomics, durability, and reliability. The new CarpetMaster vacuums features a powerful motor, on-board
- Capacity: 1.05 gallons
- Applications: General Cleaning
- Features: HEPA / ULPA Filter
-
Supplier: Win Source Electronics
Description: PMIC - Motor Drivers,Controllers Case / Package: 100 Alternative Parts (Cross-Reference): K8AKVS3100240VACK8AK-VS3 100-240VAC; K8AK-VS3100-240VAC; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 60 °C Mount: DIN Rail
- Supply Voltage (AC): 240 volts
- Supply Voltage (DC): 240 volts
- Operating Temperature: -20 C
-
Supplier: Patten CAT
Description: Cat Motor Grader Highlights: Building on the strong heritage of the H Series, the M Series delivers multiple technological breakthroughs setting the new standard for motor graders. The H Series has been the industry standard in a variety of heavy construction, road building and
- Features: Other
-
Supplier: ARC Systems, Inc.
Description: Hysteresis Synchronous Motors are designed to meet both Military and Commercial requirements. These AC Motors range from size 8 to 44. This type motor is utilized where constant speed and smooth operation are necessary.
- Shaft Speed: 1,800 rpm
- Diameter / Width: 1.45 inch
- Housing Length: 2 inch
- Motor Shape: Cylindrical Body
-
Supplier: Johnson Electric North America, Inc.
Description: The Johnson Electric DC motor series is the industry benchmark for motion actuation in most automotive applications. This motor series provides a platform for custom engineering to meet the unique requirements of a vehicle platform. The reliability and overall performance of the
- Other DC Voltage: 12 VDC
- Other Output Power: 0.06 HP
- Continuous Torque: 1.33 In-lbs
- Gearbox Efficiency: 59 %
-
Supplier: DigiKey
Description: Bipolar Motor Driver CMOS SPI 24-SOP
- Supply Voltage (AC): 3.3 to 5 volts
- Supply Voltage (DC): 3.3 to 5 volts
- Operating Temperature: -40 to 105 C
- Motor / System: Bipolar Stepper Motor
-
Supplier: ARC Systems, Inc.
Description: Brushless DC motors are ideal for various applications such as: Pump, Medical, Aerospace, and Industrial. ARC Systems, Inc. uses high energy materials including Neodymium- Iron-Boron, Samarium Cobalt, and Hyperco 50, enabling us to meet and exceed the rigid performance requirements of our
- Other DC Voltage: 28 VDC
- Torque Constant: 8.4 in-oz/amp
- Shaft Speed: 3,000 rpm
- Diameter / Width: 3.5 inch
-
Supplier: Midwest Motion Products, Inc.
Description: At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and
- Other DC Voltage: 24 VDC
- Continuous Current: 2.4 amps
- Continuous Torque: 0.375 In-lbs
- Shaft Speed: 6,862 rpm
-
Supplier: Quarktwin Technology Ltd.
Description: Bipolar Motor Driver CMOS SPI 24-SOP
- Operating Temperature: -40 to 105 C
- Features: Other
-
Supplier: Portescap
Description: 16ECP24 Slotless Brushless DC motor 16ECP24 The 16ECP24 brushless DC slotless motor is a cost optimized compact solution without compromising on premium performances. The 16ECP24 provides the right balance between torque and speed in a compact short length. Product Highlights 24mm long
- Other DC Voltage: 15 VDC
- Torque Constant: 1.315464 in-oz/amp
- Continuous Current: 0.4 amps
- Continuous Torque: 0.03539823008849556 In-lbs
-
Supplier: Allied Electronics, Inc.
Description: Capacitance Range: 1 to 80 μF Tolerance: ±10% Voltage Range: 330 VAC, 370 VAC, 440 VAC Operating Temperature: –40°C to 70°C Features Internal Protector Environmentally Safe Long Life Double Rolled Seams Light Weight Small Size High Reliability Applications Lighting Motors Power Factor
-
Description: PST.24BY1903-001 Stepper motor
- Other DC Voltage: 2.24 VDC
- Step Angle: 11.25 degrees
-
Supplier: Allied Electronics, Inc.
Description: The Control Units contain solid state overload relay and control power source for the U-Line motor starter.
-
Supplier: SONCEBOZ Corporation
Description: The hybrid stepper motor comes into its own where torque at low speed, positioning and accuracy are determining factors. Hybrid stepper motors with integrated control electronics coupled with high-precision, zero 'float' mechanical properties feature the following particularly
- Static / Holding Torque: 389.3805309734512 In-oz
- Step Angle: 1.8 degrees
- Other Output Power: 0.0247940771207022 HP
- Continuous Current: 1.6 to 6.8 amps
-
Supplier: Allied Electronics, Inc.
Description: The Control Units contain solid state overload relay and control power source for the U-Line motor starter.
-
Supplier: Sinotech
Description: Motors can be customized upon request.
- Other DC Voltage: 24 VDC
- Continuous Current: 0.05 to 0.32 amps
- Shaft Speed: 6,420 to 8,027 rpm
- Diameter / Width: 0.8661422 inch
-
Supplier: WorldWide Electric Corporation
Description: 1/4-2 HP 1800 RPM 90, 180, 12 and 24 volt TENV enclosure (1/4-1/2 HP) TEFC enclosure (3/4-2 HP) 1.0 service factor Class F insulation C-face - removable base 20:1 speed range at constant torque High starting torque Extra set of brushes and brush springs included 12 volt and 24 volt models used in
- Other DC Voltage: 24 VDC
- Other Output Power: 0.333333333333333 HP
- Continuous Current: 13.2 amps
- Gearbox Efficiency: 78 %
-
Supplier: Midwest Motion Products, Inc.
Description: Input Voltage 90-264 VAC Continuous Current 0.6 Amps Peak Current 2.5 Amps Features -Full Wave Rectification -Remote Speed Adjustment -22 kHz PWM Operation -¼ Inch Spade Lug Connections
- Supply Voltage (AC): 90 to 264 volts
- Maximum Output Voltage: 24 volts
- Continuous Output Current: 0.6 amps
- Peak Output Current: 2.5 amps
-
Supplier: C.I. Takiron Corporation
Description: Description of Coreless motors ●What is a coreless motors? A coreless motor is a motor that does not have an iron core inside the coil. Unlike conventional motors, the rotor does not have an iron core, which makes it lighter and more responsive at high speeds. In
- Other DC Voltage: 4.5 VDC
- Other Output Power: 0.005307272724215167 HP
- Continuous Current: 0.027 amps
- Continuous Torque: 0.0869026548672566 In-lbs
Find Suppliers by Category Top
Featured Products Top
-
Product Overview The 716PCAPTH0020 is a 230 VAC reference BLDC controller for stand-mixer speed control, combining sensorless sinusoidal control and Hall-sensor square-wave control, plus serial-port speed commands. Reference Configuration (read more)
Browse Motor Speed Controllers Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
The PCL.2244024-4101 coreless motor is engineered for applications requiring rapid acceleration, smooth operation, and high power density. Its ironless rotor structure reduces inertia and eliminates cogging, enabling precise speed control and low acoustic noise (read more)
Browse DC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
The YHD-F180 micro DC motor is designed for compact, low-voltage applications requiring stable rotational performance and flexible customization. Operating at 1.0–3.0V, it provides reliable torque and speed characteristics suitable for precision miniature (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Oriental Motor is pleased to announce the launch of the BLS Series, designed as a simple speed control solution for users seeking better performance than traditional three-phase AC motors with inverters. Combining the simplicity of AC motors with the advanced features of brushless motors, the (read more)
Browse Brushless Motors Datasheets for Oriental Motor USA -
-001; voltage 12 V; phase resistance 220 Ω Published reduction ratio: 64; excitation method: 1-2 Pull-out torque: 850 gf·cm at 400 pulses per second Custom Configuration Power Motor offers custom motor design. The final PST.24BE (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
1903-001; nominal voltage 2.24 V; two phases Published step angle: 11.25°; reduction ratio: 1:66.88; full-step drive Published thrust: at least 100 N; maximum travel: 7.7 mm Custom Configuration Power Motor offers custom motor design. The (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Product Overview Engineered for UAV and handheld gimbal applications, this 24mm hollow-shaft brushless DC motor delivers high performance in a space-saving design where space and precision matter most. It combines rapid rotational speed with robust reliability, and its (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
MICROMO is proud to expand the compact DC motors family by launching the newest addition to the FAULHABER SR series: the 1016 SR. At only 10 mm in diameter and 16 mm in length, the 1016 SR series delivers over 24% more torque per watt than competitive motors of (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
shaft configuration, electrical performance, cooling, and installation. Yunhongda YHD-12526M12 AC induction motors deliver up to 460 W output power, wide operating voltage from 115–240 VAC, and stable torque performance for a broad range of OEM equipment. Optional (read more)
Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD.
More Information Top
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/62-0000s/62-3015.pdf
MV876B1000: Valve with 24 Vac motor and timer replaces ball valve drain port for automatic backwash at preprogrammed intervals.
-
CR4 - Thread: At the experimental stage! Do I jump for cover?
2off 24Vac motors to give me my up/down and left/right and a solenoid trigger set up!
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/67-0000s/67-7469.pdf
MV876B1018 Bayonet mounted shaft of 24 Vac motor and timer replaces ball valve manual control for automatic backwash at preprogrammed intervals.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/68-0000s/68-0190.pdf
24 Vac motor .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/62-0000s/62-3061.pdf
MV876B1018: Bayonet mounted shaft of 24 Vac motor and timer replaces ball valve manual control for automatic backwash at preprogrammed intervals.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/62-0000s/62-3014.pdf
Valve with 24 Vac motor and timer replaces ball valve drain port for automatic backwashing at preprogrammed intervals.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/69-0000s/69-0775.pdf
The M892 Damper Actuator is a 24 Vac motor with an external shaft for coupling.
-
Grainger.com
• 24VAC Magnetic Motor Starter24VAC Magnetic Motor Starter .
-
Grainger.com
• 24VAC Magnetic Motor Starter24VAC Magnetic Motor Starter .
-
Starters and Contactors - Electrical - Grainger Industrial Supply
• 24VAC Magnetic Motor Starter24VAC Magnetic Motor Starter .
Indicates content that may require registration and/or purchase.