-
Supplier: Pentair, Inc.
Description: " STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 24 INCH 24 INCH 10 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE FLAT, SCREW-ON COVER TYPE 16/14/12 GAUGE MATERIAL SPECIFICATION (8) (1/2 TO 3/4 INCH), (8) (3/4 TO 1 INCH), (2) (1 TO 1-1/4 INCH), CONCENTRIC
- Length / Height: 24 inch
- Width/Diameter: 24 inch
- Depth: 10 inch
- Height: 24 inch
-
Supplier: Enclosure Solutions, Inc.
Description: Poly-Guard™ Small Junction Boxes with Integral Flange Mount UL Listed Type 4X, 6P, 12, and 13 Enclosure Solutions, Inc. expands its unique enclosure offering with these high-quality dual-design junction box/hinged enclosures. Available in two sizes, these small boxes
- Features: Hinged Cover, NEMA / IP Enclosures, Other, Terminal and Junction Boxes
- Shape: Rectangular
- NEMA Rating: Type 12, Type 13, Type 4X, Type 6P
-
Supplier: Allied Electronics, Inc.
Description: Body Polystyrene, Gasket Polyurethane, TK Series Light Gray Enclosure Whenever electrical and electronic components need to be housed in dustproof and watertight, completely insulated and corrosion-free enclosures, Altech/Spelsberg TK series enclosures offer solutions. Enhance the value of your
-
-
Supplier: Allied Electronics, Inc.
Description: Polystyrene Body, Light Gray Body, -40 to +70 °C Temperature Range, Junction Box Whenever electrical and electronic components need to be housed in dustproof and watertight, completely insulated and corrosion-free enclosures, Altech/Spelsberg TK series enclosures offer solutions. Enhance the
-
Supplier: Allied Moulded Products, Inc.
Description: Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For
- Length / Height: 20 inch
- Width/Diameter: 16 inch
- Depth: 8.13 inch
- Height: 20 inch
-
Supplier: OMEGA Engineering, Inc.
Description: The SBJ Series summing junction box electronically sums the outputs of bridge type load cells to form a single output equal to the sum of the loads on each load cell. Potentiometers in series with the bridge excitation are provided to match the outputs of the load cell. Commonly used in
- Analog Input Channels: 4 #
- Features: Data Acquisition Instrument / System, Other, Strain Gauge / Bridge Input
- Application: General Lab and Industrial
- Form Factor: Panel / Chassis Mount
-
Supplier: Allied Electronics, Inc.
Description: Enclosure,Junction Box,Polypropylene,IP54,NEMA 12/13,HP150,6.46 x 4.69 x 3.03in
-
Supplier: RAWELT S.A. de C.V.
Description: Designed to housing instrument and controls or junction boxes for electrical, electronic or pneumatic components in outdoor and indoor. CONSTRUCTION: Diecast aluminum 4/4X, IP66 enclosure. Stainless steel screws. Green ground screw included. Cover screws placed outside sealed area.
- Material: Aluminum
- Features: NEMA / IP Enclosures, Screw-on Cover, Terminal and Junction Boxes
- Shape: Rectangular
- Ingress Protection(IP) Rating Against Moisture: Type 4
-
Supplier: CANTEX, Inc.
Description: Conforms to NEMA types 1, 3, 3S, 4, 4X, 5, 6 and 6P
- Length / Height: 12 inch
- Width/Diameter: 12 inch
- Depth: 6 inch
- Height: 12 inch
-
Supplier: RS Components, Ltd.
Description: WISKA KonnektIT 204/221-413x3
- Length / Height: 3.93701 inch
- Width/Diameter: 2.0472452 inch
- Depth: 1.3385834 inch
- Height: 3.93701 inch
-
Supplier: Carlon
Description: UL listed and CSA certified, paintable lid, dividers available
- Length / Height: 8 inch
- Width/Diameter: 8 inch
- Depth: 4 inch
- Height: 8 inch
-
Supplier: Wiegmann
Description: " UNFLANGED TYPE CARBON STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 24 INCH 24 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH 609.6 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 1/3R ENCLOSURE CONTINUOUS HINGE WITH
- Length / Height: 24 inch
- Width/Diameter: 24 inch
- Depth: 8 inch
- Height: 24 inch
-
Supplier: O-Z/Gedney
Description: FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH UL 50, UL 514-A APPROVAL FLUSH MOUNTING NEMA 3R ENCLOSURE RECESSED, GASKETED, SCREW ON COVER TYPE OUTDOOR SERVICE TYPE ENVIRONMENTAL CONDITIONS DUST TIGHT, RAIN TIGHT INSIDE DIMENSION 6 INCH WIDTH X 6 INCH DEPTH X 6 INCH HEIGHT
- Features: NEMA / IP Enclosures, Other, Screw-on Cover, Terminal and Junction Boxes
- NEMA Rating: Type 3R
-
Supplier: Plasti-Bond/Perma-Cote/Korkap
Description: UNFLANGED TYPE FIBER GLASS REINFORCED POLYESTER, PVC MATERIAL NEMA 4X ENCLOSURE HINGED, CROWN, SCREW ON COVER TYPE STAHLIN[R] BRAND J MODEL
- Material: Fiberglass
- Features: Hinged Cover, NEMA / IP Enclosures, Screw-on Cover, Terminal and Junction Boxes
- NEMA Rating: Type 4X
-
Supplier: Austin Company (The)
Description: STEEL MATERIAL GALVANIZED FINISH 24 INCH 24 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH UL 50, CUL APPROVAL NEMA 3R ENCLOSURE SCREW ON COVER TYPE OUTDOOR SERVICE TYPE ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, RAIN, SLEET MOUNTING HOLE SIZE 0.31 INCH DIAMETER
- Length / Height: 24 inch
- Width/Diameter: 24 inch
- Depth: 10 inch
- Height: 24 inch
-
Supplier: Hubbell Electrical Products
Description: 24 INCH L X 30 INCH W X 10 INCH H OVERALL SIZE 29-1/8 INCH L X 23-1/8 INCH W X 10-7/16 INCH H INNER SIZE 3-1/2 INCH HUB SIZE 8 HUB(S) UL 514, CSA, FM APPROVAL SURFACE MOUNTING CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4/4X/9EFG ENCLOSURE BOLTED, HINGED COVER TYPE COPPER FREE
- Material: Aluminum
- Features: Terminal and Junction Boxes
-
Supplier: EXM Manufacturing Ltd.
Description: UNFLANGED TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY COLOR 18 INCH 18 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH 609.6 HEIGHT IN MM 457.2 WIDTH IN MM UL, CSA APPROVAL 152.4 DEPTH IN MM NEMA 3/3R,
- Width/Diameter: 18 inch
- Depth: 6 inch
- Width or Diameter: 18 inch
- Features: Knockouts, NEMA / IP Enclosures, Screw-on Cover, Terminal and Junction Boxes
-
Supplier: Plasti-Bond/Perma-Cote/Korkap
Description: PVC MATERIAL 10.73 INCH 10.73 LENGTH IN INCH 8.73 INCH 8.73 WIDTH IN INCH 6.06 INCH 6.06 DEPTH IN INCH NEMA 4X ENCLOSURE STAHLIN[R] BRAND DEPTH IN INCH - UOM IN LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN
- Length / Height: 10.73 inch
- Width/Diameter: 8.73 inch
- Depth: 6.06 inch
- Height: 10.73 inch
-
Supplier: Allied Electronics, Inc.
Description: ENCLOSURE,POLYCARBONATE,INDUST,IP66,NEMA 4X,7.09X3.0X2.24IN,GRAY COVER
-
Supplier: Appleton Electric
Description: CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 24 INCH 24 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH UL 50, UL 514A APPROVAL SURFACE MOUNTING NEMA 3R/4 ENCLOSURE OVERLAPPING GASKETED SCREW ON COVER TYPE OUTDOOR SERVICE TYPE APPLETON. BRAND COVER SCREW MATERIAL
- Length / Height: 24 inch
- Width/Diameter: 24 inch
- Depth: 12 inch
- Height: 24 inch
-
Supplier: Hammond Manufacturing Company Inc.
Description: Application Designed for use as a wiring box, junction box, terminal or pull box in indoor or outdoor applications where subject to windblown dust or rain. Standards UL 508A Listed; Type 3, 4, 12 cULus Listed per CSA C22.2 No 94; Type 3, 4, 12 Complies with NEMA Type 3, 4 and 12 IEC
- Length / Height: 16 inch
- Width/Diameter: 16 inch
- Depth: 8 inch
- Features: Electronic and Instrument Enclosures, Terminal and Junction Boxes
-
Supplier: Newark, An Avnet Company
Description: ENCLOSURE, JUNCTION BOX, STEEL , GRY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:241.3mm; External Width - Metric:159mm; External Depth - Metric:121mm; IP Rating:IP54; Body Color:Grey RoHS Compliant: Yes
-
Supplier: DigiKey
Description: "Box Metal, Aluminum White Hinged Door, Lid 11.000"" L x 8.500"" W (279.40mm x 215.90mm) X 3.500"" (88.90mm)"
- Material: Aluminum
- Features: Hinged Cover, NEMA / IP Enclosures, Terminal and Junction Boxes
- NEMA Rating: Type 4X
- Ingress Protection(IP) Rating Against Moisture: Type 5, Type 6
-
Supplier: R. STAHL, Inc.
Description: Wall mounted junction box for heat tracing - EX. Junction box with 5 x M25 entries. Features High ingress protection IP66/67. Drainage flange in box prevents penetration of water. Manufactured in acid proof stainless steel (AISI 316L) Tailor made size and performance is possible.
- Length / Height: 5.7874047 inch
- Width/Diameter: 6.8897675 inch
- Depth: 3.0708678 inch
- Height: 5.7874047 inch
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: IAC200, Junction Box - 4 Channel, Nema 4 Rating, Material - Polyurethane, Analog Output, +/-5, +/-10 VDC, 4-20 mA, -3db cutoff frequency at 1 KHz
- Features: Electronic and Instrument Enclosures, NEMA / IP Enclosures, Other, Terminal and Junction Boxes
- Ingress Protection(IP) Rating Against Moisture: Type 4
-
Supplier: Strainsert
Description: The Strainsert SJB Series SummingJunction Boxes are for parallel averagingof 2 to 4 similar transducers. Thestandard SJB is available in a NEMA-12 steel enclosure (NEMA-4X packagesare optionally available). TheNEMA-12 comes in both a connectorstyle and a cord grip style
-
Supplier: R. STAHL, Inc.
Description: Junction box, EExe for use in hazardous areas. Max 16mm2 750V - Available up to 3,3kV. Features Junction box can be equipped with components according to component list May only be equipped with approved terminals according to component list Only appropriate ATEX certified glands,
- Length / Height: 6.692917 inch
- Width/Diameter: 9.9606353 inch
- Depth: 4.2519708 inch
- Height: 6.692917 inch
-
Supplier: Newark, An Avnet Company
Description: ENCLOSURE, JUNCTION BOX, PVC; Enclosure Type:Junction Box; Enclosure Material:PVC; External Height - Metric:152.4mm; External Width - Metric:152.4mm; External Depth - Metric:101.6mm; IP Rating:-; Body Color:-; NEMA Rating:NEMA 6P RoHS Compliant: Yes
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Hinged structure allows easy access for maintenance or replacement of components. 2, 3 and 4 way types are available. A screw type wiring connection is adopted; allowing for easy installation and removal. 4P pole models and no terminal models are available. 【Technical Data】 Protection class :
- Length / Height: 1.47637875 inch
- Width/Diameter: 5.3543336 inch
- Depth: 2.6771668 to 3.8188997 inch
- Height: 1.47637875 inch
-
Supplier: L-com, Inc.
Description: appearance. The NB121005 can be used as insulated junction boxes, terminal wiring boxes, instrument housing and housing for electrical controls in wet, dusty and corrosive environments. The enclosure has the following key features: 1. The enclosures are made of beige (RAL 7032)
- Length / Height: 12 inch
- Width/Diameter: 10 inch
- Depth: 5 inch
- Height: 12 inch
-
Supplier: Enclosure Solutions, Inc.
Description: 3" conduit hubs Available in external hinge construction as well as junction box construction External hinge design is easy to snap on and off, streamlining production or easing cover replacement Flat Covers and Side Walls make component and label installation easy Stainless Steel Slide-On
- Length / Height: 6 inch
- Width/Diameter: 6 inch
- Depth: 4 inch
- Height: 6 inch
-
Supplier: Enclosure Solutions, Inc.
Description: 3" conduit hubs Available in external hinge construction as well as junction box construction External hinge design is easy to snap on and off, streamlining production or easing cover replacement Flat Covers and Side Walls make component and label installation easy Stainless Steel Slide-On
- Length / Height: 8 inch
- Width/Diameter: 8 inch
- Depth: 4 inch
- Height: 8 inch
-
Supplier: Powell Electronics, Inc.
Description: Control station enclosure,
- Features: Terminal and Junction Boxes
Find Suppliers by Category Top
Featured Products Top
-
Hammond Manufacturing’s series of Eclipse Junior enclosures are suitable for use as junction boxes, instrument enclosures, electrical wiring boxes, and more, and are available in a large range of sizes. The EJ series enclosures offer NEMA Type 3R, 4, 12, and 13 protection and are (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
nVent HOFFMAN's High-Quality Mild Steel Enclosures are ideal for a variety of industrial challenges. These rigid-bodied enclosures provide superior ease of access without sacrificing a secure seal. They are easy to install and are time-tested. All enclosure types carry the NEMA rating (read more)
Browse Industrial Enclosures Datasheets for bisco industries -
Configurations – Available in 30A NEMA L14-30P and 50A NEMA SS2-50P configurations to support different project requirements. Flexible Conduit Routing – Multiple 1-inch and 3 (read more)
Browse Power Connectors Datasheets for Suzhou Ele Mfg Co., Ltd. -
Material: Anodized Aircraft Aluminum with Protective Coating Battery Type: One N type, Alkaline, 1.5V Calibration Standard Solutions: 1, 10, 100, or 1000 ppm NO3-N Enclosure Ratings: IP67 and NEMA 6 (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
: 30–140 mA; Sleep Mode: 2 μA Physical Dimensions: 17.15 cm L x 1.59 cm D / 6.75 in. L x 0.625 in. D Weight: 54 g / 1.94 oz. (without soaker cap) Case Material: Anodized Aircraft Aluminum with Protective Coating Battery Type: One N type, Alkaline, 1.5V Calibration Standard Solutions: 1, 10, 100, or 1000 ppm NO3-N Enclosure Ratings: IP67 and NEMA 6 (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
The Eclipse Junior series of enclosures by Hammond Manufacturing are suitable for use as junction boxes, instrument enclosures, electrical wiring boxes, and more, and are available in a large range of sizes. The EJSS series offers NEMA Type 3R, 4, 4X, 12 and 13 protection, ideal for (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
junction boxes is at a premium. The lever-operated CAGE CLAMP® spring technology delivers a gas-tight, corrosion-resistant connection without any tools, reducing installation time and minimizing errors. Key Features (read more)
Browse Electrical Connectors Datasheets for Heilind Electronics, Inc. -
Federal Signal Corporation - Industrial Signaling and Systems
Simplify hazardous signal specification globally
Each model carries all of the certifications, removing the need to know which regional hazardous location standard is applicable for the project: NEMA 4X / IP66 enclosure (G-LED and G-STR units are IP67 and IP69K) IECEx, ATEX, InMetro Zone 1, 21 Rated, Ex d IIC (read more)
Browse Audible Alarms Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Federal Signal Corporation - Industrial Signaling and Systems
Simplify specifying hazardous signals globally
Each model carries all of the certifications, removing the need to know which regional hazardous location standard is applicable for the project: NEMA 4X / IP66 enclosure (G-LED and G-STR units are IP67 and IP69K) IECEx, ATEX, InMetro Zone 1, 21 Rated, Ex d IIC (read more)
Browse Warning Lights Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Federal Signal Corporation - Industrial Signaling and Systems
Simplify Global HazLoc Warning Device Engineering
Each model carries all of the certifications, removing the need to know which regional hazardous location standard is applicable for the project: NEMA 4X / IP66 enclosure (G-LED and G-STR units are IP67 and IP69K) IECEx, ATEX, InMetro Zone 1, 21 Rated, Ex d IIC (read more)
Browse Warning Lights Datasheets for Federal Signal Corporation - Industrial Signaling and Systems