-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Wirewound Resistors - Chassis Mount 25watt 250ohm 1% Product overview: RH025250R0FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets,
- Resistance Range: 250 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 20 ±ppm/°C
- Operating Temperature: -55 to 250 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25 W, 250 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25 W, 250 ohm, Unclassified. This
- Resistance Range: 250 ohms
- Tolerance: 1 +/- %
-
Supplier: Newark, An Avnet Company
Description: WT4E C/W 250 OHM RESISTOR
-
-
Supplier: Newark, An Avnet Company
Description: 250 OHM SHUNT RESISTOR ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: 250 OHM SHUNT RESISTOR RD8251 ROHS COMPLIANT: YES
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: TE CONNECTIVITY UPF25B250RV Through Hole Resistor, UPF Series, 250 ohm, 250 mW, 0.1%, 250 V, Axial Leaded Product overview: UPF25B250RV from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision
- Resistance Range: 250 ohms
- Tolerance: 0.1 +/- %
- Operating DC Voltage: 250 volts
- Operating AC Voltage: 250 volts
-
Supplier: Newark, An Avnet Company
Description: METAL FILM RESISTOR, 250 OHM, 250mW, 1%; Resistance:250ohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Wirewound Resistors - Chassis Mount 50watt 1.25ohm 1% Product overview: RH0501R250FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets,
- Resistance Range: 1.25 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Operating Temperature: -55 to 250 C
-
Supplier: ASAP Semiconductor LLC
Description: Wirewound Resistors - Chassis Mount 250watts 1ohms 1%
- Resistance Range: 1 ohms
- Tolerance: 1 +/- %
- Technology / Construction: Wirewound Resistor
-
Supplier: ASAP Semiconductor LLC
Description: Wirewound Resistors - SMD 250ohms 1% 4watt
- Resistance Range: 250 ohms
- Tolerance: 1 +/- %
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Technology / Construction: Wirewound Resistor
-
Supplier: ASAP Semiconductor LLC
Description: Wirewound Resistors - Chassis Mount 250watt 5ohms 1%
- Resistance Range: 5 ohms
- Tolerance: 1 +/- %
- Technology / Construction: Wirewound Resistor
-
Supplier: ASAP Semiconductor LLC
Description: Wirewound Resistors 25watts 250ohms 5%
- Resistance Range: 250 ohms
- Tolerance: 5 +/- %
- Technology / Construction: Wirewound Resistor
-
Supplier: Galco Industrial Electronics
Description: RESISTOR, 250 OHM, 5 WATT, FIXED,
-
Supplier: Utmel Electronic Limited
Description: Thick Film Resistors - Through Hole 250K ohms 5%
- Resistance Range: 250,000 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 25 ±ppm/°C
- Power Rating: 1 watts
-
Supplier: Allied Electronics, Inc.
Description: resistor, 14 W, metal, 1k Ohms, 2% tol., 250 V
-
Supplier: Galco Industrial Electronics
Description: Resistor, 250 Ohm, 100 Watt, Fixed,
-
Supplier: Lingto Electronic Limited
Description: RES CHAS MNT 250 OHM 1% 250W
- Resistance Range: 250 ohms
- Tolerance: 1 +/- %
- Power Rating: 250.00000000000003 watts
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Resistor;Wirewound;Res 250 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone;Precision
-
Supplier: Allied Electronics, Inc.
Description: Resistor;Wirewound;Res 250 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone;Military
-
Supplier: DigiKey
Description: 250 Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3
- Resistance Range: 250 ohms
- Tolerance: 0.1 +/- %
- Temperature Coefficient (TCR): 25 ±ppm/°C
- Number of Resistors: 2
-
Supplier: APITech
Description: API Inmet offers a wide selection of Powerfilm™ chip resistors. These surface-mount components are often used in hybrid attenuators and Wilkinson power dividers. Chip resistors are available with values from 5 to 300 ohm in a wide selection of sizes and finishes. Other designs,
-
Supplier: DigiKey
Description: 250 Ohms ±10% 225W Wirewound Chassis Mount Resistor
- Resistance Range: 250 ohms
- Tolerance: 10 +/- %
- Temperature Coefficient (TCR): 30 ±ppm/°C
- Power Rating: 225.00000000000003 watts
-
Supplier: Riedon, Inc.
Description: Power Rating 5 to 300 Watts All Welded Construction Resistances from 0.005 to 250kOhms Tolerance to +/-0.01% High Overload and Pulse Handling Low TCR: +/- 20ppm/K Standard Four Terminal Versions Available
- Resistance Range: 0.01 to 50,000 ohms
- Tolerance: 0.01 to 10 +/- %
- Temperature Coefficient (TCR): 20 to 50 ±ppm/°C
- Power Rating: 100 to 250.00000000000003 watts
-
Supplier: Allied Electronics, Inc.
Description: These molded-construction metal housed axial-lead performance resistors are available in higher power ratings than standard axial-lead resistors and are better suited to withstand shock, vibration and harsh environmental conditions. Metal-Mite resistors are aluminum housed to
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1236271-SM15-250RX Category: Resistors>Through Hole Resistors Series: 100/SM/PC Precision Features: Flame Proof, Moisture Resistant, Non-Inductive, Safety Package: Bulk Standard Package: 25 Tolerance: ±0.01% Temperature Coefficient: ±10ppm/°C Power (Watts):
- Resistance Range: 250 ohms
- Tolerance: 0.01 +/- %
- Temperature Coefficient (TCR): 10 ±ppm/°C
- Power Rating: 0.17500000000000002 watts
-
Supplier: ODG (Origin Data Global)
Description: ADJ PWR RES 250 OHM 100W CHAS MT
- Resistance Range: 250 ohms
- Tolerance: 10 +/- %
- Power Rating: 100 watts
- Features: Other, Radial Leads
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1063475-HS25 250R F Category: Resistors>Chassis Mount Resistors Series: ARCOL, HS Package: Bulk Height - Seated (Max): 0.583" (14.80mm) Standard Package: 40 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Lead Style: Solder Lugs Power (Watts): 25W Mounting
- Resistance Range: 250 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 25 watts
-
Supplier: Utmel Electronic Limited
Description: Surface Mount Thick Film Resistor, 3520 Series, 750 Ohm, 2 W, - 1%, 250 V, 2512 [6432 Metric]
- Resistance Range: 750 ohms
- Tolerance: 1 +/- %
- Power Rating: 2 watts
- Mounting / Packaging: 2512
-
Supplier: APITech
Description: Powerfilm flange resistors are used in power generators, attenuators, or stripline and microstrip hybrids. Resistance values from 5 to 300 ohms and tolerances from 1% to 5% are available for frequencies up to 4 GHz and power levels up to 800 Watts. Flange sizes vary from 0.3”x0.2" to
-
Supplier: ODG (Origin Data Global)
Description: RES 250 OHM 1% 3W 6227
- Resistance Range: 250 ohms
- Tolerance: 1 +/- %
- Power Rating: 3 watts
- Operating Temperature: -55 to 275 C
-
Supplier: Ohmite Manufacturing Co.
Description: ‘Thin’ Stackohm® Vitreous Enamel Power When limited space is a consideration, choose Ohmite’s “thin” stackable 250 Type resistors. These oval-shaped ceramic-core resistors feature a low profile to permit installation in spaces with height restrictions. They are also equipped
- Resistance Range: 1 to 30,000 ohms
- Power Rating: 10 to 55 watts
- Operating DC Voltage: 187 to 1,405 volts
- Dielectric Strength: 0.5 to 1 kilovolts
-
Supplier: ODG (Origin Data Global)
Description: RES 250 OHM 1% 3W AXIAL
- Resistance Range: 250 ohms
- Tolerance: 1 +/- %
- Power Rating: 3 watts
- Operating Temperature: -55 to 350 C
-
Supplier: Acme Chip Technology Co., Limited
Description: POT 250 OHM 12.5W WIREWOUND LIN
- Resistance Range: 250 ohms
- Tolerance: 10 +/- %
- Power Rating: 12.5 watts
-
Supplier: Utmel Electronic Limited
Description: SMD Chip Resistor, 1206 [3216 Metric], 24.9 ohm, 200 V, Thick Film, 250 mW
- Resistance Range: 24.9 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 0.25 watts
-
Description: POT 250 OHM 1/2W PLASTIC LINEAR
- Resistance Range: 250 ohms
- Tolerance: 10 +/- %
- Power Rating: 0.5 watts
Find Suppliers by Category Top
Featured Products Top
-
bondable resistors are ultra-stable with high reliability. This family of resistors is built in an 0202 chip outline and is ideal but not limited to hybrid circuit applications. The KYOCERA AVX WBR series is designed for stable thermocompression, epoxy or ultrasonic attachment. Richardson RFPD (read more)
Browse Chip Resistors Datasheets for Richardson RFPD -
M8, M12, M18, M30, M50 and M80 housing sizes. Additional incorporated features include short circuit and overload protection, as well as reverse polarity protection on the supply voltage and a 100K Ohm load resistor. The protection rating (DIN 40 050) is IP67. (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Celsius and are available in threaded M8, M12, M18, M30, M50 and M80 housing sizes. Additional incorporated features include short circuit and overload protection, as well as reverse polarity protection on the supply voltage and a 100K Ohm load resistor. The protection rating (DIN 40 050) is IP67 (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
sizes. Additional incorporated features include short circuit and overload protection, as well as reverse polarity protection on the supply voltage and a 100K Ohm load resistor. The protection rating (DIN 40 050) is IP67. Please see the data sheet on these sensors more features as well as complete (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Current Sense Transformers As their name implies, current sense transformers “sense,” or detect, an electrical current (typically AC), accurately measure it based on Ohm’s Law, and (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics
More Information Top
-
http://www05.abb.com/global/scot/scot267.nsf/veritydisplay/9dc63366f39890ce85257576004d5c79/$File/2103334MNAA.pdf
This puts a 250 OHM resistor across the terminals to convert the 4 - 20ma to 1 - 5 volts.
-
CR4 - Thread: Calibration Loop Resistance (250 Ohms)
We employed 250 ohms resistor so as the HART communicator to be able to communicate the x'mtr.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/95C-00000s/62-86-25-10.pdf
0 to 20 mA, 4 to 20 mA 0 to 5 Vdc & 1 to 5 Vdc with 250 ohm resistor , (0 to 16 Vdc with 800 ohm resistor .
-
ISA BASIC ELEC CNTRL - Basic Electricity and Electronics for Control - Fundamentals and Applications
250 ohm Resistor .
-
ISA CONDSD HDBK MEAS CNTRL - The Condensed Handbook of Measurement and Control
Therefore, a 250 ohms resistor will convert a 4-20 mA signal into a 1-5 VDC signal.
-
CR4 - Thread: Channel Malfunctioning
A 250 ohm resistor provides a 1.00 to 5.00Vdc IR drop at the AI input for a 4-20mA signal.
-
CR4 - Thread: Resistor in the Place of a Removed 4-20mA Loop Powered Instrument
Someone will short the remaining wiring, putting the power supply's 24Vdc directly across the analog input shunt resistor, pumping ~ 95mA through the typical 1/8 or 1/4 watt 250 ohm resistor , dissipating about 2.3 watts, which will burn out the resistor.
-
Acceptance test report for the safety class shutdown system
… following supplies shall be available at the workplace: 15 Amp (min.) light switches (2) Calibrated 4-20ma current loop source Calibrated Multimeter(s) Shorting jumpers %12 AWG SIS or engineering approved equal, length as required 250 OHM resistor , 1/2 watt Calibrated Multi …
-
ISA INSTR CNTRL SYS DOCMNT - Instrumentation and Control Systems Documentation
The 250 ohm resistor connected to TS-4A terminals 21 and 22 converts the 4–20 mA signal of the flow transmitter to the 1–5 v DC signal needed by the computer.
-
ISA IND PRESS LVL DENS MEASRMNT - Industrial Pressure, Level, and Density Measurement
Also, these calibrators can supply a 250 ohm resistor and voltage source to provide a loop current.
Indicates content that may require registration and/or purchase.