-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for
- Resistance Range: 0.0005 ohms
- Power Rating: 2 watts
- Operating Temperature: -55 to 170 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: YAGEO - PR2512FKF7W0R005L - CURRENT SENSE RES, 0R005, 1%, 2 W, 2512 Product overview: PR2512FKF7W0R005L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing
- Resistance Range: 0.005 ohms
- Tolerance: 1 +/- %
- Operating DC Voltage: 250 volts
- Operating AC Voltage: 250 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 470R 2W 5% Thick Film Chip Resistor, 2512, SMD Product overview: CRGH2512J470R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing
- Resistance Range: 470 ohms
- Tolerance: 5 +/- %
- Operating DC Voltage: 250 volts
- Operating AC Voltage: 250 volts
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product
- Resistance Range: 0.2 ohms
- Power Rating: 2 watts
- Operating Temperature: -55 to 155 C
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: RESISTOR JUMPER, 200U, 2W, 2512; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Metal Plate; Power Rating:2W; Current Rating:100A; Product Range:JR Series; Product Length:6.35mm; Product Width:3.05mm; Resistance:0ohmRoHS Compliant:
-
Supplier: Newark, An Avnet Company
Description: RESISTOR, THICK FILM, 2.2OHM, 1%, 2512; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes
-
Supplier: DigiKey
Description: 220 Ohms ±2% 3.5W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film
- Resistance Range: 220 ohms
- Tolerance: 2 +/- %
- Temperature Coefficient (TCR): 150 ±ppm/°C
- Power Rating: 3.5000000000000004 watts
-
Supplier: Newark, An Avnet Company
Description: RESISTOR, THICK FILM, 2OHM, 1%, 2512; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: RES 0.2 OHM 1% 2W 2512
- Resistance Range: 0.2 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 200 ±ppm/°C
- Power Rating: 2 watts
-
Supplier: Acme Chip Technology Co., Limited
Description: RES 1.2 OHM 1% 2W 2512
- Resistance Range: 1.2 ohms
- Tolerance: 1 +/- %
- Power Rating: 2 watts
- Operating Temperature: -55 to 155 C
-
Supplier: ASAP Semiconductor LLC
Description: SMD,2512,2W,.2,5%,300PPM,WAFFLE
- Tolerance: 5 +/- %
- Power Rating: 2 watts
- Mounting / Packaging: 2512, Surface Mount (SMT / SMD)
-
Supplier: Newark, An Avnet Company
Description: RESISTOR, THICK FILM, 2K, 1%, 2512; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes
-
Supplier: ODG (Origin Data Global)
Description: RES SMD 300 OHM 2% 3.5W 2512
- Resistance Range: 300 ohms
- Tolerance: 2 +/- %
- Power Rating: 3.5000000000000004 watts
- Operating Temperature: -65 to 155 C
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 2W 2.5mΩ Surface Mount Current Sensing Resistors ±1% 2512 Current Sense Resistors/Shunt Resistors ROHS
- Resistance Range: 0.0025 ohms
- Tolerance: 1 +/- %
- Power Rating: 2 watts
- Standards and Certifications: RoHS Compliant
-
Supplier: ASAP Semiconductor LLC
Description: RES 2512 4.02OHM 1% 2W
- Tolerance: 1 +/- %
- Power Rating: 2 watts
- Mounting / Packaging: 2512
-
Supplier: Win Source Electronics
Description: Rating: 500 mW Categories: Chip Resistor - Surface Mount Case / Package: 2512 Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Min Operating Temperature: -55 °C
- Resistance Range: 965,000 ohms
- Tolerance: 0.5 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 0.5 watts
-
Supplier: ASAP Semiconductor LLC
Description: SMD,2512,2W,.18,2%,300PPM,T/R
- Tolerance: 2 +/- %
- Power Rating: 2 watts
- Mounting / Packaging: 2512, Surface Mount (SMT / SMD)
-
Supplier: Utmel Electronic Limited
Description: RES 0.002 OHM 1% 2W 2512
- Resistance Range: 0.002 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Power Rating: 2 watts
-
Supplier: ASAP Semiconductor LLC
Description: RES .82ohm 2W 1% 2512 SMD
- Resistance Range: 0.82 ohms
- Tolerance: 1 +/- %
- Power Rating: 2 watts
- Mounting / Packaging: 2512, Surface Mount (SMT / SMD)
-
Supplier: Utmel Electronic Limited
Description: 1W 200V ±5% 6.2Ω 2512 Chip Resistor - Surface Mount ROHS
- Configuration: Single Resistor
-
Supplier: Utmel Electronic Limited
Description: RES SMD 2512 2W 1% 22K OHM
- Resistance Range: 22,000 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 200 ±ppm/°C
- Power Rating: 2 watts
-
Supplier: Win Source Electronics
Description: Manufacturer: Yageo Win Source Part Number: 890335-PT2512FK-7W0R2L Series: PT Operating Temperature Range: -55°C ~ 155°C Features: 200 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film Package: 2512 (6432
- Operating Temperature: -55 to 155 C
- Technology / Construction: Metal Film, Thick Film
-
Description: RES 22 OHM 5% 2W 2512
- Resistance Range: 22 ohms
- Tolerance: 5 +/- %
- Power Rating: 2 watts
- Operating Temperature: -55 to 155 C
-
Supplier: Yageo USA
Description: Chip Resistors Overview
- Resistance Range: 2.7 ohms
- Tolerance: 5 +/- %
- Power Rating: 2 watts
- Configuration: Single Resistor
-
Supplier: Lingto Electronic Limited
Description: RES SMD 2.2M OHM 5% 1W 2512
- Tolerance: 5 +/- %
- Power Rating: 1 watts
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Technology / Construction: Thick Film
-
Supplier: Win Source Electronics
Description: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 2512 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
- Resistance Range: 2.2 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 200 ±ppm/°C
- Power Rating: 2 watts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1192661-RC2512FK-7W10RL Category: Resistors>Chip Resistor - Surface Mount Series: RC_L Features: Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Power
- Resistance Range: 10 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 200 ±ppm/°C
- Power Rating: 2 watts
-
Supplier: Allied Electronics, Inc.
Description: LR Series current sense resistor features a thick film resistor element on an alumina substrate with wraparound copper terminations and a protective overcoat for increased stability. Features: High Power Dissipations at 70°/C Standard Sn/Pb and Pb Lead-Free Resistance Range from 0.002
-
Supplier: Riedon, Inc.
Description: Resistances from 1 Ohm to 2MOhms Power Rating 0.06 to 0.5 Watt Resistance Tolerances to +/- 0.01% TCR's to +/-5 ppm/K Sizes: 0402 / 0603 / 0805 / 1206 / 2010 / 2512
- Resistance Range: 1 to 2,000,000 ohms
- Tolerance: 0.01 to 1 +/- %
- Temperature Coefficient (TCR): 5 to 50 ±ppm/°C
- Power Rating: 0.5 watts
-
Supplier: Allied Electronics, Inc.
Description: LR Series current sense resistor features a thick film resistor element on an alumina substrate with wraparound copper terminations and a protective overcoat for increased stability. Features: High Power Dissipations at 70°/C Standard Sn/Pb and Pb Lead-Free Resistance Range from 0.002
-
Supplier: Riedon, Inc.
Description: Resistances from 1M to 1TOhms Power Rating 0.5 to 2Watts Resistance Tolerances to ± 0.5% TCR’s to ±25ppm/K Non-Magnetic High Value Thick Film Resistance Element
- Resistance Range: 1,000,000 to 1,000,000,000,000 ohms
- Tolerance: 0.5 to 50 +/- %
- Temperature Coefficient (TCR): 25 to 1,000 ±ppm/°C
- Power Rating: 1 watts
-
Supplier: Accuris
Description: Resistor, Fixed, Metal Foil, Current Sense, 2 Terminal, Style 2512
-
Supplier: Allied Electronics, Inc.
Description: Tyco are pleased to offer this unique High Power, metal chip resistor for current sensing positions. It has a special metal resistive element and suitable barrier layers beneath the solder to prolong terminal life. Following the developments by semiconductor manufacturers in the production of
-
Resistors - 6432 (2512) size, 6W, 2mΩ, High Power Type Metal Plate Shunt Resistor -- PSR100KTQFJ2L00Supplier: ROHM Semiconductor GmbH
Description: PSR100 series is ideal for current detection under high current circuit.
- Tolerance: 1 +/- %
- Power Rating: 6 watts
- Operating Temperature: -65 to 175 C
- Category / Application: General Use
-
Supplier: Allied Electronics, Inc.
Description: Tyco Electronics is pleased to introduce this low cost high power device, suitable for auto placement in volume, and for most applications, including high frequency operations, owing to the short lead structure. Features: 1 Watt at 70°C Small Size to Power Ratio Value Marked on Resistor 400
Find Suppliers by Category Top
Featured Products Top
-
KOA Speer’s RK73B-RT, RK73H-RT and RK73Z-RT general purpose anti-sulfur resistors provide excellent high heat and weather/environmental resistance due to their high sulfuration-proof inner top electrode material and metal glaze thick film. RK73-RT series resistors offer tolerances from ±0.5% to ±5%, resistances 1? to 100M?, power ratings .03W to 2W, and sizes 01005 to 2512. (read more)
Browse Chip Resistors Datasheets for KOA Speer Electronics, Inc. -
WAT (2512) Roll cladded current sensing resistor (read more)
Browse Resistors Datasheets for Isabellenhutte USA -
whisker and thus short circuits in many applications. Power rating up to 3 W (SMD mounting) Constant currents up to 30 A Sizes: 2010, 2512, 2817, 4723 Very high pulse power rating Very good long-term stability Low TCR (read more)
Browse Power Resistors Datasheets for Isabellenhutte USA
More Information Top
-
http://www.loadparts.com/catalog_R.htm
… title=" RES 33K 1% 2512 - Loadparts Search Engine Results"> RES 33K 1% 2512 - Loadparts Search Engine … … /a>
- Calibrating the CFD model by experimentation for Power Supply Design
… the elastomeric pads is defined as 1.0mm, the thermal conductivity is 1. 2w /m.k. The … In one experiment, three SMD resistors were placed on the back of the main PCB. The resistor size was 2512 and the power loss approx 0.3W.- Metal Foil Resistors - SMD | Mouser
2512 Vishay Precision Group Foil Resistors Metal Foil Resistors - SMD 5Kohms tcr0.2 0.01% . 2w .- http://www.loadparts.com/catalog_C.htm
… com/Catalog/C/21965.asp" title="VENKEL CR2010-2W-910JT - Loadparts Search Engine Results">VENKEL CR2010- 2W -910JT - Loadparts Search … … /li>- Power electronics
2512 17.7.6 CE identification by power supplies. As, finds Z often for load resistances , but also for ignition timings and similar use, the load … … and the useful current lining to it adds itself it so that there 2w · in flow.- Passive electronic components
2512 3.18 measures in mm of SMD resistances in cylindrical shape p " r .2w C 0; 8h / fc in GHz, w and h in mm .- Physics for technical professions
2w d Air resistance F1 = weight force FG 50 kgs 2512 .- Dubbel
05x 5l=2W … d3 = 16 of the circular cross-section follows for torsional stresses and with the polar resistance moment 2512 . - Calibrating the CFD model by experimentation for Power Supply Design
Indicates content that may require registration and/or purchase.