-
Supplier: Hydrofarm, Inc.
Description: High quality blue drum with a solid natural cover and bolt ring closure. Includes cover. 55 gallon nominal capacity 57 gallon actual capacity 2.2 mm minimum wall thickness Weight: 25 3/4 lb Height: 36 1/2" Top Diameter: 23" Bottom Diameter: 22 1/4" Made of high molecular
-
Supplier: Cole-Parmer
Description: • Ideal for most organic phase applications • Pump mild soaps, disinfectants, and other noncorrosive liquids (not recommended for high-pH solutions) • Sturdy carbon steel and HDPE construction ensures long life Steel hand-operated drum pumps feature a convenient 1⁄2" OD spout.
- Pump Type: Piston / Plunger Pumps
-
Supplier: U.S. Plastic Corporation
Description: Need temporary protection against incidental barrel spills? Our Drums-Up lets you control nuisance spills from drums sized up to 55 gallons. A 19.5-gallon sump capacity catches liquid before it reaches your floor, reducing the risk of slip and fall injuries. Ideal for use
- Container Type: Drum / Barrel / Keg
-
-
Supplier: Brady Corporation
Description: Pre-cut to fit 55-gallon drums with either one or two bungholes. Keeps drums, the floor and surrounding storage areas clean. Gray, dimpled and absorbs all liquids.
-
Supplier: Brady Corporation
Description: White to indicate Oil Only, dimpled drum top covers are pre-cut to fit 55 gallon drums with one and two bungholes. Keeps the drums, the floor and surrounding storage areas clean.
-
Supplier: LS Industries
Description: The first Abrasive Shot Blaster designed especially for Steel Drums and Barrels. Blast clean the toughest drums in less than 2 minutes. The standard dual 10HP impeller motors and dual balanced impeller wheels provide the coverage necessary to quickly and efficiently clean each
- Power: 10 HP
- Machine Mounting: Blast Cabinet / Enclosure, Floor / Skid
- Operation: Cleaning / Surface Preparation, Descaling / Stripping
- Abrasive Feed: Dry / Air
-
Supplier: U.S. Plastic Corporation
Description: Economical and easy to use. Trim strong all steel welded construction. Has 10" rubber mold-on wheels. Will ship knocked down for UPS shipping. It will handle 55 Gallon, 30 gallon or 85 gallon salvage drums. Capacity 1000 lbs. Dimensions: 61.25" tall x
- Cart / Truck Type: Drum Cart / Truck
-
Supplier: Cole-Parmer
Description: gallons, Imperial gallons, liters, milliliters, or cubic meters per minute, second, or hour. Volume can be displayed in gallons, Imperial gallons, liters, milliliters, or cubic meters. Select from five different languages for display: English, German, French, Italian or
- Maximum Discharge Flow: 24.98496 GPM
- Horsepower: 1 HP
- Power Source: AC Powered
- Pump Type: Drum Pumps
-
Supplier: Serfilco, Ltd.
Description: dispense any volume of liquid from drums, IBCs, tanks and any large storage vessel. They can be used in any industry where batching, chemical packaging or dilution is required to be accurate and efficient. Specifications Displays volume units in gallons, Imperial gallons,
- Pump Type: Drum Pumps
-
Supplier: New Pig Corporation
Description: Storage Capacity 95 gal. UN1H2/X295/S .25" Tough enough for rough handling, our UN Rated, FDA-Compliant 95-gallon overpacks let you ship hazardous materials in compliance with regs. Perfect for leaking drums up to 55 gallons. Tough UN Rated overpack is built to withstand
- Volume Capacity: 95 gallons
- Height: 41.5 inch
- Width / Diameter: 31.38 inch
- Container Type: Drum / Barrel / Keg
-
Supplier: Prosys
Description: cycling 25 Gallon Per Minute Product Delivery Output Product Output Pressure Maximum of 150 psi One Moving Platen- No Pump to Clean Viscosities Up to Three Million Centipoise Single or Multiple Bands for Different Drum Types Straight Sided or Chimed Drums Roller Infeed
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: R. S. Hughes Company, Inc.
Description: Momentive clear IS800 adhesive sealant is compatible with rubber materials with a 24 hr cure time. Provides a 25 min fixture time. Delivers great performance with a shear strength of 150 psi, tensile strength of 300 psi and peel strength of 37 psi.
- Type / Form: Grease / Paste
-
Supplier: New Pig Corporation
Description: Holds (4) 55 gal. Steel Drums 55.25" x 55.25" x 8.75" 66 gal. Sump Capacity Heavy duty, 12-gauge steel pallet is designed for secondary containment of flammable liquids to stay in compliance. Can be bonded and grounded to control static electricity and prevent sparking while
- Fork Tine Entry: 4 Way Entry
- Custom Application: 55 Gallon Drum
- Material: Galvanized Steel
- Features: Other
-
Supplier: U.S. Plastic Corporation
Description: The Eagle 20 Gallon Lab Pack / Open Head Drum is constructed of yellow blow-molded high-density polyethylene (HDPE) with UV inhibitors, is durable and lightweight, weather and chemical resistant, and has a white lid with a plastic lever-lock band closure. Ideal for safe storage,
- Container Type: Drum / Barrel / Keg
-
Supplier: Macnaught USA, Inc.
Description: Macnaught’s C-11 Gear Oil Pump is a premium manual pump designed for 25 to 55 Gallon drum sizes. Fully serviceable. Model C11 is supplied complete with hose assembly and nozzle. Optional CF Filter is available for use with ATF or Hydraulic fluids. Macnaught Manual Oil Pump
- Pump Type: Hand / Foot Pumps
-
Supplier: U.S. Plastic Corporation
Description: gallon. Inside Dimensions: 27-1/8" Top Diameter x 25-9/16" Bottom Diameter x 39" Height. Outside Dimensions: 30" Top Diameter x 26-1/16" Bottom Diameter x 41-1/4" Height. Maximum Capacity: 660 lbs. Maximum Container: 55 gallon. Pallet Quantity: 3. Truck Load Quantity: 180.
- Container Type: Drum / Barrel / Keg
-
Supplier: Cole-Parmer
Description: • Heavy-duty mixers for mixing contents of 55-gallon drums and barrels
choose from three mounting styles These high-quality mixers are available in three mounting versions for heavy-duty mixing. Adjustable hand screws secure the drum-lip model to the rim of - Motor Power: 0.5 HP
- Mixer Type: Propeller / Impeller
-
Supplier: New Pig Corporation
Description: and most chemicals Lockable to prevent unauthorized access Multiple lid color options let you segregate drums Attached hinged lid won't get lost or separated from funnel Threaded brass neck fits 2" NPT bung opening on 30- and 55-gallon steel and poly drums PTFE tape (included)
-
Supplier: DRUM-MATES Inc.
Description: DRUM-MATES® Drum Mixer Air Drives For Mixing Thin, Medium and Thick Liquids in Drums & Tanks Drum & tank rim mount air drives, ¾ & 1.5 Hp Hand clamps on open 5 - 500 gallon drums, vats, tanks, or reservoirs. Fits up to 1.0” (25 mm) rim width.
-
Supplier: Macnaught USA, Inc.
Description: Pump Registers: Quarts, Pints, Gallons, Liters Heavy Duty Design Air Inlet Operating Pressure: 30-150 PSI Flow Range: .3 - 9.25 GPM 48 - 58 Gallon Air Motor Diameter: 2.5" Max Pressure: 1500 PSI Drum, Pump, Gun Holder Included Air Consumption / Min: 3.6 CFM at 150 PSI
- Dispense Rate: 1.1363636363636365 to 35.03787878787879 L/min
- Container Size: 208,197.648402262 cc
- Dispensed From: Can / Pail / Drum
- Mounting: Container Mounted
-
Supplier: Macnaught USA, Inc.
Description: Pump Registers: Quarts, Pints, Gallons, Liters Heavy Duty Design Air Inlet Operating Pressure: 30-150 PSI Flow Range: .3 - 9.25 GPM 5 - 16 Gallon Air Motor Diameter: 2.5" Max Pressure: 1500 PSI Drum, Pump, Gun Holder Included Air Consumption / Min: 3.6 CFM at 150 PSI
- Dispense Rate: 1.1363636363636365 to 35.03787878787879 L/min
- Container Size: 49,210.3532587164 to 60,566.5886261125 cc
- Dispensed From: Can / Pail / Drum
- Mounting: Container Mounted
-
Supplier: Macnaught USA, Inc.
Description: Registers: Quarts, Pints, Gallons, Liters Heavy Duty Design Air Inlet Operating Pressure: 30-150 PSI Flow Range: .3 - 9.25 GPM 5 - 16 Gallon Air Motor Diameter: 2.5" Max Pressure: 1500 PSI Drum, Pump, Gun Holder Included Air Consumption / Min: 2.8 CFM at 150 PSI Measures
- Dispense Rate: 1.1363636363636365 to 35.03787878787879 L/min
- Container Size: 49,210.3532587164 to 60,566.5886261125 cc
- Dispensed From: Can / Pail / Drum
- Mounting: Container Mounted
-
Supplier: New Pig Corporation
Description: Holds (8) 55 gal. Plastic or Steel Drums 50.25" x 98.25" x 5.19" Sump Capacity 75 gal. These decks ship ready to store drums without the labor and expense of connecting multiple sections. The strongest standard drip deck you can buy for everyday drum storage Wide,
- Custom Application: 55 Gallon Drum
- Features: Other
-
Supplier: DRUM-MATES Inc.
Description: Rotary Drum & Tank Hand Pumps Excellent for Transferring All Kinds of Liquids, from 6-27 Gpm! 27 Gpm, bung adapter, MOC's: AL, steel, HDPE, IPS, cast iron, Wt. 6 lbs. Designed for transferring non-corrosive & oil based liquids compatible with pump MOC’s Can empty a 55-gallon
- Pump Type: Drum Pumps, Hand / Foot Pumps
-
Supplier: Andax Industries
Description: Andax Barrel Pac - Universal. Our 55-gallon spill kit is a cost-effective modular chemical spill kit that is easy to access & store. This universal spill kit is 25-inch dia X 39-inch high 55-gallon drum spill containment kit. Locate sorbents fast with Modular Rapid
-
Supplier: Cole-Parmer
Description: • Stirs fluid volumes from 2.5 (10 liters) to 55 gallons (208 liters) • Large-volume stirring for tanks and drums Powerful rare-earth magnets rotated by an air-cooled, direct-drive motor deliver excellent torque and deep vortex, for your toughest large-volume applications. Simple
-
Supplier: Filter 1 Clean Air Consultants
Description: Heavy-Gauge Steel Construction with Industrial Blue Enamel Coating Direct Drive Backward Inclined Blower Options Safety After Filters: Bags Fitted for 55-Gallon Drums Removable Galvenized Panels for Weather Exposure Drop Out Bins Built to Your Specifications Rotary Valves Spark
- Airflow: 4,500 to 7,500 SCFM
- Separation / Filtration System: Cyclone (Centrifugal) Separators
- Process: Dry
- Applications: General Cleaning, Metalworking Chips / Fluids
-
Supplier: Mile-X Equipment, Inc.
Description: leveling pads is designed to accept a 30-gallon drum for oil drainage Comes Assembled Covered by OTC Lifetime Marathon Warranty Specifications: Tonnage: 25-ton Pump: Electric/Hydraulic Crushing Time: 16 Seconds % Oil Removed: 95% Filter Size: 6" Diameter - 15¼" Long Stand
-
Supplier: Carlisle
Description: 2 gallon pressure tank (zinc plated shell) with stainless steel lid and SS wetted parts. This outfit is for waterborne fluids, and is ideal for all types of heavy viscosity materials such as latex, vinyls, epoxies gel coats, and adhesives applications. Outfit includes pressure tank with
- Application: Adhesive / Silicone, Coatings / Paint, High Viscosity
- Dispensed From: Can / Pail / Drum
- Mounting: Container Mounted
- Dispensing Equipment Type: Dispense Only
-
Supplier: CSA Group
Description: Scope 1.1 This Standard applies to portable containers of up to and including 5 gallons (25 L) nominal capacity, made from metal or plastic and intended for the storage and transportation of petroleum fuels, but excludes containers which are integral with or attached to any object,
Find Suppliers by Category Top
Featured Products Top
-
solution from the “pool” using the Vortec model 2109 drum pump. The waste solution goes into a 55 gallon drum that the 2109 is mounted on, and is processed further. “The washing solution is non-hazardous” notes Kosanke. “But we have to collect it since it contains metals and (read more)
Browse Drum Pumps Datasheets for Vortec
More Information Top
-
CR4 - Thread: On the Cost of Solar Panels
…GPM-PSI Unit conversions as a model, (and for the sake of a calculation, assuming I get a flow of 55 GPM for 1 minute, I think I store something like 16 watts in a 55 gallon drum 25 ' above grade).
-
States > Texas > State > Register > 1999 > [TexReg 1999-1119is] 11/19/1999
…35, 265.176 265.191, and 262.193 by fail- ing to obtain a certified assessment of the integrity of the hazardous waste tank system, by failing to label or mark "hazardous waste" on two 25 - gallon drums containing evaporator solids on…
-
States > Texas > State > Register > 2001 > [TexReg 2001-0427is] 04/27/2001
…obtain a certified assessment of the integrity of the hazardous waste tank system; §335.69(a)(3), and 40 CFR §262.34(c)(1)(ii), by failing to label or mark hazardous waste on two 25 - gallon drums containing evaporator solids and…
-
Conversion of used frying oil to diesel fuel by transesterification: Preliminary tests
It was then allowed to settle in 45- gallon drums at 25 C for several weeks.
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Solid Waste and Emergency Response > Risk Management Program Guidance > Warehouses >...
For example, in Example 3 in Chapter 4, a release rate of 13 lb/min has been calculated following an accidental spillage of dimethyldichlorosilane from a 55- gallon drum at 25 EC.
-
PUREX/UO{sub 3} facilities deactivation lessons learned history
Enghusen, M. B., "Load %- Gallon Drum with 25 NY.
-
PACIFIC NORTHWEST LABORATORY DIVISION OF ISOTOPE DEVELOPMENT PROGRAMS. Quarterly Report, May--July 1970.
These mineral samples were contained i n cutoff 55- gallon drums approximately 25 cm deep by 56 cm i n diameter (see Figure 1 0 ) .
-
D-Area Sulfate Reduction DIW-1 Organic Application Field Study
The primary materials and equipment required included the following: • Soybean oil supplied in 55 gallon drums • 60% sodium lactate supplied in 55 gallon drums • 25 liter (6.6 gallon) HDPE carboys • 200 gallon polyethylene tank • Industrial process…
-
Implementation of Revision 19 of the TRUPACT-II Safety Analysis Report at Rocky Flats Environmental Technology Site
The following is a break down of the containers that do not presently have reported decay heats and are generally missing other data required to perform the payload compliance evaluation: 651 55- gallon drums , 25 85-gallon overpacks, one pipe overpack, and…
-
Resource Conservation and Recovery Act: Part B, Permit application [for the Waste Isolation Pilot Plant (WIPP)]. Volume 1, Revison 1.0
• The total volume of waste to be emplaced during the Test Phase has been limited by 24 EPA's No-Migration Determination to a volume equivalent to 8,500 55- gallon drums , 25 or about 62,500 cubicfeet (EPA, 1990a).
Indicates content that may require registration and/or purchase.