-
Supplier: Accuris
Description: CONVERTER, FREQUENCY, ELECTRONIC, SOLID-STATE 25 kVA, 400 Hz
-
Supplier: Accuris
Description: Converter, Frequency, Electronic, Solid-State 25 kVA, 400 Hz
-
Supplier: Newark, An Avnet Company
Description: Voltage to Frequency Converter, 100 kHz, 1Hz to 100kHz, 0.25 %, 4V to 7.5V, DIP, 14 RoHS Compliant: Yes
-
-
Supplier: Encore Electronics, Inc.
Description: The Model FL230 is a voltage-controlled oscillator, producing 0-5V output pulses at a frequency proportional to a voltage or current input signal. Accuracy is within ±0.25% from 5% to 110% fullscale input. For the FL230-005, the operating range is -0.6V to +3.4V, allowing operation at
- Maximum Output: 5 volts
- Bandwidth: 10 kHz
- Features: DC Voltage Input, Data Acquisition Instrument / System, Voltage-to-Frequency Converter
- Form Factor: DIN Rail
-
Supplier: Encore Electronics, Inc.
Description: Fast response High accuracy Input isolation to 1000 V Digital and analog outputs Description The Model 225 digital frequency to voltage converter (shown right) can be configured in a seven module rack (shown below) or two module carry case. A power supply module provides the required
- Maximum Output: 10 volts
- Bandwidth: 25.6 kHz
- Features: AC Voltage Input, Data Acquisition Instrument / System, Frequency-to-Voltage Converter, Other
- User Interface: Front Panel and Display
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: converter, boost converter, power rail, Buck, 2.25V, 5.5V, 600 kHz, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TPS40002DGQ can be
- Output Voltage (Volt): 0.7 volts
- Output Current (IOUT): 15 amps
- Quiescent Current (IQ): 0.0015 amps
- Operating Temperature: -40 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: converter, boost converter, power rail, Buck, 2.25V, 5.5V, 300 kHz, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TPS40000DGQR can be
- Output Voltage (Volt): 0.7 volts
- Output Current (IOUT): 15 amps
- Quiescent Current (IQ): 0.0015 amps
- Operating Temperature: -40 C
-
Supplier: Red Lion Controls, Inc.
Description: User Settable Full Scale Frequency from 1 Hz to 25 KHz Four Output Operating Ranges Programmable Input Circuit Accepts Outputs from a Variety of Sensors 85 to 250 VAC Power Input Low Frequency Cut-out and Overrange Indication 3-way Electrical Isolation
-
Supplier: Red Lion Controls, Inc.
Description: User Settable Full Scale Frequency from 1 Hz to 25 KHz Four Output Operating Ranges Programmable Input Circuit Accepts Outputs from a Variety of Sensors 9 to 32 VDC Power Input Low Frequency Cut-out and Overrange Indication 3-way Electrical Isolation (Power/Input/Output)
-
Supplier: PCB Piezotronics, Inc.
Description: Electronics, Diff. Remote Charge Convertor, Gain 2mV/pC, Lower Cutoff Frequency 25Hz
- Signal Converter Type: Charge Amplifiers/Converters
-
Supplier: Microchip Technology, Inc.
Description: efficiency resulting from 600kHz operation. The MIC2296 implements constant frequency 600kHz PWM current mode control. The MIC2296 offers internal compensation that offers excellent transient response and output regulation performance. The high frequency operation saves board space by
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: duty-cycle applications. The MIC24420 switching frequency is 1MHz and the MIC24421 switching frequency is 500kHz. A patented control scheme allows the use of a wide range of output capacitance from small ceramic capacitors to large electrolytic types with only one compensation
- Input Voltage (VIN): 15 volts
- Features: Other
-
Supplier: DigiKey
Description: Volt to Frequency and Frequency to Volt Converter IC 100kHz ±0.25% 14-CERDIP
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 036269-VIPER25LDTR Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 20W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Flyback Voltage - Start Up: 14V Frequency - Switching: 136kHz
- Output Power: 20 watts
- Operating Temperature: -40 to 150 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 1117062-VIPER25HDTR Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 20W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Flyback Voltage - Start Up: 14V Frequency - Switching: 225kHz
- Output Power: 20 watts
- Operating Temperature: -40 to 150 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 043599-VIPER25HN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 20W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Flyback Voltage - Start Up: 14V Frequency - Switching: 225kHz Fault
- Output Power: 20 watts
- Operating Temperature: -40 to 150 C
- Package Type: DIP / CDIP / PDIP
- Configuration / Function: Flyback Converter
-
Supplier: Win Source Electronics
Description: Voltage - Breakdown: 800V Topology: Flyback Voltage - Start Up: 14V Frequency - Switching: 136kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Supply Voltage: 8.5 V ~ 23.5 V Family Name: VIPER25 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com
- Output Power: 20 watts
- Operating Temperature: -40 to 150 C
- Package Type: DIP / CDIP / PDIP
- Configuration / Function: Flyback Converter
-
Supplier: PCB Piezotronics, Inc.
Description: In-line charge converter, 10 mV/pC, +/-2.5V output, -5% frequency 5 Hz
- Operating Temperature: -65 to 250 F
- Shock Rating: 1,000 g
- Signal Converter Type: Charge Amplifiers/Converters
- Features: DC Voltage, Voltage Output
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: For flexible use on mobile GPUs, in PIT systems, on frequency converters and as a flexible extension for operating lengths over 25 metres.
- Rated Voltage: 115 to 1 kilovolts
- Operating Temperature: -40 to 70 C
- Features: Industrial / Instrumentation and Control, Other
- Product Type: Multiconductor Cable
-
Supplier: PCB Piezotronics, Inc.
Description: In-line charge converter, 1 mV/pC, +/-2.5V output, -5% frequency 0.5 Hz
- Operating Temperature: -65 to 250 F
- Shock Rating: 1,000 g
- Signal Converter Type: Charge Amplifiers/Converters
- Features: DC Voltage, Voltage Output
-
Supplier: Allied Electronics, Inc.
Description: 50 A (Max.) Inrush Current, 50⁄60 Hz Frequency, Power Supply AC⁄DC bus system Up to four blocks can be connected to increase power from 60 to 240 W N+1 redundant capability to highly reliable system Flexible connection for multi-output power supply (5 V, 12 V,24 V outputs)
-
Supplier: Allied Electronics, Inc.
Description: 50 A (Max.) Inrush Current, 50⁄60 Hz Frequency, Power Supply AC⁄DC bus system Up to four blocks can be connected to increase power from 60 to 240 W N+1 redundant capability to highly reliable system Flexible connection for multi-output power supply (5 V, 12 V,24 V outputs)
-
Supplier: Visicomm Industries
Description: No Description Provided
- Input Voltage: 100 to 575 volts
- Output Voltage: 100 to 575 volts
- Power Rating: 25 kVA
- Distortion (THD): 2 %
-
Supplier: Quarktwin Technology Ltd.
Description: Volt to Frequency and Frequency to Volt Converter IC 100 kHz ±0.25% 14-CERDIP
- Type: CDIP, DIP
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: AC-DC CONVERTER, ENCLOSED, 1 O/P, 600W, 25A, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:600W; Output Voltage - Output 1:24V; Output Current - Output 1:25A; Output Voltage - Output 2:-; Frequency:63Hz RoHS Compliant: Yes
-
Supplier: Visicomm Industries
Description: No Description Provided
- Input Voltage: 100 to 250 volts
- Output Voltage: 100 to 250 volts
- Power Rating: 6.2 kVA
- Distortion (THD): 3 %
-
Supplier: Newark, An Avnet Company
Description: AC-DC CONVERTER, ENCLOSED, 1 O/P, 60W, 2.5A, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:60W; Output Voltage - Output 1:24V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Frequency:63Hz RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Features: 2:1 Wide Input Range 1500 VAC I/O Isolation Short Circuit Protection Overload Protection Over Voltage Protection Built-In EMI Filter Low Ripple Noise Fixed Switching Frequency at 83 kHz 100% Full Load Burn-In Test 2-Year Warranty Additional Features: Rated Output Power: 25.2
-
Supplier: Acromag, Inc.
Description: Multi-range 0Hz to 100KHz frequency input Multi-range 0Hz to 3KHz PWM input 4-20mA output (sink/source) 12-32V DC power The TT239 model is a space-saving two-wire transmitter that isolates and converts a frequency, pulse, or pulse-width modulation (PWM) input to a proportional 4-20mA
- Operating Temperature: -40 to 176 F
- Vibration Rating: 4 g
- Shock Rating: 25 g
- User Interface: Computer Programmable
-
Supplier: Allied Electronics, Inc.
Description: Features: 2:1 Wide Input Range 1500 VAC I/O Isolation Short Circuit Protection Overload Protection Over Voltage Protection Built-In EMI Filter Low Ripple Noise Fixed Switching Frequency at 83 kHz 100% Full Load Burn-In Test 2-Year Warranty Additional Features: Rated Output Power: 25.2
-
Supplier: Infineon Technologies AG
Description: Infineon's latest 5th generation fixed frequency flyback PWM controller offers high performance and a comprehensive suite of protection to increase system robustness. Summary of Features 125kHz maximum switching frequency Brown in protection, fast and robust start-up operation with
- Operating Temperature: -40 to 129 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Kistler Group
Description: 0,1, 0,5, 1, 10, and 25 mV/pC and with a frequency response of 0,5 Hz ... 50 kHz. Type 5050B...T version includes a TEDS (Transducer Electronic Data Sheet) chip for storage and retrieval of information. The charge converters can be powered by several Kistler Piezotron ®
- Analog Input Channels: 1 #
- Accuracy: 2.5 % FS
- Output Impedance: 100 ohms
- Operating Temperature: -65.2 to 212 F
-
Supplier: Richardson RFPD
Description: have to supply a clock source to the device. The output data rate from the part is software programmable and can be varied from 9.5 Hz to 120 Hz, with the rms noise equal to 1.1 µV at the lower update rate. The internal clock frequency can be divided by a factor of 2, 4, or 8,
- Resolution: 24 bits
- Features: Other
-
Supplier: Artesyn Embedded Power
Description: The AVO75 series of eighth-brick isolated DC-DC converters comprises six single output models offering fully regulated voltages of 1.2 V, 1.8 V, 2.5 V, 3.3 V, 5.0 V or 12.0 V. These converters can deliver up to 25 amps and up to 75 watts of output power, depending on the
- DC Input Voltage: 48 volts
- DC Output Voltage: 1.2 to 12 volts
- DC Output Current: 25 amps
- DC Output Power: 74.99999999999963 watts
-
Supplier: Artesyn Embedded Power
Description: The AVD85 series of sixteenth-brick isolated DC-DC converters comprises three single output models offering fully regulated voltages of 3.3 V, 5.0 V or 12 V, rated at 25 amps, 17 amps and 7 amps respectively. All three converters have a wide 2:1 input range of 36 to 75 Vdc and
- DC Input Voltage: 36 to 75 volts
- DC Output Voltage: 3.3 to 12 volts
- DC Output Current: 7 to 25 amps
- DC Output Power: 82.50000000000027 to 84.00000000000009 watts
Find Suppliers by Category Top
Featured Products Top
-
applications too. The LUCI-M features include: Up to 4 analog input channels. Up to 25 digital I/O channels for device control. Compact and robust Couples directly to the D-Sub interface of many FEMTO amplifiers and photoreceivers Up to 1mHz (read more)
Browse Signal Converters Datasheets for Electro Optical Components, Inc. -
professional TPS power supply, this TPS100 24V model supports a wide automatic input range of 85-264VAC 47-63Hz or 120-370VDC, features a high power factor >0.96, and delivers stable 24V DC output with a 24V to 28V adjustable range, 4.2A rated output current, 100W continuous output power, up to (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
industrial and commercial power rail applications. As a professional TPS power supply, this TPS150 24V model supports a wide automatic input range of 85-264VAC 47-63Hz or 120-370VDC, features a high power factor >0.96, and delivers stable 24V DC output with a 24V to 28V adjustable range, 6.3A rated (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
30W power supply for industrial and commercial power rail applications. As a professional TPS power supply, this TPS030 12V model supports a wide automatic input range of 90-264VAC 47-63Hz or 120-370VDC, delivers stable 12V DC output with a 12V to 15V adjustable range, 2.5A rated output current, 30 (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
low ripple noise (<2% Vp-p), comprehensive protections (over current, over voltage, short circuit, over temperature), and a compact Class II case measuring 155×64×35mm. With 300,000 hours MTBF at 25°C, this power supply unit ensures long-term reliability for critical medical and (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
ABSOPULSE Electronics FC 2K-3U5 series AC-AC frequency converters are designed for applications that require clean, reliable AC-power in industrial automation, mining, marine, power utilities, and transportation applications. The frequency converters use field (read more)
Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics' FTP 1K-F7W series frequency converters use microprocessor controlled high frequency pulse width modulation (PWM) technology to convert an AC-input of 115Vac or 230Vac and frequency of 47…410Hz to the required 3-phase AC-output voltage and frequency (read more)
Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd. -
The VFC500 variable AC power source delivers up to 500VA at any frequency 40 … 440Hz; output voltage is continuously adjustable from 0 … 264Vrms. The unit uses PWM technology to synthesize a precision regulated sinusoidal output with less than 5% total harmonic distortion at full (read more)
Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE designs and manufactures custom and semi-custom DC-AC pure sine wave inverters, AC-AC phase and frequency converters. Our AC-output sine wave products are available with power ratings from 30VA to (read more)
Browse Power Frequency Converters Datasheets for ABSOPULSE Electronics Ltd. -
connectors from various manufacturers. Options include P400, PD400, PDS400, and P28 connectors from LPA Connection Systems as well as PJS400 connection sleeves. Before assembly, we coordinate closely with our customers to ensure the optimal solution for Ground Power Units, frequency converters, or other (read more)
Browse Electrical Power Wires Datasheets for SAB BRÖCKSKES GmbH & Co. KG
More Information Top
-
The use of GPS (Global Positioning System) for synchronizing frequency converters
NYCT 25Hz Frequency Converters .
-
Model development and stability assessment of the Amtrak 25 Hz traction system from New York to Washington DC
The traction power supply had a total of 258 MVA of generator and 6040- 25 Hz frequency - converter capacity in service at the time of this study.
-
Static Frequency Converter for SEPTA's Wayne Junction Traction Substation
The system is supplied at 25 Hz by frequency converters located at Wayne Junction .
-
Design of Rotating Electrical Machines
Example 1.13: A rotating-field motor is supplied by a frequency converter at 25 Hz and 200 V fundamental effective line-to-line voltage.
-
Design of Rotating Electrical Machines
Example 1.11: A rotating-field motor is supplied by a frequency converter at 25 Hz and 200 V fundamental effective line-to-line voltage.
-
Impact of cycloconverter harmonics
Abstract-Findings from a study on the harmonics generated by a 15- MVA three-phase 13.2-kV 60-Hz to single-phase 24/12-kV 25 - Hz static frequency converter (SFC) or cycloconverter are summarized.
-
Improvement of process parameters and evaluation of milk chocolates made by the new coarse conching process
…at the start of refining, but different lecithin contents of 0.3 versus 0.7 %. grinding was performed for 15 kg of mass on pilot- scale mill IMP5, using 6.35 mm balls with the frequency converter set to 25 Hz .
-
On the Conceptual Design and Performance of a Matrix Converter for Marine Electric Propulsion
…model of the marine matrix converter was used to determine the output current waveforms when produced by three-, four-, five-, and six-phase input matrix converters generating an output current at 25 Hz with a converter switching frequency of 1 kHz, as…
-
A Cascade Multilevel Frequency Changing Converter for High-Power Applications
For simplicity, the output voltage is set to the same amplitude as the supply voltage (Vo = Vs) while the frequency is set to half of the supply frequency ( 25 Hz considering the converter is supplied from a 50-Hz supply).
-
Simulation of Static Frequency Converter for
Synchronous Machine Operation and Investigation
of Shaft Voltage
[4] Robert B., Fisher, P.E., “Introduction of Static Frequency Converters on SEPTA’s 25Hz Commuter Rail System”, pp.149-155, IEEE.
Indicates content that may require registration and/or purchase.