-
Supplier: Joint Way International, Inc.
Description: Single Strand
- Non-standard Chain Pitch: 0.25 inch
- Rollers: Rollers
- # of Strands: Single
- Material: Stainless Steel
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: 316 NS SERIES NS Series chains are made completely of 316 stainless steel. It is the most corrosion resistant standard stainless steel chain offered by U.S. Tsubaki. It also has the highest resistance to temperature extremes, and is sometimes referred to as our
- Non-standard Chain Pitch: 0.25 inch
- Maximum Allowable Load: 26 lbs
- ANSI Pitch: 25 (1/4")
- # of Strands: Single
-
Supplier: RS Components, Ltd.
Description: Renold SD16B1SSX5M Roller Chain
- Non-standard Chain Pitch: 1.00000054 inch
- ISO BS/DIN Pitch: ISO 16 (25.40mm)
- Material: Stainless Steel
-
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also
- Non-standard Chain Pitch: 0.50000027 to 1.50000081 inch
- Tensile Strength: 2,203.04 to 21,580.8 lbs
- ISO BS/DIN Pitch: ISO 08 (12.70mm), ISO 10 (15.875mm), ISO 12 (19.05mm), ISO 16 (25.40mm), ISO 20 (31.75mm), ISO 24 (38.10mm)
- Rollers: Rollers
-
Supplier: Martin Sprocket & Gear, Inc.
Description: No. 25 pitch available in steel and stainless steel, & with or w/out hubs
- Bore Diameter: 0.375 inch
- Number of Teeth: 25
- Hub Diameter (if applicable): 1.5 inch
- Outside Diameter: 2.129 inch
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can
- Non-standard Chain Pitch: 0.25 inch
- Features: Other Metal Material
- Material: Stainless Steel
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also
- Non-standard Chain Pitch: 0.3149608 to 1.50000081 inch
- Tensile Strength: 944.16 to 25,986.88 lbs
- ISO BS/DIN Pitch: ISO 06 (9.525mm), ISO 08 (12.70mm), ISO 10 (15.875mm), ISO 12 (19.05mm), ISO 16 (25.40mm), ISO 20 (31.75mm), ISO 24 (38.10mm)
- Links: Offset Link / Sidebar
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can
- Non-standard Chain Pitch: 0.25 inch
- Features: Other Metal Material
- Material: Stainless Steel
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can
- Non-standard Chain Pitch: 0.25 inch
- Tensile Strength: 700 lbs
- Features: Other Metal Material
- Material: Stainless Steel
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also
- Non-standard Chain Pitch: 0.250000135 to 1.50000081 inch
- Tensile Strength: 566.496 to 22,097.84 lbs
- ISO BS/DIN Pitch: ISO 04 (6.35mm), ISO 06 (9.525mm), ISO 08 (12.70mm), ISO 10 (15.875mm), ISO 12 (19.05mm), ISO 16 (25.40mm), ISO 20 (31.75mm), ISO 24 (38.10mm)
- Links: Offset Link / Sidebar
-
Supplier: SKF/North America
Description: SKF Double Pitch Roller Chains are produced in accordance with the ASME/ANSI B29.3 (transmission series) and B29.4 (conveyor series) American roller chain standards. In general, these chains are dimensionally similar to ASME/ANSI standard products except that the
- Non-standard Chain Pitch: 1.00000054 to 4.00000216 inch
- Tensile Strength: 3,169.68 to 56,200 lbs
- ANSI Pitch: 100 (1 1/4"), 120 (1 1/2"), 40 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1")
- Features: Attachment Chain, Double Pitch
-
Roller Chain - Spring Clip pitch, Stainless Steel Roller Chain Type Connecting Link -- A 6Y 7-25SCCL
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can
- Non-standard Chain Pitch: 0.25 inch
- Features: Other Metal Material
- Material: Stainless Steel
-
Supplier: Renold Canada
Description: Austenitic stainless steel Chain supplied with USDA H1 approved lubrication as standard Solid stainless steel roller Range of stainless steel attachments: M1, K1 and K2 and extended bearing pins - Type D Renold Ultimate Specification Please note that the bearing
- Non-standard Chain Pitch: 0.375 to 1 inch
- Tensile Strength: 1,699.488 to 15,286.4 lbs
- ANSI Pitch: 35 (3/8"), 40 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1")
- Features: Attachment Chain
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also
- Non-standard Chain Pitch: 1.00000054 to 3.00000162 inch
- Tensile Strength: 2,697.6 to 25,986.88 lbs
- ISO BS/DIN Pitch: >63.50mm, ISO 16 (25.40mm), ISO 20 (31.75mm), ISO 24 (38.10mm), ISO 32 (50.80mm), ISO 40 (63.50mm)
- Features: Double Pitch
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: RS ROLLER CHAIN ATTACHMENTS U.S. Tsubaki RS single pitch roller chains may be adapted for conveying duties by the addition of attachments. The standard types of attachments include bent or straight type attachments on one or both sides, extended pin, and wide contour
- Non-standard Chain Pitch: 0.25 inch
- Tensile Strength: 926 lbs
- Maximum Allowable Load: 143 lbs
- Chain Width: 0.125 inch
-
Supplier: W.M. Berg
Description: Row-L-ER chains offer no slippage due to the positive drive between chain and tooth. This series will also have negligible stretch, long life and the ability to operate in many different hostile environments such as high temperature, high moisture, high dust or dirty areas and
- Non-standard Chain Pitch: 0.25 inch
- Tensile Strength: 700 lbs
- Maximum Allowable Load: 77 lbs
- Chain Class / Application: Power Transmission Chain
-
Supplier: W.M. Berg
Description: Row-L-ER chains offer no slippage due to the positive drive between chain and tooth. This series will also have negligible stretch, long life and the ability to operate in many different hostile environments such as high temperature, high moisture, high dust or dirty areas and
- Non-standard Chain Pitch: 0.250000135 inch
- Tensile Strength: 699.8024 lbs
- Maximum Allowable Load: 76.8816 lbs
- Chain Class / Application: Power Transmission Chain
-
Supplier: W.M. Berg
Description: Operates with RC25 and RC25SS series
- Number of Teeth: 25
- Material: Steel - Stainless
- Hub Style: Type A (Hubless)
-
Supplier: SKF/Global
Description: SKF Hollow Pin Chains offer flexibility to end-users as cross rods or extended pins may be easily inserted. Ideal for setups where spacing of cross rods or pins must be changed frequently. These chains are available in carbon steel and stainless steel.
- Non-standard Chain Pitch: 0.50000027 to 2.00000108 inch
- Tensile Strength: 2,495.28 to 11,240 lbs
- ANSI Pitch: 40 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1")
- Features: Double Pitch
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: No. 25, B Style, .3750" plain bore SS All dimensions are nominal values and for reference only
- Bore Diameter: 0.375 inch
- Number of Teeth: 25
- Hub Diameter (if applicable): 1.5 inch
- Outside Diameter: 2.129 inch
-
Supplier: Joint Way International, Inc.
Description: Single Type B - Stainless Steel Pitch: 3/8
- Number of Teeth: 25
- Hub Diameter (if applicable): 2 inch
- Outside Diameter: 3.19 inch
- Weight: 0.91 lbs
-
Supplier: Renold Canada
Description: Nickel plated chains are well suited for outdoor service and/or mild corrosive applications. All components are plated prior to assembly to assure coverage for all of the chain components. Product features include: Mild corrosion protection More economical than stainless Plating
- Non-standard Chain Pitch: 0.375 to 2 inch
- Tensile Strength: 1,700.612 to 47,770 lbs
- ANSI Pitch: 100 (1 1/4"), 40 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1")
- # of Strands: Double, Single
-
Supplier: igus® inc.
Description: options of the igus® System E4 are available. The standard guide troughs of the respective chains from stock can be used. rol e-chain® types are basically snap-open on both sides. Several roller materials and geometries (profile rollers, etc.) available. Rust-free
- Inside Width: 1.97 to 23.62 inch
- Inside Height: 1.26 to 3.15 inch
- Bend Radius: 4.92 to 39.37 inch
-
Supplier: Renold Canada
Description: conventional surface treatments No hydrogen embrittlement failures More economical than stainless steel chain Same strength and working load values as standard carbon steel chain Potential Applications: Sea water environments Meat and poultry processing plants Vegetable
- Non-standard Chain Pitch: 0.25 to 2 inch
- Tensile Strength: 2,000,720 to 62,944,000 lbs
- ANSI Pitch: 100 (1 1/4"), 120 (1 1/2"), 140 (1 3/4"), 160 (2"), 25 (1/4"), 35 (3/8"), 40 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1")
- Features: Attachment Chain, Double Pitch
-
Supplier: Radwell International
Description: ROLLER CHAIN SPROCKET, STANDARD STOCK, NO.25 CHAIN, 1/4 INCH PITCH, TYPE B, PLAIN BORE, 1/4 INCH BORE DIAMETER, 15 TEETH, 1/2 INCH LENGTH THRU BORE, 1.326 INCH OUTER DIAMETER, 57/64 INCH HUB DIAMETER, SINGLE STRAND, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Linn Gear Co.
Description: Not sure what you need? We can help you with product identification. old parts new parts out of production just plain rusted and broken We can help you ID almost anything
- Features: >5"
- Pitch: 100 (1 1/4"), 120 (1 1/2"), 140 (1 3/4"), 160 (2"), 180 (2 1/4"), 200 (2 1/2"), 240 (3"), 25 (1/4"), 320 (4"), 35 (3/8"), 40 (1/2"), 400 (5"), 41 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1"), Miniature (0.1475"), Subminiature (<0.1475")
- Number: Double, Quadruple, Single, Triple
- Shaft Mounting: Keyway, Set Screw(s)
-
Supplier: Linn Gear Co.
Description: Not sure what you need? We can help you with product identification. old parts new parts out of production just plain rusted and broken We can help you ID almost anything
- Features: >5"
- Pitch: 100 (1 1/4"), 120 (1 1/2"), 140 (1 3/4"), 160 (2"), 180 (2 1/4"), 200 (2 1/2"), 240 (3"), 25 (1/4"), 320 (4"), 35 (3/8"), 40 (1/2"), 400 (5"), 41 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1"), Miniature (0.1475"), Subminiature (<0.1475")
- Number: Double, Quadruple, Single, Triple
- Shaft Mounting: Keyway, Set Screw(s)
-
Supplier: Hannay Reels
Description: joint with 1" female NPT threads. Standard outlet: 1" male NST threads (1.375" x 8 threads per inch). Consult factory for other sizes and/or threads. Standard inlet, outlet riser, and hub assembly are steel (also available in stainless steel). Rollers and roller mounting
- Maximum Pressure: 1,000 psi
- Hose / Cable Length: 35 to 200 ft
- Core Diameter: 8 inch
- Hose / Cable Outside Diameter: 1.28125 to 1.5625 inch
-
Supplier: Pyott-Boone Electronics (PBE Group)
Description: Open applications, Stainless Steel MODEL 230AP 230 Switch with contact relay for Normally Closed applications, PVC MODEL 230S 230 Switch with timer Normally closed contacts. Normally open contacts. Stainless steel or PVC housing. 12.5 amp switch contacts. 500 lb. test chain.
-
Supplier: Dorner Manufacturing Corp.
Description: side-mounted motor options General Specifications 300 stainless-steel construction All materials are FDA-approved plastics or stainless-steel Chain widths: 83 mm (3.25″) 115 mm (4.5″) 191 mm (7.5″) 305 mm (12″) Lengths up to 25,000 mm (82 ft) in 5 mm increments
- Maximum Load: 698.985 lbs
- Speed: 221.99999999999997 ft/min
- Features and Options: Sanitary
-
Supplier: Dorner Manufacturing Corp.
Description: idler tail cleaning system on Modular Belt and Positive Drive Belt models. Belting / Chain offered meet strict 3-A, USDA and NSF requirements. All support stands use only sanitary threadless feet designs. Radii on all internal components meet the 6 mm (0.25″) standard requirement.
- Features and Options: Cleated, Sanitary
-
Supplier: Joint Way International, Inc.
Description: Heavy Series
- Non-standard Chain Pitch: 1 inch
- Rollers: Rollers
-
Supplier: Emerson Bearing Co.
Description: Roller Chains are one of the primary ways to provide mechanical power transmission. Roller chains are available from a pitch of 1/4" to 3" ( the distance between the centers of adjacent flexing joints). A chain is noteworthy in the options for corrosion resistance
- Non-standard Chain Pitch: 2.5 inch
- Tensile Strength: 79,534.24 lbs
- ANSI Pitch: 200 (2 1/2")
- Rollers: Rollers
-
Supplier: ATLANTA Drive Systems, Inc.
Description: The chain drive is to be designed in such a way that A) link plates and pins are able to withstand the tensile loads to be transmitted, B) the rollers withstand the strain when entering the sprocket wheel, C) the wear in the links consisting of bushings and pins is within the
- Non-standard Chain Pitch: 0.50000027 inch
- Maximum Allowable Load: 12,000 lbs
- Features: Attachment Chain
- Chain Class / Application: Engineering Chain
-
Supplier: RegalRexnord
Description: RS6238 Chain P/C Str SB Chain 6.000P
- Non-standard Chain Pitch: 6 inch
- Chain Width: 3.67 inch
- Chain Pitch: 6 inch
- Chain Class / Application: Conveyor Chain, Engineering Chain
Find Suppliers by Category Top
Featured Products Top
-
Capacity: Up to 3,500 Nm (size-dependent) 2. Sprocket Specifications Pitch Options: ANSI 25–240, ISO 06B–32B (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce chain products according to customer' drawings or samples. Any inquiry please feel free to (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Short pitch transmission precision roller chain roller chain platedouble pitch transmission precision roller chain (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Stainless Steel Chain (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Chain manufacturer & exporter in China, we specialize in: Transmission chain(Driving Chain), Conveyor Chain - roller chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also supply chain products according your (read more)
Browse Conveyor Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Stainless Steel Short Pitch Precision Roller Chain (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
The BUMAX high-strength pins ensure consistent quality for FlexLink customers around the world. BUMAX produces two different types of pins for FlexLink that are used in four different FlexLink chain types – a large pin 2 cm long and a shorter (read more)
Browse Threaded Rod Datasheets for BUMAX® -
" male NST threads (1.375" x 8 threads per inch.) Consult factory for other sizes and/or threads. Standard inlet, outlet riser, and hub assembly are steel (also available in stainless steel). Rollers and roller mounting brackets are accessory items. Specify roller position (read more)
Browse Hose Reels Datasheets for Hannay Reels -
). Rollers and roller mounting brackets are accessory items. Specify roller position. Consult factory for other pressures and temperatures; optional chain guard. Applications: Fuel Dispensing Bulk Transfer Suction Discharge (read more)
Browse Hose Reels Datasheets for Hannay Reels -
-way rollers. Consult factory for other pressures and temperatures; optional chain guard. Spring Rewind Reel Features: Narrow frame and compact mounting base. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse (read more)
Browse Hose Reels Datasheets for Hannay Reels
More Information Top
-
Optoelectronic System for Counting and Sizing Field-Grown Deciduous Trees
… Riverside, Cal.) was coupled to the left rear wheel of the cart through two sets of 40- and 10-tooth nylon sprockets and 1/4-inch stainless steel roller chain (U-RCS-40, U-RCS-10, U-RCX- 25 , Small Parts, Miami Lakes …
-
Dual-Conduit Layflat Tubing for Water Conveyance and Distribution
… fully automated by using a 1.2 mm (3/64 in.) diameter, 7¥19 stranded, stainless steel cable instead … Number 25 roller chain attached to the ends of the shifting cable is driven by a sprocket on the motor’s output shaft.
-
item_indices_2010.csv (item-indices-2010.zip)
… LAMINATE FLOORING PER SQ M,2,2,116.341,112.672,112.672 201001,430228,BATH SHEET,2,1,108.812,105.759,105.759 201001,430229,FABRIC ROLLER BLIND 120-180CM,2 … … 108.947 201001,430419, STAINLESS STEEL CUTLERY SET,2 … … FOLDING,2,1,107.378,105.342,105.342 201001,520106,"9CT GOLD CHAIN 16-18""/40-46CM" … … 0,92.628,93.373,93.373 201001,630137,"FLAT PANEL TV 14""- 25 """,2,1 …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… rectangle_N|4 calico_N|4 polynesian_N|3 samoan_N|1 jewel_V|2 pendant_J|7 ablution_N|1 tribunal_N|5 preside_V|11 mow_V|7 dummy_N|6 jointed_J|9 long_ chain _N|3 graphite_N|8 hardness_N|17 … … carriage_return_N|2 line_feed_N|1 turn_back_V|8 orthogonal_J|2 equalize_V|3 antiviral_agent_N|1 virazole_N|1 virus_infection_N|1 groined_vault_N|1 rib_V|2 rice_V|1 sieve_N|6 lifeline_N|1 drop_anchor_V|1 riding_habit_N|1 power_mower_N|1 rifadin_N|1 rimactane_N|1 rifled_J|1 butt_end_N|2 sable_brush_N|1 circlet_N|1 wrestling_ring_N|1 roller _skating_N|2 roller_skate_N|3 rioter_N|2 gasbag_N|1 … … albumin_N|7 silver_J|4 aqueous_solution_N|14 pewter_N|1 stainless _steel_N|1 weightless_J|2 frictionless_J|2 lipid … … t-shirt_N|1 sports_stadium_N|1 imagine_V| 25 .
-
An investigation into design and manufacturing of mechanical conveyors systems for food processing
… allow the production of one extra side frame out of the 3000 ×1500 mm stainless steel sheet. … also carried out in several other critical parts such as support channel, return roller shaft, spacer bar … … a new M section channel and provision for use with different types of chains giving a cost … The new design of the spacer bar offered an estimated cost saving of 25 % from the …
-
CR4 - Thread: Sprocket and Chain Mechanism For a Kettle Drum
07/ 25 /2008 7:29 AM For a $6,000 kettledrum I think I would like to go with a stainless steel or chrome steel sprocket with a nice solid chain like the comercially available ones. Any ideas about suppliers who could give good advice and sales on roller sprockets of about 3 …
-
https://www.sdp-si.com/ss/pdf/79002209.pdf
A 6Q 7-25OSCLS A 6y 7- 25 OSCLS HEAVy-DuTy TyPE• ROLLER CHAIN Hardened Steel Stainless Steel .
-
UW & LBS Full-Scale Metal-Clad Wood-Frame Diaphragm Study. Report 2: Frame Loading and Data Acquisition Systems
One end of a Flex-E-Pitch cable chain (W M Berg 25 CCF Series) was pushed down over the stove bolt. Although Flex-E-Pitch cable chain appears and functions much like regular roller chain, its construction is … The cable chain used in this study was comprised of 1/32-inch diameter stainless steel cable coated …
-
Popular Products In Power - Big Bruin
Wera 05073623002 - 3867/1 TS SB Stainless Steel Insert Bit, Torx # 25 (Pack of 5) Wera Bits are designed for the most demanding applications in trade and industry. • Morse 160H-4 O/L Heavy Roller Chain Link, ANSI 160H-4, 4 Strands, Steel, 2" Pitch, 1.125" Roller Diamter, 1-1/4" Roller Width, 3700lbs Average Tensile Strength .
-
Ferrous metals
The development and properties of 25 % Cr-5% Ni-2% M-N duplex stainless steels and their applications in such environments as water, sea-water, C1- -contg. solutions, H3P04 … The grades of stainless steel used for various types of conveyor (belt, chain , roller , slat band, etc.), for cladding, and for framework are briefly surveyed.
Indicates content that may require registration and/or purchase.