-
Supplier: Gruber Power Services
Description: Three Phase Uninterruptible Power Supply System Condition: Professionally Refurbished Model: 9355-10KVA Power Rating: 10KVA/8KW Input Voltage: 208V Output Voltage: 208V
- UPS Type: Three Phase
-
Supplier: Gruber Power Services
Description: Three Phase Uninterruptible Power Supply System Condition: Professionally Refurbished Model: Npower 65KVA Power Rating: 65KVA/52KW Input Voltage: 480V Output Voltage: 208V
- UPS Type: Three Phase
-
Supplier: Gruber Power Services
Description: Condition: Professionally Refurbished Model: 9315-50KVA Power Rating: 50KVA/40KVA Input Voltage: 480V Output Voltage: 480V
- UPS Type: Three Phase
-
-
Supplier: Gruber Power Services
Description: Condition: Professionally Refurbished Model: NPower 80KVA
- UPS Type: Three Phase
-
Supplier: Accuris
Description: UNINTERRUPTIBLE POWER SUPPLY (UPS) SYSTEM ABOVE 15 KVA CAPACITY
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite SU80KX2 80kVA SmartOnline Modular 3-Phase Intelligent, True On-Line Double-Conversion UPS System provides 100% system availability with N+1 modular architecture and parallel capability. In N+1 configurations, SU80KX2 provides 4 self-contained, redundant 20kVA power
- Volt-Amp Rating: 80 kVA
- Watt Rating: 64.00000000000001 kwatts
- Maximum Input Current: 95 to 103 amps
- Operating Temperature: 32 to 104 F
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's SU60KX (60kVA) SmartOnline Modular 3-Phase Intelligent, True On-Line UPS System provides 100% system availability with N+1 modular architecture and 1+1 parallel capability. In N+1 configuration, the SU60KX provides three self-contained, redundant 20kVA power modules
- Volt-Amp Rating: 60 kVA
- Watt Rating: 48.00000000000003 kwatts
- Maximum Input Current: 73 to 79 amps
- Operating Temperature: 32 to 104 F
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's SU80KX (80kVA) SmartOnline Modular 3-Phase Intelligent, True On-Line UPS System provides 100% system availability with N+1 modular architecture and 1+1 parallel capability. In N+1 configuration, the SU80KX provides four self-contained, redundant 20kVA power modules
- Volt-Amp Rating: 80 kVA
- Watt Rating: 64.00000000000001 kwatts
- Maximum Input Current: 111 to 121 amps
- Operating Temperature: 32 to 104 F
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's SU40KX (40kVA) SmartOnline Modular 3-Phase Intelligent, True On-Line UPS System provides 100% system availability with N+1 modular architecture and 1+1 parallel capability. In N+1 configuration, the SU40KX provides two self-contained, redundant 20kVA power modules
- Volt-Amp Rating: 40 kVA
- Watt Rating: 31.999999999999968 kwatts
- Runtime at Half Load: 13 minutes
- Runtime at Full Load: 5.5 minutes
-
Supplier: Fuji Electric Corp. of America
Description: The UPS7000HX-T3U UPS Series includes 300, 400, and 500kVA, 480V 3-phase 3-wire transformer-less systems for critical applications such as data centers and medical facilities.
- Volt-Amp Rating: 300 to 500 kVA
- Maximum Input Current: 409 to 682 amps
- Full Load Output Current: 361 to 601 amps
- Operating Temperature: 32 to 104 F
-
Supplier: Newark, An Avnet Company
Description: PARALLEL KIT 25/37.5/50 KVA UPS
-
Supplier: Schneider Electric, Automation & Control
Description: Highly flexible industrial AC UPS Industrial AC UPS with ratings up to 220kVA and higher The Gutor PxW is successfully tested under extreme environmental conditions as well as under seismic conditions. The firmware is certified according to IEC 60880 for NPP (Nuclear Power
- Volt-Amp Rating: 220 kVA
- Features: Other
-
Supplier: DigiKey
Description: UPS TRUEONLINE 3KVA 2400W 9OUT
- Volt-Amp Rating: 3 kVA
- Watt Rating: 2.4 kwatts
- Runtime at Full Load: 5 minutes
- Number of "Backed Up" Electrical Outlets: 9
-
Supplier: Mesta Electronics, Inc.
Description: limiting protection of system M.T.B.F. of all Mesta equipment is over 200,000 hours Overload Capacity of 225% for ten cycles and 150% for one minute Additional Product Information The Series III UPS uses unique online/utility interative technology, which responds instantaneously to any
- Volt-Amp Rating: 25 kVA
- Operating Temperature: 32 to 104 F
- Features: 120, 208, Audible Alarms, LCD or LED Display, Other, Remote Monitoring Contacts, Self-diagnostics, Serial
- Protection: Lightning, Short Circuit, Surge
-
Supplier: Newark, An Avnet Company
Description: UPS, 120VAC, 3KVA / 3KW; No. of Outlets:9Outlets; Capacity (VA / W):3kVA / 3kW; Input Voltage AC Max:150V; Output Voltage:120VAC; Backup Time - Full Load:2.1min; Product Range:TAA UPS System Series; Length:19.5"; Width:17.25"
-
Supplier: Newark, An Avnet Company
Description: 25 KVA POWER UPGRADE SERVICE FOR (1) GALAXY VS UPS
-
Supplier: Newark, An Avnet Company
Description: UPS, 120VAC, 1KVA / 750W; No. of Outlets:8Outlets; Capacity (VA / W):1kVA / 750W; Input Voltage AC Max:150V; Output Voltage:120VAC; Backup Time - Full Load:17min; Product Range:Smart App Sinewave UPS Series; Length:19.5" RoHS Compliant: Yes
-
Supplier: Huawei Technologies Co., Ltd.
Description: This modular UPS is designed for large and medium data centers. All modules are hot-swappable, and each cabinet has a maximum capacity of 800 kVA. Maintenance or capacity expansion can be completed in approximately 5 minutes. Efificency is 95% at 20% load and 96% at 40% load. Power Module
- Volt-Amp Rating: 25 to 800 kVA
- UPS Type: Three Phase
- Protection: Under Voltage
-
Supplier: CE+T Power
Description: Site and system monitoring solution designed for the TSI technology. Internet ready and remotely accessible for monitoring supervision and system configuration. Highly configurable interface with user definable input and output alarms. Data logging provides measures flexibility for
- Volt-Amp Rating: 20 to 640 kVA
- Compliance: IEC 62040-3
- Features: Other
-
Supplier: CE+T Power
Description: Site and system monitoring solution designed for the TSI technology. Internet ready and remotely accessible for monitoring supervision and system configuration. Highly configurable interface with user definable input and output alarms. Data logging provides measures flexibility for
- Volt-Amp Rating: 20 to 60 kVA
- Compliance: IEC 62040-3
- Features: Other
-
Supplier: CE+T Power
Description: Site and system monitoring solution designed for the TSI technology. Internet ready and remotely accessible for monitoring supervision and system configuration. Highly configurable interface with user definable input and output alarms. Data logging provides measures flexibility for
- Volt-Amp Rating: 20 to 160 kVA
- Compliance: IEC 62040-3
- Features: Other
-
Supplier: Visual Sound, Inc.
Description: Tripp Lite Power Protection Tripp Lite's SU60KTV (60kVA) SmartOnline Modular 3-Phase Intelligent, True On-Line UPS System provides 100% system availability with N+1 modular architecture and 1+1 parallel capability. In an N+1 configuration, the SU60KTV features three
-
Supplier: Visual Sound, Inc.
Description: Tripp Lite Power Protection Tripp Lite's SU40K (40kVA) SmartOnline Modular 3-Phase Intelligent, True On-Line UPS System provides 100% system availability with N+1 modular architecture and 1+1 parallel capability. In an N+1 configuration, the SU40K provides two self-contained,
-
Supplier: SOCOMEC
Description: independent power sources. • Increased system availability placing two UPS in parallel for 1+1 redundancy • Internal manual bypass for easy maintenance without power interruption. • Internal batteries providing more than 1 hour runtime (MASTERYS BC 15-80 kVA). • Multilanguage display.
- Input Voltage Range: 400 volts
- Volt-Amp Rating: 15 to 20 kVA
- Operating Temperature: 32 to 104 F
- Features: Bypass Switch, LCD or LED Display, Other, Tower Type
-
Supplier: TelephoneStuff.com
Description: SmartPro Rack/Tower UPS System features Intelligent, line interactive UPS protects server, networking and telecommunications equipment from blackouts, voltage fluctuations and surges in a compact rackmount housing. Completely self-contained UPS system occupies only
- Technology: Line-Interactive
-
Supplier: TelephoneStuff.com
Description: BC Pro 1050VA UPS System provides excellent battery backup for home and small office personal computers and network workstations. 1050VA of battery backup allows you to work through short blackouts or safely shut down during longer ones. UPS System Features: - 1050VA
- Volt-Amp Rating: 1.05 kVA
-
Supplier: ABB Inc.
Description: compliant with international standards regarding VFI operation. This continuous on-line UPS is available in models from 10kVA up to 500kVA. For high-power redundant applications, the SitePro UPS can be installed with up to eight units in parallel, achieving power
-
Supplier: SOCOMEC
Description: • Flexible back-up times: different back-up time configurations are available either within the UPS standard cabinet or by using taller UPS cabinets, without changing the floor space (W = 444, D = 795 mm). • Increased system availability placing two UPS in
- Input Voltage Range: 230 to 400 volts
- Volt-Amp Rating: 8 to 12 kVA
- Operating Temperature: 32 to 104 F
- Features: Bypass Switch, LCD or LED Display, Other, Tower Type
-
Supplier: Visual Sound, Inc.
Description: Tripp Lite Power Protection Tripp Lite's SU30K3/3XR5 30kVA SmartOnline 3-Phase Intelligent, True On-Line Extended Runtime UPS System has been redesigned to save valuable space and simplify runtime scalability. Power and battery components are combined into a single, small-footprint
-
Supplier: TelephoneStuff.com
Description: SmartPro Expandable Tower UPS System's intelligent, line interactive UPS with expandable run time protects server, networking and telecommunications equipment from blackouts, voltage fluctuations and transient surges. SmartPro UPS System Features: - 2200VA/1600
- Volt-Amp Rating: 2.2 kVA
- Technology: Line-Interactive
-
Supplier: PHOENIX CONTACT USA
Description: Uninterruptible power supply with IQ technology for DIN rail mounting. Input: 120/230 V AC, output: 120/230 V AC/1 kVA. Provides information regarding the state of charge, remaining runtime, and service life of the rechargeable battery module at any time, thereby increasing system
- Compliance: UL
-
Supplier: Nova Electric
Description: This rugged Navy Galaxy-Series UPS System is specifically designed for submarine and shipboard applications in compliance to MIL-STD-1399, MIL-STD-461, MIL-STD-901,MIL-STD-810, AND MIL-STD-740. The example pictured is a compact 5 KVA unit built for use on the US Virginia Class
- Technology: On-line (Double-Conversion)
-
Supplier: Schneider Electric
Description: designed to meet a wide range of requirements from medium data centers to industrial and facilities applications 300 - 500kVA performance 3 phase UPS power protection and high adaptability makes the MGE EPS 7000 a facility managers top choice UPS 555-1100kVA robust 3 phase UPS
- Volt-Amp Rating: 10 to 1,600 kVA
- Features: Rack or Tray, Tower Type
- UPS Type: Single Phase, Three Phase
-
Supplier: ZTE Corporation
Description: ZXUPSR S series is small power capacity rack-mounted UPS, adopting new digital control technology. This on-line double conversion UPS system is built in 19 inch rack and available in 1 kVA~10 kVA capacity, providing high reliable and high performance power protection. The
- Input Voltage Range: 110 to 300 volts
- Features: Ethernet, Rack or Tray, Serial
- Technology: Off-line (Standby)
- Protection: Power Failure
-
Supplier: Eaton | Power Quality
Description: The Eaton 9130 Rackmount UPS delivers online power quality and scalable battery runtimes for rack servers, voice and data networks, storage systems and other IT equipment. With an efficiency rating of >95%, the 9130 UPS cuts energy costs while packing up to three kVA of
- Volt-Amp Rating: 0.7 to 3 kVA
- Watt Rating: 0.6300000000000003 to 2.699999999999997 kwatts
- Compliance: C-UL Listing Mark, IEC 62040-3, UL
- Technology: On-line (Double-Conversion)
Find Suppliers by Category Top
Featured Products Top
-
protect infrastructure and optimise fleet performance. As part of its exhibition at InnoTrans 2026, taking place 22nd to 25th September in Berlin, HBK will showcase, at Booth 315 in Hall 23, how modular, metrology (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Hottinger Brüel & Kjær A/S -
3-Phase Rackmount UPS, a high-efficiency, rack-integrated power protection platform designed to deliver data center-grade performance in edge, micro data center and distributed IT (read more)
Browse Uninterruptible Power Supplies (UPS) Datasheets for AMETEK Programmable Power -
The Vicfuse VNJ series is a line of UL Standard semiconductor protection fuses rated for 1000VAC/1000VDC applications. These fuses are engineered to protect power semiconductor devices — such as those used in UPS systems, AC and DC drive controllers, and reduced voltage motor (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
Packet error checking (PEC) I2C controller Configurable hardware-alert interfaces 32-bit unique device ID Applications Residential battery storage systems High-voltage battery stacks Battery-backup systems (UPS) Super-cap systems EV charging (read more)
Browse Data Acquisition Datasheets for DigiKey -
, rectifiers, inverters, DC drives, UPS systems, and reduced voltage motor starters while maintaining operational continuity in demanding environments. With voltage ratings of 1000VAC and 1000VDC, current ratings from 25A to 500A, and a 50kA interrupting capacity (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
: The Type 68.25-4300 PCB mount power relay is ideal for a variety of high power applications such as generators, UPS, pumps, photovoltaic inverters and EV chargers. Other features: 4 NO 40 A (read more)
Browse High Voltage Relays Datasheets for Finder S.p.A. con unico socio -
performance and meet the requirements of UL 94V-0 for flammability. With a 10,000 hour service-life expectancy without derating, series 951C and 953B capacitors will excel at providing reliable filtering and smoothing for today's demanding applications in UPS systems, AC power supplies and more. (read more)
Browse Film Capacitors Datasheets for Cornell Dubilier -
using our kilo-color combinations are ideal for easy identification when multiple hook-ups are required. The P25 is also available in a non-magnetic version. Please select non-magnetic spring option if you require a P25-NM. The P25 is also avaliable with a stainless steel contact blade (read more)
Browse Electrical Test Probes Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
applications, including condensers, heaters, evaporators, heat pumps and air-cooled water chillers. The Rosenberg AKFD AC axial line includes 22-inch (560 mm), 25-inch (630 mm), 28-inch (710 mm), 29.5 inches (750 mm), 31 (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
other power semiconductor devices used in high-power conversion systems. With voltage ratings covering 690V, 800V, and 1000V AC/DC and current ratings from 25A to 630A, the series supports a wide (read more)
Browse Circuit Protection Components Datasheets for VICFUSE
More Information Top
-
CR4 - Thread: Metal Halide Lamp on Uninterrupted Power Supply
It took a 25kVA UPS system to run a 2HP AC unit for that long and ensure that the starting surge for the motor would not shut it down towards the end of the battery life.
-
Uninterruptible Power Supplies in the Textile Industry
25 - kVA UPS system , supervisory control backup (15 min).
-
Is selectivity achieved in critical low-voltage UPS and standby generator power circuits?
For the example in Figure 11, the 25kVA ferroresonant type UPS system available fault current for the first 0.25 cycle is approximately 1040A (5 times full load current); the PWM type provides an available fault current of approximately 312A (1…
-
Alternative resonant controller design for Uninterruptible Power Supplies (UPS)
Simulation results for UPS systems of 5 kVA and 25 kVA will be presented to illustrate the method, as well as experimental results obtained for a 5kVA UPS prototype.
-
Analysis, Modeling, and Simulation of the Phase-Hop Condition in Transformers: The Largest Inrush Currents
The maximum phase-hop cur- rent has been reported as an important design parameter by en- gineers of the leading manufacturers of UPS systems for trans- formers rated at 25 kVA [4].
Indicates content that may require registration and/or purchase.