-
Supplier: Goldwind Science & Technology Co., Ltd.
Description: Founded in Urumqi, China, in 1998, Goldwind is one of the world’s leading wind power companies. The largest player in our industry in China, we have a presence on six continents. In 2015, we were the world’s number one wind turbine manufacturer by newly installed generation
- AC Prime Power Rating (Watts): 2,500,000 watts
- Features: Wind Turbines
-
Supplier: ENERCON GmbH
Description: stability and a long service life. Depending on the wind turbine type and site, the towers are available in various hub heights. Foundation The foundation is the link between the tower and the subsoil, and bears all static and dynamic loads from the wind turbine. The
- Cut-out Wind Velocity: 62.61998436289537 to 76.03855244065838 miles/hr
- AC Prime Power Rating (Watts): 2,350,000.0000000023 watts
- Mounting: Tracking Mount
- Orientation: Vertical axis
-
Supplier: Nordex AG
Description: The Nordex N100/2500 kW is a 2.5 MW wind turbine specially configured for moderate and low wind conditions. The N100/2500 is one of the largest turbines in the Nordex product line and its yield rates among the highest in its power class. With a rotor sweep of 7,854 square
- Cut-in Wind Velocity: 6.709284038881618 miles/hr
- Cut-out Wind Velocity: 55.91070032401369 miles/hr
- AC Prime Power Rating (Watts): 2,500,000 watts
- Output Options: AC Single Phase Power
-
-
Supplier: MFG Wind
Description: documentation, supply chain management and finance. In addition to traditional blades, MFG Wind is now working with a number of customers on innovative new designs for both land and off-shore turbines. We invite you to contact us to discuss how we can support your needs – new design,
-
Supplier: Vestas Wind Systems A/S
Description: wind and site conditions, where the 136 m rotor enables great wind capture, at medium-wind conditions. This makes the V136-3.45 MW™ turbine a strong performer with the potential to increase AEP by up to 16 %*, contributing to a lower LCoE. The V136-3.45 MW™ as an IEC IIB
- Cut-in Wind Velocity: 6.709284038881618 miles/hr
- Cut-out Wind Velocity: 50.319630291612306 miles/hr
- AC Prime Power Rating (Watts): 3,450,000.0000000005 watts
- Output Options: AC Single Phase Power
-
Supplier: LM Wind Power
Description: record for the longest wind turbine blade, LM Wind Power demonstrates once again our unique technical know-how and manufacturing expertise, enabling today’s offshore wind turbines to capture more energy from the wind, reduce the cost of energy, and push the
-
Supplier: LM Wind Power
Description: Based on modular technology featuring modular aerodynamics, modular structure and modular manufacturing tooling, LM Wind Power delivers customized blades in mixes of length and structure for 2.5-3.3 MW turbines and extends their life cycle into lower-wind regions. Using flexible
-
Supplier: CSA Group
Description: IEC 61400-4:2012(E) is applicable to enclosed speed increasing gearboxes for horizontal axis wind turbine drivetrains with a power rating in excess of 500 kW. This standard applies to wind turbines installed onshore or offshore. It Standard provides guidance on the
-
Description: IEC 61400-4:2012 is applicable to enclosed speed increasing gearboxes for horizontal axis wind turbine drivetrains with a power rating in excess of 500 kW. This standard applies to wind turbines installed onshore or offshore. It provides guidance on the analysis of the
-
Description: IEC 61400-4:2012(E) is applicable to enclosed speed increasing gearboxes for horizontal axis wind turbine drivetrains with a power rating in excess of 500 kW. This standard applies to wind turbines installed onshore or offshore. It Standard provides guidance on the
-
Supplier: LM Wind Power
Description: Based on modular technology featuring modular aerodynamics, modular structure and modular manufacturing tooling, LM Wind Power is able to deliver customized blades in mixes of length and structure for 2 MW turbines and extend their life cycle into lower-wind regions. LM
-
Description: control techniques for wind turbines, configurations of wind farms, and the issues of integrating wind turbines into power systems. P
-
Supplier: Certex UK
Description: General: Support grip designed to support the cable weight as it hangs vertical or horizontally. Also ideal for taking the strain of connecters and wall sockets. Design primarily for wind turbine use, designs for other applications available on request. Warning: Substantial safety
- Diameter: 0.787402 to 0.9842525 inch
- Application: Crane / Hoist / Lift
- Features: Specialty / Other
- Material: Stainless Steel, Steel - Galvanized
-
Supplier: Certex UK
Description: General: Support grip designed to support the cable weight as it hangs vertical or horizontally. Also ideal for taking the strain of connecters and wall sockets. Design primarily for wind turbine use, designs for other applications available on request. Warning: Substantial safety
- Diameter: 0.9842525 to 1.181103 inch
- Application: Crane / Hoist / Lift
- Features: Specialty / Other
- Material: Stainless Steel, Steel - Galvanized
-
Supplier: ASME
Description: “This standard is no longer an American National Standard or an ASME-approved standard. It is available for historical reference only.” The primary objective of this Code is to compare the net amount of electrical energy produced by the wind turbine (WT) during a given period of time
-
Supplier: ASME Standards and Certification
Description: “This standard is no longer an American National Standard or an ASME-approved standard. It is available for historical reference only.” The primary objective of this Code is to compare the net amount of electrical energy produced by the wind turbine (WT) during a given period of time
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: which effectively guarantees the reliable operation of offshore wind turbines. 3.Precise control of wind turbine pitch systems Case 3:In a large wind farm, each wind turbine's pitch system is equipped with a dedicated pitch slip ring. When the
-
Supplier: Accuris
Description: Wind turbines - Part 25-2: Communications for monitoring and control of wind power plants - Information models
-
Supplier: Accuris
Description: Wind turbines - Part 25-5: Communications for monitoring and control of wind power plants - Conformance testing
-
Supplier: Accuris
Description: Wind turbines - Part 25-3: Communications for monitoring and control of wind power plants - Information exchange models
-
Supplier: Accuris
Description: Wind turbines Part 25-4: Communications for monitoring and control of wind power plants - Mapping to communication profile
-
Supplier: CSA Group
Description: IEC 61400-25-2:2015 specifies the information model of devices and functions related to wind power plant applications. In particular, it specifies the compatible logical node names, and data names for communication between wind power plant components. This includes the relationship
-
Description: IEC 61400-25-2:2015 specifies the information model of devices and functions related to wind power plant applications. In particular, it specifies the compatible logical node names, and data names for communication between wind power plant components. This includes the relationship
-
Description: on field experience with wind turbines having the above power capacities and configurations; its guidelines can be applied to higher capacity wind turbines provided the specifications are appropriately modified to accommodate the characteristics of higher capacity
-
Description: Gives an overall description of the principles and models used in the IEC 61400-25 series of standards. The IEC 61400-25 series deals with communications between wind power plant components such as wind turbines and actors such as SCADA Systems. It is designed for a
-
Supplier: CSA Group
Description: IEC 61400-25-3:2015 is available as IEC 61400-25-3:2015 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition. IEC 61400-25-3:2015 specifies an abstract communication service interface describing the
-
Supplier: CSA Group
Description: ISO 10816-21:2015 specifies the measurement and evaluation of mechanical vibration of wind turbines and their components by taking measurements on non-rotating parts. It applies to horizontal axis wind turbines with mechanical gearbox and rated generator output exceeding
-
Supplier: RainWise, Inc.
Description: 3.6 mA peak consumption when SDI-12 is requested The Sonic-SDI wind sensor offers high accuracy and low power consumption making it ideal for the most demanding wind sensing applications. A few sample applications are:AgricultureRenewable energy Wind Turbines & PV
- Mounting Type: Pole-mounted (Typically via clamps)
- Weather Component Sensed: Senses Wind Direction, Senses Wind Speed
- Device Classification: Sensor Only
- Interface Options: Serial Interface
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Product drawing: Pitch wind power slip ring is specially developed and designed for 1.25-5.5MW wind turbines and has ultra-high reliability. The key main materials are imported materials, and there are advanced production equipment and detection systems for various performances
- Number of Circuits: 24
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: RainWise, Inc.
Description: Wind Turbines & PV SolarBuilding/industry automationEnvironmentalUtility companies Transport Disaster Fire/PollutionCrane & Tent applicationsMarineFountain operationStage management The CV7 Ultrasonic Wind Sensor can also be available for OEM applications
- Mounting Type: Pole-mounted (Typically via clamps)
- Weather Component Sensed: Senses Wind Direction, Senses Wind Speed
- Device Classification: Sensor Only
- Interface Options: Serial Interface
-
Supplier: AENOR
Description: Wind turbines - Part 25-2: Communications for monitoring and control of wind power plants - Information models
-
Supplier: AENOR
Description: Wind turbines - Part 25-2: Communications for monitoring and control of wind power plants - Information models
-
Supplier: AENOR
Description: Wind turbines - Part 25-5: Communications for monitoring and control of wind power plants - Conformance testing
-
Supplier: AENOR
Description: Wind turbines - Part 25-2: Communications for monitoring and control of wind power plants - Information models (Endorsed by AENOR in January of 2016.)
-
Supplier: Beckhoff Automation LLC
Description: IEC 61400-25 is a specialization of IEC 61850 for wind turbines. The data model is especially extended for objects, such as, for example wind turbine generators. The TwinCAT Telecontrol Configurator can also be used here. Beside PLC codes it can also generate TwinCAT
- Server Type: Network Server
Find Suppliers by Category Top
Featured Products Top
-
Product Name: Ingiant Technology FHS135-25-10120 Precision Wind Turbine Slip Ring, 25 Circuits, 50A High Current, Integrated Encoder Signal Transmission, IP65 Rating, Aluminum Alloy/Carbon Steel Construction, Industrial Electrical Slip Ring 1. Product Overview and Core Advantages (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
variation and high insulation performance Applications Industrial automation, robotics, wind turbines, and rotating machinery. Value Reduce cable wear, ensure stable transmission, and improve system reliability. (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
articulated arms operating at 2-5 Hz cycles. Packaging machinery benefits from their vibration resistance at speeds exceeding 120 cycles per minute. Renewable energy applications utilize their environmental durability in solar tracking and wind turbine systems, while electric vehicle manufacturing (read more)
Browse Shaft Collars Datasheets for Chengdu Leno Machinery Co., Ltd. -
performing NASM specified pressure testing. EQUIPMENT APPLICATIONS Oil and Gas Pipelines; Tanks Hydraulic Pumps, HVAC Systems Wind Turbines Solar Panels Nuclear Power Generators (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
protection, a black-painted steel scroll housing, galvanized rotor and turbine, ball bearings, G2.5 balancing, Class F winding, and thermal protection. Finger guards are available as options. Constant pressure blowers maintain the same pressure at varying airflow conditions. This makes them (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Testing: Ideal for testing automotive electronics and electric vehicle components, ensuring they meet rigorous industry standards. Renewable Energy: Perfect for simulating and testing solar inverters, wind turbine converters, and other renewable (read more)
Browse DC Power Supplies Datasheets for Uni-Trend US -
building ventilation, green energy applications such as wind turbines, electronic system cooling, automotive climate control and refrigeration. Pelonis offers a wide variety of models of axial fans that meet demanding performance requirements for static pressure, efficiency airflow and noise (read more)
Browse Fans and Blowers (industrial) Datasheets for Pelonis Technologies, Inc. -
Wind turbines – Data transmission from nacelle to tower (condition monitoring and control) Industrial robotics – End-of-arm tooling requiring high-speed data and power (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Potential and economic viability of standalone hybrid systems for a rural community of Sokoto, North-west Nigeria
Two 25 kW wind turbines , cumulative solar panels of 135 kW and a diesel generator of 35 kW were employed for the study as standalone or hybrid power systems.
-
Analysis of electrical power data for condition monitoring of a small wind turbine
This paper has presented the results of an analysis of vibration and electrical signals measured on the drive train of a small 25 kW wind turbine .
-
http://dspace.mit.edu/bitstream/handle/1721.1/60509/EL_TR_1980_022.pdf?sequence=1
= cost of installation of a 25 kW wind turbine .
-
Journal of Energy > Feasibility Study of Wind-Powered Systems for Dairy Farms
10 Cromack, D.E. et al., "Design and Operation of a 25 kW Wind Turbine Generator for Residential Heating Applications," Proceed- .
-
Community wind power ownership schemes in Europe and their relevance to the United States
Single-phase distribution lines are often too weak to interconnect more than a small (~ 25 kW ) wind turbine , requiring either a more distant (and costly) interconnection to the transmission grid, or else a significant (and costly) upgrade of the distribution grid.
-
Selection of hybrid systems with hydrogen storage based on multiple criteria: application to autonomous systems and connected to the electrical grid
It consists of a 15 kW photovoltaic generator, two 25 kW wind turbines , a .
-
States > Texas > State > Register > 2009 > [TexReg 2009-0109is] 01/09/2009
§25.242(h) James and Annette Herrington stated that they own a 25 kW wind turbine and have a DRG interconnection agreement with Oncor using a digital meter that is read remotely and has three separate readings to measure energy produced, energy …
-
Journal of Energy > Wind Turbines for Irrigation Pumping
This 25 kW wind turbine is unusual in that both the spar and blades are fiberglass.
-
Optimization of Aerodynamic Performance of Wind Turbine Blades
The procedure was applied to improving a previously studied 25kW wind turbine rotor design.
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/1478/LanceKlein2009.pdf?sequence=1
Local investors explored a new type of wind turbine which turned more slowly and featured simpler mechanisms following the failure of conventional 25kW wind turbines .
Indicates content that may require registration and/or purchase.