-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, Film Capacitors. This listing supports clearer product discovery for industrial,
- Capacitance Range: 1,000,000 microF
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -55 to 125 C
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 25uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 25uF, 25V, Aluminum Electrolytic Capacitors. This listing supports
- Capacitance Range: 25.000000000000004 microF
- Capacitance Tolerance: 75 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -40 to 105 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 33UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33UF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer
- Capacitance Range: 33.00000000000001 microF
- DC Rated Voltage Range (WVDC): 25 volts
- AC Rated Voltage (WVAC): 25 volts
- Operating Temperature: -40 to 85 C
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 25V, Aluminum Electrolytic Capacitors. This listing supports
- Capacitance Range: 2,200.0000000000005 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -55 to 125 C
-
Supplier: ODG (Origin Data Global)
Description: ±20% 1.53A@120Hz 10mm 200V 470uF Plugin,D25.4xL25mm Horn-Type Electrolytic Capacitors ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR, 330UF, 25V; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:25V; ESR:-; Product Range:AEC-Q200 FK Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR ALUM ELEC, 22UF, 25V; Capacitor Case / Package:Radial Can - SMD; Capac RoHS Compliant: Yes
-
Supplier: Lingto Electronic Limited
Description: CAP FILM 25UF 6% 440VAC RADIAL
- Capacitance Range: 25.000000000000004 microF
- Technology: Film Capacitors
- Capacitance Type: Fixed
- Metallized Dielectric: Metallized Dielectric
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR, 25UF, 25V, AXIAL; Capacitance:25µF; Voltage(DC):25V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: Yes
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 22uF 25V Plugin,D5xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Capacitance Range: 22 microF
- DC Rated Voltage Range (WVDC): 25 volts
- Electrolytic Capacitors: Aluminum Oxide
- Capacitance Type: Fixed
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 220uF 25V 47mA@120Hz ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS
- Capacitance Range: 220.00000000000003 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -40 to 105 C
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 20%, 25V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series; MSL:- RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR, TANTALUM SMD, 10UF 25V 10%,TR
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR, TANTALUM SMD, 4.7UF 25V 10%
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR, TANTALUM SMD, 22UF 25V 10%,TR
-
Description: Capacitors - Ceramic Disc Capacitors
- Technology: Monolithic / Single Layer
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP ALUM 330UF 20% 25V RADIAL
- Capacitance Range: 330 microF
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -40 to 85 C
- Packing Method: Bulk Pack
-
Description: CAP ALUM 10UF 20% 25V RADIAL
- Capacitance Range: 10.000000000000002 microF
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -40 to 85 C
- Packing Method: Bulk Pack
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 10UF 25V B CASE
-
Supplier: Win Source Electronics
Description: Manufacturer: Taiyo Yuden Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1089400-RTT-25V331MIET-R5 Voltage Rating: 25 V Capacitance: 330 µF Tolerance: 20 % Leakage Current: 82 µA ESR (Equivalent Series Resistance): 86 mΩ Categories: Aluminum
- Capacitance Range: 330 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- AC Rated Voltage (WVAC): 25 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Taiyo Yuden Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1072732-LTH-160V561MS25#B Voltage Rating: 160 V Capacitance: 560 µF Tolerance: 20 % Leakage Current: 897 µA Categories: Aluminum Capacitors Popularity: Low Fake Threat In the
- Capacitance Range: 560 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 160 volts
- AC Rated Voltage (WVAC): 160 volts
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP ALUM POLY 39UF 20% 25V SMD
- Capacitance Range: 39 microF
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -55 to 105 C
- Capacitance Type: Fixed
-
Supplier: Mersen
Description: These capacitor fuses provide both short circuit and overload protection and are intended to protect against capacitor case rupture or dielectric failure within the capacitor. The various mounting configurations offer manufacturers a wide range of cost/space saving solutions and
- Voltage Rating: 2,500 volts
- Current Rating: 200 amps
- Rated Breaking Capacity: 50,000 amps
- Operating Temperature: 80 C
-
Supplier: Utmel Electronic Limited
Description: CAPACITOR ALUM ELEC, 1000UF, 25V
- Capacitance Range: 1,000.0000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -40 C
-
Supplier: DigiKey
Description: 4700µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 159mOhm @ 120Hz 1000 Hrs @ 85°C
- Capacitance Range: 4,700 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -40 to 85 C
- ESR: 159 milliohms
-
Supplier: Utmel Electronic Limited
Description: 2200uF -40℃~+85℃ 25V 12.5mm 25mm 5mm ±20% Straight,D12.5xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Utmel Electronic Limited
Description: 220uF 25V SMD,D8xL10mm Aluminum Electrolytic Capacitors - SMD ROHS
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 984505-NLW25-25 Category: Capacitors>Aluminum Electrolytic Capacitors Series: NLW Package: Bulk Applications: General Purpose Standard Package: 25 Capacitance: 25 µF Tolerance: -10%, +75% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 10.6Ohm Lifetime
- Capacitance Range: 25.000000000000004 microF
- Capacitance Tolerance: 75 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- AC Rated Voltage (WVAC): 25 volts
-
Supplier: Lingto Electronic Limited
Description: CAP ALUM POLY HYB 220UF 25V SMD
- Capacitance Range: 220.00000000000003 microF
- ESR: 27 milliohms
- Electrolytic Capacitors: Aluminum Oxide
- Capacitance Type: Fixed
-
Supplier: Win Source Electronics
Description: Resistance): 300 mΩ Ripple Current: 300 mA Height: 8 mm Diameter: 6.3 mm Categories: Aluminum Capacitors Alternative Parts (Cross-Reference): NAZT101M35V6.3X8NBF; NAZK101M35V6.3X8NBF; EEEFK1E101P; EEE-FK1E101AP; EEEFT1V101AP; 25TZV100M6.3X8; Popularity: Low Fake Threat In the Open Market: 67
- Capacitance Range: 100.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- AC Rated Voltage (WVAC): 25 volts
-
Supplier: Utmel Electronic Limited
Description: 33uF 450V 16mm 25mm ±20% Radial Leaded,16x25mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Configuration / Form Factor: Leaded Capacitor
- Lead Style: Radial Leads
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Technology: Film Capacitors
-
Supplier: Galco Industrial Electronics
Description: Capacitor Motor Run 25 UF 440V 5pct.
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Technology: Film Capacitors
-
Supplier: Powell Electronics, Inc.
Description: XG2 Gap Capacitor; SMD; 4700pF; 20%; 16V
- Configuration / Form Factor: Surface Mount / Chip Capacitor
Find Suppliers by Category Top
Featured Products Top
-
CL21A226MAQNNNE is designed for professional applications including power-rail decoupling, DC-DC converter filtering, and compact electronic assemblies, bringing the essential capabilities of a surface-mount capacitor into one clearly defined orderable device. Engineers can use its capacitance (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
CL31B106KAHNNNE is designed for professional applications including power-supply filtering, regulator decoupling, and temperature-stable industrial electronics, bringing the essential capabilities of a surface-mount capacitor into one clearly defined orderable device. Engineers can use its (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
performance and durability. With a capacitance range of 0.00056µF to 15µF and voltage ratings from 160V to 2000V DC, these capacitors deliver low high-frequency losses and minimal internal heating, making them suitable for demanding lighting systems, power supplies, and general electronics (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
KOA Speer Electronics, Inc.
New High Voltage HV73V Thick Film Chip Resistor for Automotive Application
KOA Speer Electronics introduces the HV73V high voltage flat chip resistor designed specifically for automotive applications. The HV73V features a special inner electrode material that makes the resistor suitable for high voltages. The new HV73V achieves maximum working voltages 2.5 times higher (read more)
Browse Capacitors Datasheets for KOA Speer Electronics, Inc. -
CL31A106KBHNNNE is designed for professional applications including DC-DC converter outputs, bulk decoupling, and industrial power-rail filtering, bringing the essential capabilities of a surface-mount capacitor into one clearly defined orderable device. Engineers can use its capacitance (10 (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
The ZKU series of capacitors from Panasonic have the industry’s largest capacitance, a high ripple current, and let you reduce the size and number of capacitors needed when designing. Capacitance of up to 560µF (25V, 10x10.2mm (read more)
Browse Capacitors Datasheets for RS Components, Ltd. -
Vishay’s DLA 04051 Series vPolyTan polymer surface-mount capacitors are designed for high-reliability aerospace, military, and space applications. Meeting the latest DLA 04051 specifications, these capacitors deliver ultra-low ESR down to 25 mΩ, significantly outperforming (read more)
Browse Tantalum Capacitors Datasheets for New Yorker Electronics Co., Inc. -
The WLM Series DC-Link Capacitor is designed for high-performance power electronics, delivering low ESR, high current (read more)
Browse Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
TDK Corporation has expanded its CGA series for automotive and C series for commercial multilayer ceramic capacitors (MLCCs) to 10 nF at 1,250 V in 3225 size (3.2 mm x 2.5 mm x 2.5 mm, L x W x H), with C0G characteristics (Class I dielectric). This is currently the (read more)
Browse Ceramic Capacitors Datasheets for DigiKey -
handling: 10A–25A for demanding high-power applications • Long operating life exceeding 100,000 hours (@70°C) reducing maintenance and replacement requirements • UL94V-0 flame-retardant rating (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd.
Conduct Research Top
-
Design Guideline: AAT3190 Positive/Negative Charge Pump
with up to six charge pump stages for both the positive and negative outputs. Each output can regulate up to 25V with a resistive divider, diodes, and flying capacitor solution (see Figures 1 through 3).
-
Connecting LEDs: Serial vs. Parallel
battery (4.2V to 3.0V) used to power four white LEDs (LED forward voltage, VF, is typically 3.6V to 2.5V, depending on forward current, IF) to backlight a QVGA TFT panel. With a parallel configuration, all LED cathodes or anodes are connected together. This arrangement typically requires a buck-boost