-
Description: High stability CW, 488nm diode lasers, are the good choice for design in and integration into OEM instrumentation and systems and also for end user applications in research and development. This series laser can be widely used in laser medical treatment, collimation,
- Wavelength Range: 488 nm
- Laser Power: 50 to 160 milliwatts
- Operating Voltage: 85 volts
- Operating Temperature Range: 10 to 35 C
-
Description: High stability CW, 808nm infrared diode lasers, are the good choice for design in and integration into OEM instrumentation and systems and also for end user applications in research and development. This series laser can be widely used in laser medical treatment,
- Wavelength Range: 808 nm
- Laser Power: 1 to 2,500 milliwatts
- Operating Voltage: 85 volts
- Operating Temperature Range: 10 to 35 C
-
Description: High power and high stability CW, 637nm red lasers, are made features with ultra compact design, long lifetime, cost-effectiveness and easy operation. They are widely used in measurement, communication, spectrum analysis.
- Wavelength Range: 637 nm
- Laser Power: 600 to 1,300 milliwatts
- Operating Voltage: 100 to 240 volts
- Operating Temperature Range: 10 to 35 C
-
-
Description: High power and stability CW, 589nm DPSS yellow lasers, are the good choice for design in and integration into OEM instrumentation and systems and also for end user applications in research and development. This series laser can be widely used in collimation, laser medical
- Wavelength Range: 589 nm
- Laser Power: 800 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 2.000000000000007 millirad
-
Supplier: Hamamatsu Photonics Europe
Description: High-power CW laser diode This is a lateral CW laser diode with watt-class radiant flux. The φ9.0 metal package is standard. Please consult with us regarding the built-in photodiode. Features - Lateral multimode (wide stripe) - Radiant flux (CW): 1 W typ. - Peak
- Wavelength Range: 820 to 840 nm
- Operating Voltage: 2 volts
- Operating Current Range: 1,200 milliamps
- Operating Temperature Range: 0 to 30 C
-
Supplier: OSI Optoelectronics
Description: OSI Laser Diode, Inc.‘s (LDI) series of High Power CW products is offered with an output range from 0.5 Watts to 7.0 Watts. These devices have a standard wavelength of 805 nm with a spectral width of 2.5 nm FWHM. Product Features 0.5 - 5 Watts High Efficiency Devices Multiple Package
- Wavelength Range: 805 nm
- Laser Power: 500 to 7,000 milliwatts
- Operating Temperature Range: -20 to 30 C
- CDRH Classification: Class IV
-
Supplier: OSI Optoelectronics
Description: The SCW 1590 series laser diode module is a 20 mW 1550 nm DFB laser diode packaged in a 14 pin butterfly or DIL. The laser diode is optically coupled and aligned to a Panda PM fiber pigtail and includes a back facet monitor detector, thermoelectric cooler and an electrically
- Wavelength Range: 1,550 nm
- Laser Power: 20 milliwatts
- Operating Temperature Range: -30 to 70 C
- Features: Fiber Pigtailed, Other, Thermoelectric Cooling
-
Supplier: Newport MKS
Description: Butterfly and TO-Can Packages Available Newport's DFB lasers are available in two most popular package types: butterfly and flange-mounted TO-can. Newport offers various butterfly package laser diode mounts, and Model for the flange-mounted TO-can lasers. At Newport, all
- Wavelength Range: 1,550 nm
- Laser Power: 50 milliwatts
- Operating Temperature Range: -10 to 60 C
-
Supplier: Edmund Optics Inc.
Description: laser diode modules are ideal for OEM integration into a variety of applications. Interchangeable projection heads can be used to create a line or cross hair pattern. Mounting accessories and power supply (sold separately) also available.These Focusable Laser Diode Modules are
- Wavelength Range: 635 nm
- Laser Power: 4.5 milliwatts
- Operating Voltage: 5 volts
- Operating Current Range: 80 milliamps
-
Supplier: Laserglow Technologies
Description: The laser system is currently the highest priced component of Raman Spectroscopy setups. 785 nm diode lasers are ideal when both reliability and low cost of ownership cannot be compromised. Recent advancements make this laser form factor suitable for an even greater number of
- Wavelength Range: 785 nm
- Laser Power: 200 to 700 milliwatts
- Operating Temperature Range: 10 to 35 C
- CDRH Classification: Class IIIb, Class IV
-
Supplier: Newport MKS
Description: The LQC660-110C CW Laser Diode Module is an economical choice. It includes the diode and collimating optics in a single case. This Fabry-Perot (FP) 660 nm Laser Diode Module with a 110 mW CW circular beam comes in a self contained module. It requires a 5 VDC external
- Lamp / Output Power: 0.11 watts
- Features: Specialty / Other
-
Supplier: Newport MKS
Description: The LQC1310-05E CW Laser Diode Module is an economical choice. It includes the diode and collimating optics in a single case. This Fabry-Perot (FP) 1310 nm Laser Diode Module with a 5 mW CW elliptical beam comes in a self contained module. It requires a 5 VDC external
- Lamp / Output Power: 0.005 watts
- Features: Specialty / Other
-
Supplier: Newport MKS
Description: The LQC905-85E CW Laser Diode Module is an economical choice. It includes the diode and collimating optics in a single case. This Fabry-Perot (FP) 905 nm Laser Diode Module with a 85 mW CW elliptical beam comes in a self contained module. It requires a 5 VDC external
- Lamp / Output Power: 0.085 watts
- Features: Specialty / Other
-
Supplier: Toptica Photonics, Inc.
Description: The iBeam smart WS is the ultimate choice when looking for a compact and narrow linewidth OEM diode laser system. It is the wavelength stabilized version of the iBeam smart featuring reliable wavelength-stabilized diodes. Combined with iBeam smart’s flexible, microprocessor based electronics
- Wavelength Range: 638 nm
- Laser Power: 120 milliwatts
- Operating Voltage: 12 volts
- Operating Current Range: 2,000 milliamps
-
Supplier: Toptica Photonics, Inc.
Description: The iBeam smart WS is the ultimate choice when looking for a compact and narrow linewidth OEM diode laser system. It is the wavelength stabilized version of the iBeam smart featuring reliable wavelength-stabilized diodes. Combined with iBeam smart’s flexible, microprocessor based electronics
- Wavelength Range: 633 nm
- Laser Power: 70 milliwatts
- Operating Voltage: 12 volts
- Operating Current Range: 2,000 milliamps
-
Supplier: First Sensor AG
Description: We offer a wide range of laser diodes in the wavelength range between 635 nm and 905 nm. The large selection covers lasers with up to 100 mW single-mode CW operation as well as high-power multi-mode lasers.
- Wavelength Range: 645 to 660 nm
- Laser Power: 10 milliwatts
- Operating Voltage: 2.3 to 2.6 volts
- Operating Current Range: 60 milliamps
-
Supplier: Toptica Photonics, Inc.
Description: The iBeam smart WS is the ultimate choice when looking for a compact and narrow linewidth OEM diode laser system. It is the wavelength stabilized version of the iBeam smart featuring reliable wavelength-stabilized diodes. Combined with iBeam smart’s flexible, microprocessor based electronics
- Wavelength Range: 785 nm
- Laser Power: 120 milliwatts
- Operating Voltage: 12 volts
- Operating Current Range: 2,000 milliamps
-
Supplier: First Sensor AG
Description: We offer a wide range of laser diodes in the wavelength range between 635 nm and 905 nm. The large selection covers lasers with up to 100 mW single-mode CW operation as well as high-power multi-mode lasers.
- Wavelength Range: 845 to 865 nm
- Laser Power: 40 milliwatts
- Operating Voltage: 2 to 2.5 volts
- Operating Current Range: 75 milliamps
-
Supplier: Toptica Photonics, Inc.
Description: The iBeam smart WS is the ultimate choice when looking for a compact and narrow linewidth OEM diode laser system. It is the wavelength stabilized version of the iBeam smart featuring reliable wavelength-stabilized diodes. Combined with iBeam smart’s flexible, microprocessor based electronics
- Wavelength Range: 638 nm
- Laser Power: 30 milliwatts
- Operating Voltage: 12 volts
- Operating Current Range: 2,000 milliamps
-
Supplier: World Star Tech
Description: TECRL Series Thermoelectrically Cooled Red Laser Module features red lasers from 633nm to 690nm with an integrated TEC and driver circuit in a compact self-contained rugged package. The built-in temperature controller maintains the laser diode temperature within ±0.01°C
- Wavelength Range: 635 nm
- Laser Power: 0.4 to 150 milliwatts
- Laser Type: Laser Diodes
- Laser Wavelength: Red
-
Description: JSC œResearch Institute of Gas Discharge Devices œPLASMA manufactures a wide range of gas-discharge ion metal vapor lasers. He-Cd (Cd vapor) laser of our manufacture is a source of CW coherent violet (441.6 nm) and UV (325 and 354 nm) radiation. He-Cd lasers operate in
- Wavelength Range: 325 to 442 nm
- Laser Power: 5 to 150 milliwatts
- Laser Type: Helium Cadmium Lasers
- Features: Polarized Output
-
Supplier: World Star Tech
Description: systems. Key Features: Wavelength: 638 nm Optical Output Power: 1.5 W (CW); 1.8 W (Pulsed) Operating Temperature Range: -10°C to +55°C Transverse Mode: TM mode oscillation Package Type: Φ9 mm CAN Applications: Laser projectors Laser TVs Laser modules
- Wavelength Range: 638 nm
- Laser Power: 1,600 milliwatts
- Operating Temperature Range: -10 to 55 C
- Laser Type: Laser Diode Modules, Laser Diodes
-
Supplier: ProPhotonix, Ltd.
Description: These industrial laser diodes are energy efficient, stable and reliable. They offer the highest quality and laser performance on the market. The HL40023MG is a high power 404nm, 500mW violet laser diode and perfectly suited for applications such as biomedical illumination and
- Wavelength Range: 445 nm
- Laser Power: 80 milliwatts
- Operating Voltage: 5 to 6 volts
- Operating Current Range: 90 to 130 milliamps
-
Supplier: Electro Optical Components, Inc.
Description: Wavelengths range – 1060-1750nm CW optical output power – up to 50mW Types of packages: To-Can (9mm), C/U-Mount and other packages on request
- Wavelength Range: 1,060 to 1,750 nm
- Laser Power: 50 milliwatts
- Laser Output: Continuous Wave
- Laser Wavelength: Infrared
-
Supplier: Laser 2000 GmbH
Description: Deep ultraviolet for less.The Photon Systems Deep UV laser product family is a revolutionary new family of deep ultraviolet laser products which provide the size, weight and the power consumption of a HeNe laser and the wavelengths and average power levels of table top excimer
- Wavelength Range: 224 to 248 nm
- Laser Power: 10 to 250 milliwatts
- Features: Other
- Laser Wavelength: Ultraviolet
-
Description: The REA Series Laser Module delivers the reliability and performance of diode pumping to high power industrial and scientific laser systems, virtually eliminating the downtime experienced by older lamp-based laser technologies. Drive your laser system up to 650 watts of
- Laser Power: 400,000 milliwatts
- Operating Voltage: 80 volts
- Operating Current Range: 0 to 50,000 milliamps
- Length: 166.8779098859287 mm
-
Supplier: Lumentum Operations, LLC
Description: performance is achieved by combining an inherently quiet laser oscillator with a noise reduction circuit, which effectively eliminates the laser™s natural relaxation oscillation. NPRO lasers are built in a compact, OEM-friendly package with all necessary control electronics on
- Wavelength Range: 1,064 to 1,319 nm
- Laser Power: 25 to 700 milliwatts
- Operating Voltage: 100 to 240 volts
- CDRH Classification: Class IIIb, Class IV
-
Supplier: Lumentum Operations, LLC
Description: The Lumentum Xcyte series lasers offer the advantages of diode-pumped solid-state lasers in quasi-CW 355nm air-cooled format. The Xcyte series lasers provide near diffraction-limited beam profile, excellent stability, long lifetime and low amplitude noise in a compact,
- Wavelength Range: 355 nm
- Laser Power: 20 to 150 milliwatts
- Beam Area: 0.9 mm²
- Operating Voltage: 100 to 240 volts
-
Supplier: Electro Optical Components, Inc.
Description: Wavelengths range – 905-1800nm CW optical output power – up to 5W Pulse output power – up to 200W Types of packages available: HHL w/window, HHL w/fiber, C/U-Mount, TO-3 and other packages on request
- Wavelength Range: 905 to 1,800 nm
- Laser Power: 5 to 200 milliwatts
- Laser Output: Continuous Wave, Pulsed
- Laser Wavelength: Infrared
-
Supplier: Ushio America, Inc.
Description: • Single emitter • Optical output power: 1.2W (CW) 1.5W (Pulse) • Shorter wavelength: 637nm Typ. • High wall plug efficiency: 40% Typ. • High heat dissipation φ9mm CAN package • Multi transverse mode • TM mode oscillation Application • Laser Projector • Show Laser • Light source
- Wavelength Range: 637 nm
- Laser Power: 1,500 milliwatts
- Operating Voltage: 2.7 volts
- Operating Current Range: 1,600 milliamps
-
Supplier: Broadcom Inc.
Description: The TO293 CWDM is a hermetically sealed device with a photo diode for optical output monitoring. It incorporates 1270nm to 1450nm single mode edge-emitting laser diode chips for use in uncooled applications up to 10.7Gb/sec. The laser is mounted into a TO header and is hermetically
- Wavelength Range: 1,270 to 1,450 nm
- Laser Type: Laser Diodes
-
Supplier: Edmund Optics Inc.
Description: >99% Reflectivity from 700 - 1100nm Damage Threshold 0.3kW/cm2 CW Designed for Ti:Sapphire Lasers TECHSPEC® Broadband Ti:Sapphire Laser Mirrors are designed to offer high reflection of Ti:Sapphire laser wavelengths. Designed for a 0° or 45° angle of incidence, these
- Diameter/Width: 50 mm
- Thickness: 10.000000000000002 mm
- Surface Flatness: λ/10
- Features: 0º Incidence
-
Supplier: Edmund Optics Inc.
Description: >99% Reflectivity from 700 - 1100nm Damage Threshold 0.3kW/cm2 CW Designed for Ti:Sapphire Lasers TECHSPEC® Broadband Ti:Sapphire Laser Mirrors are designed to offer high reflection of Ti:Sapphire laser wavelengths. Designed for a 0° or 45° angle of incidence, these
- Diameter/Width: 12.5 mm
- Thickness: 6 mm
- Surface Flatness: λ/10
- Features: 0º Incidence
-
Supplier: Edmund Optics Inc.
Description: >99% Reflectivity from 700 - 1100nm Damage Threshold 0.3kW/cm2 CW Designed for Ti:Sapphire Lasers TECHSPEC® Broadband Ti:Sapphire Laser Mirrors are designed to offer high reflection of Ti:Sapphire laser wavelengths. Designed for a 0° or 45° angle of incidence, these
- Diameter/Width: 25 mm
- Thickness: 6 mm
- Surface Flatness: λ/10
- Features: 0º Incidence
-
Supplier: Broadcom Inc.
Description: applications with data rates up to 10.7 Gb/s. The laser is mounted into a TO header and hermetically sealed with a specific lens cap. The laser design is a buried heterostructure with multi-quantum well (MQW) active layers and DFB grating layer. All laser chips come from wafers
- Wavelength Range: 1,470 to 1,610 nm
- Operating Temperature Range: -40 to 85 C
- Laser Type: Laser Diodes
Find Suppliers by Category Top
Featured Products Top
-
HL67203HD LASER DIODE HL67203HD is a high power (1.3W) 670nm laser diode operating at high efficiency opening up applications in skin treatment and photo (read more)
Browse Diode Lasers Datasheets for World Star Tech -
-power infrared laser diode emitting at 850 nm with up to 260 mW continuous output. It features stable single-mode operation, low threshold current, and a wide operating temperature range, making it ideal for applications in night vision, laser modules, and optical sensing. Designed for efficiency and (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Operation temperature: -0~+70°C Optical output power: 300mW (CW) Violet Lasing: 405nm Typ. Low operating voltage: 6.0V Typ. Package: 5.6mm Single transverse mode TE mode oscillation HL40071MG Violet Laser (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL40033G – High Power 405 nm 1 Watt Violet Laser Diode Typical Features Optical output power: 1,000mW (CW) Violet Lasing: 405nm Typ (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL65222DG Laser Diode HL65222DG is a high-performance 660 nm red laser diode from Ushio, designed for demanding industrial and biomedical applications. Housed in a 5.6 mm TO-56 package, this single transverse mode laser delivers a continuous-wave optical output of 210 mW and a pulsed output (read more)
Browse Diode Lasers Datasheets for World Star Tech -
USHIO LASER DIODES HL85023MG is an 850 nm infrared laser diode designed for high output power (read more)
Browse Lasers Datasheets for World Star Tech -
diode has Single Mode. WLD-100-685 is ideal for measurement applications applications demanding reliable operations with a long lifetime and stable output power. WLD-100-685 is a high power 685 nm laser diode with key features and applications as follows: CW to high power (read more)
Browse Lasers Datasheets for World Star Tech -
Wavelength: 665 nm Optical Output Power: 1.3W (CW) Package Type: 9 mm CAN High Wall Plug Efficiency: 40% Emitter Size: (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Download PLT5 488C1C6 Laser Diode 60 mW, 488 nm laser diode with monitoring photo-diode and Zener diode for ESD protection.Side lobe free beam (read more)
Browse Lasers Datasheets for World Star Tech -
HL63680HD is a high-performance red laser diode from Ushio, designed for advanced applications requiring high optical output power and reliability. This diode operates at a wavelength of 638 nm (read more)
Browse Diode Lasers Datasheets for World Star Tech
More Information Top
-
Diode-pumped high-power cw all solid state laser at 266 nm
FIRST 266 nm cw LASER -- DELT4TRAlr .
-
Measurement of small photodestruction rates of cold, charged biomolecules in an ion trap
/GAH+ . ion crystal exposed to 266 nm cw laser light changes its shape due to the destruction of the GAH+ ions as shown in figure 3.
-
Investigations of the influence of common approximations in scatterometry for dimensional nanometrology
Recently, the setup has been extended with a 266 nm CW laser source and the detection linearity and stability have been further improved.
-
High quality factor photonic resonators for nitride quantum dots
The sample is excited at room temperature with a 266 nm CW laser (Crylas/FQCW 266-50).
-
High quality factor of AlN microdisks embedding GaN quantum dots
For the characterisation of the microdisks we performed µ-PL spectroscopy measurements by photo-exciting a sin- gle microdisk with a 266 nm CW laser beam and by col- lecting the PL emission from the edge at the microdisk plane at room …
-
Optical study of AlGaN/GaN based HEMT structures grown on sapphire and SiC
served at higher energies than GaN luminescence was only seen at high power excitation, i.e. 266 nm pulsed laser and 266 nm CW laser with a power density higher than 1500 W/cm2 .
-
Optical properties of InGaN/GaN and AlGaN/GaN multiple quantum well structures
For optical excitation in the PL measurements we have used a 266 nm cw laser .
-
Immersion lithography defectivity analysis at DUV inspection wavelength
A DUV 266nm CW laser is used as the light source, to enable high optical resolution in BF mode, and high defect scattering cross-section in 3D mode.
-
Experimental test results of pattern placement metrology on photomasks with laser illumination source designed to address double patterning lithography challen...
Test bench #1 uses a 266nm CW laser and a proprietary DUV laser de-speckling unit.
-
Diode-pumped TEM00 mode solid state lasers and their micromachining applications
The use of an external build-up cavity with BBO as the nonlinear crystal allowed the introduction of industrial 266nm cw lasers with output powers of up to 500mW (Fig.6).
Indicates content that may require registration and/or purchase.