-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 2.5V, 20% +Tol, 20% -Tol, 2700uF, Through Hole Mount, RADIAL LEADED Product overview: 2SEPC2700M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal
- Capacitance Range: 2,700,000,000 microF
- DC Rated Voltage Range (WVDC): 2.5 volts
- Operating Temperature: -55 to 105 C
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 2.5V, 20% +Tol, 20% -Tol, 2700uF, Surface Mount, 4141, ROHS COMPLIANT Product overview: 2R5SVPC2700M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal
- Capacitance Range: 2,700,000,000 microF
- DC Rated Voltage Range (WVDC): 2.5 volts
- Operating Temperature: -55 to 105 C
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR ALUM ELEC, 2700UF; Capacitance:2700µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:23M Series RoHS Compliant: Yes
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Cap Aluminum Lytic 2700uF 200V 20% (35 X 55mm) Snap-In 10mm 4050mA 3000h 105°C Product overview: 200MXG2700MEFCSN35X55 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers
- Capacitance Range: 2,700.0000000000005 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 200 volts
- Operating Temperature: -40 to 105 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2700uF, 10V, 2130mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2700uF, 10V, 2130mA, Aluminum Electrolytic
- Capacitance Range: 2,700.0000000000005 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 10 volts
- Operating Temperature: -40 to 105 C
-
Supplier: DigiKey
Description: 3.3µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.7Ohm
- Capacitance Range: 3.3000000000000003 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -55 to 150 C
- ESR: 2,700 milliohms
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR SILVER MICA, 2700PF, 500V; Capacitance:2700pF; Voltage Rating:500V; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Features:Standard Dipped; Filter Terminals:Radial Leaded; Leaded Process Compatible:No RoHS Compliant: No
-
Supplier: DigiKey
Description: 150pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 440 volts
- AC Rated Voltage (WVAC): 440 volts
- Operating Temperature: -40 to 125 C
-
Supplier: DigiKey
Description: 12000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 21mOhm @ 120Hz 2000 Hrs @ 85°C
- Capacitance Range: 12,000 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -40 to 85 C
- ESR: 21 milliohms
-
Supplier: DigiKey
Description: 2700µF 2.5V Aluminum - Polymer Capacitors Radial, Can 10mOhm 5000 Hrs @ 105°C
- Capacitance Range: 2,700.0000000000005 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -55 to 105 C
- ESR: 10 milliohms
-
Description: CAP ALUM POL 2700UF 20% 2.5V T/H
- Capacitance Range: 2,700.0000000000005 microF
- DC Rated Voltage Range (WVDC): 2.5 volts
- Operating Temperature: -55 to 105 C
- Packing Method: Bulk Pack
-
Supplier: Lingto Electronic Limited
Description: CAP FILM 27UF 630V SOLEN
- Capacitance Range: 27 microF
- Technology: Film Capacitors
- Capacitance Type: Fixed
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP TANT 4.7UF 10% 10V 1411
- Capacitance Range: 4.7 microF
- DC Rated Voltage Range (WVDC): 10 volts
- Operating Temperature: -55 to 150 C
- Capacitance Type: Fixed
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR, 2700UF, 350V, +50%,-10%,SCREW; Capacitance:2700µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0543ohmRoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR 2700UF, 35V, 20%, SNAP-IN; Capacitance:2700µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: 10µF Surface Mount, MLCC 1206 (3216 Metric) Package Ceramic Capacitors
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -55 C
-
Supplier: ODG (Origin Data Global)
Description: CAP ALUM POLY 2700UF 20% 2.5V TH
- Capacitance Range: 2,700.0000000000005 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 2.5 volts
- AC Rated Voltage (WVAC): 2.5 volts
-
Supplier: ODG (Origin Data Global)
Description: 2700uF 35V 15mΩ@100kHz ±20% 4170A@100kHz Plugin,D18xL31.5mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: Lingto Electronic Limited
Description: CAP TANT 4.7UF 20% 10V 1411
- Capacitance Range: 4.7 microF
- ESR: 2,700 milliohms
- Capacitance Type: Fixed
- Electrolytic Capacitors: Tantalum Oxide
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1359571-2SEPC2700M Category: Capacitors - Aluminum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 35 pct. Type: Polymer MSL Level: Not Applicable Mfr: Panasonic Electronic Components Series: OS-CON™, SEPC
- Capacitance Range: 2,700.0000000000005 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 2.5 volts
- AC Rated Voltage (WVAC): 2.5 volts
-
Supplier: New Yorker Electronics Co., Inc.
Description: High Power Resonant Capacitors 0.66µF
- Capacitance Range: 0.66 microF
- Capacitance Type: Fixed
- Features: Other
- Applications: Power Capacitors
-
Capacitors - Capacitor, Aluminum Electrolytic;Cap 2700uF;Tol 20%;Stud can, 420V, low ESR -- 70096587Supplier: Allied Electronics, Inc.
Description: Capacitor, Aluminum Electrolytic;Cap 2700uF;Tol 20%;Stud can, 420V, low ESR
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP ALUM 2700UF 20% 350V RADIAL
- Capacitance Range: 2,700.0000000000005 microF
- DC Rated Voltage Range (WVDC): 350 volts
- Operating Temperature: -25 to 105 C
- Packing Method: Bulk Pack
-
Description: CAP ALUM 2700UF 20% 100V SNAP
- Capacitance Range: 2,700.0000000000005 microF
- DC Rated Voltage Range (WVDC): 100 volts
- Operating Temperature: -40 to 105 C
- Packing Method: Bulk Pack
-
Supplier: ODG (Origin Data Global)
Description: CAP ALUM 2700UF 20% 63V SNAP
- Capacitance Range: 2,700.0000000000005 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 63 volts
- AC Rated Voltage (WVAC): 63 volts
-
Supplier: Beckhoff Automation LLC
Description: The EL9570 buffer capacitor terminal contains high-power capacitors for the stabilization of supply voltages. The EL9570 can be used in conjunction with the EL7041 stepper motor terminal, the EL7342 DC motor terminal and the EL7201 and EL7211 servomotor terminals. Low internal
- Data Acquisition: I/O Module
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 993511-TLJT337M004R2700 Category: Capacitors>Tantalum Capacitors Series: TLJ Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,500 Mounting: SMD (SMT) Capacitance: 330 µF Tolerance: ±20%
- Capacitance Range: 330 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 4 volts
- AC Rated Voltage (WVAC): 4 volts
-
Supplier: Renesas Electronics Corporation
Description: The HIN202, HIN206, HIN207, HIN208, HIN211, HIN213 family of RS-232 transmitters/receivers interface circuits meet all ElA RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. They require a single +5V power supply and feature onboard
- Data Rate: 120 kbps
- Features: Other
- Package Type: PDIP, SOIC
- Technology: RS232
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 2700UF 6.3V
-
Supplier: Utmel Electronic Limited
Description: PANASONIC 2R5SVPC2700M CAP, ALU ELEC, 2700UF, 2.5V, SMD
- Capacitance Range: 2,700.0000000000005 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 2.5 volts
- Operating Temperature: -55 C
-
Supplier: Utmel Electronic Limited
Description: TAIYO YUDEN - JMK063BC6474KP-F - SMD Multilayer Ceramic Capacitor, 0.47 µF, 6.3 V, 0201 [0603 Metric], ± 10%, X6S, M Series
- Capacitance Range: 0.47000000000000003 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- Operating Temperature: -55 C
-
Supplier: Cornell Dubilier
Description: Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
- Capacitance Range: 0.66 microF
- Capacitance Tolerance: 10 (+/- %)
- AC Rated Voltage (WVAC): 700 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Capacitance Range: 0.66 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 700 volts
- AC Rated Voltage (WVAC): 700 volts
-
Supplier: Allied Electronics, Inc.
Description: 105°C High Frequency Low Impedance Radial Leaded Aluminum Electrolytic Capacitor, 2700 uF, 16 WVDC Temperature Range: –40°C to +105°C Working Voltage: 10 to 50 VDC Load Life: 2000 to 5000 Hours High Frequency Long Life High Ripple Current Low Impedance
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: Ceramic Capacitor 2700pf 2000V N4700 HVC High Voltage Ceramic Disc Capacitor, Alternative replacement for Japanese names. 1) Low losses, high stability, high capacitance and smaller size 2) ROHS Compliant :2011/65(EU) ,2015/863 3) Various ceremic dielectric :
- Capacitance Range: 0.0027 microF
- DC Rated Voltage Range (WVDC): 2,000 volts
- AC Rated Voltage (WVAC): 2,000 volts
- Operating Temperature: -25 to 100 C
Find Suppliers by Category Top
Featured Products Top
-
capacitance (10 µF), rated voltage (16 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Tantalum Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
(22 µF), rated voltage (25 VDC), and tolerance (±20%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
µF), rated voltage (50 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component-review teams (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
capacitance (10 µF), rated voltage (25 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
The ZKU series of capacitors from Panasonic have the industry’s largest capacitance, a high ripple current, and let you reduce the size and number of capacitors needed when designing. Capacitance of up to 560µF (25V, 10x10.2mm (read more)
Browse Capacitors Datasheets for RS Components, Ltd. -
traditional tantalum devices. They offer capacitance values from 4.7 µF to 680 µF and voltage ratings from 2.5 V to 63 V, ensuring stable, efficient performance in power supplies, radios, radars, and energy storage systems. Tested for long-term reliability with 2000 hours at 125 °C, (read more)
Browse Tantalum Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Cornell Dubilier’s XMPL Series Polymer Chip Capacitors deliver high-performance energy storage in a compact SMD footprint (7.3×4.3×1.9mm). Available in 6.8µF to 470µF values and up to 35VDC, they feature solid polymer dielectric for very low ESR, robust ripple (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
. Newly added capacitance values in the range of 150 µF to 330 µF are offered at 550 and 600 Vdc in the 380LX series and 140 µF to 340 µF at 500, 550, and 600 Vdc in the 381LX series. Developed at our technology center in Liberty, SC, these new ratings are offered with (read more)
Browse Aluminum Electrolytic Capacitors Datasheets for Cornell Dubilier -
+150°C. The series is available with capacitance values from 0.2 nF to 0.012 µF and rated voltages from 100 VDC to 500 VDC. Built with silvered mica dielectric and certified to MIL standards, the CM Series ensures long-term stability, low drift, and outstanding repeatability. Ro (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
. High Voltage & Capacity: Rated up to 480Vac, capacitance range 0.01µF–10µF for versatile system integration. Durable (read more)
Browse Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd.