-
Supplier: DigiKey
Description: 6003 JOKER 22 SET 1 COMBINATION
- Drive Size: 0.21653555 to 1.2598432 inch
- Features: Ratcheting
- Type: Specialty/Other Wrench
-
Supplier: Lowell Corporation
Description: Model 564QR features an articulating handle. Lowell Corporation’s quick release socket wrenches and tools for pipeline installation and repair. Cast Iron “Bolt-Through” “Quick Release” Socket Wrenches. Also available with six hex sockets in Socket Set 514.
- Drive Size: 0.625 to 1.25 inch
- Length: 15.5 inch
- Weight: 3.25 to 4 lbs
- Type: Socket Wrench
-
Supplier: RS Components, Ltd.
Description: Facom 65.10X11 Ratchet Ring Spanner
- Drive Size: 0.2362206 to 0.9448824 inch
- Length: 5.905515 inch
- Type: Spanner Wrench
-
-
Supplier: Lowell Corporation
Description: Lowell Corporation SureTork Wrench. Unique bolt-thru head allows use on any length bolt or all-thread rod. Features a heavy duty reversible ratchet head, and quick release socket engagement for fast socket changes.
- Drive Size: 0.625 to 1.25 inch
- Length: 21.25 inch
- Weight: 4.25 to 5 lbs
- Features: Ratcheting
-
Supplier: Lowell Corporation
Description: Use with any impact wrench to install or tighten utility pole hardware. Three square sizes in one socket: 13/16″ for 1/2″ hardware, 1″ for 5/8″ hardware, and 1-1/8″ for 3/4″ hardware. 7/16″ hex quick-change adapter included. Narrowed center allows easy grip, with or without gloves.
- Drive Size: 0.825 to 1.125 inch
- Length: 7.75 inch
- Weight: 2 lbs
- Type: Impact Wrench, Specialty/Other Wrench
-
Supplier: Lowell Corporation
Description: Three square sizes in one socket: 1-1/8″ for 3/4″ hardware, 1-5/16″ for 7/8 ” hardware, 1-1/2″ for 1″ hardware. 7/16″ hex quick-change adapter included, 11/16″ diameter hollow shaft allows use on long bolts. Slim profile and light weight for easy handling. Narrowed center allows easy grip, with or
- Drive Size: 0.825 to 1.125 inch
- Length: 10.375 inch
- Weight: 3.5 lbs
- Type: Impact Wrench, Specialty/Other Wrench
-
Supplier: RS Components, Ltd.
Description: MOD CLES MIXTES STD
- Drive Size: 0.2362206 to 0.9448824 inch
- Length: 7.4015788 inch
- Type: Spanner Wrench
-
Supplier: Proto® Industrial Tools
Description: DOUBLE END, STRAIGHT TYPE 257 MM OVERALL LENGTH 21 SMALLER END SIZE IN MM 23 LARGER END SIZE IN MM .827 SMALLER END SIZE - DECIMAL .906 LARGER END SIZE - DECIMAL 21 MM SMALLER END SIZE 23 MM LARGER END SIZE 9.1 MM HEAD THICKNESS 15 DEG X 15 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD ANSI
- Drive Size: 0.8267721 to 0.9055123 inch
- Length: 10.1181157 inch
- Drive Type: Angled Drive
- Type: Single End Wrench
-
Supplier: Transcat, Inc.
Description: Product Highlights 7mm 8mm 9mm 10mm 11mm 12mm 13mm 14mm 15mm 16mm 17mm 18mm 19mm 20mm 21mm 22mm 23mm 24mm Denim Tool Roll UST470100
- Drive Size: 0.2755907 to 0.9448824 inch
- Type: Combination Wrench
-
Supplier: Norbar Torque Tools, Inc.
Description: The Model 550 is available as a Torque Handle, two end fittings styles are available: 22mm spigot and the German 14x18mm rectangular type.
- Drive Size: 0.5511814 to 0.8661422 inch
- Length: 30.708678 inch
- Weight: 7.938 lbs
- Torque: 960 to 4,800 In-lbs
-
Supplier: Proto® Industrial Tools
Description: REACTION ARM TYPE 19-19/32 INCH OVERALL LENGTH 173 FOOT-POUND (INPUT), 3200 FOOT-POUND (OUTPUT) TORQUE RATING SQUARE DRIVE TYPE 6-1/2 INCH HEAD THICKNESS 1/2 INCH (INPUT), 1 INCH (OUTPUT) DRIVE SIZE TORQUE RATIO 1:18.5 HANDLE LENGTH 14-1/8 INCH INCLUDES MALE PLUG
- Drive Size: 0.5 to 1 inch
- Length: 19.59375 inch
- Torque: 2,076 to 38,400 In-lbs
- Type: Torque Wrench
-
Supplier: Transcat, Inc.
Description: Product Highlights 1108 1/4" 1110 5/16" 1112 3/8" 1114 7/16" 1116 1/2" 1118 9/16" 1120 5/8" 1122 11/16" 1124 3/4" 1126 13/16" 1128 7/8" 1130 15/16" 1132 1" 1134 1-1/16" 1136 1-1/8" 1140 1-1/4" 1142 1-5/16" 1144 1-3/8" 1146 1-7/16" 1148 1-1/2" 1152 1-5/8" 1154 1-11/16" 1156 1-3/4" 1158 1-13/16" 1160
- Drive Size: 0.25 to 2 inch
- Type: Combination Wrench
-
Supplier: Garage Equipment Supply
Description: SK Tools 86124 SuperKrome¬ Fractional Combination Wrench Set 14 piece set is made in the U.S.A., featuring SK's high polish SuperKrome finish®, which protects the tools from the harsh working environments found in today's workplace, while providing long life and maximum corrosion resistance. The
- Drive Size: 0.25 to 0.9375 inch
- Type: Combination Wrench
-
Supplier: DEPRAG, Inc.
Description: ATEX High power output Safe Operation Easy Control Simple to operate and maintain
- Drive Size: 0.5 to 1 inch
- Length: 6.6 to 14.5 inch
- Weight: 5.1 to 23.1 lbs
- Type: Impact Wrench
-
Supplier: DME Company
Description: For Jiffy-Tite Male, Female and Extension Plugs and Jiffy-Matic SV Series Male Plugs DME Jiffy-Tite wrenches are accurately made from selected alloy steel, heat-treated and chrome-plated. They are specially designed for servicing flush-mounted plugs.
- Drive Size: 0.4375 to 1.125 inch
- Type: Socket Wrench
-
Supplier: Proto® Industrial Tools
Description: DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 12 15/32 INCH OVERALL LENGTH 19 SMALLER END SIZE IN MM 22 LARGER END SIZE IN MM 19 MM SMALLER END SIZE 22 MM LARGER END SIZE 1 17/64 INCH SMALLER END OUTER DIAMETER 1 5/64 INCH LARGER END OUTER DIAMETER ANGLE STYLE 12 POINT(S) 15 DEG
- Drive Size: 0.7480319 to 0.8661422 inch
- Length: 12.46875 inch
- Drive Type: Angled Drive
- Type: Box Wrench
-
Supplier: DEPRAG, Inc.
Description: Maximum power - maximum efficiency Robust Long lifespan Easy handling Our impact wrenches allow the effective tigh - tening and loosening of fasteners or screws - size M14 to M36 in mass-production environments - which demand high performance - utmost reliability and operational efficiency.
- Drive Size: 0.5 to 1 inch
- Length: 6.34 to 21.26 inch
- Weight: 8.8 to 23.2 lbs
- Type: Impact Wrench
-
Supplier: Norbar Torque Tools, Inc.
Description: The Model 550 is available as a Torque Handle, two end fittings styles are available: 22mm spigot and the German 14x18mm rectangular type.
- Drive Size: 0.5511814 to 0.8661422 inch
- Length: 30.708678 inch
- Weight: 7.938 lbs
- Torque: 960 to 4,800 In-lbs
-
Supplier: Transcat, Inc.
Description: Product Highlights Comb Wrench Set Geared 8-24mm 16 Piece Metric Master Combination Wrench Set Set includes the following sizes: 8mm, 9mm, 10mm, 11mm, 12mm, 13mm, 14mm, 15mm, 16mm, 17mm, 18mm, 19mm, 20mm, 21mm, 22mm, 24mm UST470101
- Drive Size: 0.3149608 to 0.9448824 inch
- Type: Combination Wrench
-
Supplier: All-Spec Industries
Description: Features Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may no longer insulate properly.
- Drive Size: 0.375 to 1 inch
- Weight: 7 lbs
- Drive Type: Angled Drive
- Type: Box Wrench
-
Supplier: Transcat, Inc.
Description: Product Highlights Combination spanner set INCH Contents: 5/16 3/8 7/16 1/2 9/16 5/8 11/16 3/4 13/16 7/8 1 1.1/16 1.1/8 1.1/4" GEDORE vanadium steel 31CrV3, chrome-plated With same size each end, ring 10° offset from shaft, with UD profile
- Drive Size: 0.3125 to 1.25 inch
- Type: Combination Wrench
-
Supplier: Princess Auto Limited
Description: 1/2 in. dr Multi Function Socket Wrench
- Drive Size: 0.6875 to 0.9375 inch
- Type: Socket Wrench
-
Supplier: Norbar Torque Tools, Inc.
Description: The Model 550 is available as a Torque Handle Production 'P' Type, two end fittings styles are available: 22mm spigot and the German 14x18mm rectangular type.
- Drive Size: 0.5511814 to 0.8661422 inch
- Length: 30.708678 inch
- Weight: 7.938 lbs
- Torque: 960 to 4,800 In-lbs
Find Suppliers by Category Top
Featured Products Top
-
When a hydrant has to be opened in a hurry, Lowell's three rugged, ratcheting hydrant wrenches make the job faster and easier. Mount a wrench on a pentagonal or square nut, tighten the (read more)
Browse Wrenches Datasheets for Lowell Corporation -
Lowell’s 101 XRS Pad Mount Transformer Wrench is designed to make your tightest and toughest jobs easier! The 101 XRS makes it easier for utility workers to open the 5-point pentagon security nuts and adjust the 3/4" hexagon tie-down nuts used on pad mount transformers. This tool offers a (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
252F ratcheting hydrant wrench Includes 1-1/2", 1-3/4" or 2" pentagon socket For more information, please visit our website. (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
the result of the use of force to a wrench, which turns a bolt around its axis. The same applies to a screwdriver being used to loosen a very tenacious screw. If the screwdriver handle is well-designed and does not slip in one’s hand, a large amount of torque is being generated and applied to (read more)
Browse Damper Actuators Datasheets for Indelac Controls, Inc.
More Information Top
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 'Penstemon parryi'),(23889,97683,'Penstemon rupicola'),(23890,97684,'Penstemon rydbergii'),(23891,97685,'Penstemon serrulatus'),(23892,97686,'Penstemon whippleanus'),(23893,97692,'Pentagon'),(23894,97693,' Pentagon Gang'),(23895,97705,'Pentastomida' … … 97818,'Pepys'),(23918,978 27 ,'Perak'),(23919,978 32 ,'Peramelidae'),(23920,97834,'Perca' … … 27161,113074,'Ryukyu Islands'),(27162,113075,'Ryukyuan'),(27163,113076,'S'),(27164,113077,'S wrench '),(27165,113078 …
-
Analysis by Its History
316, 328~357,362,366 Peano's curve 298 pendulum 14lf, 157f, 307 isochronous 142 pentagon 44 perimeter of … … 74 remainder of Euler-Maclaurin formula 163f remainder of Taylor's formula 116, 319, 32 lf representative 178 … … 275 series 188f arcsin 51, 256 arctan 49f, 249 cosine 46 exponential function 27 , 200, 217 geometric … … 1 Westfall 51, 368 Wirtinger, W. 163,368 work in force field 110 Wrench , J.w. Jr …
-
data.noun (finlayson-gwc2014.zip)
… vasodilator (trade name Peritrate) used to treat angina pectoris 03950850 31 n 01 Pentagon 6 001 @i … … 0000 ~ 04585305 n 0000 | a separate part consisting of leather 03974310 27 n 01 pied … … 03001569 n 0000 | a variety of clip for holding pin curls 03983085 32 n 01 pincushion … … and it stopped with the pointer on `Go'" 03985489 47 n 01 pin_ wrench 2 001 @ …
-
data.noun (finlayson-gwc2014.zip)
… a small pennant borne on a lance 04150619 52 n 01 penny_arcade 6 001 @ 02878822 n 0000 | an arcade with coin-operated devices for entertainment 04150732 32 n 03 pennywhistle 9 … … 04151010 67 n 01 Pentagon f 001 @i 03676400 … … n 0000 | a crystal that can be used as a transducer 04173251 27 n 01 piezometer … … and it stopped with the pointer on `Go'" 04182877 12 n 01 pin_ wrench 3 001 @ …
-
data.noun (finlayson-gwc2014.zip)
… a pear-shaped top made of wood with a metal center pin 05199489 27 n 01 Pelham … … vasodilator (trade name Peritrate) used to treat angina pectoris 05205486 97 n 01 Pentagon c 001 @i … … magnet that retains its magnetism after being removed from a magnetic field 05210713 32 n 04 permanent_press … … and it stopped with the pointer on `Go'" 05237353 07 n 01 pin_ wrench 4 001 @ …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… bastille_N|2 louis_xvi_N|4 guillotine_V|4 robespierre_N|1 battle_of_marathon_N|1 lost_cause_N|1 natural_scientist_N|1 bourgeois_N|2 goliath_N|1 davis_cup_N|1 electrochemistry_N|2 barium_N|8 magnesium_N| 32 lexington_and_concord_N|3 heart_surgeon_N|1 labor_organizer_N|1 … … reentrant_angle_N|1 inextensible_J|1 hook-shaped_J|1 mathematically_R|2 shrivel_V|4 hypertonic_J|2 toroidal_J|2 helix_N|2 regular_polygon_N|4 square-shaped_J|1 regular_hexagon_N|1 pentagon _N|4 five-sided_J|1 … … yellow_V|2 yellow_dwarf_N|2 lacerated_J|1 short_bone_N|1 go_across_V|2 uncomplicated_J|2 gangrene_V|1 shrapnel_N|1 herniation_N|2 fibrocartilage_N|2 omentum_N|1 overuse_N|6 deceleration_N|1 wrenching _J|1 frostbite_N|1 epileptic_seizure_N|1 … … callous_J|3 blackwash_N|1 sallow_N|1 henna_N|1 polychrome_N|1 verdigris_N|1 flesh-colored_J|1 imbue_V|2 floodlight_N|2 spotlight_N|1 abbreviate_V|2 come_into_V| 27 bring_forth_V|4 optimally_R|1 conformable_J|3 …
-
cntlist (finlayson-gwc2014.zip)
… 2 peg%1:06:00:: 1 2 pelvic%3:01:00:: 1 2 penetrating%5:00:00:perceptive:00 1 2 penetration%1:04:00:: 1 2 penny%1:23:00:: 1 2 pentagon %1:06:00:: 1 … … 00:: 1 2 petition%2: 32 :00:: 1 2 phantom%1 … … 3 2 plant%2:35:01:: 2 2 plaque%1:08:00:: 1 2 plaster%1: 27 :00:: 1 2 … … 2 wrathful%5:00:00:angry:00 1 2 wreath%1:06:00:: 1 2 wrench %2:38:00 …
-
cntlist (edu.mit.mwe2011.zip)
… 35:01:: 1 2 wriggle%2:38:00:: 1 2 wretched%5:00:00:uncomfortable:00 2 2 wretched%5:00:00:inferior:02 1 2 wrestle%2:33:01:: 1 2 wrench %2:38:00:: 2 … … 00:: 1 2 word%2: 32 :00:: 1 2 woodpecker%1 … … widowed%5:00:00:unmarried:00 1 2 widely%4:02:01:: 2 2 wicker%1: 27 :00:: 1 2 … … 00:: 1 2 per_annum%4:02:00:: 1 2 peony%1:20:00:: 1 2 pentagon %1:06:00 …
-
cntlist (finlayson-gwc2014.zip)
… 2 wrinkle%2:35:01:: 1 2 wriggle%2:38:00:: 1 2 wretched%5:00:00:inferior:02 1 2 wretch%1:18:00:: 1 2 wrestle%2:33:01:: 1 2 wrench %2:38:00:: 1 … … 00 1 2 wrangle%2: 32 :00:: 1 2 wrangle%1 … … 1 2 widely%4:02:01:: 2 2 wide%4:02:01:: 1 2 wicker%1: 27 :00:: 1 2 … … 02:: 3 2 per_annum%4:02:00:: 1 2 peony%1:20:00:: 1 2 pentagon %1:06:00 …
-
wn_s.pl (finlayson-gwc2014.zip)
… s(103205842,1,'felucca',n,1,0). s(103205943,1,'fence',n,1, 32 ). s(103205943,2 … … 0). s(103373261,1,'head',n,28,0). s(103373458,1,'head',n, 27 ,0). s(103373680 … … 2,1). s(103403295,1,'hookup',n,1,1). s(103403486,1,'hook_ wrench ',n,1 … … 1,0). s(103764692,2,'Peritrate',n,1,0). s(103764860,1,' Pentagon ',n,1 …
Indicates content that may require registration and/or purchase.