-
Supplier: Radwell International
Description: GENERAL ELECTRIC Semiconductors 2N177A
- Diode Type: General Purpose (PN Junction Diodes)
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes 1.0W 6.2V 10%
- Diode Type: Zener Diodes
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes 1.0W 8.2V 10%
- Diode Type: Zener Diodes
-
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes 1.0W 43V 10%
- Diode Type: Zener Diodes
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes 1.0W 7.5V 10%
- Diode Type: Zener Diodes
-
Supplier: ODG (Origin Data Global)
Description: SMA-W Schottky Diodes ROHS
- Diode Type: Schottky Barrier Diodes
- RoHS Compliant: Yes
-
Supplier: ODG (Origin Data Global)
Description: Schottky Diodes & Rectifiers 1A 40V Schottky
- Diode Applications: Rectifier Diode
- Diode Type: Schottky Barrier Diodes
-
Supplier: ODG (Origin Data Global)
Description: SOT-323 Schottky Diodes ROHS
- Diode Type: Schottky Barrier Diodes
- RoHS Compliant: Yes
-
Supplier: ODG (Origin Data Global)
Description: SOD-123 Schottky Diodes ROHS
- Diode Type: Schottky Barrier Diodes
- RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: Zener Diode, 0.2W,
- Diode Type: Zener Diodes
-
Supplier: Littelfuse, Inc.
Description: Littelfuse DUR75120W series Ultrafast Recovery Rectifier is designed to meet the general requirements of commercial applications by providing low Trr, high-temperature, low-leakage and low forward voltage drop products. It is suitable for output rectifier, free-wheeling or boost diode
- Diode Applications: Rectifier Diode
- IF: 75000 mA
- VF: 3.5 volts
-
Supplier: Littelfuse, Inc.
Description: Littelfuse DUR60120W series Ultrafast Recovery Rectifier is designed to meet the general requirements of commercial applications by providing low Trr, high-temperature, low-leakage and low forward voltage drop products. It is suitable for output rectifier, free-wheeling or boost diode
- Diode Applications: Rectifier Diode
- IF: 60000 mA
- VF: 3.5 volts
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: ±5% 34.2V~37.9V 1W 36V SOD-123 Zener Diodes ROHS
- Diode Type: Zener Diodes
- IR: 0.0050 mA
- RoHS Compliant: Yes
-
Description: DIODE
- Diode Applications: Rectifier Diode
- VF: 1 volts
- VR: 75 volts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1349659-DZ2W15000L Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Package: Tape & Reel Standard Package: 3,000 Tolerance: ±5% Power - Max: 1 W Current - Reverse Leakage @ Vr: 10 µA @ 10 V Mounting
- Diode Type: Zener Diodes
- IR: 0.0100 mA
- VF: 1.2 volts
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE,HMIC,24GHZ,SP4 T
- Diode Type: RF Diodes
- Tj: 175 C
-
Supplier: DigiKey
Description: RF Diode PIN - Single 200V 2W
- Diode Type: PIN Diodes, RF Diodes
- Tj: -65 to 175 C
- VR: 200 volts
-
Supplier: Elite Semiconductor Products, Inc.
Description: Silicon Rectifier Diode
- Diode Applications: Rectifier Diode
- Diode Type: Other
- IF: 20000 mA
- IR: 1.5 mA
-
Supplier: Nexperia B.V.
Description: Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage Low capacitance Applications Ultra high-speed switching Line termination
- Diode Applications: Switching, Protector
- Diode Type: Schottky Barrier Diodes
- IF: 200 mA
- IR: 2000 mA
-
Supplier: ROHM Semiconductor GmbH
Description: CDZV2.2B is the 100mW type compact (1006 size) diode for voltage regulation.
- Diode Type: Zener Diodes
- RoHS Compliant: Yes
-
Supplier: Infineon Technologies AG
Description: ED | Constant current control IC for transmission TLE8888QK | Engine management IC ESD130-B1-W0201 | Low capacitance diodes for ESD protection IPZ40N04S5-5R4 | Automotive MOSFET BTS7200-2EPA | PROFET™ +2 12V | automotive smart high
- Diode Type: Schottky Barrier Diodes
- IF: 120 mA
- RoHS Compliant: Yes
- VF: 1 volts
-
Supplier: ROHM Semiconductor USA, LLC
Description: ROHM's zener diodes are available in various lineup as 2-pin mold surfacemount type and complex type.
- Diode Type: Zener Diodes
- RoHS Compliant: Yes
- Tj: -55 to 150 C
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Diode Type: Zener Diodes
-
Supplier: Rochester Electronics
Description: Bridge Rectifier Diode, 1 Phase, 2A, 1000V
- Diode Applications: Rectifier Diode
- RoHS Compliant: Yes
-
Supplier: Richardson RFPD
Description: Single Diode Configuration: MACOM's MA46H120 series is a gallium arsenide flip chip hyper abrupt varactor diode. These devices are fabricated on OMCVD epitaxial wafers using a process designed for high device uniformity and extremely low parasitic. The MA46H120 diodes are fully
- Diode Type: Varactor Diodes, RF Diodes
-
Supplier: PANJIT SemiConductor
Description: Low series resistance, low capacitance, available in ultra small packages
- Diode Applications: Rectifier Diode
- Diode Type: Schottky Barrier Diodes
- IF: 10 mA
- IR: 2.50E-4 mA
-
Supplier: Frontier Electronics Corp.
Description: voltage against variations in the load resistance or variations in the input voltage from an unregulated power supply. The current through the Zener diode will change (regulate) in order to keep the voltage within the threshold limits of Zener action and the maximum power that it can
- Diode Type: Zener Diodes
- IR: 5.00E-4 to 0.1000 mA
- RoHS Compliant: Yes
- VR: 1 to 240 volts
-
Supplier: Semtech Corp.
Description: temperatures ranging from - 55°C to + 175°C. The nominal Vz of our 1.5W Zener diode voltage regulators ranges from 6.2 volts to 200 volts. IZ(MAX) ranges from 230 mA to 7.2 mA. The nominal Vz of our 5W Zener diodes ranges from 6.8 volts to 220 volts. IZ(MAX)
- Diode Applications: Voltage Regulation
- Diode Type: Zener Diodes
- IR: 5.00E-5 to 0.1500 mA
-
Supplier: Sensata Technologies
Description: Ratings up to 35 and 50 Amp, 120 to 480 Volts AC, Single and Three Phase Diode Module.
- Diode Applications: Rectifier Diode
- IF: 35000 to 50000 mA
-
Supplier: Semikron, Inc.
Description: properties are available. Rectifier diodes and thyristors are designed for the 1600V voltage class, covering a wide range of current ratings up to 770A , equivalent to a die size of more than 500mm2. Variable configurations of the thyristor gate (corner vs. center gate) enable an
- Diode Applications: Rectifier Diode
- Diode Type: General Purpose (PN Junction Diodes)
- IF: 6000 to 770000 mA
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 925996-MBRB10100-E3/ 4W Series: TMBS® Features: Diode Schottky 100 V 10A Surface Mount TO-263AB (D²PAK) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
- Package Type: D2PAK, Other
-
Supplier: Fuji Electric Corp. of America
Description: The Ultra Low-IR Schottky-Barrier Diode (SBD) guarantees junction temperature of 175°C. Compared with the conventional low IR series, it offers equivalent VF while IR is reduced to 1/10, or less – enabling a reduced risk of thermal runaway and enhanced reliability at higher
- Diode Applications: Rectifier Diode
- IR: 0.1000 mA
- VF: 0.9500 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 231443-BAS40W Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA Reverse Recovery Time (trr): 5ns Current
- Diode Type: Schottky Barrier Diodes, Other
- IR: 2.00E-4 mA
- Life Cycle Stage: Other
- Package Type: SOT323, Other
-
Supplier: Skyworks Solutions, Inc.
Description: .35 pF. The combination of low junction capacitance, low parasitic inductance, low thermal resistance, and nominal 30 ?m I-region width, makes the SMP1331-085LF useful in large signal switches and attenuator applications. The device has a 2.5 W dissipation power rating, making it
- Diode Type: PIN Diodes
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: ±5% Single 19V~21.2V 1W 20V SOD-123 Zener Diodes ROHS
- IR: 0.0050 mA
- PD: 1000 milliwatts
- Package Type: SOD-123
- RoHS Compliant: Yes
Find Suppliers by Category Top
Featured Products Top
-
The 1N4148W-7-F diode from Diodes Incorporated is a versatile and highly reliable component widely used in electronic circuits for its exceptional performance characteristics. Here are the key details: Manufacturer: Diodes Incorporated (read more)
Browse Diodes Datasheets for Win Source Electronics -
biomedical instrumentation. Key Features: Wavelength: 450 nm Optical Output Power: Up to 1.6 W Operating Current: Typical 1.2 A; Maximum 1.5 A Operating Voltage: Typical 4.8 V; Maximum 6.0 V (read more)
Browse Diode Lasers Datasheets for World Star Tech -
-power infrared laser diode emitting at 850 nm with up to 260 mW continuous output. It features stable single-mode operation, low threshold current, and a wide operating temperature range, making it ideal for applications in night vision, laser modules, and optical sensing. Designed for efficiency and (read more)
Browse Diode Lasers Datasheets for World Star Tech -
the junction during automated or manual handling. The flip chip configuration is suitable for pick-and-place insertion. The high cutoff frequencies of these diodes allow use through W-band frequencies. Typical applications include single and double balanced mixers in radio (read more)
Browse Schottky Diodes Datasheets for Richardson RFPD -
Star Tech. HL65303HD operates at a wavelength of 665 nm and delivers an output power of 1.2W, making it suitable for a variety of applications including medical, healthcare, and life sciences Key Specifications: (read more)
Browse Diode Lasers Datasheets for World Star Tech -
laser diodes HL63290HD, HL63520HD provide over 2 W of power and can be used in projector applications. HL65014DG is a special single mode red laser diode at 150mW power can can be used as a light source for optical instruments. Ushio IR and near IR laser diodes are available at 705nm, 730nm (read more)
Browse Diode Lasers Datasheets for World Star Tech -
63290HD, HL63520HD provide over 2 W of power and can be used in projector applications. HL65014DG is a special single mode red laser diode at 150mW power can can be used as a light source for optical instruments. Ushio IR and near IR laser diodes are available at 705nm, 730nm, 830nm and 850 (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Unmatched ESD Protection: TVS Diode ESDA6V1-5W6 Electrostatic discharge (ESD) poses a significant threat to electronic devices, potentially causing malfunction or failure. The ESDA6V1-5W6 TVS diode is designed to address these challenges with advanced features that (read more)
Browse Diodes Datasheets for Win Source Electronics -
. Trusted Distribution: Offered by Win Source Electronics, a reputable distributor known for quality and reliability. Assured authenticity and quality with genuine Micro Commercial Co products. Empower your industrial projects with the reliability and performance of the 1N4148W-TP diode. Contact us now to secure your supply or request a bulk quantity quotation for larger orders. (read more)
Browse Diodes Datasheets for Win Source Electronics -
HL40071MG - 405 nm, 300 mW Violet Laser Diode Ushio HL40071MG is a 405nm single mode violet diode laser diode with 300mW output power packaged in a compact 5.6mm (read more)
Browse Diode Lasers Datasheets for World Star Tech