-
Supplier: Red Lion Controls, Inc.
Description: 2.25" High Red LED Digits (adjustable intensity) 4 Digit Version Single Counter 50 to 250VAC / 21.6 to 250VDC Universal Input Power Aluminum NEMA 4X/IP65 Case Construction 305 x 102 x 58mm Dimensions
- Character Height: 57.15 mm
- Display Type: Matrix
-
Supplier: Red Lion Controls, Inc.
Description: 2.25" High Red LED Digits (adjustable intensity) 6 Digit Version Single Counter 50 to 250VAC / 21.6 to 250VDC Universal Input Power Aluminum NEMA 4X/IP65 Case Construction 406 x 102 x 58mm Dimensions
- Character Height: 57.15 mm
- Display Type: Matrix
-
Supplier: Allied Electronics, Inc.
Description: Large Display Timers and Counter/Rate Meters offer versatile functionality in easy-to-read 2.25" and 4" red LED digits. Now you can monitor factory processes up to 180 feet away. There are basic counting or timing models available, or fully programmable models with set
-
-
Supplier: Allied Electronics, Inc.
Description: Large Display Timers and Counter/Rate Meters offer versatile functionality in easy-to-read 2.25" and 4" red LED digits. Now you can monitor factory processes up to 180 feet away. There are basic counting or timing models available, or fully programmable models with set
-
Supplier: Allied Electronics, Inc.
Description: Large Display Timers and Counter/Rate Meters offer versatile functionality in easy-to-read 2.25" and 4" red LED digits. Now you can monitor factory processes up to 180 feet away. There are basic counting or timing models available, or fully programmable models with set
-
Supplier: Allied Electronics, Inc.
Description: Large Display Timers and Counter/Rate Meters offer versatile functionality in easy-to-read 2.25" and 4" red LED digits. Now you can monitor factory processes up to 180 feet away. There are basic counting or timing models available, or fully programmable models with set
-
Supplier: Newark, An Avnet Company
Description: LED DISPLAY COUNTER, 4 DIGITS; No. of Digits / Alpha:8; Digit Height:8.6mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:22.2mm; Panel Cutout Width:45mm; Operating Temperature Min:-10°C; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: COUNTER, LED, 6 DIGIT, 85VAC TO 250VAC; No. of Digits / Alpha:6; Digit Height:12.2mm; Supply Voltage Min:9VDC; Supply Voltage Max:28VDC; Panel Cutout Height:33mm; Panel Cutout Width:68mm; Operating Temperature Min:0°C RoHS Compliant: Yes
-
Supplier: Red Lion Controls, Inc.
Description: 6 Digit Counter 1/8 DIN (50 mm x 97 mm) 6 Digit, 0.56" (14.2 mm) Red LED Display Accepts Input Count Rates up to 25 KHz Bi-Directional Counting Remote Reset Capability Display Store Count Inhibit Programmable Scale Factor NEMA 4X/IP65 Sealed Front Bezel
- Number of Digits: 6
- Width: 50 mm
- Depth: 97 mm
- Character Size: 0.37" to 0.56" (9.4mm to 14.2mm)
-
Supplier: Red Lion Controls, Inc.
Description: 8 Digit Counter 1/8 DIN (50 mm x 97 mm) 8 Digit, 0.4" (10.1 mm) Red LED Display Accepts Input Count Rates up to 25 KHz Bi-Directional Counting Remote Reset Capability Display Store Count Inhibit Programmable Scale Factor NEMA 4X/IP65 Sealed Front Bezel
- Number of Digits: 8
- Width: 50 mm
- Depth: 97 mm
- Character Size: 0.37" to 0.56" (9.4mm to 14.2mm)
-
Supplier: Define Instruments
Description: This simple and affordable counter/rate indicator is compatible with a range of sensors, and is ideal for indicating totalization and monitoring rates. At a glance: NPN, PNP, TTL, namur, tacho or closed contact sensors Signal averaging on the rate Simple, intuitive interface with scrolling
- Number of Digits: 6
- Accuracy: 0.005 ± % of Full Scale
- Width: 96 mm
- Height: 48 mm
-
Supplier: OTEK Corporation
Description: Another World's First By OTEK! To complement it'sworld's first LCD (Model LPM) Loop Powered Meter,OTEK developed the exact counter part of it but withsuper high efficiency 0.56" LED display, RS232E and all loop powered.
- Number of Digits: 3.5
- Analog Input Channels: 1
- Width: 73.914 mm
- Height: 38.608 mm
-
Supplier: RS Components, Ltd.
Description: 2 preset 5 digit LED counter,12-30Vdc
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, COUNTER, GEM2, DIGITAL, PRESETTABLE, COUNTER, LED DISPLAY, 6 DIGIT, 115 VAC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Fargo Controls, Inc.
Description: The PS2 Programmable Electronic Counter & Ratemeter displays count rate or total in several operating modes. Two preset outputs can control rate, count, batching, positioning, length, distance, flow, etc. All three versions CR, CP & RP have presets and scaling. CP is a 6 digit,
- Number Input Channels: 2
- Maximum Count Frequency: 10 kHz
- Number of Digits (or Characters): 6
- Digit Height: 0.55 inches
-
Supplier: Newark, An Avnet Company
Description: Counter/Timer, W48xH48mm, 4-Digit, LED, 2 Preset, PNP or NPN Input, Prescale value setting, 2 Relay SPST(2a) 250VAC 5A, NPN Open Collector Output, 24-48VDC / 24VAC
-
Supplier: Newark, An Avnet Company
Description: Counter/Timer, W48xH48mm, 6-Digit, LED, 2 Preset, PNP or NPN Input, Prescale value setting, 2 Relay SPST(2a) 250VAC 5A, NPN Open Collector Output, 24-48VDC / 24VAC
-
Supplier: Simpson Electric Company
Description: the front panel by using large buttons that have a tactile feedback keypad to help prevent keystroke errors. Frequency Indicator 4 Digit 0.56" (14.2 mm) bright red LED display Count speed up to 35 kHz
- Number of Digits (or Characters): 4 to 6
- Operating Temperature: 32 to 104 F
- Sensor & Specialized Inputs: Digital Logic
- Functions: Frequency Counter
-
Supplier: Simpson Electric Company
Description: the front panel by using large buttons that have a tactile feedback keypad to help prevent keystroke errors. Dual counter with individual unit count and batch count 6 Digit 0.56" (14.2 mm) bright red LED display Count speed up to 20 kHz
- Number of Digits (or Characters): 4 to 6
- Operating Temperature: 32 to 104 F
- Functions: Batch Counter
- Sensor & Specialized Inputs: Digital Logic
-
Supplier: Fargo Controls, Inc.
Description: Electronic LED 6 digit counter, large .56" characters, accepts DC PNP inputs with a variety of functions. Features CSA Approval, CE Compliant Count speed up to 10k Hz No gears needed for rate measurement NEMA 4X / IP 65 front panel Optional RS232 / RS422 Communicatio Large
- Number Input Channels: 2
- Maximum Count Frequency: 10 kHz
- Number of Digits (or Characters): 6
- Digit Height: 0.55 inches
-
Supplier: Define Instruments
Description: applications. It features 3 counter inputs and can be used with quadrature encoders or mixed sensor types. The controller offers a variety of advanced features, including batching and batch counting, timed and latched setpoints, and a range of customisable operations and display settings. Up
- Maximum Count Frequency: 20 kHz
- Number of Digits (or Characters): 6
- Digit Height: 0.4 to 0.5 inches
- Functions: Batch Counter, Controller
-
Supplier: B&K Precision
Description: The model 1823A is a reciprocal 2.4GHz universal frequency counter that is microprocessor controlled. The LED display can provide nine digits of resolution using the internal 10s gate time. The high accuracy, sensitivity and versatility of this counter make it an
- Frequency Range: 2,400,000,000 Hz
- Display Digits: 7 or More Digits
- Form Factor: Bench / Free-Standing
- Display Type: Digital
-
Supplier: Define Instruments
Description: features 3 counter inputs and can be used with quadrature encoders or mixed sensor types. The controller offers a variety of advanced features, including batching and batch counting, timed and latched setpoints, and a range of customisable operations and display settings. Up to four relays
- Maximum Count Frequency: 20 kHz
- Number of Digits (or Characters): 6 to 5
- Digit Height: 0.3 to 0.5 inches
- Functions: Batch Counter, Controller
-
Supplier: DigiKey
Description: 4 DIGIT LED DISPLAY THUMB-WHEEL
- Width: 69 mm
- Height: 69 mm
- Operating Temperature: 32 to 122 F
- Display Technology: LED
-
Supplier: Automation24, Inc.
Description: Selec Programmable Preset Counter, Model XTC5400-CU Features 4 Digit Timer + Counter, 2 set points, Programmable Input Scaling Display Type LED Display Configuration 4+4 Digits Relay Contact s, 2 Relays Each N.O Range 99.99 / 999.9 / 9999 sec, 99.59
- Number of Digits (or Characters): 4
- Operating Temperature: 32 to 122 F
- Display Type: LED
- Features: Other
-
Supplier: Stanford Research Systems, Inc. (SRS)
Description: rubidiumtimebase (PRS10), and a 2 GHz input prescaler. The combination of the SR620 andthe prescaler allows direct frequency measurements up to 2 GHz with twelvedigits of resolution in a 100 s measurement. The rubidium timebaseensures excellent short-term stability (<2 × 10-11
- Maximum Count Frequency: 50,000 to 2,200,000 kHz
- Number of Digits (or Characters): 16
- Output / Interface: Frequency, Serial, Voltage
- Signal Input Type: Frequency / Pulse
-
Supplier: Automation24, Inc.
Description: Selec Programmable Preset Counter Model XC1200-CU Features A 6 Digit LED Counter and 5 Digit RPM Indicator Relay Contact s 2 C/O DPDT Range Selectable Least Count: 0.0001 , 0.001, 0.01, 0.1 & 1 Range: 0.0001 to 99999 Operating Modes On delay, Interval , Auto
- Number of Digits (or Characters): 6
- Operating Temperature: 32 to 122 F
- Display Type: LED
- Features: Other
-
Supplier: Specialty Product Technologies
Description: unit to perform as an eight decade programmable totalizer. Calibrator scales input signal for display in engineering units Add/Subtract and quadrature counting modes – solid-state or contact input Selectable decimal point positioning Bright, high contrast, 5 digit Red LED display –
- Number of Digits (or Characters): 5
- Mounting: DIN Rail Mount
- Sensor & Specialized Inputs: Encoder
- Programming: Keypad, Switches
-
Supplier: Laurel Electronics LLC
Description: Intertek #4006497 RoHS 3 Compliant CE Certificate Features Accepts RS232, RS485 or USB streaming data Accuracy of 0.01% of reading ± 2 counts Able to extract readings embedded in ASCII data strings Displays 6-digit numeric readings with any decimal point Up to 60 conversions per
- Number of Digits: 6
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, COUNTER DISPLAY, LED DISPLAY, 10 INPUTS, VDC, 15.2 MM, 1DIGIT. FREE 2 YEAR RADWELL WARRANTY
- Display Type: Character Display
-
Supplier: Specialty Product Technologies
Description: The Veeder-Root brand C628 Counters are members of a family of 1/8 DIN instruments which offer breakthrough display technology as well as easy-to-program user setup. The large LED display features the ability to change color based on process status such as exceeding the count preset.
- Maximum Count Frequency: 0.02 to 10 kHz
- Number of Digits (or Characters): 5
- Mounting: DIN Rail Mount
- Sensor & Specialized Inputs: Encoder
-
Supplier: Laurel Electronics LLC
Description: Intertek #4006497 RoHS 3 Compliant CE Certificate Features Times single or cumulative events from 1 µs to 999,999 hrs Transmits single event time or accumulated time of all events Timing resolution to 0.2 µs Timing from 0.2 µs to 999,999 hrs Selectable HH.MM.SS clock format or
- Number of Digits: 5
- Voltage Range: 250 volts
- Width: 118.872 mm
- Height: 62.23 mm
-
Description: 4 1/2 DIGIT COUNTER/ DRIVER
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, EVENT COUNTER,DISPLAY LARGE ELECTRONIC COUNTER 4 DIGIT, 3.3" HIGH LED CHARACTERS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Hymark/Kentucky Gauge
Description: Universal display with high performance. Very compact housing. SSI, quadrature and Sine-Cosine input in 1 unit. Large display range with 8 digits. Easy setup. 500 kHz high speed counter. Linear & angular display functions. Easy connection by screw terminals. LIKA
- Number of Digits: 8
- Frequency Range: 500,000 Hz
- Width: 96 mm
- Height: 48 mm
Find Suppliers by Category Top
Featured Products Top
-
Fargo Controls Inc. is proud to announce its latest addition, the TC series. This series is a powerful 6-digit multifunction programmable preset Timer/Counter with a communication interface. It has RS-232, RS-485, RS-422 Serial Communications and (read more)
Browse Digital Timers Datasheets for Fargo Controls, Inc. -
function of the MSO7000X. Capture or import waveforms and use them as reference. Multi-channel 8-digit hardware frequency counter, supporting adjustable frequency refresh time and effective digit 4-digit Digital Voltmeter (DVM): DC, AC RMS, and DC+AC RMS 22 advanced (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
signal of field equipment (dry contact or active output). ? The module can be accessed to 2-wire or 3-wire digital sensor. ? The internal bus and field input of the module use opto (read more)
Browse Data Input Modules Datasheets for Sichuan Odot Automation System Co., Ltd. -
digital input channels, each with an LED indicator. The counting function is supported by adding a counting sub-module. Each input channel supports a 32-bit counter with a counting frequency of less than 200 (read more)
Browse Data Input Modules Datasheets for Sichuan Odot Automation System Co., Ltd. -
support PNP sensor. ? The module could collect digital output signal of field equipment (dry contact or active output). ? The module could be accessed to 2-wire or 3 (read more)
Browse Data Acquisition Datasheets for Sichuan Odot Automation System Co., Ltd. -
AcuVu and AcuTrak. AcuLoop, a four-digit LED plug in display, robust, loop powered and fully programmable to correspond to the dewpoint range of the AcuDew dewpoint transmitter. AcuVu single channel moisture analyser with two (read more)
Browse Humidity Transmitters Datasheets for Shaw Moisture Meters -
Functions: Beyond simple On/Off detection, every single channel on the DT-122F supports a 32-bit counter with a frequency of up to 200Hz. This allows for direct handling (read more)
Browse I/O Modules and Instruments Datasheets for Sichuan Odot Automation System Co., Ltd.
More Information Top
-
The reference genetic linkage map for the multinational Brassica rapa genome sequencing project
… constructed from diVerent domains and is described in Bakus-Naur Form (Marcotty and Ledgard, 1986) as: <3-letter institute code>_
< MARKER ASSAY NAME> - Red Lion Controls - LD200400 - Digital Panel Meters - Digital Counters, Totalizers, Rate Meters & Tachometers - Allied Electronics
COUNTER , 4 DIGIT , 2 1/4 LED .- Red Lion Controls - LD400600 - Digital Panel Meters - Digital Counters, Totalizers, Rate Meters & Tachometers - Allied Electronics
COUNTER , 4 DIGIT , 2 1/4 LED .- Red Lion Controls - LD4T06P0 - Contactors - Contactor Timers - Allied Electronics
COUNTER , 4 DIGIT , 2 1/4 LED .- Banner Engineering - AT-AM-2A - Uncategorized - Allied Electronics
COUNTER , 4 DIGIT , 2 1/4 LED .- Belden - 8469 060100 - Cable - Multiconductor - Allied Electronics
COUNTER , 4 DIGIT , 2 1/4 LED .- RED LION Counter Ratemeter,6 Digits,2 Preset,LED - Counters - 13C964|LD2006P0 - Grainger Industrial Supply
• Counter Ratemeter,6 Digits , 2 Preset, LED .- Randomized Matrix Computations
To counter the expected cancellation of the leading digits of the 2 rn − r2 entries of these matrices, we should compute the matrices C, K1 and L1, their products by the blocks of the matrix A, and the Schur complement G …- A digital control system for HV impulse generators
2.9 Cassette tape recorder In the two programmes in use, the results of the experiment were recorded in twelve 2 - digit counters which could be interrogated separately and read from an LED numeric display.- Apache Leap Tuff INTRAVAL experiments - results and lessons learned
1 Power Supply 2 High Voltage Power Supply 3 Timer 4 Six Digit Counter 5 AGC Amplifier 6 Linear Amplifier 7 Gama Detector 8 Lead Detector Shield 9 G a m Beam Collimator 10 Cs-137 Gama Source 11 Lead Source Shield … - Red Lion Controls - LD200400 - Digital Panel Meters - Digital Counters, Totalizers, Rate Meters & Tachometers - Allied Electronics
Indicates content that may require registration and/or purchase.