-
Supplier: Reid Supply
Description: Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point,
- Thread Length: 0.709 inch
- Overall Length: 3.937 inch
- Nominal SAE Size: 1/2"
- Chamfer Type: Bottoming Tap
-
Supplier: R/N Reiff & Nestor Company
Description: 2-56 STI Straight Flute Taps
- Nominal SAE Size: # 2
- Chamfer Type: Bottoming Tap
-
Supplier: Wiseman Threading Tools Ltd.
Description: High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Spiral flute. Right hand thread. See Technical information for full details. Image is representative. Image is representative.
- Thread Form: M
- Nominal ISO Size: M30
- Type: Spiral Fluted Tap
-
-
Supplier: Wiseman Threading Tools Ltd.
Description: High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Spiral flute. Right hand thread. See Technical information for full details. Image is representative. Image is representative.
- Thread Form: M
- Nominal ISO Size: M16
- Type: Spiral Fluted Tap
-
Supplier: Wiseman Threading Tools Ltd.
Description: High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Spiral flute. Right hand thread. See Technical information for full details. Image is representative. Image is representative.
- Thread Form: M
- Nominal ISO Size: M27
- Type: Spiral Fluted Tap
-
Supplier: Wiseman Threading Tools Ltd.
Description: High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Spiral flute. Right hand thread. See Technical information for full details. Image is representative. Image is representative.
- Thread Form: M
- Nominal ISO Size: M24
- Type: Spiral Fluted Tap
-
Supplier: R/N Reiff & Nestor Company
Description: 2-56 STI Fast Spiral Fluted Taps
- Nominal SAE Size: # 2
- Chamfer Type: Bottoming Tap
-
Supplier: R/N Reiff & Nestor Company
Description: 1/2-20 STI Straight Flute Taps
- Nominal SAE Size: 1/2"
- Chamfer Type: Bottoming Tap
-
Supplier: R/N Reiff & Nestor Company
Description: 1/2-13 STI Straight Flute Taps
- Nominal SAE Size: 1/2"
- Chamfer Type: Plug Tap
-
Supplier: Stanley Engineered Fastening - Spiralock
Description: High speed steel TiN coating Minimal contact with workpiece Available with plug or bottom chamfer Specialized geometry for short-chipping materials such as cast iron and hardened alloy steels. The straight flutes do not provide chip transport, so these taps should not be used on deep
- Nominal SAE Size: # 0, # 1, # 10, # 12, # 2, # 3, # 4, # 5, # 6, # 8, 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Chamfer Type: Bottoming Tap, Plug Tap
- Nominal ISO Size: M1.6, M10, M12, M14, M16, M18, M2, M2.5, M20, M22, M24, M3, M3.5, M4, M5, M6, M8
- Features: Other
-
Supplier: RS Components, Ltd.
Description: SPIRAL FLUTE GROUND TAPS M2 SECOND
- Overall Length: 1.6141741 inch
- Nominal ISO Size: M2
- Features: Other
- Type: Spiral Fluted Tap
-
Supplier: bisco industries
Description: Screw Thread Insert (STI) Taps
- Nominal SAE Size: # 8
- Chamfer Type: Bottoming Tap
- Features: Other
- Type: Spiral Fluted Tap
-
Supplier: Universal Cutting Tools, Inc.
Description: Fast Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - European Brand
- Nominal SAE Size: 1/2"
- Chamfer Type: Bottoming Tap
- Type: Spiral Fluted Tap
-
Supplier: Universal Cutting Tools, Inc.
Description: Fast Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - European Brand
- Nominal SAE Size: 1/2"
- Chamfer Type: Bottoming Tap
- Type: Spiral Fluted Tap
-
Supplier: Universal Cutting Tools, Inc.
Description: Fast Spiral Tap - High Speed Steel - Ground Thread - Plug Chamfer - European Brand
- Nominal SAE Size: 1/2"
- Chamfer Type: Plug Tap
- Type: Spiral Fluted Tap
-
Supplier: Universal Cutting Tools, Inc.
Description: Slow Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - European Brand
- Nominal SAE Size: 1/2"
- Chamfer Type: Bottoming Tap
- Type: Spiral Fluted Tap
-
Supplier: Minerallac Company
Description: HAND TYPE TYPE CARBON STEEL MATERIAL PLAIN FINISH 3-3/8 INCH OVERALL LENGTH 13 TPI TAPER STYLE 4 FLUTE(S) COARSE THREAD TYPE 1/2 INCH TAP SIZE HAND WRENCHING APPLICATION SPIRAL POINT TAPS ARE IDEAL FOR MACHINE TAPPING THROUGH HOLES OR BLIND HOLES WITH ADEQUATE BOTTOM
- Overall Length: 3.375 inch
- Nominal SAE Size: 1/2"
- Type: General Purpose / Hand Tap, Spiral Point Tap
- Features: Other
-
Supplier: Sandvik Coromant Co.
Description: Straight flute taps are mainly used for short chipping materials like cast iron and are suitable for both through and blind holes. The flute is mainly used for cutting fluid but with internal coolant, chip evacuation is also possible. Features Chamfer C (2-3 threads) and
- Thread Length: 0.35 to 1.496 inch
- Overall Length: 1.889 to 6.299 inch
- Nominal ISO Size: M10, M12, M14, M16, M18, M20, M3, M3.5, M4, M5, M6, M8
- Type: Spiral Fluted Tap
-
Supplier: Jergens, Inc.
Description: Jergens Plastic Fluted Knobs are designed for heavy torque applications, clamping devices, adjusting rods, etc. Features, Benefits, & Product Specifications: Material: Plastic Finish: Tumble Insert Threads: Brass Bushing: Brass Stud Threads: Zinc Plated Steel Note: Part No. 32319: 0.377 I.D. x
- Features: Choice of Colors and/or Finishes, Other
- Knob Type: Fluted Knob
- Knob Material: Plastic
- Mounting Type: Stud, Threaded Hole / Insert
-
Supplier: Stanley Engineered Fastening - Spiralock
Description: pushes chips ahead of the tap in a through hole, while the spiral flute design provides good chip removal from a blind hole. Necked blanks allow better access for lubrication. These taps can be used for hand tapping.
- Nominal SAE Size: # 0, # 1, # 10, # 12, # 2, # 3, # 4, # 5, # 6, # 8, 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Chamfer Type: Bottoming Tap, Plug Tap
- Type: General Purpose / Hand Tap
- Nominal ISO Size: M1.6, M10, M12, M14, M16, M18, M2, M2.5, M20, M22, M24, M3, M3.5, M4, M5, M6, M8
-
Supplier: Reid Supply
Description: Black Non Threaded Female w/Tapped Cross Hole Knob has 2.375 in diameter with 8 lobes for excellent grip and comfort during adjustment.
- Diameter / Width: 2.375 inches
- Height: 1.313 inches
- Features: Choice of Colors and/or Finishes, Other
- Knob Material: Plastic
-
Supplier: Newport MKS
Description: The ST-E100 Specialty Tap is made to cut right handed, class 3, 8-100 threads for the SW-10E series of 8-100 Fine Adjustment Screws. This tap has 2 straight flutes and plug chamfer. It has a square shank measuring 0.191 in. (4.85 mm) across and has a full length of
-
Supplier: Newport MKS
Description: The ST-Q100 Specialty Tap is made to cut right handed, class 3, 1/4-100 threads for the SW-10Q series of 1/4-100 Fine Adjustment Screws. This tap has 2 straight flutes and plug chamfer. It has a square shank measuring 0.191 in. (4.85 mm) across and has a full length of
-
Supplier: Reid Supply
Description: 1/2-13 Tapped Hole Knob has 2.360 in diameter with 7 lobes for excellent grip and comfort during adjustment.
- Diameter / Width: 2.36 inches
- Height: 1.535 inches
- Knob Material: Metal
- Features: Other
-
Supplier: ASME Standards and Certification
Description: This Standard covers various designs of standard taps, nomenclature and definitions; the standard system of marking; and dimensions and tolerance tables for the following types and styles of taps: Type: Standard straight thread, general purpose; Tables 2 and 2A. Style: Straight
-
Supplier: ASME
Description: This Standard covers various designs of standard taps, nomenclature and definitions; the standard system of marking; and dimensions and tolerance tables for the following types and styles of taps: Type: Standard straight thread, general purpose; Tables 2 and 2A. Style: Straight
-
Supplier: Radwell International
Description: DRILL BIT, GENERAL PURPOSE STRAIGHT FLUTE HAND TAP, M33 X 3.5, D9, 4FL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Minerallac Company
Description: CARBIDE TIPPED STEEL MATERIAL 5-1/2 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 3/16 INCH DRILL SIZE TAP-CON[R] BRAND APPLICATION INSTALLING 1/4 INCH TAPCON FASTENER NUMBER OF POINTS 1 PACKAGING QUANTITY 1 PIECE PER BOX/10 PER STANDARD PACK
- Cutting Diameter: 0.1875 inch
- Material: Carbide
- Units: English / Fractional
- Product: Individual Drill
-
Supplier: Transcat, Inc.
Description: Product Highlights Digital model for 3 flutes cutting head Range Inch/Metric 0.05-0.6 Accuracy ±0.0002 With Groove Setting Standards .2 in Mass 275g Measures the outside diameter of cutting heads(such as taps,reamers,end mills) with odd number of flutes With Ratchat Stop
- Gage / Instrument Type: Micrometer
-
Supplier: U.S. Plastic Corporation
Description: Hayward FLV Series 2" Flanged GFPP Single Length Simplex Bag Filters have all thermoplastic, platinum glass filled polypropylene one-piece injection molded construction, for superior corrosion resistance performance. Filters covers have ergonomic handles that are raised to protect the vent
- Type: Bag
-
Supplier: Appleton Electric
Description: 1 INCH NPT HUB SIZE 5 HUB(S) UL 844, UL 1598-A, CSA APPROVAL HAZARDOUS/MARINE/WET LOCATION APPLICATION CEILING MOUNTING MULTI TAP BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 400 watts
- Features: Ballast Included, Other
- Fixture Type: Ceiling Fixtures
Find Suppliers by Category Top
More Information Top
-
MACOR - Machinable Glass Ceramic for Engineering Components by Goodfellow Ceramic & Glass Division
A 4 flute tap is preferable to a 2 flute tap .
-
CR4 - Thread: Tapping a 10-24 into 304-ss threaded rod end
It was a straight 2 flute Blue Wizard Tap .
-
CR4 - Thread: Taps, 2 vs. 4 flute, spiral vs. straight flute
What are the pros/cons and proper application for 2 vs. 4 flute taps ?
-
DBC Industrial Supply Co., Inc. - Cutting Tools
6-32 H3 4FL 2 .5P Straight Flute Plug Tap .
-
Biologically Responsive Biomaterials for Tissue Engineering
…cannulated and perforated• Nonself-tapping, self-tapping• Overall shape: Tapered (conical)• Cylindrical• Cylindrical+conical• Shape of the channel for screwdriver: Hexagonal, triangular, quadrangular, six-• stars, tri-lobe, turbine-like Number of flutes for tapping : 1, 2 , 3, or 4• Screw…
-
Proceedings of the 36th International MATADOR Conference
For standard ISO metric taps, the thread angle, α, is 60°, diameter, d, has values between 1 and 56 mm, pitch, P, varies from 0.25 to 5.5 mm; all taps have between 2 and 8 flutes (Zf), back rake, γp…
-
CR4 - Thread: In over my head with electrical.
Previous in Forum: Taps , 2 vs. 4 flute , spiral vs. straight flute .
Indicates content that may require registration and/or purchase.